- Series
- Efficiency
- Number of Outputs
- Package / Case
- Width
- Length
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Moisture Sensitive
- Mounting Styles
- RoHS
- Height
Attribute column
Manufacturer
TRACO DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Voltage - Output 2 | Total Power Output-Max | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TMR 3-4813WISM Traco Power | 36 |
| Datasheet | 11 Weeks | Surface Mount | 14-SMD Module, 7 Leads | YES | -40°C~80°C | - | TMR 3WISM (3W) | 0.75Lx0.59W x 0.34 H 19.0mmx14.9mmx8.7mm | - | Active | 2 (1 Year) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | - | DUAL | GULL WING | - | 1 | 2.54mm | - | - | R-PDMA-G7 | 1 | - | 84% | 1.5kV | 75V | 15V | 18V | 48V | NO | - | 3W | Remote On/Off, SCP | 9.2mm | - | - | ROHS3 Compliant | ||
![]() TMR 3-0515WISM Traco Power | 2009 |
| Datasheet | 11 Weeks | Surface Mount | 14-SMD Module, 7 Leads | YES | -40°C~80°C | - | TMR 3WISM (3W) | 0.75Lx0.59W x 0.34 H 19.0mmx14.9mmx8.7mm | - | Active | 2 (1 Year) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | - | DUAL | GULL WING | - | 1 | 2.54mm | - | - | R-PDMA-G7 | 1 | - | 84% | 1.5kV | 12V | 24V | 4.5V | 9V | NO | - | 3W | Remote On/Off, SCP | 9.2mm | - | - | ROHS3 Compliant | ||
![]() TMR 3-0513WISM Traco Power | 2233 |
| Datasheet | 11 Weeks | Surface Mount | 14-SMD Module, 7 Leads | YES | -40°C~80°C | - | TMR 3WISM (3W) | 0.75Lx0.59W x 0.34 H 19.0mmx14.9mmx8.7mm | - | Active | 2 (1 Year) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | - | DUAL | GULL WING | - | 1 | 2.54mm | - | - | R-PDMA-G7 | 1 | - | 84% | 1.5kV | 12V | 15V | 4.5V | 9V | NO | - | 3W | Remote On/Off, SCP | 9.2mm | - | - | ROHS3 Compliant | ||
![]() TMR 3-4822WISM Traco Power | 36 |
| Datasheet | 11 Weeks | Surface Mount | 14-SMD Module, 7 Leads | YES | -40°C~80°C | - | TMR 3WISM (3W) | 0.75Lx0.59W x 0.34 H 19.0mmx14.9mmx8.7mm | - | Active | 2 (1 Year) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | - | DUAL | GULL WING | - | 1 | - | - | - | R-PDMA-G7 | 2 | - | 83% | 1.5kV | 75V | 12V | 18V | 48V | NO | -12V | 3W | Remote On/Off, SCP | - | 19mm | 14.9mm | ROHS3 Compliant | ||
![]() THL 25-4812 Traco Power | 40 |
| Datasheet | 11 Weeks | Through Hole | 6-DIP Module | NO | -40°C~80°C With Derating | 2015 | THL 25 (25W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | - | Active | Not Applicable | 6 | - | Isolated Module | - | ITE (Commercial) | 25W | PACKAGE ALSO AVAILABLE WITH HEATSINK | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | S-MDMA-P6 | 1 | - | 90% | 1.5kV | 75V | 12V | 36V | 48V | YES | - | 25W | Remote On/Off, OVP, SCP | - | 25.4mm | 25.4mm | ROHS3 Compliant | ||
![]() THL 3-4821WI Traco Power | 146 |
| Datasheet | 11 Weeks | Through Hole | 16-DIP Module, 7 Leads | YES | -40°C~85°C With Derating | 2012 | THL 3WI (3W) | 0.94Lx0.54W x 0.31 H 23.8mmx13.7mmx8.0mm | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | ADDITIONAL-5 OUTPUT VOLTAGE AVAILABLE | DUAL | GULL WING | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-G7 | 2 | - | 77% | 1.5kV | 75V | 5V | 18V | 48V | NO | -5V | 3W | Remote On/Off, SCP | - | - | 13.7mm | ROHS3 Compliant | ||
![]() TEN 40-7213WIR Traco Power | 39 | - | Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | -40°C~85°C With Derating | 2009 | TEN 40WIR (40W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Railway | 40W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | 6 | R-MDMA-P6 | 1 | - | 91% | 1.6kV | 160V | 15V | 43V | 110V | YES | - | 40W | Remote On/Off, OCP, OVP, SCP, UVLO | - | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() THM 3-0515 Traco Power | 9 |
| Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 6 Leads | NO | -40°C~90°C | - | THM 3 (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | Medical | 3W | SEATED HGT CALCULATED | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PDMA-P6 | 1 | - | 85.5% | 5kV | 9V | 24V | 4.5V | 5V | NO | - | 3W | OCP, OVP, SCP | - | - | 20.3mm | ROHS3 Compliant | ||
![]() TSM 0509S Traco Power | 66 |
| Datasheet | 11 Weeks | Surface Mount | 14-SMD Module, 8 Leads | YES | -40°C~85°C | 2006 | TSM (1W) | 0.50Lx0.31W x 0.32 H 12.7mmx8.0mmx8.1mm | yes | Active | 3 (168 Hours) | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | 990mW | - | DUAL | GULL WING | 245 | 1 | 2.54mm | 10 | - | R-PDMA-G8 | 1 | Not Qualified | 78% | 1kV | 5.5V | 9V | 4.5V | 5V | NO | - | 1W | SCP | 7.3mm | - | 8mm | ROHS3 Compliant | ||
![]() TEN 3-2412WI Traco Power | 120 |
| Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 7 Leads | NO | -40°C~85°C With Derating | 2014 | TEN 3WI (3W) | 1.26Lx0.79W x 0.40 H 32.0mmx20.0mmx10.2mm | - | Active | Not Applicable | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-XDMA-P8 | 1 | - | 81% | 1.5kV | 36V | 12V | 9V | 24V | NO | - | 3W | SCP | - | - | 20.3mm | ROHS3 Compliant | ||
![]() TEP 100-2418WIR Traco Power | 2744 |
| Datasheet | 13 Weeks | Through Hole | 9-DIP Module | - | -40°C~75°C With Derating | 2010 | TEP 100WIR (100W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | Active | Not Applicable | - | EAR99 | Isolated Module | - | ITE (Commercial), Railway | 101W | - | - | - | - | - | - | - | - | - | 1 | - | 90% | 2.25kV | 36V | - | 9V | - | - | - | - | Remote On/Off, OTP, OVP, SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() TES 1-2413 Traco Power | 10 | - | Datasheet | 11 Weeks | Surface Mount | 8-SMD Module, 5 Leads | YES | -40°C~90°C With Derating | 2007 | TES 1 (1W) | 0.54Lx0.31W x 0.28 H 13.7mmx8.0mmx7.0mm | - | Active | 2 (1 Year) | 10 | EAR99 | Isolated Module | - | ITE (Commercial) | 975mW | SEATED HGT CALCULATED | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | - | 1 | - | 79% | 1.5kV | 26.4V | 15V | 21.6V | 24V | NO | - | 1W | SCP | 8.25mm | - | 8mm | ROHS3 Compliant | ||
![]() TEN 12-4812 Traco Power | 36 |
| - | - | Through Hole | 5-DIP Module, 4 Leads | NO | -40°C~85°C With Derating | 2001 | TEN 12WI (12W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Not For New Designs | Not Applicable | 4 | - | Isolated Module | - | ITE (Commercial) | 12W | SEATED HGT CALCULATED | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-XDMA-T4 | 1 | Not Qualified | 84% | 1.5kV | 75V | 12V | 18V | 48V | NO | - | - | Remote On/Off, OCP, OVP, SCP | - | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() TRN 3-1215 Traco Power | 40 | - | Datasheet | 13 Weeks | Through Hole | 5-SIP Module, 4 Leads | YES | -40°C~85°C | - | TRN 3 (3W) | 0.47Lx0.30W x 0.43 H 11.9mmx7.7mmx11.0mm | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | - | DUAL | FLAT | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-F6 | 1 | - | 82% | 1.6kV | 18V | 24V | 9V | 12V | NO | - | 3W | SCP | - | - | - | ROHS3 Compliant | ||
![]() TDL 3-2413 Traco Power | 2863 |
| Datasheet | 13 Weeks | Through Hole | 7-DIP Module, 4 Leads | NO | -40°C~70°C | - | TDL 3 (3W) | 0.55Lx0.55W x 0.31 H 14.0mmx14.0mmx8.0mm | - | Active | Not Applicable | 5 | - | Isolated Module | - | ITE (Commercial) | 3W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | S-XDMA-P5 | 1 | - | 87% | 1.5kV | 36V | 15V | 18V | 24V | NO | - | 3W | OCP, SCP | - | - | - | ROHS3 Compliant | ||
![]() TEN 3-2410WI Traco Power | 57 | - | Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 7 Leads | NO | -40°C~85°C With Derating | 2014 | TEN 3WI (3W) | 1.26Lx0.79W x 0.40 H 32.0mmx20.0mmx10.2mm | - | Active | Not Applicable | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | 2.5W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-XDMA-P8 | 1 | - | 75% | 1.5kV | 36V | 3.3V | 9V | 24V | NO | - | - | SCP | - | - | 20.3mm | ROHS3 Compliant | ||
![]() TEN 8-2422WI Traco Power | 56211 |
| Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 9 Leads | NO | -40°C~85°C With Derating | 2010 | TEN 8WI (8W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | yes | Active | Not Applicable | 9 | - | Isolated Module | NICKEL | ITE (Commercial), Railway | 8W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-MDMA-P9 | 2 | - | 86% | 1.5kV | 36V | 12V | 9V | 24V | NO | -12V | 8W | Remote On/Off, OCP, OVP, SCP, UVLO | 10.7mm | - | - | ROHS3 Compliant | ||
![]() TRA 3-2413 Traco Power | 27 |
| Datasheet | 11 Weeks | Through Hole | 6-SIP Module, 4 Leads | NO | -40°C~95°C With Derating | 2013 | TRA 3 (3W) | 0.77Lx0.30W x 0.40 H 19.5mmx7.6mmx10.2mm | - | Active | Not Applicable | 4 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | - | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PSMA-T4 | 1 | - | 85% | 1kV | 26.4V | 15V | 21.6V | 24V | NO | - | 3W | SCP | - | - | 7.6mm | ROHS3 Compliant | ||
![]() TSH 1212S Traco Power | 43 |
| Datasheet | 12 Weeks | Surface Mount | 14-SMD Module, 5 Leads | YES | -40°C~85°C | 2007 | TSH (2W) | 0.50Lx0.37W x 0.36 H 12.7mmx9.3mmx9.2mm | - | Not For New Designs | 3 (168 Hours) | 18 | - | Isolated Module | - | ITE (Commercial) | 2W | - | DUAL | GULL WING | - | - | - | - | - | - | 1 | Not Qualified | 82% | 1kV | 13.2V | 12V | 10.8V | - | - | - | - | SCP | - | - | - | ROHS3 Compliant | ||
![]() THL 3-2412WI Traco Power | 34 |
| Datasheet | 11 Weeks | Through Hole | 16-DIP Module, 7 Leads | YES | -40°C~85°C With Derating | 2012 | THL 3WI (3W) | 0.94Lx0.54W x 0.31 H 23.8mmx13.7mmx8.0mm | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PDMA-G7 | 1 | - | 80% | 1.5kV | 36V | 12V | 9V | 24V | NO | - | 3W | Remote On/Off, SCP | - | 24mm | - | ROHS3 Compliant |