- Series
- Efficiency
- Number of Outputs
- Package / Case
- Width
- Length
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Moisture Sensitive
- Mounting Styles
- RoHS
- Height
Attribute column
Manufacturer
TRACO DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Voltage - Output 2 | Total Power Output-Max | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TON 15-2411WISM Traco Power | 23 |
| Datasheet | 13 Weeks | Surface Mount | 6-SMD Module | NO | -40°C~85°C With Derating | - | TON 15WI (15W) | 1.10Lx0.94W x 0.33 H 27.9mmx23.9mmx8.5mm | - | - | Active | 2A (4 Weeks) | 6 | - | Isolated Module | - | ITE (Commercial) | 15W | - | DUAL | UNSPECIFIED | - | 1 | - | - | R-XDMA-X6 | 1 | - | 87% | 2.25kV | 36V | 5V | 9V | 24V | YES | - | - | Remote On/Off, OCP, OVP, SCP | - | 27.94mm | 23.88mm | ROHS3 Compliant | ||
![]() THM 30-4815 Traco Power | 57 |
| Datasheet | 13 Weeks | Through Hole | 5-DIP Module | NO | -40°C~80°C With Derating | - | THM 30 (30W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | Not Applicable | 5 | - | Isolated Module | - | Medical | 30W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-PDMA-P5 | 1 | - | 89% | 5kV | 75V | 24V | 36V | 48V | YES | - | 30W | OCP, OTP, OVP, SCP | - | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() THD 15-4811WIN Traco Power | 26411 |
| Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 8 Leads | NO | -40°C~85°C With Derating | 2010 | THD 15WIN (15W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | 15W | SEATED HGT CALCULATED | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | R-MDMA-T9 | 1 | - | 89% | 1.5kV | 75V | 5.1V | 18V | 48V | NO | - | - | Remote On/Off, OVP, SCP | - | - | 20.3mm | ROHS3 Compliant | ||
![]() TMR 3-2421E Traco Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~85°C With Derating | - | TMR 3E (3W) | 0.86Lx0.37W x 0.44 H 21.8mmx9.3mmx11.2mm | - | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | - | SINGLE | - | - | 1 | - | - | R-PSMA-T7 | 2 | - | 80% | 1.5kV | 36V | 5V | 18V | 24V | NO | -5V | 3W | Remote On/Off, SCP | 11.7mm | - | 9.3mm | ROHS3 Compliant | ||
![]() TMR 6-2422WI Traco Power | 65 | - | Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | - | -40°C~71°C | 2013 | TMR 6WI (6W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 6W | - | - | - | - | - | - | - | - | 2 | - | 87% | 1.6kV | 36V | - | 9V | - | - | -12V | - | Remote On/Off, SCP | - | - | - | ROHS3 Compliant | ||
![]() TEC 2-4821WI Traco Power | 59 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | - | -40°C~93°C With Derating | - | TEC 2WI (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | e3 | - | Active | Not Applicable | - | - | Isolated Module | Tin (Sn) | ITE (Commercial) | 2W | - | - | - | - | - | - | - | - | 2 | - | 79% | 1.6kV | 75V | - | 18V | - | - | -5V | - | Remote On/Off, SCP | - | - | - | ROHS3 Compliant | ||
![]() TEC 3-1213 Traco Power | 33 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~90°C With Derating | - | TEC 3 (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | - | - | Active | Not Applicable | 7 | - | Isolated Module | - | ITE (Commercial) | 3W | - | SINGLE | - | - | 1 | 2.54mm | - | R-PSMA-T7 | 1 | - | 85% | 1.6kV | 18V | 15V | 9V | 12V | NO | - | 3W | Remote On/Off, SCP | - | - | - | ROHS3 Compliant | ||
![]() TEP 100-1212 Traco Power | 2849 |
| Datasheet | 13 Weeks | Through Hole | 9-DIP Module | - | -40°C~75°C | 2010 | TEP 100 (100W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial), Railway | 101W | - | - | - | - | - | - | - | - | 1 | - | 91% | 2.25kV | 18V | - | 9V | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() THM 20-4811WI Traco Power | 39 |
| Datasheet | 13 Weeks | Through Hole | 5-DIP Module | - | -40°C~80°C With Derating | - | THM 20WI (20W) | 1.60Lx1.00W x 0.40 H 40.6mmx25.4mmx10.2mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | Medical | 20W | - | - | - | - | - | - | - | - | 1 | - | 89.5% | 5kV | 75V | - | 18V | - | - | - | - | OCP, OTP, OVP, SCP | - | - | - | ROHS3 Compliant | ||
![]() TES 3-2412 Traco Power | 9 | - | Datasheet | 11 Weeks | Surface Mount | 24-SMD Module, 12 Leads | - | -40°C~85°C With Derating | 2010 | TES 3 (3W) | 1.27Lx0.58W x 0.40 H 32.2mmx14.8mmx10.2mm | - | - | Active | 2 (1 Year) | - | - | Isolated Module | - | ITE (Commercial) | 3W | - | - | - | - | - | - | - | - | 1 | - | 83% | 1.5kV | 36V | - | 18V | - | - | - | - | SCP | - | - | - | ROHS3 Compliant | ||
![]() THL 3-2423WISM Traco Power | 44 |
| Datasheet | 11 Weeks | Surface Mount | 16-SMD Module, 7 Leads | YES | -40°C~85°C With Derating | 2012 | THL 3WISM (3W) | 0.94Lx0.54W x 0.32 H 24.0mmx13.7mmx8.3mm | e4 | - | Active | 2A (4 Weeks) | 7 | EAR99 | Isolated Module | Gold (Au) - with Nickel (Ni) barrier | ITE (Commercial) | 3W | ADDITIONAL -15 VOLT OUTPUT ALSO AVAILABLE | DUAL | GULL WING | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-PDMA-G7 | 2 | - | 80% | 1.5kV | 36V | 15V | 9V | 24V | NO | -15V | 3W | Remote On/Off, SCP | - | - | 13.7mm | ROHS3 Compliant | ||
![]() TDN 3-4822WI Traco Power | 10 | - | Datasheet | 13 Weeks | Through Hole | 7-DIP Module, 6 Leads | NO | -40°C~70°C | 2015 | TDN 3WI (3W) | 0.52Lx0.36W x 0.40 H 13.2mmx9.1mmx10.2mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | - | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-XDMA-T6 | 2 | - | 82% | 1.6kV | 75V | 12V | 18V | 48V | NO | -12V | 3W | Remote On/Off, SCP | 10.7mm | - | 9.1mm | ROHS3 Compliant | ||
![]() TES 1-1223V Traco Power | In Stock | - | Datasheet | 11 Weeks | Surface Mount | 12-SMD Module, 10 Leads | YES | -40°C~85°C With Derating | 2016 | TES 1V (1W) | 0.64Lx0.31W x 0.31 H 16.3mmx8.0mmx8.0mm | - | - | Active | 2 (1 Year) | 10 | EAR99 | Isolated Module | - | ITE (Commercial) | 1W | - | DUAL | GULL WING | - | 1 | - | - | R-PDMA-G10 | 2 | - | 80% | 3kV | 13.2V | 15V | 10.8V | 12V | NO | -15V | 1W | SCP | - | 16.3mm | 8mm | ROHS3 Compliant | ||
![]() TMR 3-2413HI Traco Power | 40 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~85°C With Derating | 2012 | TMR 3HI (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | - | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | R-PSMA-T7 | 1 | - | 84% | 3kV | 36V | 15V | 18V | 24V | NO | - | 3W | Remote On/Off, SCP | - | - | 9.2mm | ROHS3 Compliant | ||
![]() TIM 2-2422 Traco Power | 2064 |
| Datasheet | 13 Weeks | Through Hole | 16-DIP Module, 7 Leads | NO | -40°C~95°C With Derating | - | TIM 2 (2W) | 0.96Lx0.57W x 0.40 H 24.3mmx14.4mmx10.2mm | - | - | Active | Not Applicable | 7 | - | Isolated Module | - | Medical | 2W | - | DUAL | PIN/PEG | - | 1 | - | - | R-PDMA-P7 | 2 | - | 81% | 5kV | 36V | 12V | 18V | 24V | NO | -12V | - | Remote On/Off, OVP, SCP | - | - | 14.4mm | ROHS3 Compliant | ||
![]() THM 30-1222 Traco Power | 56 |
| Datasheet | 13 Weeks | Through Hole | 5-DIP Module | NO | -40°C~80°C With Derating | - | THM 30 (30W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | Not Applicable | 5 | - | Isolated Module | - | Medical | 30W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-PDMA-P5 | 2 | - | 88.5% | 5kV | 18V | 12V | 9V | 12V | NO | -12V | 30W | OCP, OTP, OVP, SCP | 10.7mm | 50.8mm | - | ROHS3 Compliant | ||
![]() TEN 20-4811WI Traco Power | 58 |
| Datasheet | - | Through Hole | 7-DIP Module, 6 Leads | - | -40°C~85°C With Derating | - | TEN 20WI (20W) | 2.00Lx1.60W x 0.40 H 50.8mmx40.6mmx10.2mm | - | yes | Not For New Designs | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 20W | - | - | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | 1 | Not Qualified | 80% | 1.5kV | 75V | 5V | 18V | 48V | YES | - | 20W | Remote On/Off, OCP, OVP, SCP | - | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() THM 30-2415WI Traco Power | 239 | - | Datasheet | 13 Weeks | Through Hole | 5-DIP Module | NO | -40°C~80°C With Derating | - | THM 30WI (30W) | 1.60Lx1.00W x 0.40 H 40.6mmx25.4mmx10.2mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | Medical | 30W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-PDMA-P6 | 1 | - | 89% | 5kV | 36V | 24V | 9V | 24V | YES | - | 30W | OCP, OTP, OVP, SCP | - | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() THM 30-1223 Traco Power | 46 |
| Datasheet | 13 Weeks | Through Hole | 5-DIP Module | NO | -40°C~80°C With Derating | - | THM 30 (30W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | Not Applicable | 5 | - | Isolated Module | - | Medical | 30W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-PDMA-P5 | 2 | - | 88.5% | 5kV | 18V | 15V | 9V | 12V | NO | -15V | 30W | OCP, OTP, OVP, SCP | 10.7mm | 50.8mm | - | ROHS3 Compliant | ||
![]() THL 3-2423WI Traco Power | 44 |
| Datasheet | 11 Weeks | Through Hole | 16-DIP Module, 7 Leads | YES | -40°C~85°C With Derating | 2012 | THL 3WI (3W) | 0.94Lx0.54W x 0.31 H 23.8mmx13.7mmx8.0mm | e4 | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | Gold (Au) - with Nickel (Ni) barrier | ITE (Commercial) | 3W | ADDITIONAL -15 VOLT OUTPUT ALSO AVAILABLE | DUAL | GULL WING | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-PDMA-G7 | 2 | - | 80% | 1.5kV | 36V | 15V | 9V | 24V | NO | -15V | 3W | Remote On/Off, SCP | - | - | 13.7mm | ROHS3 Compliant |