- Series
- Efficiency
- Number of Outputs
- Package / Case
- Width
- Length
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Moisture Sensitive
- Mounting Styles
- RoHS
- Height
Attribute column
Manufacturer
TRACO DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Voltage - Output 2 | Total Power Output-Max | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TRN 1-0522 Traco Power | 149 |
| Datasheet | 13 Weeks | Through Hole | 5-SIP Module | NO | -40°C~90°C | - | TRN 1 (1W) | 0.47Lx0.30W x 0.43 H 11.9mmx7.7mmx11.0mm | - | Active | Not Applicable | 5 | - | Isolated Module | - | ITE (Commercial) | 1.1W | - | SINGLE | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PSMA-T5 | 2 | - | 83% | 1.6kV | 13.2V | 12V | 4.5V | 9V | NO | -12V | 1W | SCP | 11.5mm | 11.9mm | 7.7mm | ROHS3 Compliant | ||
![]() TRA 1-1221 Traco Power | 11072048 | - | Datasheet | 11 Weeks | Through Hole | 6-SIP Module, 4 Leads | NO | -40°C~95°C With Derating | 2011 | TRA 1 (1W) | 0.77Lx0.24W x 0.40 H 19.5mmx6.1mmx10.2mm | - | Active | Not Applicable | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | 1W | - | SINGLE | PIN/PEG | - | 1 | - | - | - | R-PSMA-P5 | 2 | - | 84.5% | 1kV | 13.2V | 5V | 10.8V | 12V | NO | -5V | 1W | SCP | - | 19.5mm | 6.1mm | ROHS3 Compliant | ||
![]() THM 6-1210 Traco Power | 50 |
| Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 5 Leads | - | -40°C~88°C | - | THM 6 (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | Not Applicable | - | - | Isolated Module | - | Medical | 5.9W | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | 1 | - | 83.5% | 5kV | 18V | - | 9V | - | - | - | - | OCP, OVP, SCP | - | - | - | ROHS3 Compliant | ||
![]() TVN 3-1210 Traco Power | 50 | - | Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~90°C With Derating | 2017 | TVN 3 (3W) | 0.86Lx0.38W x 0.44 H 21.8mmx9.6mmx11.2mm | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 2.3W | ALSO HAS 2 CASE PINS | SINGLE | - | - | 1 | 2.54mm | - | - | R-XSMA-T7 | 1 | - | 77% | 1.6kV | 18V | 3.3V | 9V | 12V | NO | - | - | Remote On/Off, SCP | - | - | 9.6mm | ROHS3 Compliant | ||
![]() TEN 25-2413 Traco Power | 136 |
| Datasheet | 3 Weeks | Through Hole | 7-DIP Module, 6 Leads | NO | -40°C~85°C With Derating | - | TEN 25 (30W) | 2.00Lx1.60W x 0.37 H 50.8mmx40.6mmx9.5mm | - | Not For New Designs | Not Applicable | 7 | - | Isolated Module | - | ITE (Commercial) | 30W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-XDMA-P7 | 1 | - | 89% | 1.5kV | 36V | 15V | 18V | 24V | YES | - | 30W | Remote On/Off, OCP, OVP, SCP | 9.3mm | 50.8mm | 40.6mm | ROHS3 Compliant | ||
![]() TMV 2-0515DHI Traco Power | 33 |
| Datasheet | 11 Weeks | Through Hole | 7-SIP Module, 5 Leads | NO | -40°C~85°C With Derating | 2015 | TMV 2HI (2W) | 0.77Lx0.30W x 0.40 H 19.5mmx7.5mmx10.2mm | - | Active | Not Applicable | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | 2W | ALSO VOUT=(-15 VOLT) | SINGLE | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-XSMA-T5 | 2 | - | 79% | 5.2kV | 5.5V | 15V | 4.5V | 5V | NO | -15V | 2W | SCP | 10.7mm | 19.5mm | 7.5mm | ROHS3 Compliant | ||
![]() TEP 160-2412WIR Traco Power | 2144 | - | Datasheet | 13 Weeks | Through Hole | 9-DIP Module | NO | -40°C~75°C | 2010 | TEP 160WIR (196W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | ITE (Commercial), Railway | 144W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-MDMA-P9 | 1 | - | 90% | 2.25kV | 36V | 12V | 9V | 24V | YES | - | - | Remote On/Off, OTP, OVP, SCP, UVLO | - | - | 57.9mm | ROHS3 Compliant | ||
![]() THN 30-2423WI Traco Power | 2 | - | Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | -40°C~80°C With Derating | 2012 | THN 30WI (30W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 30W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | S-MDMA-P6 | 2 | - | 91% | 1.5kV | 36V | 15V | 9V | 24V | NO | -15V | 30W | Remote On/Off, OTP, OVP, SCP, UVLO | 10.4mm | - | - | ROHS3 Compliant | ||
![]() TMR 3-4812HI Traco Power | 41 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~85°C With Derating | - | TMR 3HI (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | - | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PSMA-T7 | 1 | - | 81% | 3kV | 75V | 12V | 36V | 48V | NO | - | 3W | Remote On/Off, SCP | - | - | 9.2mm | ROHS3 Compliant | ||
![]() THM 6-1221 Traco Power | 45 |
| Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 6 Leads | - | -40°C~88°C | - | THM 6 (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | Not Applicable | - | - | Isolated Module | - | Medical | 6W | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | 2 | - | 85% | 5kV | 18V | - | 9V | - | - | -5V | - | OCP, OVP, SCP | - | - | - | ROHS3 Compliant | ||
![]() TEN 30-4822WI Traco Power | 66 | - | Datasheet | - | Through Hole | 7-DIP Module | NO | -40°C~85°C With Derating | - | TEN 30WI (30W) | 2.00Lx1.60W x 0.40 H 50.8mmx40.6mmx10.2mm | yes | Not For New Designs | Not Applicable | 7 | EAR99 | Isolated Module | Nickel (Ni) | ITE (Commercial) | 30W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | 7 | R-XDMA-P7 | 2 | Not Qualified | 86% | 1.5kV | 75V | 12V | 18V | 48V | YES | -12V | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() THD 12-2410 Traco Power | 25800 | - | Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 8 Leads | NO | -40°C~85°C With Derating | 2014 | THD 12 (12W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | Not Applicable | 9 | - | Isolated Module | - | ITE (Commercial) | 12W | SEATED HGT CALCULATED | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-MDMA-T9 | 1 | - | 85% | 1.5kV | 36V | 3.3V | 18V | 24V | NO | - | - | Remote On/Off, OVP, SCP, UVLO | - | - | 20.3mm | ROHS3 Compliant | ||
![]() TEN 6-2411WIN Traco Power | 20 | - | Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 7 Leads | NO | -40°C~85°C With Derating | 2012 | TEN 6WIN (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | Not Applicable | 8 | - | Isolated Module | - | ITE (Commercial) | 6W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PDMA-P8 | 1 | - | 80% | 1.5kV | 36V | 5V | 9V | 24V | NO | - | 6W | OCP, SCP | - | - | 20.3mm | ROHS3 Compliant | ||
![]() THM 3-0512 Traco Power | 38 | - | Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 6 Leads | NO | -40°C~90°C | - | THM 3 (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | Medical | 3W | SEATED HGT CALCULATED | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PDMA-P6 | 1 | - | 85.5% | 5kV | 9V | 12V | 4.5V | 5V | NO | - | 3W | OCP, OVP, SCP | - | - | 20.3mm | ROHS3 Compliant | ||
![]() THD 15-2422WIN Traco Power | 43 |
| Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 8 Leads | NO | -40°C~85°C With Derating | 2010 | THD 15WIN (15W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | 15W | - | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-MDMA-T9 | 2 | - | 89% | 1.5kV | 36V | 12V | 9V | 24V | NO | -12V | 15W | Remote On/Off, OVP, SCP | 10.7mm | 31.8mm | - | ROHS3 Compliant | ||
![]() THL 25-4823 Traco Power | 30 |
| Datasheet | 11 Weeks | Through Hole | 6-DIP Module | NO | -40°C~80°C With Derating | - | THL 25 (25W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | - | Active | Not Applicable | 6 | - | Isolated Module | - | ITE (Commercial) | 25W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | S-MDMA-P6 | 2 | - | 89% | 1.5kV | 75V | 15V | 36V | 48V | NO | -15V | - | Remote On/Off, OVP, SCP | - | - | - | ROHS3 Compliant | ||
![]() THM 20-2423WI Traco Power | 250 |
| Datasheet | 13 Weeks | Through Hole | 5-DIP Module | - | -40°C~80°C With Derating | - | THM 20WI (20W) | 1.60Lx1.00W x 0.40 H 40.6mmx25.4mmx10.2mm | - | Active | Not Applicable | - | EAR99 | Isolated Module | - | Medical | 20W | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | 2 | - | 88% | 5kV | 36V | - | 9V | - | - | -15V | - | OCP, OTP, OVP, SCP | - | - | - | ROHS3 Compliant | ||
![]() TDR 3-0513SM Traco Power | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 14-SMD Module, 7 Leads | YES | -40°C~85°C | 2013 | TDR 3SM (3W) | 0.74Lx0.50W x 0.34 H 18.9mmx12.8mmx8.7mm | yes | Active | 2A (4 Weeks) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | SEATED HGT CALCULATED | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PDMA-G7 | 1 | - | 81% | 1.6kV | 9V | 15V | 4.5V | 5V | NO | - | 3W | Remote On/Off, SCP | 9.2mm | - | - | ROHS3 Compliant | ||
![]() THL 3-2421WI Traco Power | 46 |
| Datasheet | 11 Weeks | Through Hole | 16-DIP Module, 7 Leads | NO | -40°C~85°C With Derating | 2012 | THL 3WI (3W) | 0.94Lx0.54W x 0.31 H 23.8mmx13.7mmx8.0mm | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | ADDITIONAL-5 OUTPUT VOLTAGE AVAILABLE | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-P7 | 2 | - | 77% | 1.5kV | 36V | 5V | 9V | 24V | NO | -5V | 3W | Remote On/Off, SCP | - | - | 13.7mm | ROHS3 Compliant | ||
![]() TDN 5-2413WI Traco Power | 5 | - | Datasheet | 13 Weeks | Through Hole | 7-DIP Module, 6 Leads | YES | -40°C~75°C With Derating | 2015 | TDN 5WI (5W) | 0.52Lx0.36W x 0.40 H 13.2mmx9.1mmx10.2mm | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 5W | - | DUAL | FLAT | NOT SPECIFIED | 1 | 2mm | NOT SPECIFIED | - | R-PDMA-F6 | 1 | - | 83% | 1.6kV | 36V | 15V | 9V | 24V | NO | - | 5W | Remote On/Off, SCP | - | - | - | ROHS3 Compliant |