- Series
- Efficiency
- Number of Outputs
- Package / Case
- Width
- Length
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Moisture Sensitive
- Mounting Styles
- RoHS
- Height
Attribute column
Manufacturer
TRACO DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Voltage - Output 2 | Total Power Output-Max | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TSR 2-2412 Traco Power | 60 | - | Datasheet | 13 Weeks | Through Hole | 3-SIP Module | NO | -40°C~85°C With Derating | - | TSR 2 | 0.55Lx0.30W x 0.40 H 14.0mmx7.5mmx10.1mm | - | - | Active | Not Applicable | 3 | EAR99 | Linear Regulator Replacement | - | ITE (Commercial) | 2.4W | - | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PSMA-T3 | 1 | - | 84% | - | 36V | 12V | 4.6V | 24V | NO | - | 24W | OCP, SCP | - | - | 7.5mm | ROHS3 Compliant | ||
![]() TEN 10-2422 Traco Power | 8 |
| Datasheet | - | Through Hole | 5-DIP Module | NO | -40°C~85°C With Derating | 2014 | TEN 10 (10W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | yes | Not For New Designs | Not Applicable | 5 | - | Isolated Module | - | ITE (Commercial) | 10W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | 5 | R-XDMA-P5 | 2 | Not Qualified | 82% | 1.5kV | 36V | 12V | 18V | 24V | NO | -12V | 10W | OCP, OVP, SCP | 10.7mm | 50.8mm | - | ROHS3 Compliant | ||
![]() TMR 6-2413 Traco Power | 420 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~65°C | 2012 | TMR 6 (6W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | - | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 6W | - | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | 8/7 | R-PSMA-P7 | 1 | Not Qualified | 86% | 1.6kV | 36V | 15V | 18V | 24V | NO | - | 6W | Remote On/Off, SCP | - | - | - | ROHS3 Compliant | ||
![]() TMR 6-2422WIR Traco Power | 26 | - | Datasheet | 13 Weeks | Through Hole | 8-SIP Module | - | -40°C~80°C With Derating | - | TMR 6WIR (6W) | 0.86Lx0.38W x 0.44 H 21.8mmx9.6mmx11.2mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial), Railway | 6W | - | - | - | - | - | - | - | - | - | 2 | - | 87% | 3kV | 36V | - | 9V | - | - | -12V | - | Remote On/Off, OCP, SCP | - | - | - | ROHS3 Compliant | ||
![]() THB 3-4811 Traco Power | 68 | - | Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 5 Leads | NO | -40°C~85°C With Derating | 2014 | THB 3 (3W) | 1.25Lx0.80W x 0.41 H 31.8mmx20.3mmx10.5mm | - | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | 3W | SEATED HGT CALCULATED | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PDMA-T7 | 1 | - | 78% | 3kV | 75V | 5V | 36V | 48V | NO | - | 3W | SCP | - | - | 7.62mm | ROHS3 Compliant | ||
![]() THB 6-4812 Traco Power | 97 |
| Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 5 Leads | NO | -40°C~71°C With Derating | 2009 | THB 6 (6W) | 1.25Lx0.80W x 0.47 H 31.8mmx20.3mmx12.0mm | e4 | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | GOLD | ITE (Commercial), Medical | 6W | SEATED HGT CALCULATED | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PDMA-T7 | 1 | - | 80% | 3kV | 75V | 15V | 36V | 48V | NO | - | 6W | SCP | - | - | 20.3mm | ROHS3 Compliant | ||
![]() TSR 0.5-2465SM Traco Power | 10 | - | - | 13 Weeks | Surface Mount | 10-SMD Module | - | -40°C~90°C With Derating | - | TSR 0.5SM | 0.60Lx0.38W x 0.36 H 15.3mmx9.6mmx9.2mm | - | - | Active | 2 (1 Year) | - | - | Linear Regulator Replacement | - | ITE (Commercial) | 3.3W | - | - | - | - | - | - | - | - | - | 1 | - | 95% | - | 32V | - | 8V | - | - | - | - | Remote On/Off, OTP, SCP | - | - | - | ROHS3 Compliant | ||
![]() TEN 8-2421WI Traco Power | 88 | - | Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 9 Leads | NO | -40°C~85°C With Derating | 2010 | TEN 8WI (8W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | ITE (Commercial), Railway | 8W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-MDMA-P9 | 2 | Not Qualified | 84% | 1.5kV | 36V | 5V | 9V | 24V | NO | -5V | 8W | Remote On/Off, OCP, OVP, SCP, UVLO | 10.7mm | - | - | ROHS3 Compliant | ||
![]() TMR 3-2422HI Traco Power | 25800 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~85°C With Derating | 2012 | TMR 3HI (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | - | SINGLE | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PSMA-T7 | 2 | - | 83% | 3kV | 36V | 12V | 18V | 24V | NO | -12V | 3W | Remote On/Off, SCP | 11.6mm | - | - | ROHS3 Compliant | ||
![]() THM 15-4823WI Traco Power | 594 |
| Datasheet | 13 Weeks | Through Hole | 5-DIP Module | NO | -40°C~85°C With Derating | - | THM 15WI (15W) | 1.60Lx1.00W x 0.40 H 40.6mmx25.4mmx10.2mm | - | - | Active | Not Applicable | 5 | EAR99 | Isolated Module | - | Medical | 15W | IT ALSO HAS -15 V OUTPUT | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-P5 | 2 | - | 88% | 5kV | 75V | 15V | 18V | 48V | NO | -15V | 15W | OCP, OTP, OVP, SCP | 10.7mm | 40.6mm | - | ROHS3 Compliant | ||
![]() TSH 2412D Traco Power | In Stock | - | Datasheet | - | Surface Mount | 18-SMD Module, 6 Leads | - | -40°C~85°C | 2007 | TSH (2W) | 0.60Lx0.37W x 0.36 H 15.3mmx9.3mmx9.2mm | - | - | Not For New Designs | 3 (168 Hours) | - | - | Isolated Module | - | ITE (Commercial) | 1.9W | - | - | - | - | - | - | - | - | - | 2 | - | 81% | 1kV | 26.4V | - | 21.6V | - | - | -12V | - | SCP | - | - | - | ROHS3 Compliant | ||
![]() TVN 5-2421WI Traco Power | 44 | - | Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 12 Leads | - | -40°C~90°C With Derating | 2014 | TVN 5WI (5W) | 1.26Lx0.79W x 0.40 H 32.0mmx20.0mmx10.2mm | - | - | Active | Not Applicable | - | EAR99 | Isolated Module | - | ITE (Commercial) | 5W | - | - | - | - | - | - | - | - | - | 2 | - | 84% | 1.6kV | 36V | - | 9V | - | - | -5V | - | Remote On/Off, OCP, OVP, SCP | - | - | - | ROHS3 Compliant | ||
![]() TES 3-1212 Traco Power | 44 |
| Datasheet | 11 Weeks | Surface Mount | 24-SMD Module, 12 Leads | YES | -40°C~85°C With Derating | 2016 | TES 3 (3W) | 1.27Lx0.58W x 0.40 H 32.2mmx14.8mmx10.2mm | - | yes | Active | 2 (1 Year) | 12 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 82% | 1.5kV | 18V | 12V | 9V | 12V | NO | - | 3W | SCP | - | 32.3mm | - | ROHS3 Compliant | ||
![]() TEN 3-4823N Traco Power | 2994 |
| Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 8 Leads | NO | -40°C~85°C With Derating | 2014 | TEN 3N (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-XDMA-P8 | 2 | - | 84% | 1.5kV | 75V | 15V | 36V | 48V | NO | -15V | 3W | SCP | 10.7mm | 31.8mm | - | ROHS3 Compliant | ||
![]() THN 15-2412 Traco Power | 62101 | - | Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | -40°C~85°C With Derating | 2012 | THN 15 (15W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 16W | SEATED HGT CALCULATED | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | S-MDMA-T6 | 1 | - | 87% | 1.5kV | 36V | 12V | 18V | 24V | YES | - | - | Remote On/Off, OVP, SCP | - | 25.4mm | 25.4mm | ROHS3 Compliant | ||
![]() THM 10-1222 Traco Power | 35 |
| Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 6 Leads | - | -40°C~90°C With Derating | - | THM 10 (10W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | Medical | 10W | - | - | - | - | - | - | - | - | - | 2 | - | 89% | 5kV | 18V | - | 9V | - | - | -12V | - | OCP, OVP, SCP | - | - | - | ROHS3 Compliant | ||
![]() THM 3-0523 Traco Power | 25 |
| Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 6 Leads | NO | -40°C~90°C | - | THM 3 (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | 7 | - | Isolated Module | - | Medical | 3W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-P7 | 2 | - | 86% | 5kV | 9V | 15V | 4.5V | 5V | NO | -15V | 3W | OCP, OVP, SCP | 10.7mm | 31.8mm | - | ROHS3 Compliant | ||
![]() TES 3-4822 Traco Power | 44 |
| Datasheet | 11 Weeks | Surface Mount | 24-SMD Module, 12 Leads | - | -40°C~85°C With Derating | - | TES 3 (3W) | 1.27Lx0.58W x 0.40 H 32.2mmx14.8mmx10.2mm | - | - | Active | 2 (1 Year) | - | - | Isolated Module | - | ITE (Commercial) | 3W | - | - | - | - | - | - | - | - | - | 2 | - | 83% | 1.5kV | 75V | - | 36V | - | - | -12V | - | SCP | - | - | - | ROHS3 Compliant | ||
![]() TES 2-0510H Traco Power | 23 |
| Datasheet | 11 Weeks | Surface Mount | 8-SMD Module, 5 Leads | YES | -40°C~85°C With Derating | - | TES 2H (2W) | 0.54Lx0.37W x 0.35 H 13.7mmx9.3mmx8.9mm | - | yes | Active | 2 (1 Year) | 5 | EAR99 | Isolated Module | NOT SPECIFIED | ITE (Commercial) | 1.7W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PDMA-G5 | 1 | Not Qualified | 70% | 1.5kV | 5.5V | 3.3V | 4.5V | 5V | NO | - | - | SCP | - | - | 9.3mm | ROHS3 Compliant | ||
![]() TEP 160-7213WIR Traco Power | 2122 |
| Datasheet | 13 Weeks | Through Hole | 9-DIP Module | NO | -40°C~75°C | 2013 | TEP 160WIR (196W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | - | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | ITE (Commercial), Railway | 180W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-MDMA-P9 | 1 | - | 90% | 2.25kV | 160V | 15V | 43V | 110V | YES | - | - | Remote On/Off, OTP, OVP, SCP, UVLO | - | - | 57.9mm | ROHS3 Compliant |