- Series
- Efficiency
- Number of Outputs
- Package / Case
- Width
- Length
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Moisture Sensitive
- Mounting Styles
- RoHS
- Height
Attribute column
Manufacturer
TRACO DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Voltage - Output 2 | Total Power Output-Max | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() THM 6-4812WI Traco Power | 52628 |
| Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 5 Leads | NO | -40°C~90°C | 2013 | THM 6WI (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | Medical | 6W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | R-PDMA-P6 | 1 | - | 88% | 5kV | 75V | 12V | 18V | 48V | NO | - | 6W | OCP, OVP, SCP | - | - | 20.3mm | ROHS3 Compliant | ||
![]() TEL 15-4822 Traco Power | 2801 |
| Datasheet | 11 Weeks | Through Hole | 5-DIP Module | NO | -40°C~80°C | 2014 | TEL 15 (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | yes | Active | Not Applicable | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | 15W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-XDMA-P5 | 2 | Not Qualified | 86% | 1.5kV | 75V | 12V | 36V | 48V | NO | -12V | 15W | SCP | 10.45mm | 50.8mm | - | ROHS3 Compliant | ||
![]() THB 10-2412 Traco Power | 44 |
| Datasheet | 11 Weeks | Through Hole | 5-DIP Module, 4 Leads | NO | -40°C~75°C With Derating | 2013 | THB 10 (10W) | 2.00Lx1.00W x 0.47 H 50.8mmx25.4mmx12.0mm | - | - | Active | Not Applicable | 5 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | 10W | - | DUAL | PIN/PEG | - | 1 | - | - | R-PDMA-P5 | 1 | - | 81% | 4kV | 36V | 12V | 18V | 24V | NO | - | - | SCP | - | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() THM 3-4822WI Traco Power | 48 | - | Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 6 Leads | NO | -40°C~90°C | 2013 | THM 3WI (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | Medical | 3W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-PDMA-P6 | 2 | - | 86% | 5kV | 75V | 12V | 18V | 48V | NO | -12V | 3W | OCP, OVP, SCP | 10.7mm | 31.8mm | - | ROHS3 Compliant | ||
![]() TEP 100-2413 Traco Power | 2073 |
| Datasheet | 13 Weeks | Through Hole | 9-DIP Module | - | -40°C~75°C | 2010 | TEP 100 (100W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial), Railway | 101W | - | - | - | - | - | - | - | - | 1 | - | 93% | 2.25kV | 36V | - | 18V | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() TEP 100-4813 Traco Power | 2034 |
| Datasheet | 13 Weeks | Through Hole | 9-DIP Module | - | -40°C~75°C | 2010 | TEP 100 (100W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial), Railway | 101W | - | - | - | - | - | - | - | - | 1 | - | 93% | 2.25kV | 75V | - | 36V | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() THM 3-4811WI Traco Power | 41 |
| Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 6 Leads | NO | -40°C~90°C | 2013 | THM 3WI (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | Medical | 3W | SEATED HGT CALCULATED | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | R-PDMA-P6 | 1 | - | 84% | 5kV | 75V | 5V | 18V | 48V | NO | - | 3W | OCP, OVP, SCP | - | - | 20.3mm | ROHS3 Compliant | ||
![]() THL 3-4813WI Traco Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | 16-DIP Module, 7 Leads | NO | -40°C~85°C With Derating | 2012 | THL 3WI (3W) | 0.94Lx0.54W x 0.31 H 23.8mmx13.7mmx8.0mm | - | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | R-PDMA-P7 | 1 | - | 80% | 1.5kV | 75V | 15V | 18V | 48V | NO | - | 3W | Remote On/Off, SCP | 8.25mm | 23.8mm | - | ROHS3 Compliant | ||
![]() TDR 3-1223WISM Traco Power | 52 |
| Datasheet | 13 Weeks | Surface Mount | 14-SMD Module, 7 Leads | YES | -40°C~85°C | 2013 | TDR 3WISM (3W) | 0.74Lx0.50W x 0.34 H 18.9mmx12.8mmx8.7mm | e3 | - | Active | 2A (4 Weeks) | 7 | EAR99 | Isolated Module | Matte Tin (Sn) - annealed | ITE (Commercial) | 3W | - | DUAL | GULL WING | 245 | 1 | - | NOT SPECIFIED | R-PDMA-G7 | 2 | - | 81% | 1.6kV | 18V | 15V | 4.5V | 12V | NO | -15V | 3W | Remote On/Off, SCP | - | 18.9mm | - | ROHS3 Compliant | ||
![]() THI 2421 Traco Power | 215 | - | Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 8 Leads | NO | -40°C~85°C With Derating | 2011 | THI 2 (2W) | 1.26Lx0.79W x 0.39 H 32.0mmx20.0mmx10.0mm | - | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | 1.9W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-PDMA-P9 | 2 | Not Qualified | 58% | 2.5kV | 26.4V | 12V | 21.6V | 24V | NO | -12V | 2W | SCP | 10.5mm | - | - | ROHS3 Compliant | ||
![]() TEC 3-1215WI Traco Power | 118 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~90°C With Derating | - | TEC 3WI (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | - | - | Active | Not Applicable | 7 | - | Isolated Module | - | ITE (Commercial) | 3W | - | SINGLE | - | - | 1 | 2.54mm | - | R-PSMA-T7 | 1 | - | 82% | 1.6kV | 18V | 24V | 4.5V | 12V | NO | - | 3W | Remote On/Off, SCP | - | - | - | ROHS3 Compliant | ||
![]() TES 1-0522V Traco Power | 54 |
| Datasheet | 11 Weeks | Surface Mount | 12-SMD Module, 10 Leads | YES | -40°C~85°C With Derating | 2012 | TES 1V (1W) | 0.64Lx0.31W x 0.31 H 16.3mmx8.0mmx8.0mm | - | - | Active | 2 (1 Year) | 10 | EAR99 | Isolated Module | - | ITE (Commercial) | 1W | - | DUAL | GULL WING | - | 1 | - | - | R-PDMA-G10 | 2 | - | 79% | 3kV | 5.5V | 12V | 4.5V | 5V | NO | -12V | 1W | SCP | - | 16.3mm | 8mm | ROHS3 Compliant | ||
![]() TSV 2412D Traco Power | 23 |
| Datasheet | - | Surface Mount | 22-SMD Module, 10 Leads | YES | -40°C~85°C | - | TSV (1W) | 0.60Lx0.31W x 0.27 H 15.2mmx8.0mmx7.0mm | - | yes | Not For New Designs | Not Applicable | 10 | EAR99 | Isolated Module | - | ITE (Commercial) | 960mW | - | DUAL | GULL WING | 245 | 1 | - | 10 | R-XDMA-G10 | 2 | - | 79% | 3kV | 26.4V | 12V | 21.6V | 24V | NO | -12V | 1W | SCP | 7.45mm | - | 8mm | ROHS3 Compliant | ||
![]() TEP 75-2410WI Traco Power | In Stock | - | - | 13 Weeks | Through Hole | Half Brick | NO | -40°C~75°C With Derating | - | TEP 75WI (75W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | - | Active | Not Applicable | 9 | - | Isolated Module | - | ITE (Commercial), Railway | 66W | - | DUAL | PIN/PEG | - | 1 | - | - | R-MDMA-P9 | 1 | - | - | 2.25kV | 36V | 3.3V | 9V | 24V | YES | - | 75W | Remote On/Off, OTP, OVP, SCP, UVLO | - | - | 57.9mm | ROHS3 Compliant | ||
![]() TEP 160-4812WIR Traco Power | 2899 | - | Datasheet | 13 Weeks | Through Hole | 9-DIP Module | NO | -40°C~75°C | 2013 | TEP 160WIR (196W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | - | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | ITE (Commercial), Railway | 156W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-MDMA-P9 | 1 | - | 91% | 2.25kV | 75V | 12V | 18V | 48V | YES | - | - | Remote On/Off, OTP, OVP, SCP, UVLO | - | - | 57.9mm | ROHS3 Compliant | ||
![]() TIM 2-0915SM Traco Power | 47 | - | Datasheet | 13 Weeks | Surface Mount | 16-SMD Module, 7 Leads | YES | -40°C~95°C With Derating | - | TIM 2SM (2W) | 0.96Lx0.57W x 0.40 H 24.3mmx14.4mmx10.2mm | - | - | Active | 2A (4 Weeks) | 7 | - | Isolated Module | - | Medical | 2W | - | DUAL | GULL WING | - | 1 | 2.54mm | - | R-PDMA-G7 | 1 | - | 81% | 5kV | 12V | 24V | 4.5V | 9V | NO | - | - | Remote On/Off, OVP, SCP | - | 24.3mm | - | ROHS3 Compliant | ||
![]() THP 3-2422 Traco Power | 59585 | - | Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 5 Leads | NO | -40°C~85°C With Derating | 2010 | THP 3 (3W) | 1.25Lx0.80W x 0.41 H 31.8mmx20.3mmx10.5mm | - | yes | Active | Not Applicable | 24 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | 3W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | 2 | - | 83% | 3kV | 40V | 12V | 9V | 24V | NO | -12V | 3W | SCP | 11mm | 31.8mm | - | ROHS3 Compliant | ||
![]() TDR 2-1212SM Traco Power | 24 | - | Datasheet | 13 Weeks | Surface Mount | 14-SMD Module, 7 Leads | YES | -40°C~85°C | 2013 | TDR 2SM (2W) | 0.74Lx0.50W x 0.34 H 18.9mmx12.8mmx8.7mm | - | yes | Active | 2A (4 Weeks) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 2W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | R-PDMA-G7 | 1 | Not Qualified | 81% | 1.6kV | 18V | 12V | 9V | 12V | NO | - | 2W | Remote On/Off, SCP | 9.2mm | - | - | ROHS3 Compliant | ||
![]() TDR 2-0522SM Traco Power | 15 |
| Datasheet | 13 Weeks | Surface Mount | 14-SMD Module, 7 Leads | YES | -40°C~85°C | 2013 | TDR 2SM (2W) | 0.74Lx0.50W x 0.34 H 18.9mmx12.8mmx8.7mm | - | yes | Active | 2A (4 Weeks) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 2W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-PDMA-G7 | 2 | Not Qualified | 81% | 1.6kV | 9V | 12V | 4.5V | 5V | NO | -12V | 2W | Remote On/Off, SCP | - | 18.9mm | - | ROHS3 Compliant | ||
![]() TEN 60-2415 Traco Power | 86 |
| Datasheet | 13 Weeks | Through Hole | 8-DIP Module | NO | -40°C~85°C | 2014 | TEN 60 (60W) | 2.00Lx2.00W x 0.40 H 50.8mmx50.8mmx10.2mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 60W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-MDMA-P6 | 1 | - | 89% | 1.6kV | 36V | 24V | 18V | 24V | YES | - | 60W | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | 50.8mm | 25.4mm | ROHS3 Compliant |