- Series
- Efficiency
- Number of Outputs
- Package / Case
- Width
- Length
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Moisture Sensitive
- Mounting Styles
- RoHS
- Height
Attribute column
Manufacturer
TRACO DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Voltage - Output 2 | Total Power Output-Max | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() THP 3-4822 Traco Power | 6 |
| Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 5 Leads | NO | -40°C~85°C With Derating | 2009 | THP 3 (3W) | 1.25Lx0.80W x 0.41 H 31.8mmx20.3mmx10.5mm | - | yes | Active | Not Applicable | 24 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | 3W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | - | 2 | - | 83% | 3kV | 80V | 12V | 18V | 48V | NO | -12V | 3W | SCP | 11mm | 31.8mm | - | ROHS3 Compliant | ||
![]() TSH 2412S Traco Power | 59 |
| Datasheet | - | Surface Mount | 14-SMD Module, 5 Leads | - | -40°C~85°C | 2007 | TSH (2W) | 0.50Lx0.37W x 0.36 H 12.7mmx9.3mmx9.2mm | - | - | Not For New Designs | 3 (168 Hours) | - | - | Isolated Module | - | ITE (Commercial) | 2W | - | - | - | - | - | - | - | - | - | 1 | - | 81% | 1kV | 26.4V | - | 21.6V | - | - | - | - | SCP | - | - | - | ROHS3 Compliant | ||
![]() TVN 3-0922 Traco Power | 14 | - | Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~90°C With Derating | 2017 | TVN 3 (3W) | 0.86Lx0.38W x 0.44 H 21.8mmx9.6mmx11.2mm | - | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | - | SINGLE | - | - | 1 | - | - | - | R-XSMA-T7 | 2 | - | 82% | 1.6kV | 13.2V | 12V | 4.5V | 9V | NO | -12V | 3W | Remote On/Off, SCP | 11.7mm | - | 9.6mm | ROHS3 Compliant | ||
![]() THM 30-2421 Traco Power | 842 |
| Datasheet | 13 Weeks | Through Hole | 5-DIP Module | NO | -40°C~80°C With Derating | - | THM 30 (30W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | Medical | 30W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-P6 | 2 | - | 86% | 5kV | 36V | 5V | 18V | 24V | NO | -5V | 30W | OCP, OTP, OVP, SCP | 10.7mm | 50.8mm | - | ROHS3 Compliant | ||
![]() THI 2-1211M Traco Power | 69 |
| Datasheet | 11 Weeks | Through Hole | 16-DIP Module, 6 Leads | NO | -40°C~71°C With Derating | 2013 | THI 2M (2W) | 0.94Lx0.54W x 0.34 H 23.8mmx13.7mmx8.6mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | 2W | SEATED HGT CALCULATED | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PDMA-T6 | 1 | - | 66% | 3kV | 13.2V | 5V | 10.8V | 12V | NO | - | 2W | SCP | 8.85mm | 23.8mm | - | ROHS3 Compliant | ||
![]() TES 2N-4822 Traco Power | 45 | - | Datasheet | 11 Weeks | Surface Mount | 16-SMD Module, 6 Leads | YES | -40°C~85°C With Derating | 2010 | TES 2N (2W) | 0.94Lx0.54W x 0.36 H 24.0mmx13.7mmx9.3mm | e3 | yes | Active | 2 (1 Year) | 6 | EAR99 | Isolated Module | Tin (Sn) | ITE (Commercial) | 2W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | NOT SPECIFIED | 6/16 | R-XDMA-G6 | 2 | Not Qualified | 77% | 1.5kV | 75V | 12V | 36V | 48V | NO | -12V | - | SCP | - | - | 13.7mm | ROHS3 Compliant | ||
![]() TMV 2412S Traco Power | 20 | - | Datasheet | 11 Weeks | Through Hole | 7-SIP Module, 4 Leads | - | -40°C~85°C With Derating | 2015 | TMV (1W) | 0.77Lx0.24W x 0.40 H 19.5mmx6.1mmx10.2mm | - | - | Active | Not Applicable | - | EAR99 | Isolated Module | - | ITE (Commercial) | 1W | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | 1 | - | 78% | 3kV | 26.4V | - | 24V | - | - | - | - | SCP | - | - | - | ROHS3 Compliant | ||
![]() TSR 0.5-24120 Traco Power | 36 | - | - | 13 Weeks | Through Hole | 3-SIP Module | NO | -40°C~90°C With Derating | - | TSR 0.5 | 0.45Lx0.30W x 0.40 H 11.5mmx7.6mmx10.2mm | - | - | Active | Not Applicable | 3 | EAR99 | Linear Regulator Replacement | - | ITE (Commercial) | 6W | - | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PSMA-T3 | 1 | - | 97% | - | 32V | 12V | 15V | - | NO | - | 6W | OTP, SCP | - | - | 7.55mm | ROHS3 Compliant | ||
![]() TES 2-0521H Traco Power | 52 |
| Datasheet | 11 Weeks | Surface Mount | 10-SMD Module, 6 Leads | YES | -40°C~85°C With Derating | 2012 | TES 2H (2W) | 0.64Lx0.37W x 0.35 H 16.3mmx9.3mmx8.9mm | - | yes | Active | 2 (1 Year) | 6 | EAR99 | Isolated Module | NOT SPECIFIED | ITE (Commercial) | 2W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-G6 | 2 | Not Qualified | 74% | 1.5kV | 5.5V | 5V | 4.5V | 5V | NO | -5V | 2W | SCP | 9.15mm | 16.3mm | 9.3mm | ROHS3 Compliant | ||
![]() TEN 30-1213 Traco Power | 18 |
| Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | -40°C~85°C With Derating | 2010 | TEN 30 (30W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | Not Applicable | 6 | - | Isolated Module | - | ITE (Commercial) | 30W | SEATED HGT CALCULATED | DUAL | - | 265 | 1 | - | 10 | - | R-MDMA-T6 | 1 | - | 89% | 1.5kV | 18V | 15V | 9V | 12V | YES | - | 30W | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() TES 1-1213 Traco Power | 50 | - | Datasheet | 11 Weeks | Surface Mount | 8-SMD Module, 5 Leads | YES | -40°C~90°C With Derating | 2010 | TES 1 (1W) | 0.54Lx0.31W x 0.28 H 13.7mmx8.0mmx7.0mm | - | - | Active | 2 (1 Year) | 10 | EAR99 | Isolated Module | - | ITE (Commercial) | 975mW | SEATED HGT CALCULATED | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | - | 1 | - | 80% | 1.5kV | 13.2V | 15V | 10.8V | 12V | NO | - | 1W | SCP | 8.25mm | - | 8mm | ROHS3 Compliant | ||
![]() THM 15-2411 Traco Power | 68 | - | Datasheet | 13 Weeks | Through Hole | 5-DIP Module | NO | -40°C~85°C With Derating | - | THM 15 (15W) | 1.60Lx1.00W x 0.40 H 40.6mmx25.4mmx10.2mm | - | - | Active | Not Applicable | 5 | EAR99 | Isolated Module | - | Medical | 15W | - | DUAL | PIN/PEG | - | 1 | - | - | - | R-PDMA-P5 | 1 | - | 90% | 5kV | 36V | 5V | 18V | 24V | YES | - | - | OCP, OTP, OVP, SCP | - | 40.6mm | 25.4mm | ROHS3 Compliant | ||
![]() TES 5-4813WI Traco Power | In Stock | - | Datasheet | 11 Weeks | Surface Mount | 24-SMD Module, 14 Leads | YES | -40°C~71°C | 2014 | TES 5WI (5W) | 1.31Lx0.81W x 0.40 H 33.4mmx20.6mmx10.2mm | - | - | Active | 2 (1 Year) | 14 | EAR99 | Isolated Module | - | ITE (Commercial) | 5W | SEATED HGT CALCULATED | DUAL | GULL WING | - | 1 | 2.54mm | - | - | - | 1 | Not Qualified | 83% | 1.5kV | 75V | 15V | 18V | 48V | NO | - | 5W | Remote On/Off, SCP | - | 33.4mm | 20.6mm | ROHS3 Compliant | ||
![]() TDR 2-1213WISM Traco Power | 44 |
| Datasheet | 13 Weeks | Surface Mount | 14-SMD Module, 7 Leads | YES | -40°C~85°C | 2010 | TDR 2WISM (2W) | 0.74Lx0.50W x 0.34 H 18.9mmx12.8mmx8.7mm | e3 | yes | Active | 2A (4 Weeks) | 7 | EAR99 | Isolated Module | Matte Tin (Sn) - annealed | ITE (Commercial) | 2W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PDMA-G7 | 1 | Not Qualified | 81% | 1.6kV | 18V | 15V | 4.5V | 12V | NO | - | 2W | Remote On/Off, SCP | 9.2mm | - | - | ROHS3 Compliant | ||
![]() TES 2-1213M Traco Power | 44 |
| Datasheet | 11 Weeks | Surface Mount | 16-SMD Module, 6 Leads | YES | -25°C~80°C With Derating | - | TES 2M (2W) | 0.94Lx0.54W x 0.36 H 24.0mmx13.7mmx9.3mm | - | - | Active | 2 (1 Year) | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | 2W | SEATED HGT CALCULATED | DUAL | GULL WING | - | 1 | 2.54mm | - | - | R-PDMA-G6 | 1 | - | 66% | 4kV | 13.2V | 15V | 10.8V | 12V | NO | - | 2W | SCP | 9.45mm | 24mm | - | ROHS3 Compliant | ||
![]() TEP 75-2411WI Traco Power | 2514 |
| Datasheet | 13 Weeks | Through Hole | 9-DIP Module | NO | -40°C~75°C | 2010 | TEP 75WI (75W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | - | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | ITE (Commercial), Railway | 75W | SEATED HGT CALCULATED | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-MDMA-T9 | 1 | - | 88% | 2.25kV | 36V | 5V | 9V | 24V | YES | - | 75W | Remote On/Off, OTP, OVP, SCP, UVLO | - | - | 57.9mm | ROHS3 Compliant | ||
![]() TEP 75-7213WI Traco Power | 2022 |
| Datasheet | 13 Weeks | Through Hole | 9-DIP Module | NO | -40°C~75°C | 2013 | TEP 75WI (75W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | - | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | ITE (Commercial), Railway | 75W | SEATED HGT CALCULATED | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-T9 | 1 | - | 91% | 2.25kV | 160V | 15V | 43V | 72V | YES | - | 75W | Remote On/Off, OTP, OVP, SCP, UVLO | - | - | 57.9mm | ROHS3 Compliant | ||
![]() THM 20-2422WI Traco Power | 993 |
| Datasheet | 13 Weeks | Through Hole | 5-DIP Module | - | -40°C~80°C With Derating | - | THM 20WI (20W) | 1.60Lx1.00W x 0.40 H 40.6mmx25.4mmx10.2mm | - | - | Active | Not Applicable | - | EAR99 | Isolated Module | - | Medical | 20W | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | 2 | - | 88% | 5kV | 36V | - | 9V | - | - | -12V | - | OCP, OTP, OVP, SCP | - | - | - | ROHS3 Compliant | ||
![]() TMV 2-12159HI Traco Power | 8 |
| Datasheet | 11 Weeks | Through Hole | 7-SIP Module, 4 Leads | NO | -40°C~85°C With Derating | 2015 | TMV 2HI (2W) | 0.77Lx0.30W x 0.40 H 19.5mmx7.5mmx10.2mm | - | - | Active | Not Applicable | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | 2W | ALSO VOUT=(-9 VOLT) | SINGLE | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-XSMA-T5 | 2 | - | 81% | 5.2kV | 13.2V | 15V | 10.8V | 12V | NO | -9V | 2W | SCP | 10.7mm | 19.5mm | 7.5mm | ROHS3 Compliant | ||
![]() TEN 25-1210 Traco Power | 30 |
| Datasheet | - | Through Hole | 7-DIP Module, 6 Leads | NO | -40°C~85°C With Derating | - | TEN 25 (30W) | 2.00Lx1.60W x 0.37 H 50.8mmx40.6mmx9.5mm | - | yes | Not For New Designs | Not Applicable | 7 | - | Isolated Module | - | ITE (Commercial) | 18W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | 7 | R-MDMA-P7 | 1 | - | 81% | 1.5kV | 18V | 3.3V | 9V | 12V | YES | - | - | Remote On/Off, OCP, OVP, SCP | - | 50.8mm | 40.6mm | ROHS3 Compliant |