- Series
- Efficiency
- Number of Outputs
- Package / Case
- Width
- Length
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Moisture Sensitive
- Mounting Styles
- RoHS
- Height
Attribute column
Manufacturer
TRACO DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Voltage - Output 2 | Total Power Output-Max | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TEN 25-1210 Traco Power | 30 |
| Datasheet | - | Through Hole | 7-DIP Module, 6 Leads | NO | -40°C~85°C With Derating | - | TEN 25 (30W) | 2.00Lx1.60W x 0.37 H 50.8mmx40.6mmx9.5mm | yes | Not For New Designs | Not Applicable | 7 | - | Isolated Module | - | ITE (Commercial) | 18W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | 7 | R-MDMA-P7 | 1 | - | 81% | 1.5kV | 18V | 3.3V | 9V | 12V | YES | - | - | Remote On/Off, OCP, OVP, SCP | - | 50.8mm | 40.6mm | ROHS3 Compliant | ||
![]() TEC 2-4813 Traco Power | 78 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~95°C With Derating | - | TEC 2 (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | - | Active | Not Applicable | 7 | - | Isolated Module | - | ITE (Commercial) | 2W | - | SINGLE | - | - | 1 | 2.54mm | - | - | R-PSMA-T7 | 1 | - | 85% | 1.6kV | 75V | 15V | 36V | 48V | NO | - | 2W | Remote On/Off, SCP | - | - | - | ROHS3 Compliant | ||
![]() TEP 100-4812WIR Traco Power | 2631 |
| Datasheet | 13 Weeks | Through Hole | 9-DIP Module | - | -40°C~75°C With Derating | 2010 | TEP 100WIR (100W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | Active | Not Applicable | - | EAR99 | Isolated Module | - | ITE (Commercial), Railway | 101W | - | - | - | - | - | - | - | - | - | 1 | - | 90% | 2.25kV | 75V | - | 18V | - | - | - | - | Remote On/Off, OTP, OVP, SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() TEP 100-2416WIR Traco Power | 2231 | - | Datasheet | 13 Weeks | Through Hole | 9-DIP Module | - | -40°C~75°C With Derating | 2010 | TEP 100WIR (100W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | Active | Not Applicable | - | EAR99 | Isolated Module | - | ITE (Commercial), Railway | 101W | - | - | - | - | - | - | - | - | - | 1 | - | 90% | 2.25kV | 36V | - | 9V | - | - | - | - | Remote On/Off, OTP, OVP, SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() TEP 75-2416WI Traco Power | 2698 |
| Datasheet | 13 Weeks | Through Hole | 9-DIP Module | NO | -40°C~75°C | 2010 | TEP 75WI (75W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | ITE (Commercial), Railway | 76W | SEATED HGT CALCULATED | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-MDMA-T9 | 1 | - | 87% | 2.25kV | 36V | 28V | 9V | 24V | YES | - | 75W | Remote On/Off, OTP, OVP, SCP, UVLO | - | - | 57.9mm | ROHS3 Compliant | ||
![]() THD 15-1211N Traco Power | 13 |
| Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 9 Leads | NO | -40°C~85°C With Derating | 2014 | THD 15 (15W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | 15W | SEATED HGT CALCULATED | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-MDMA-T9 | 1 | - | 90% | 1.5kV | 18V | 5.1V | 9V | 12V | NO | - | - | Remote On/Off, OVP, SCP | - | - | 20.3mm | ROHS3 Compliant | ||
![]() TSR 1-2465SM Traco Power | 100 | - | Datasheet | 13 Weeks | Surface Mount | 10-SMD Module, 6 Leads | YES | -40°C~85°C With Derating | 2014 | TSR 1SM | 0.60Lx0.37W x 0.30 H 15.2mmx9.3mmx7.6mm | - | Active | 1 (Unlimited) | 6 | EAR99 | Linear Regulator Replacement | - | ITE (Commercial) | 6.5W | - | DUAL | GULL WING | 245 | 1 | 2.54mm | NOT SPECIFIED | - | R-PDMA-G6 | 1 | - | 94% | - | 36V | 6.5V | 9V | 24V | NO | - | 6.5W | SCP | - | - | 9.3mm | ROHS3 Compliant | ||
![]() TEN 20-4810WIR Traco Power | 30 |
| Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | -40°C~85°C With Derating | 2012 | TEN 20WIR (20W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Railway | 15W | SEATED HGT CALCULATED | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-MDMA-T6 | 1 | - | 85% | 2.25kV | 75V | 3.3V | 18V | 48V | YES | - | - | Remote On/Off, OCP, OVP, SCP | - | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() THM 10-0515WI Traco Power | 141 |
| Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 6 Leads | - | -40°C~90°C With Derating | 2013 | THM 10WI (10W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | Not Applicable | - | EAR99 | Isolated Module | - | Medical | 10W | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | 1 | - | 85.5% | 5kV | 9V | - | 4.5V | - | - | - | - | OCP, OVP, SCP | - | - | - | ROHS3 Compliant | ||
![]() TEN 8-4812 Traco Power | 3000 | - | Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 9 Leads | NO | -40°C~85°C With Derating | 2006 | TEN 8 (8W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Nickel (Ni) | ITE (Commercial) | 8W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | 23/9 | R-PDMA-P9 | 1 | Not Qualified | 87% | 1.5kV | 75V | 12V | 36V | 48V | NO | - | 7.98W | Remote On/Off, OCP, SCP | - | 32mm | 20.3mm | ROHS3 Compliant | ||
![]() THN 15-2413WI Traco Power | 3 |
| Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | -40°C~85°C With Derating | 2007 | THN 15WI (15W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 15W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | S-MDMA-P6 | 1 | Not Qualified | 87% | 1.6kV | 36V | 15V | 9V | 24V | YES | - | - | Remote On/Off, OVP, SCP, UVLO | - | 25.4mm | 25.4mm | ROHS3 Compliant | ||
![]() TMR 3-4813WI Traco Power | 53999 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | YES | -40°C~85°C With Derating | 2010 | TMR 3WI (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | - | DUAL | GULL WING | - | 1 | 2.54mm | - | - | R-PDMA-G7 | 1 | - | 82% | 1.6kV | 75V | 15V | 18V | 48V | NO | - | 3W | Remote On/Off, SCP | 9.2mm | - | - | ROHS3 Compliant | ||
![]() TEN 40-1223N Traco Power | 30 |
| Datasheet | 11 Weeks | Through Hole | 6-DIP Module | NO | -40°C~80°C With Derating | 2014 | TEN 40N (40W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 40W | - | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-MDMA-T6 | 2 | - | 88% | 1.5kV | 18V | 15V | 9V | 12V | NO | -15V | 40W | Remote On/Off, OVP, SCP, UVLO | - | 50.8mm | - | ROHS3 Compliant | ||
![]() TMR 9-1221 Traco Power | 20 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 6 Leads | - | -40°C~85°C With Derating | 2015 | TMR 9 (9W) | 0.86Lx0.38W x 0.44 H 21.8mmx9.6mmx11.2mm | - | Active | Not Applicable | 10 | EAR99 | Isolated Module | - | ITE (Commercial) | 8W | - | - | - | - | - | - | - | - | - | 2 | Not Qualified | 85% | 1.6kV | 18V | 5V | 9V | - | - | -5V | - | Remote On/Off, SCP | - | - | - | ROHS3 Compliant | ||
![]() THM 3-4815WI Traco Power | 38 |
| Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 6 Leads | NO | -40°C~90°C | 2013 | THM 3WI (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | Medical | 3W | SEATED HGT CALCULATED | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PDMA-P6 | 1 | - | 86.5% | 5kV | 75V | 24V | 18V | 48V | NO | - | 3W | OCP, OVP, SCP | - | - | 20.3mm | ROHS3 Compliant | ||
![]() TEN 25-4822 Traco Power | 48 |
| Datasheet | - | Through Hole | 7-DIP Module | NO | -40°C~85°C With Derating | 2010 | TEN 25 (30W) | 2.00Lx1.60W x 0.37 H 50.8mmx40.6mmx9.5mm | - | Not For New Designs | Not Applicable | 7 | - | Isolated Module | - | ITE (Commercial) | 30W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-XDMA-P7 | 2 | - | 89% | 1.5kV | 75V | 12V | 48V | 48V | YES | -12V | 30W | Remote On/Off, OCP, OVP, SCP | 9.3mm | 50.8mm | 40.6mm | ROHS3 Compliant | ||
![]() TMR 6-2410 Traco Power | 25800 | - | Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~65°C | 2012 | TMR 6 (6W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 4.3W | - | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | 8/7 | R-PSMA-P7 | 1 | Not Qualified | 78% | 1.6kV | 36V | 3.3V | 18V | 24V | NO | - | 6W | Remote On/Off, SCP | - | - | - | ROHS3 Compliant | ||
![]() TDR 2-0512 Traco Power | 2508 |
| Datasheet | 13 Weeks | Through Hole | 14-DIP Module, 7 Leads | YES | -40°C~85°C | 2013 | TDR 2 (2W) | 0.74Lx0.50W x 0.34 H 18.9mmx12.8mmx8.7mm | yes | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 2W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PDMA-G7 | 1 | Not Qualified | 81% | 1.6kV | 9V | 12V | 4.5V | 5V | NO | - | 2W | Remote On/Off, SCP | 9.2mm | - | - | ROHS3 Compliant | ||
![]() THN 15-4823WI Traco Power | 56800 |
| Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | -40°C~85°C With Derating | 2009 | THN 15WI (15W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 15W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | S-MDMA-P6 | 2 | Not Qualified | 87% | 1.6kV | 75V | 15V | 18V | 48V | NO | -15V | 15W | Remote On/Off, OVP, SCP, UVLO | 10.4mm | - | - | ROHS3 Compliant | ||
![]() THI 2-1213M Traco Power | 50 | - | Datasheet | 11 Weeks | Through Hole | 16-DIP Module, 6 Leads | NO | -40°C~71°C With Derating | 2013 | THI 2M (2W) | 0.94Lx0.54W x 0.34 H 23.8mmx13.7mmx8.6mm | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | 2W | SEATED HGT CALCULATED | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PDMA-T6 | 1 | - | 66% | 3kV | 13.2V | 15V | 10.8V | 12V | NO | - | 2W | SCP | 8.85mm | 23.8mm | - | ROHS3 Compliant |