- Series
- Efficiency
- Number of Outputs
- Package / Case
- Width
- Length
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Moisture Sensitive
- Mounting Styles
- RoHS
- Height
Attribute column
Manufacturer
TRACO DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Protections | Voltage - Output 2 | Control Mode | Total Power Output-Max | Switching Frequency-Max | Features | Warm-up Time | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TMA 1215D Traco Power | 3756 |
| Datasheet | 11 Weeks | Through Hole | 6-SIP Module, 5 Leads | NO | -40°C~85°C With Derating | 2010 | TMA (1W) | 0.77Lx0.24W x 0.40 H 19.5mmx6.1mmx10.2mm | - | yes | Active | Not Applicable | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | 1W | - | SINGLE | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | 6/5 | R-PSMA-T5 | 2 | Not Qualified | - | 81% | 1kV | 13.2V | 15V | 10.8V | 12V | NO | - | -15V | - | 1W | - | SCP | - | - | 10.45mm | 19.5mm | 6.1mm | ROHS3 Compliant | ||
![]() TSR 2-2465 Traco Power | 443 | - | Datasheet | 13 Weeks | Through Hole | 3-SIP Module | NO | -40°C~85°C With Derating | 2016 | TSR 2 | 0.55Lx0.30W x 0.40 H 14.0mmx7.5mmx10.1mm | - | - | Active | Not Applicable | 3 | EAR99 | Linear Regulator Replacement | - | ITE (Commercial) | 13W | - | SINGLE | - | NOT SPECIFIED | 1 | - | 2.54mm | NOT SPECIFIED | - | R-PSMA-T3 | 1 | - | - | 94% | - | 36V | 6.5V | 9V | 24V | NO | - | - | - | - | - | OCP, SCP | - | - | - | - | 7.5mm | ROHS3 Compliant | ||
![]() TEN 15-2422WI Traco Power | 14 |
| Datasheet | - | Through Hole | 6-DIP Module | NO | -40°C~85°C With Derating | 2006 | TEN 15WI (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | yes | Not For New Designs | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 15W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | 6 | R-XDMA-P6 | 2 | Not Qualified | - | 85% | 1.5kV | 36V | 12V | 9V | 24V | NO | - | -12V | - | - | - | Remote On/Off, SCP | - | - | 10.7mm | 50.8mm | - | ROHS3 Compliant | ||
![]() TEC 3-0913 Traco Power | 52 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | - | -40°C~90°C With Derating | - | TEC 3 (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | e3 | - | Active | Not Applicable | - | - | Isolated Module | Tin (Sn) | ITE (Commercial) | 3W | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 84% | 1.6kV | 13.2V | - | 4.5V | - | - | - | - | - | - | - | Remote On/Off, SCP | - | - | - | - | - | ROHS3 Compliant | ||
![]() TEN 20-2422WIR Traco Power | 19 | - | Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | -40°C~85°C With Derating | 2012 | TEN 20WIR (20W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Railway | 20W | - | DUAL | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-MDMA-T6 | 2 | - | - | 88% | 2.25kV | 36V | 12V | 9V | 24V | NO | - | -12V | - | - | - | Remote On/Off, OCP, OVP, SCP | - | - | 10.7mm | 50.8mm | - | ROHS3 Compliant | ||
![]() TEL 10-4813WI Traco Power | 29 | - | Datasheet | 11 Weeks | Through Hole | 16-DIP Module, 6 Leads | NO | -40°C~88°C With Derating | - | TEL 10WI (10W) | 0.94Lx0.54W x 0.31 H 23.8mmx13.7mmx8.0mm | - | - | Active | Not Applicable | 6 | - | Isolated Module | - | ITE (Commercial) | 10W | - | DUAL | PIN/PEG | - | 1 | 48V | 2.54mm | - | - | R-MDMA-P6 | 1 | - | EN, IEC, UL | 88% | 1.5kV | 75V | 15V | 18V | 48V | NO | OUTPUT OVER CURRENT | - | VOLTAGE-MODE | - | 485kHz | SCP | 0.03 s | 8.5mm | 8.5mm | 23.8mm | - | ROHS3 Compliant | ||
![]() THP 3-7211 Traco Power | 59585 | - | Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 5 Leads | NO | -40°C~85°C With Derating | 2010 | THP 3 (3W) | 1.25Lx0.80W x 0.41 H 31.8mmx20.3mmx10.5mm | - | yes | Active | Not Applicable | 24 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | 3W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 2.54mm | NOT SPECIFIED | 24/7 | R-PDMA-P24 | 1 | - | - | 78% | 3kV | 160V | 5V | 36V | 72V | NO | - | - | - | 3W | - | SCP | - | - | - | - | 20.3mm | ROHS3 Compliant | ||
![]() THB 6-2412 Traco Power | 2579 |
| Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 5 Leads | NO | -40°C~71°C With Derating | 2009 | THB 6 (6W) | 1.25Lx0.80W x 0.47 H 31.8mmx20.3mmx12.0mm | - | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | 6W | SEATED HGT CALCULATED | DUAL | - | NOT SPECIFIED | 1 | - | 2.54mm | NOT SPECIFIED | - | R-PDMA-T7 | 1 | - | - | 80% | 3kV | 36V | 15V | 18V | 24V | NO | - | - | - | 6W | - | SCP | - | - | - | - | 20.3mm | ROHS3 Compliant | ||
![]() TRA 3-1213 Traco Power | 17 |
| Datasheet | 11 Weeks | Through Hole | 6-SIP Module, 4 Leads | NO | -40°C~95°C With Derating | 2013 | TRA 3 (3W) | 0.77Lx0.30W x 0.40 H 19.5mmx7.6mmx10.2mm | - | - | Active | Not Applicable | 4 | - | Isolated Module | - | ITE (Commercial) | 3W | - | SINGLE | - | NOT SPECIFIED | 1 | - | 2.54mm | NOT SPECIFIED | - | R-PSMA-T4 | 1 | - | - | 89% | 1kV | 13.2V | 15V | 10.8V | 12V | NO | - | - | - | 3W | - | SCP | - | - | - | - | 7.6mm | ROHS3 Compliant | ||
![]() THL 10-4812WI Traco Power | 652 | - | Datasheet | 11 Weeks | Through Hole | 6-DIP Module, 5 Leads | NO | -40°C~75°C With Derating | 2012 | THL 10WI (10W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | - | - | Active | Not Applicable | 6 | - | Isolated Module | - | ITE (Commercial) | 10W | SEATED HGT CALCULATED | DUAL | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | S-MDMA-T6 | 1 | - | - | 86% | 1.5kV | 75V | 12V | 18V | 48V | NO | - | - | - | - | - | Remote On/Off, SCP | - | - | - | 25.4mm | 25.4mm | ROHS3 Compliant | ||
![]() TEN 5-2423 Traco Power | 967 | - | Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 7 Leads | NO | -40°C~85°C With Derating | 2010 | TEN 5 (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | e4 | yes | Active | Not Applicable | 8 | EAR99 | Isolated Module | Gold (Au) - with Nickel (Ni) barrier | ITE (Commercial) | 6W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-XDMA-P8 | 2 | Not Qualified | - | 86% | 1.5kV | 36V | 15V | 18V | 24V | NO | - | -15V | - | 6W | - | SCP | - | - | 10.5mm | - | - | ROHS3 Compliant | ||
![]() TMR 2412 Traco Power | 522 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~85°C | 2007 | TMR 2 (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 2W | - | SINGLE | - | NOT SPECIFIED | 1 | - | 2.54mm | NOT SPECIFIED | 8/7 | R-PSMA-T7 | 1 | - | - | 83% | 1.5kV | 36V | 12V | 18V | 24V | NO | - | - | - | 2W | - | Remote On/Off, SCP | - | - | - | - | 9.2mm | ROHS3 Compliant | ||
![]() TSR 2-2450 Traco Power | 32753 | - | Datasheet | 13 Weeks | Through Hole | 3-SIP Module | NO | -40°C~85°C With Derating | 2016 | TSR 2 | 0.55Lx0.30W x 0.40 H 14.0mmx7.5mmx10.1mm | - | - | Active | Not Applicable | 3 | EAR99 | Linear Regulator Replacement | - | ITE (Commercial) | 10W | - | SINGLE | - | NOT SPECIFIED | 1 | - | 2.54mm | NOT SPECIFIED | - | R-PSMA-T3 | 1 | - | - | 94% | - | 36V | 5V | 6.5V | 24V | NO | - | - | - | - | - | OCP, SCP | - | - | - | - | 7.5mm | ROHS3 Compliant | ||
![]() TEN 8-2413WI Traco Power | 1000 |
| Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 9 Leads | NO | -40°C~85°C With Derating | 2010 | TEN 8WI (8W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | ITE (Commercial), Railway | 8W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 2.54mm | NOT SPECIFIED | 24/9 | R-MDMA-P9 | 1 | Not Qualified | - | 86% | 1.5kV | 36V | 15V | 9V | 24V | NO | - | - | - | 8W | - | Remote On/Off, OCP, OVP, SCP, UVLO | - | - | - | 32mm | 20.3mm | ROHS3 Compliant | ||
![]() TEL 5-1222 Traco Power | 1556 |
| Datasheet | 11 Weeks | Through Hole | 23-DIP Module, 7 Leads | NO | -40°C~85°C With Derating | 2006 | TEL 5 (5W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | 6W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PDMA-P8 | 2 | - | - | 84% | 1.5kV | 18V | 12V | 9V | 12V | NO | - | -12V | - | 6W | - | SCP | - | - | 10.7mm | - | - | ROHS3 Compliant | ||
![]() TDN 1-4813WISM Traco Power | 3000 |
| Datasheet | 13 Weeks | Surface Mount | 7-SMD Module, 6 Leads | YES | -40°C~90°C | - | TDN 1WISM (1W) | 0.52Lx0.36W x 0.40 H 13.2mmx9.1mmx10.2mm | - | - | Active | 2 (1 Year) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 1.1W | - | DUAL | FLAT | NOT SPECIFIED | 1 | - | 2mm | NOT SPECIFIED | - | R-PDMA-F6 | 1 | - | - | 81% | 1.6kV | 75V | 15V | 18V | 48V | NO | - | - | - | 1W | - | Remote On/Off, SCP | - | - | - | - | - | ROHS3 Compliant | ||
![]() TEL 10-4823WI Traco Power | 32 | - | Datasheet | 11 Weeks | Through Hole | 16-DIP Module, 6 Leads | NO | -40°C~88°C With Derating | - | TEL 10WI (10W) | 0.94Lx0.54W x 0.31 H 23.8mmx13.7mmx8.0mm | - | - | Active | Not Applicable | 6 | - | Isolated Module | - | ITE (Commercial) | 10W | ALSO -15 V OUTPUT VOLTAGE AVAILABLE | DUAL | PIN/PEG | - | 1 | 48V | - | - | - | R-MDMA-P6 | 2 | - | EN, IEC, UL | 87% | 1.5kV | 75V | 15V | 18V | 48V | NO | OUTPUT OVER CURRENT | -15V | VOLTAGE-MODE | 10W | 485kHz | SCP | 0.03 s | 8.5mm | 8.5mm | - | 13.7mm | ROHS3 Compliant | ||
![]() TDN 5-4812WI Traco Power | 91 |
| Datasheet | 13 Weeks | Through Hole | 7-DIP Module, 6 Leads | NO | -40°C~75°C With Derating | 2015 | TDN 5WI (5W) | 0.52Lx0.36W x 0.40 H 13.2mmx9.1mmx10.2mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 5W | - | DUAL | - | NOT SPECIFIED | 1 | - | 2mm | NOT SPECIFIED | - | R-XDMA-T6 | 1 | - | - | 83% | 1.6kV | 75V | 12V | 18V | 48V | NO | - | - | - | 5W | - | Remote On/Off, SCP | - | - | - | - | - | ROHS3 Compliant | ||
![]() TMV 0512S Traco Power | 45 | - | Datasheet | 11 Weeks | Through Hole | 7-SIP Module, 4 Leads | NO | -40°C~85°C With Derating | 2015 | TMV (1W) | 0.77Lx0.24W x 0.40 H 19.5mmx6.1mmx10.2mm | - | yes | Active | Not Applicable | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | 1W | - | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 2.54mm | NOT SPECIFIED | 7/5 | R-XSMA-P5 | 1 | Not Qualified | - | 77% | 3kV | 5.5V | 12V | 5V | 5V | NO | - | - | - | - | - | SCP | - | - | - | - | - | ROHS3 Compliant | ||
![]() TDN 3-2412WISM Traco Power | 10 |
| Datasheet | 13 Weeks | Surface Mount | 7-SMD Module, 6 Leads | - | -40°C~70°C | - | TDN 3WISM (3W) | 0.52Lx0.36W x 0.40 H 13.2mmx9.1mmx10.2mm | - | - | Active | 2 (1 Year) | - | - | Isolated Module | - | ITE (Commercial) | 3W | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 1 | - | - | 83% | 1.6kV | 36V | - | 9V | - | - | - | - | - | - | - | Remote On/Off, SCP | - | - | - | - | - | ROHS3 Compliant |