- Series
- Efficiency
- Number of Outputs
- Package / Case
- Width
- Length
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Moisture Sensitive
- Mounting Styles
- RoHS
- Height
Attribute column
Manufacturer
TRACO DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Voltage - Output 2 | Control Mode | Total Power Output-Max | Features | Warm-up Time | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TRS 2-0922 Traco Power | 33 |
| Datasheet | 13 Weeks | Surface Mount | 7-SMD Module | YES | -40°C~90°C With Derating | - | TRS 2 (2W) | 0.47Lx0.44W x 0.31 H 11.9mmx11.3mmx8.0mm | - | Active | 2A (4 Weeks) | 7 | - | Isolated Module | - | ITE (Commercial) | 2W | - | DUAL | FLAT | - | 1 | - | - | - | R-PDMA-F7 | 2 | - | UL, EN, IEC | 82% | 1.6kV | 13.2V | 12V | 4.5V | 9V | NO | -12V | VOLTAGE-MODE | 2W | SCP | 0.005 s | 8.5mm | 8.5mm | 11.9mm | 11.3mm | ROHS3 Compliant | ||
![]() TIM 3.5-0913SM Traco Power | 50 |
| - | 13 Weeks | Surface Mount | 16-SMD Module, 7 Leads | - | -40°C~90°C With Derating | - | TIM 3.5SM (3.5W) | 0.96Lx0.57W x 0.41 H 24.3mmx14.4mmx10.5mm | - | Active | 2A (4 Weeks) | - | - | Isolated Module | - | Medical | 3.5W | - | - | - | - | - | - | - | - | - | 1 | - | - | 81% | 5kV | 12V | - | 4.5V | - | - | - | - | - | Remote On/Off, OVP, SCP | - | - | - | - | - | ROHS3 Compliant | ||
![]() THN 30-2410WI Traco Power | 56211 |
| Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | -40°C~80°C With Derating | 2012 | THN 30WI (30W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 23W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | S-MDMA-P6 | 1 | - | - | 86% | 1.5kV | 36V | 3.3V | 9V | 24V | YES | - | - | - | Remote On/Off, OTP, OVP, SCP, UVLO | - | - | - | 25.4mm | 25.4mm | ROHS3 Compliant | ||
![]() TMR 1-2422 Traco Power | 10 | - | Datasheet | 11 Weeks | Through Hole | 6-SIP Module, 4 Leads | YES | -40°C~85°C | 2013 | TMR 1 (1W) | 0.67Lx0.30W x 0.43 H 17.0mmx7.6mmx11.0mm | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 1W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-G7 | 2 | - | - | 80% | 1.5kV | 36V | 12V | 18V | 24V | NO | -12V | - | 1W | OCP, SCP | - | - | - | 18.9mm | 13.7mm | ROHS3 Compliant | ||
![]() TRN 1-2410 Traco Power | 108 |
| Datasheet | 13 Weeks | Through Hole | 5-SIP Module, 4 Leads | NO | -40°C~90°C | - | TRN 1 (1W) | 0.47Lx0.30W x 0.43 H 11.9mmx7.7mmx11.0mm | - | Active | Not Applicable | 5 | - | Isolated Module | - | ITE (Commercial) | 1W | - | SINGLE | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PSMA-T5 | 1 | - | - | 77% | 1.6kV | 36V | 3.3V | 18V | 24V | NO | - | - | 0.99W | SCP | - | - | - | - | 7.7mm | ROHS3 Compliant | ||
![]() THL 6-4811WISM Traco Power | 61 |
| Datasheet | 11 Weeks | Surface Mount | 16-SMD Module, 7 Leads | YES | -40°C~75°C With Derating | 2012 | THL 6WISM (6W) | 0.87Lx0.80W x 0.40 H 22.0mmx20.3mmx10.2mm | - | Active | 2A (4 Weeks) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 6W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PDMA-G7 | 1 | - | - | 79% | 1.5kV | 75V | 5V | 18V | 48V | NO | - | - | 6W | Remote On/Off, SCP | - | - | - | 22mm | 20.3mm | ROHS3 Compliant | ||
![]() TEN 8-4822 Traco Power | 69 | - | Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 9 Leads | NO | -40°C~85°C With Derating | 2009 | TEN 8 (8W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | yes | Active | Not Applicable | 9 | - | Isolated Module | NICKEL | ITE (Commercial) | 8W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-MDMA-P9 | 2 | - | - | 87% | 1.5kV | 75V | 12V | 36V | 48V | NO | -12V | - | 8W | Remote On/Off, OCP, SCP | - | - | 10.7mm | - | - | ROHS3 Compliant | ||
![]() THD 15-4822WIN Traco Power | 26411 |
| Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 8 Leads | NO | -40°C~85°C With Derating | 2010 | THD 15WIN (15W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | 15W | - | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-MDMA-T9 | 2 | - | - | 89% | 1.5kV | 75V | 12V | 18V | 48V | NO | -12V | - | 15W | Remote On/Off, OVP, SCP | - | - | 10.7mm | 31.8mm | - | ROHS3 Compliant | ||
![]() TEN 20-4812WI Traco Power | 30 |
| Datasheet | - | Through Hole | 7-DIP Module, 6 Leads | NO | -40°C~85°C With Derating | - | TEN 20WI (20W) | 2.00Lx1.60W x 0.40 H 50.8mmx40.6mmx10.2mm | - | Not For New Designs | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 20W | SEATED HGT CALCULATED | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-MDMA-T6 | 1 | - | - | 81% | 1.5kV | 75V | 12V | 18V | 48V | YES | - | - | 20W | Remote On/Off, OCP, OVP, SCP | - | - | - | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() THM 30-2423WI Traco Power | 21 |
| Datasheet | 13 Weeks | Through Hole | 5-DIP Module | NO | -40°C~80°C With Derating | - | THM 30WI (30W) | 1.60Lx1.00W x 0.40 H 40.6mmx25.4mmx10.2mm | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | Medical | 30W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-P6 | 2 | - | - | 89% | 5kV | 36V | 15V | 9V | 24V | NO | -15V | - | 30W | OCP, OTP, OVP, SCP | - | - | 10.7mm | 50.8mm | - | ROHS3 Compliant | ||
![]() TEP 160-4815 Traco Power | 10 |
| Datasheet | 13 Weeks | Through Hole | 9-DIP Module | NO | -40°C~75°C | 2014 | TEP 160 (196W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | ITE (Commercial), Railway | 192W | - | DUAL | PIN/PEG | - | 1 | - | - | - | R-MDMA-P9 | 1 | - | - | 92% | 2.25kV | 75V | 53V | 33V | 48V | YES | - | - | - | Remote On/Off, OTP, OVP, SCP | - | - | - | - | 57.9mm | ROHS3 Compliant | ||
![]() TMV 2-1505SHI Traco Power | 29 |
| Datasheet | 11 Weeks | Through Hole | 7-SIP Module, 4 Leads | NO | -40°C~85°C With Derating | 2015 | TMV 2HI (2W) | 0.77Lx0.30W x 0.40 H 19.5mmx7.5mmx10.2mm | - | Active | Not Applicable | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | 2W | - | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-XSMA-T5 | 1 | - | - | 79% | 5.2kV | 16.5V | 5V | 13.5V | 15V | NO | - | - | 2W | SCP | - | - | - | - | 7.5mm | ROHS3 Compliant | ||
![]() TEN 40-2413WI Traco Power | 100 | - | Datasheet | 13 Weeks | Through Hole | 8-DIP Module | NO | -40°C~85°C | 2007 | TEN 40WI (40W) | 2.00Lx1.10W x 0.40 H 50.8mmx27.9mmx10.2mm | yes | Active | Not Applicable | 8 | EAR99 | Isolated Module | Nickel (Ni) | ITE (Commercial) | 40W | OPERATING TEMPERATURE RANGE -40 TO 65 DEGREE CENTIRGRADE WITH HEAT SINK | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | 8 | S-PDMA-P8 | 1 | - | - | 87% | 1.5kV | 36V | 15V | 9V | 24V | YES | - | - | 40W | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | - | 50.8mm | 50.8mm | ROHS3 Compliant | ||
![]() THM 3-0511 Traco Power | 47 | - | Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 6 Leads | NO | -40°C~90°C | - | THM 3 (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | Medical | 3W | SEATED HGT CALCULATED | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PDMA-P6 | 1 | - | - | 84.5% | 5kV | 9V | 5V | 4.5V | 5V | NO | - | - | 3W | OCP, OVP, SCP | - | - | - | - | 20.3mm | ROHS3 Compliant | ||
![]() TEN 5-4822 Traco Power | 57386 | - | Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 7 Leads | NO | -40°C~85°C With Derating | 2014 | TEN 5 (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | yes | Active | Not Applicable | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | 6W | - | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-MDIP-T8 | 2 | Not Qualified | - | 86% | 1.5kV | 75V | 12V | 36V | 48V | NO | -12V | - | 6W | SCP | - | - | 10.5mm | - | - | ROHS3 Compliant | ||
![]() TVN 3-0921 Traco Power | 46 | - | Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~90°C With Derating | 2017 | TVN 3 (3W) | 0.86Lx0.38W x 0.44 H 21.8mmx9.6mmx11.2mm | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | - | SINGLE | - | - | 1 | - | - | - | R-XSMA-T7 | 2 | - | - | 78% | 1.6kV | 13.2V | 5V | 4.5V | 9V | NO | -5V | - | 3W | Remote On/Off, SCP | - | - | 11.7mm | - | 9.6mm | ROHS3 Compliant | ||
![]() THL 3-2415WISM Traco Power | 40 |
| Datasheet | 11 Weeks | Surface Mount | 16-SMD Module, 7 Leads | YES | -40°C~85°C With Derating | 2012 | THL 3WISM (3W) | 0.94Lx0.54W x 0.32 H 24.0mmx13.7mmx8.3mm | - | Active | 2A (4 Weeks) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PDMA-G7 | 1 | - | - | 80% | 1.5kV | 36V | 24V | 9V | 24V | NO | - | - | 3W | Remote On/Off, SCP | - | - | - | 24mm | - | ROHS3 Compliant | ||
![]() TEP 100-4818WIR Traco Power | 2145 |
| Datasheet | 13 Weeks | Through Hole | 9-DIP Module | - | -40°C~75°C With Derating | 2010 | TEP 100WIR (100W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | Active | Not Applicable | - | EAR99 | Isolated Module | - | ITE (Commercial), Railway | 101W | - | - | - | - | - | - | - | - | - | 1 | - | - | 91% | 3kV | 75V | - | 18V | - | - | - | - | - | Remote On/Off, OTP, OVP, SCP, UVLO | - | - | - | - | - | ROHS3 Compliant | ||
![]() TEN 15-4823WI Traco Power | 524 |
| Datasheet | - | Through Hole | 6-DIP Module | NO | -40°C~85°C With Derating | 2010 | TEN 15WI (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | yes | Not For New Designs | Not Applicable | 6 | EAR99 | Isolated Module | NICKEL | ITE (Commercial) | 15W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | 6 | R-XDMA-P6 | 2 | Not Qualified | - | 86% | 1.5kV | 75V | 15V | 18V | 48V | NO | -15V | - | - | Remote On/Off, SCP | - | - | 10.7mm | 50.8mm | - | ROHS3 Compliant | ||
![]() TEN 50-4815 Traco Power | 30 |
| Datasheet | 11 Weeks | Through Hole | 6-DIP Module | NO | -40°C~85°C With Derating | - | TEN 50 (50W) | 2.00Lx1.00W x 0.43 H 50.8mmx25.4mmx11.0mm | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 50W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-XDMA-P6 | 1 | - | - | 91% | 1.5kV | 75V | 24V | 36V | 48V | YES | - | - | 49.92W | Remote On/Off, OCP, SCP | - | - | - | 50.8mm | 25.4mm | ROHS3 Compliant |