- Series
- Efficiency
- Number of Outputs
- Package / Case
- Width
- Length
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Moisture Sensitive
- Mounting Styles
- RoHS
- Height
Attribute column
Manufacturer
TRACO DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Voltage - Output 2 | Total Power Output-Max | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() THI 2411 Traco Power | 311 | - | Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 6 Leads | NO | -40°C~85°C With Derating | 2011 | THI 2 (2W) | 1.26Lx0.79W x 0.39 H 32.0mmx20.0mmx10.0mm | - | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | 2W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | 24/9 | R-PDMA-P9 | 1 | Not Qualified | 62% | 2.5kV | 26.4V | 5V | 21.6V | 24V | NO | - | 2W | SCP | - | 32mm | 20mm | ROHS3 Compliant | ||
![]() THP 3-4823 Traco Power | 20 |
| Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 6 Leads | NO | -40°C~85°C With Derating | 2009 | THP 3 (3W) | 1.25Lx0.80W x 0.41 H 31.8mmx20.3mmx10.5mm | - | yes | Active | Not Applicable | 24 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | 3W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | - | 2 | - | 83% | 3kV | 80V | 15V | 18V | 48V | NO | -15V | 3W | SCP | 11mm | 31.8mm | - | ROHS3 Compliant | ||
![]() THM 6-1211 Traco Power | 163 |
| Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 5 Leads | - | -40°C~88°C | - | THM 6 (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | Medical | 6W | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | 1 | - | 86% | 5kV | 18V | - | 9V | - | - | - | - | OCP, OVP, SCP | - | - | - | ROHS3 Compliant | ||
![]() THM 10-0512 Traco Power | 56 |
| Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 5 Leads | - | -40°C~90°C With Derating | - | THM 10 (10W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | - | EAR99 | Isolated Module | - | Medical | 10W | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | 1 | - | 86.5% | 5kV | 9V | - | 4.5V | - | - | - | - | OCP, OVP, SCP | - | - | - | ROHS3 Compliant | ||
![]() THP 3-2411 Traco Power | 1 |
| Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 5 Leads | NO | -40°C~85°C With Derating | 2010 | THP 3 (3W) | 1.25Lx0.80W x 0.41 H 31.8mmx20.3mmx10.5mm | - | yes | Active | Not Applicable | 24 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | 3W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | 24/7 | R-PDMA-P24 | 1 | - | 78% | 3kV | 40V | 5V | 9V | 24V | NO | - | 3W | SCP | - | - | 20.3mm | ROHS3 Compliant | ||
![]() TEC 2-4813WI Traco Power | 111 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | - | -40°C~93°C With Derating | - | TEC 2WI (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | e3 | - | Active | Not Applicable | - | - | Isolated Module | Tin (Sn) | ITE (Commercial) | 2W | - | - | - | - | - | - | - | - | 1 | - | 81% | 1.6kV | 75V | - | 18V | - | - | - | - | Remote On/Off, SCP | - | - | - | ROHS3 Compliant | ||
![]() TEN 25-2410WI Traco Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | 7-DIP Module, 6 Leads | NO | -40°C~85°C With Derating | 2010 | TEN 25WI (30W) | 2.00Lx1.60W x 0.37 H 50.8mmx40.6mmx9.3mm | - | - | Active | Not Applicable | 7 | - | Isolated Module | - | ITE (Commercial) | 18W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-XDMA-P7 | 1 | - | 82% | 1.5kV | 40V | 3.3V | 10V | 24V | YES | - | - | Remote On/Off, OTP, OVP, SCP, UVLO | 9.3mm | 50.8mm | 40.6mm | ROHS3 Compliant | ||
![]() TEP 100-1215 Traco Power | 2998 |
| Datasheet | 13 Weeks | Through Hole | 9-DIP Module | - | -40°C~75°C | 2010 | TEP 100 (100W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial), Railway | 101W | - | - | - | - | - | - | - | - | 1 | - | 90% | 2.25kV | 18V | - | 9V | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() TIM 2-4812SM Traco Power | 2422 | - | Datasheet | 13 Weeks | Surface Mount | 16-SMD Module, 7 Leads | YES | -40°C~95°C With Derating | - | TIM 2SM (2W) | 0.96Lx0.57W x 0.40 H 24.3mmx14.4mmx10.2mm | - | - | Active | 2A (4 Weeks) | 7 | - | Isolated Module | - | Medical | 2W | DUAL | GULL WING | - | 1 | 2.54mm | - | - | R-PDMA-G7 | 1 | - | 80% | 5kV | 75V | 12V | 36V | 48V | NO | - | 2W | Remote On/Off, OVP, SCP | - | 24.3mm | - | ROHS3 Compliant | ||
![]() TIM 2-4823SM Traco Power | 52 |
| Datasheet | 13 Weeks | Surface Mount | 16-SMD Module, 7 Leads | YES | -40°C~95°C With Derating | - | TIM 2SM (2W) | 0.96Lx0.57W x 0.40 H 24.3mmx14.4mmx10.2mm | - | - | Active | 2A (4 Weeks) | 7 | - | Isolated Module | - | Medical | 2W | DUAL | GULL WING | - | 1 | - | - | - | R-PDMA-G7 | 2 | - | 81% | 5kV | 75V | 15V | 36V | 48V | NO | -15V | 2W | Remote On/Off, OVP, SCP | - | - | 14.4mm | ROHS3 Compliant | ||
![]() THM 6-0512 Traco Power | 78 |
| Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 5 Leads | NO | -40°C~88°C | - | THM 6 (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | Medical | 6W | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PDMA-P6 | 1 | - | 86% | 5kV | 9V | 12V | 4.5V | 5V | NO | - | 6W | OCP, OVP, SCP | - | - | 20.3mm | ROHS3 Compliant | ||
![]() TDR 2-2411 Traco Power | 14 |
| Datasheet | 13 Weeks | Through Hole | 14-DIP Module, 7 Leads | YES | -40°C~85°C | 2013 | TDR 2 (2W) | 0.74Lx0.50W x 0.34 H 18.9mmx12.8mmx8.7mm | e3 | yes | Active | Not Applicable | 7 | EAR99 | Isolated Module | Matte Tin (Sn) - annealed | ITE (Commercial) | 2W | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PDMA-G7 | 1 | Not Qualified | 81% | 1.6kV | 36V | 5V | 18V | 24V | NO | - | 2W | Remote On/Off, SCP | 9.2mm | - | - | ROHS3 Compliant | ||
![]() THL 3-4813WISM Traco Power | 44 |
| Datasheet | 11 Weeks | Surface Mount | 16-SMD Module, 7 Leads | YES | -40°C~85°C With Derating | 2003 | THL 3WISM (3W) | 0.94Lx0.54W x 0.32 H 24.0mmx13.7mmx8.3mm | - | - | Active | 2A (4 Weeks) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PDMA-G7 | 1 | - | 80% | 1.5kV | 75V | 15V | 18V | 48V | NO | - | 3W | Remote On/Off, SCP | - | 24mm | - | ROHS3 Compliant | ||
![]() THM 30-2411WI Traco Power | 60 | - | Datasheet | 13 Weeks | Through Hole | 5-DIP Module | - | -40°C~80°C With Derating | - | THM 30WI (30W) | 1.60Lx1.00W x 0.40 H 40.6mmx25.4mmx10.2mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | Medical | 30W | - | - | - | - | - | - | - | - | 1 | - | 88% | 5kV | 36V | - | 9V | - | - | - | - | OCP, OTP, OVP, SCP | - | - | - | ROHS3 Compliant | ||
![]() TEC 2-0910 Traco Power | 42 | - | Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~95°C With Derating | - | TEC 2 (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | - | - | Active | Not Applicable | 7 | - | Isolated Module | - | ITE (Commercial) | 1.7W | SINGLE | - | - | 1 | 2.54mm | - | - | R-PSMA-T7 | 1 | - | 78% | 1.6kV | 13.2V | 3.3V | 4.5V | 9V | NO | - | - | Remote On/Off, SCP | - | - | - | ROHS3 Compliant | ||
![]() TEP 100-4815WIR Traco Power | 2546 |
| Datasheet | 13 Weeks | Through Hole | 9-DIP Module | - | -40°C~75°C With Derating | 2010 | TEP 100WIR (100W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | - | Active | Not Applicable | - | EAR99 | Isolated Module | - | ITE (Commercial), Railway | 101W | - | - | - | - | - | - | - | - | 1 | - | 90% | 2.25kV | 75V | - | 18V | - | - | - | - | Remote On/Off, OTP, OVP, SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() TVN 5-0922WI Traco Power | 42 |
| Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 12 Leads | - | -40°C~90°C With Derating | - | TVN 5WI (5W) | 1.26Lx0.79W x 0.40 H 32.0mmx20.0mmx10.2mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 5W | - | - | - | - | - | - | - | - | 2 | - | 85% | 1.6kV | 12V | - | 4.5V | - | - | -12V | - | Remote On/Off, OCP, OVP, SCP | - | - | - | ROHS3 Compliant | ||
![]() TSR 0.5-24150 Traco Power | 300 | - | - | 13 Weeks | Through Hole | 3-SIP Module | NO | -40°C~90°C With Derating | - | TSR 0.5 | 0.45Lx0.30W x 0.40 H 11.5mmx7.6mmx10.2mm | - | - | Active | Not Applicable | 3 | EAR99 | Linear Regulator Replacement | - | ITE (Commercial) | 7.5W | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PSMA-T3 | 1 | - | 97% | - | 32V | 15V | 18V | - | NO | - | 7.5W | OTP, SCP | - | - | 7.55mm | ROHS3 Compliant | ||
![]() TES 5-4810WI Traco Power | 30 |
| Datasheet | 11 Weeks | Surface Mount | 24-SMD Module, 14 Leads | YES | -40°C~71°C | 2012 | TES 5WI (5W) | 1.31Lx0.81W x 0.40 H 33.4mmx20.6mmx10.2mm | - | - | Active | 2 (1 Year) | 14 | - | Isolated Module | - | ITE (Commercial) | 4W | DUAL | GULL WING | - | - | 2.54mm | - | - | - | 1 | Not Qualified | 76% | 1.5kV | 75V | 3.3V | 18V | - | - | - | - | Remote On/Off, SCP | - | - | - | ROHS3 Compliant | ||
![]() THD 15-2421N Traco Power | 54 |
| Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 9 Leads | NO | -40°C~85°C With Derating | 2012 | THD 15N (15W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | 15W | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-MDMA-T9 | 2 | - | 87% | 1.5kV | 36V | 5V | 18V | 24V | NO | -5V | 15W | Remote On/Off, OVP, SCP | 10.7mm | 31.8mm | - | ROHS3 Compliant |