- Series
- Efficiency
- Number of Outputs
- Package / Case
- Width
- Length
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Moisture Sensitive
- Mounting Styles
- RoHS
- Height
Attribute column
Manufacturer
TRACO DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Voltage - Output 2 | Total Power Output-Max | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TMR 3-2411E Traco Power | 37 | - | Datasheet | 11 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~85°C With Derating | - | 2014 | TMR 3E (3W) | 0.86Lx0.37W x 0.44 H 21.8mmx9.3mmx11.2mm | - | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | SEATED HGT CALCULATED | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PSMA-T7 | 1 | - | 78% | 1.5kV | 36V | 5V | 18V | 24V | NO | - | 3W | Remote On/Off, SCP | - | - | 9.3mm | ROHS3 Compliant | ||
![]() TEN 10-1213 Traco Power | 168 |
| Datasheet | - | Through Hole | 5-DIP Module, 4 Leads | NO | -40°C~85°C With Derating | - | 2014 | TEN 10 (10W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | yes | Not For New Designs | Not Applicable | 5 | - | Isolated Module | - | ITE (Commercial) | 10W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | 5 | R-XDMA-P5 | 1 | Not Qualified | 80% | 1.5kV | 18V | 15V | 9V | 12V | NO | - | - | OCP, OVP, SCP | - | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() TMR 3-1221E Traco Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~85°C With Derating | - | - | TMR 3E (3W) | 0.86Lx0.37W x 0.44 H 21.8mmx9.3mmx11.2mm | - | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | - | SINGLE | - | - | 1 | - | - | - | R-PSMA-T7 | 2 | - | 79% | 1.5kV | 18V | 5V | 9V | 12V | NO | -5V | 3W | Remote On/Off, SCP | 11.7mm | - | 9.3mm | ROHS3 Compliant | ||
![]() TES 2N-1211 Traco Power | 120 |
| Datasheet | 11 Weeks | Surface Mount | 16-SMD Module, 6 Leads | YES | -40°C~85°C With Derating | - | 2010 | TES 2N (2W) | 0.94Lx0.54W x 0.36 H 24.0mmx13.7mmx9.3mm | - | yes | Active | 2 (1 Year) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 2W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-XDMA-G6 | 1 | Not Qualified | 77% | 1.5kV | 18V | 5V | 9V | 12V | NO | - | 2W | SCP | - | 24mm | - | ROHS3 Compliant | ||
![]() TEN 60-4822WIN Traco Power | 2599 |
| Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | -40°C~85°C With Derating | - | 2012 | TEN 60WIN (60W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 60W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-MDMA-P6 | 2 | - | 91% | 1.5kV | 75V | 12V | 18V | 48V | YES | -12V | 60W | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 10.7mm | 50.8mm | - | ROHS3 Compliant | ||
![]() THI 2-2423M Traco Power | 10 | - | Datasheet | 11 Weeks | Through Hole | 16-DIP Module, 6 Leads | NO | -40°C~71°C With Derating | - | 2009 | THI 2M (2W) | 0.94Lx0.54W x 0.34 H 23.8mmx13.7mmx8.6mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | 2W | - | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-T6 | 2 | - | 75% | 3kV | 26.4V | 15V | 21.6V | 24V | NO | -15V | 2W | SCP | 8.85mm | - | 13.7mm | ROHS3 Compliant | ||
![]() THB 6-4823 Traco Power | 36 |
| Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 6 Leads | NO | -40°C~71°C With Derating | - | 2012 | THB 6 (6W) | 1.25Lx0.80W x 0.47 H 31.8mmx20.3mmx12.0mm | e4 | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | GOLD | ITE (Commercial), Medical | 6W | - | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-T7 | 2 | - | 80% | 3kV | 75V | 15V | 36V | 48V | NO | -15V | 6W | SCP | - | 31.8mm | - | ROHS3 Compliant | ||
![]() TEN 30-2421WIN Traco Power | 35 |
| Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | -40°C~75°C | - | 2012 | TEN 30WIN (30W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 30W | -5 VOLT OUTPUT ALSO AVAILABLE | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | 6 | R-PDMA-P6 | 2 | - | 88% | 1.5kV | 36V | 5V | 9V | 24V | NO | -5V | 30W | Remote On/Off, OCP, OTP, OVP, SCP | 10.5mm | 50.8mm | - | ROHS3 Compliant | ||
![]() TDR 2-4811SM Traco Power | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 14-SMD Module, 7 Leads | YES | -40°C~85°C | - | 2013 | TDR 2SM (2W) | 0.74Lx0.50W x 0.34 H 18.9mmx12.8mmx8.7mm | - | yes | Active | 2A (4 Weeks) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 2W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PDMA-G7 | 1 | Not Qualified | 81% | 1.6kV | 75V | 5V | 36V | 48V | NO | - | 2W | Remote On/Off, SCP | 9.2mm | - | - | ROHS3 Compliant | ||
![]() THD 10-2422N Traco Power | 10000 | - | Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 9 Leads | NO | -40°C~85°C With Derating | Tube | 2015 | THD 10N (10W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | 10W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-MDMA-P9 | 2 | - | 88% | 1.5kV | 36V | 12V | 18V | 24V | NO | -12V | 10W | Remote On/Off, OCP, SCP | 10.7mm | 31.8mm | - | ROHS3 Compliant | ||
![]() TRV 1-1213 Traco Power | 16 |
| Datasheet | 11 Weeks | Through Hole | 7-SIP Module, 4 Leads | NO | -40°C~85°C | - | - | TRV 1 (1W) | 0.77Lx0.24W x 0.40 H 19.5mmx6.1mmx10.2mm | - | - | Active | Not Applicable | 4 | EAR99 | Isolated Module | - | ITE (Commercial) | 1W | - | SINGLE | - | - | 1 | 2.54mm | - | - | R-PSMA-T4 | 1 | - | 88% | 3kV | 13.2V | 15V | 10.8V | 12V | NO | - | 1W | SCP | - | - | - | ROHS3 Compliant | ||
![]() TMV 2-15159HI Traco Power | 33 |
| Datasheet | 11 Weeks | Through Hole | 7-SIP Module, 4 Leads | NO | -40°C~85°C With Derating | - | 2015 | TMV 2HI (2W) | 0.77Lx0.30W x 0.40 H 19.5mmx7.5mmx10.2mm | - | - | Active | Not Applicable | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | 2W | ALSO VOUT=(-9 VOLT) | SINGLE | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-XSMA-T5 | 2 | - | 83% | 5.2kV | 16.5V | 15V | 13.5V | 15V | NO | -9V | 2W | SCP | 10.7mm | 19.5mm | 7.5mm | ROHS3 Compliant | ||
![]() TES 1-0511-TR Traco Power | 1425 | - | Datasheet | 1 Weeks | Surface Mount | 8-SMD Module, 5 Leads | YES | -40°C~90°C With Derating | Tape & Reel (TR) | - | TES 1 (1W) | 0.54Lx0.31W x 0.28 H 13.7mmx8.0mmx7.0mm | - | - | Active | 2 (1 Year) | 5 | - | Isolated Module | - | ITE (Commercial) | 1W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-G5 | 1 | Not Qualified | 78% | 1.5kV | 5.5V | 5V | 4.5V | 5V | NO | - | 1W | SCP | 7.25mm | - | 8mm | ROHS3 Compliant | ||
![]() TVN 3-4815 Traco Power | 44 | - | Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~90°C With Derating | - | 2017 | TVN 3 (3W) | 0.86Lx0.38W x 0.44 H 21.8mmx9.6mmx11.2mm | - | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | ALSO HAS 2 CASE PINS | SINGLE | - | - | 1 | 2.54mm | - | - | R-XSMA-T7 | 1 | - | 84% | 1.6kV | 75V | 15V | 36V | 48V | NO | - | 3W | Remote On/Off, SCP | - | - | 9.6mm | ROHS3 Compliant | ||
![]() THD 10-1212N Traco Power | 44 |
| Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 9 Leads | NO | -40°C~85°C With Derating | Tube | 2015 | THD 10N (10W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | 10W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-MDMA-P9 | 1 | - | 88% | 1.5kV | 18V | 12V | 9V | 12V | NO | - | - | Remote On/Off, OCP, SCP | - | - | 20.3mm | ROHS3 Compliant | ||
![]() TDN 1-1219WISM Traco Power | 23 |
| Datasheet | 13 Weeks | Surface Mount | 7-SMD Module, 6 Leads | YES | -40°C~90°C | - | - | TDN 1WISM (1W) | 0.52Lx0.36W x 0.40 H 13.2mmx9.1mmx10.2mm | - | - | Active | 2 (1 Year) | 6 | - | Isolated Module | - | ITE (Commercial) | 1W | - | DUAL | FLAT | NOT SPECIFIED | 1 | 2mm | NOT SPECIFIED | - | R-PDMA-F6 | 1 | - | 79% | 1.6kV | 18V | 9V | 4.5V | 12V | NO | - | 1W | Remote On/Off, SCP | - | - | - | ROHS3 Compliant | ||
![]() TVN 3-4812 Traco Power | 44 | - | Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~90°C With Derating | - | 2017 | TVN 3 (3W) | 0.86Lx0.38W x 0.44 H 21.8mmx9.6mmx11.2mm | - | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | ALSO HAS 2 CASE PINS | SINGLE | - | - | 1 | 2.54mm | - | - | R-XSMA-T7 | 1 | - | 84% | 1.6kV | 75V | 9V | 36V | 48V | NO | - | 2.997W | Remote On/Off, SCP | - | - | 9.6mm | ROHS3 Compliant | ||
![]() TDR 3-4823WI Traco Power | 9 |
| Datasheet | 13 Weeks | Through Hole | 14-DIP Module, 7 Leads | NO | -40°C~85°C | - | 2007 | TDR 3WI (3W) | 0.74Lx0.50W x 0.34 H 18.9mmx12.8mmx8.7mm | - | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | - | DUAL | - | 245 | 1 | - | NOT SPECIFIED | - | R-PDMA-T7 | 2 | - | 81% | 1.6kV | 75V | 15V | 18V | 48V | NO | -15V | 3W | Remote On/Off, SCP | - | 18.9mm | - | ROHS3 Compliant | ||
![]() THB 6-4822 Traco Power | 36 |
| Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 6 Leads | NO | -40°C~71°C With Derating | - | 2009 | THB 6 (6W) | 1.25Lx0.80W x 0.47 H 31.8mmx20.3mmx12.0mm | e4 | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | GOLD | ITE (Commercial), Medical | 6W | - | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-T7 | 2 | - | 80% | 3kV | 75V | 12V | 36V | 48V | NO | -12V | 6W | SCP | - | 31.8mm | - | ROHS3 Compliant | ||
![]() TDR 2-1222 Traco Power | 2938 |
| Datasheet | 13 Weeks | Through Hole | 14-DIP Module, 7 Leads | YES | -40°C~85°C | - | 2013 | TDR 2 (2W) | 0.74Lx0.50W x 0.34 H 18.9mmx12.8mmx8.7mm | e3 | yes | Active | Not Applicable | 7 | EAR99 | Isolated Module | Matte Tin (Sn) - annealed | ITE (Commercial) | 2W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-G7 | 2 | Not Qualified | 83% | 1.6kV | 18V | 12V | 9V | 12V | NO | -12V | 2W | Remote On/Off, SCP | - | 18.9mm | - | ROHS3 Compliant |