- Series
- Efficiency
- Number of Outputs
- Package / Case
- Width
- Length
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Moisture Sensitive
- Mounting Styles
- RoHS
- Height
Attribute column
Manufacturer
TRACO DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Voltage - Output 2 | Total Power Output-Max | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TMV 2405D Traco Power | 10 | - | Datasheet | 11 Weeks | Through Hole | 7-SIP Module, 5 Leads | - | - | -40°C~85°C With Derating | - | 2015 | TMV (1W) | 0.77Lx0.24W x 0.40 H 19.5mmx6.1mmx10.2mm | - | Active | Not Applicable | - | EAR99 | Isolated Module | ITE (Commercial) | 1W | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | 2 | - | 71% | 3kV | 26.4V | - | 21.6V | - | - | -5V | - | SCP | - | - | - | ROHS3 Compliant | ||
![]() TMR 9-4811WI Traco Power | 3000 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 6 Leads | NO | - | -40°C~85°C With Derating | - | 2015 | TMR 9WI (9W) | 0.86Lx0.38W x 0.44 H 21.8mmx9.6mmx11.2mm | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | ITE (Commercial) | 8W | ALSO HAS 2-CASE AND 2 -STAND OFF PINS | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-MSMA-T6 | 1 | Not Qualified | 85% | 1.6kV | 75V | 5V | 18V | 48V | NO | - | 8W | Remote On/Off, SCP | - | - | 9.6mm | ROHS3 Compliant | ||
![]() TVN 5-0921WI Traco Power | 56 | - | Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 12 Leads | - | - | -40°C~90°C With Derating | - | - | TVN 5WI (5W) | 1.26Lx0.79W x 0.40 H 32.0mmx20.0mmx10.2mm | - | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial) | 5W | - | - | - | - | - | - | - | - | - | 2 | - | 84% | 1.6kV | 12V | - | 4.5V | - | - | -5V | - | Remote On/Off, OCP, OVP, SCP | - | - | - | ROHS3 Compliant | ||
![]() TES 5-1212 Traco Power | 35 |
| Datasheet | 11 Weeks | Surface Mount | 24-SMD Module, 14 Leads | YES | - | -40°C~85°C With Derating | - | 2010 | TES 5 (5W) | 1.31Lx0.81W x 0.40 H 33.4mmx20.6mmx10.2mm | - | Active | 2 (1 Year) | 14 | - | Isolated Module | ITE (Commercial) | 5W | - | DUAL | GULL WING | - | - | 2.54mm | - | - | - | 1 | Not Qualified | 83% | 1.5kV | 18V | 12V | 9V | - | - | - | - | Remote On/Off, SCP | - | - | - | ROHS3 Compliant | ||
![]() TDR 3-1222WI Traco Power | 33 | - | Datasheet | 13 Weeks | Through Hole | 14-DIP Module, 7 Leads | NO | - | -40°C~85°C | - | 2010 | TDR 3WI (3W) | 0.74Lx0.50W x 0.34 H 18.9mmx12.8mmx8.7mm | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | ITE (Commercial) | 3W | - | DUAL | - | 245 | 1 | - | NOT SPECIFIED | - | R-PDMA-T7 | 2 | - | 82% | 1.6kV | 18V | 12V | 4.5V | 12V | NO | -12V | 3W | Remote On/Off, SCP | - | 18.9mm | - | ROHS3 Compliant | ||
![]() THM 6-1223 Traco Power | 10 |
| Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 6 Leads | - | - | -40°C~88°C | - | - | THM 6 (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | Not Applicable | - | - | Isolated Module | Medical | 6W | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | 2 | - | 88% | 5kV | 18V | - | 9V | - | - | -15V | - | OCP, OVP, SCP | - | - | - | ROHS3 Compliant | ||
![]() THL 25-2423WI Traco Power | 27 |
| Datasheet | 11 Weeks | Through Hole | 6-DIP Module | NO | - | -40°C~80°C With Derating | - | 2014 | THL 25WI (25W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | - | Active | Not Applicable | 6 | - | Isolated Module | ITE (Commercial) | 25W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | S-MDMA-P6 | 2 | - | 89% | 1.5kV | 36V | 15V | 9V | 24V | NO | -15V | - | Remote On/Off, OVP, SCP | - | - | - | ROHS3 Compliant | ||
![]() TEP 100-4810WIR Traco Power | In Stock | - | Datasheet | 13 Weeks | Through Hole | Half Brick | - | Half Brick | -40°C~75°C With Derating | - | 2015 | TEP 100WIR (100W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial), Railway | 83W | - | - | - | - | - | - | - | - | - | 1 | - | - | 2.25kV | 75V | - | 18V | - | - | - | - | Remote On/Off, OTP, OVP, SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() THD 15-4823WIN Traco Power | 47 |
| Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 8 Leads | NO | - | -40°C~85°C With Derating | - | 2010 | THD 15WIN (15W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | Not Applicable | 9 | EAR99 | Isolated Module | ITE (Commercial) | 15W | - | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-MDMA-T9 | 2 | - | 90% | 1.5kV | 75V | 15V | 18V | 48V | NO | -15V | 15W | Remote On/Off, OVP, SCP | 10.7mm | 31.8mm | - | ROHS3 Compliant | ||
![]() TEN 6-2423WIN Traco Power | 30 | - | Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 8 Leads | NO | - | -40°C~85°C With Derating | - | 2012 | TEN 6WIN (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | Not Applicable | 8 | - | Isolated Module | ITE (Commercial) | 6W | ADDITIONAL -15 VOLT OUTPUT ALSO AVAILABLE | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-P8 | 2 | - | 84% | 1.5kV | 36V | 15V | 9V | 24V | NO | -15V | 6W | OCP, SCP | 10.45mm | 31.8mm | - | ROHS3 Compliant | ||
![]() TMR 3-2415WIR Traco Power | 83 | - | Datasheet | 13 Weeks | Through Hole | 8-SIP Module | NO | - | -40°C~90°C With Derating | - | - | TMR 3WIR (3W) | 0.86Lx0.38W x 0.44 H 21.8mmx9.6mmx11.2mm | - | Active | Not Applicable | 8 | - | Isolated Module | ITE (Commercial), Railway | 3W | - | SINGLE | - | - | 1 | 2.54mm | - | - | R-MSMA-T8 | 1 | - | 82% | 3kV | 36V | 24V | 9V | 24V | NO | - | 3W | Remote On/Off, SCP | - | - | 9.6mm | ROHS3 Compliant | ||
![]() THD 10-1223N Traco Power | 15 | - | Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 9 Leads | NO | - | -40°C~85°C With Derating | Tube | 2015 | THD 10N (10W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | Not Applicable | 9 | EAR99 | Isolated Module | ITE (Commercial) | 10W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-MDMA-P9 | 2 | - | 89% | 1.5kV | 18V | 15V | 9V | 12V | NO | -15V | 10W | Remote On/Off, OCP, SCP | 10.7mm | 31.8mm | - | ROHS3 Compliant | ||
![]() THM 20-2413WI Traco Power | 35 |
| Datasheet | 13 Weeks | Through Hole | 5-DIP Module | - | - | -40°C~80°C With Derating | - | - | THM 20WI (20W) | 1.60Lx1.00W x 0.40 H 40.6mmx25.4mmx10.2mm | - | Active | Not Applicable | - | EAR99 | Isolated Module | Medical | 20W | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | 1 | - | 88% | 5kV | 36V | - | 9V | - | - | - | - | OCP, OTP, OVP, SCP | - | - | - | ROHS3 Compliant | ||
![]() THM 10-1221 Traco Power | 13 |
| Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 6 Leads | - | - | -40°C~90°C With Derating | - | - | THM 10 (10W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | Not Applicable | - | - | Isolated Module | Medical | 10W | - | - | - | - | - | - | - | - | - | 2 | - | 84% | 5kV | 18V | - | 9V | - | - | -5V | - | OCP, OVP, SCP | - | - | - | ROHS3 Compliant | ||
![]() THI 3-1212 Traco Power | 36 |
| Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 6 Leads | - | - | -40°C~75°C | - | 2014 | THI 3 (3W) | 1.25Lx0.80W x 0.41 H 31.8mmx20.3mmx10.5mm | - | Active | Not Applicable | - | EAR99 | Isolated Module | ITE (Commercial), Medical | 3W | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | 1 | - | 62% | 4kV | 13.2V | - | 10.8V | - | - | - | - | SCP | - | - | - | ROHS3 Compliant | ||
![]() THB 3-1223 Traco Power | 39766 | - | Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 6 Leads | NO | - | -40°C~85°C With Derating | - | 2007 | THB 3 (3W) | 1.25Lx0.80W x 0.41 H 31.8mmx20.3mmx10.5mm | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | ITE (Commercial), Medical | 3W | - | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-T7 | 2 | - | 80% | 3kV | 18V | 15V | 9V | 12V | NO | -15V | 3W | SCP | 10.75mm | 31.8mm | - | ROHS3 Compliant | ||
![]() TIM 3.5-0915SM Traco Power | 76 |
| - | 13 Weeks | Surface Mount | 16-SMD Module, 7 Leads | - | - | -40°C~90°C With Derating | - | - | TIM 3.5SM (3.5W) | 0.96Lx0.57W x 0.41 H 24.3mmx14.4mmx10.5mm | - | Active | 2A (4 Weeks) | - | - | Isolated Module | Medical | 3.5W | - | - | - | - | - | - | - | - | - | 1 | - | 81% | 5kV | 12V | - | 4.5V | - | - | - | - | Remote On/Off, OVP, SCP | - | - | - | ROHS3 Compliant | ||
![]() TEN 10-1222 Traco Power | 52111 |
| Datasheet | - | Through Hole | 5-DIP Module | NO | - | -40°C~85°C With Derating | - | 2014 | TEN 10 (10W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | yes | Not For New Designs | Not Applicable | 5 | - | Isolated Module | ITE (Commercial) | 10W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | 5 | R-XDMA-P5 | 2 | Not Qualified | 81% | 1.5kV | 18V | 12V | 9V | 12V | NO | -12V | 10W | OCP, OVP, SCP | 10.7mm | 50.8mm | - | ROHS3 Compliant | ||
![]() TMR 2-4811E Traco Power | 36 |
| Datasheet | 11 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | - | -40°C~85°C With Derating | - | 2012 | TMR 2E (2W) | 0.86Lx0.37W x 0.44 H 21.8mmx9.3mmx11.2mm | yes | Active | Not Applicable | 7 | EAR99 | Isolated Module | ITE (Commercial) | 2W | - | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PSMA-T7 | 1 | Not Qualified | 73% | 1kV | 75V | 5V | 36V | 48V | NO | - | 2W | Remote On/Off, SCP | - | - | 9.3mm | ROHS3 Compliant | ||
![]() TMR 1-1211 Traco Power | 39766 | - | Datasheet | 11 Weeks | Through Hole | 6-SIP Module, 5 Leads | NO | - | -40°C~85°C | - | 2013 | TMR 1 (1W) | 0.67Lx0.30W x 0.43 H 17.0mmx7.6mmx11.0mm | - | Active | Not Applicable | 4 | EAR99 | Isolated Module | ITE (Commercial) | 1W | - | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PSMA-T4 | 1 | - | 77% | 1.5kV | 18V | 5V | 9V | 12V | NO | - | 1W | OCP, SCP | - | - | 7.62mm | ROHS3 Compliant |