- Series
- Efficiency
- Number of Outputs
- Package / Case
- Width
- Length
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Moisture Sensitive
- Mounting Styles
- RoHS
- Height
Attribute column
Manufacturer
TRACO DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Voltage - Output 2 | Total Power Output-Max | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TES 5-2411WI Traco Power | 38 |
| Datasheet | 11 Weeks | Surface Mount | 24-SMD Module, 14 Leads | YES | -40°C~71°C | 2011 | TES 5WI (5W) | 1.31Lx0.81W x 0.40 H 33.4mmx20.6mmx10.2mm | - | - | Active | 2 (1 Year) | 14 | EAR99 | Isolated Module | - | ITE (Commercial) | 5W | SEATED HGT CALCULATED | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | 1 | Not Qualified | 80% | 1.5kV | 36V | 5V | 9V | 24V | NO | - | 5W | Remote On/Off, SCP | - | 33.4mm | 20.6mm | ROHS3 Compliant | ||
![]() TON 15-4810 Traco Power | 73 |
| Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | -40°C~85°C With Derating | 2014 | TON 15 (15W) | 1.10Lx0.94W x 0.33 H 27.9mmx23.9mmx8.5mm | - | - | Active | Not Applicable | 6 | - | Isolated Module | - | ITE (Commercial) | 12W | - | DUAL | - | 245 | 1 | - | 10 | R-XDMA-T6 | 1 | - | 85% | 2.25kV | 75V | 3.3V | 36V | 48V | YES | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | - | 27.94mm | 23.88mm | ROHS3 Compliant | ||
![]() TMR 1-1212 Traco Power | 200 | - | Datasheet | 11 Weeks | Through Hole | 6-SIP Module, 5 Leads | NO | -40°C~85°C | 2013 | TMR 1 (1W) | 0.67Lx0.30W x 0.43 H 17.0mmx7.6mmx11.0mm | - | - | Active | Not Applicable | 4 | EAR99 | Isolated Module | - | ITE (Commercial) | 996mW | - | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | R-PSMA-T4 | 1 | - | 77% | 1.5kV | 18V | 12V | 9V | 12V | NO | - | 0.996W | OCP, SCP | - | - | 7.62mm | ROHS3 Compliant | ||
![]() TRA 1-1219 Traco Power | 25 |
| Datasheet | 11 Weeks | Through Hole | 6-SIP Module, 4 Leads | NO | -40°C~95°C With Derating | 2011 | TRA 1 (1W) | 0.77Lx0.24W x 0.40 H 19.5mmx6.1mmx10.2mm | - | - | Active | Not Applicable | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | 1W | - | SINGLE | PIN/PEG | - | 1 | 2.54mm | - | R-PSMA-P5 | 1 | - | 86.5% | 1kV | 13.2V | 9V | 10.8V | 12V | NO | - | 0.99W | SCP | - | - | - | ROHS3 Compliant | ||
![]() TDN 5-4819WISM Traco Power | 3000 |
| Datasheet | 13 Weeks | Surface Mount | 7-SMD Module, 6 Leads | YES | -40°C~75°C With Derating | - | TDN 5WISM (5W) | 0.52Lx0.36W x 0.40 H 13.2mmx9.1mmx10.2mm | - | - | Active | 2 (1 Year) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 5W | - | DUAL | FLAT | NOT SPECIFIED | 1 | 2mm | NOT SPECIFIED | R-PDMA-F6 | 1 | - | 81% | 1.6kV | 75V | 9V | 18V | 48V | NO | - | 5W | Remote On/Off, SCP | - | - | - | ROHS3 Compliant | ||
![]() TDR 3-4811WI Traco Power | 3000 |
| Datasheet | 13 Weeks | Through Hole | 14-DIP Module, 7 Leads | YES | -40°C~85°C | 2010 | TDR 3WI (3W) | 0.74Lx0.50W x 0.34 H 18.9mmx12.8mmx8.7mm | e3 | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | Matte Tin (Sn) - annealed | ITE (Commercial) | 3W | SEATED HGT CALCULATED | DUAL | GULL WING | 245 | 1 | 2.54mm | NOT SPECIFIED | R-PDMA-G7 | 1 | - | 80% | 1.6kV | 75V | 5V | 18V | 48V | NO | - | 3W | Remote On/Off, SCP | 9.2mm | - | - | ROHS3 Compliant | ||
![]() TMR 9-2415 Traco Power | 38 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 6 Leads | NO | -40°C~85°C With Derating | 2015 | TMR 9 (9W) | 0.86Lx0.38W x 0.44 H 21.8mmx9.6mmx11.2mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 9W | ALSO HAS 2-CASE AND 2 -STAND OFF PINS | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | R-MSMA-T6 | 1 | Not Qualified | 90% | 1.6kV | 36V | 24V | 18V | 24V | NO | - | 9W | Remote On/Off, SCP | - | - | 9.6mm | ROHS3 Compliant | ||
![]() THM 6-0510WI Traco Power | 32 | - | Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 5 Leads | NO | -40°C~90°C | 2013 | THM 6WI (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | Medical | 5.9W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | R-PDMA-P6 | 1 | - | 82.5% | 5kV | 9V | 3.3V | 4.5V | 5V | NO | - | 5.94W | OCP, OVP, SCP | - | - | 20.3mm | ROHS3 Compliant | ||
![]() THI 3-1222 Traco Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 8 Leads | - | -40°C~75°C | 2014 | THI 3 (3W) | 1.25Lx0.80W x 0.41 H 31.8mmx20.3mmx10.5mm | - | - | Active | Not Applicable | - | EAR99 | Isolated Module | - | ITE (Commercial), Medical | 3W | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | 2 | - | 60% | 4kV | 13.2V | - | 10.8V | - | - | -12V | - | SCP | - | - | - | ROHS3 Compliant | ||
![]() TOS 10-05SIL Traco Power | In Stock | - | - | 13 Weeks | Through Hole | 5-SIP Module | NO | -40°C~85°C | 2010 | TOS | 0.90Lx0.23W x 0.40 H 22.9mmx6.0mmx10.2mm | - | - | Active | Not Applicable | 11 | EAR99 | Non-Isolated PoL Module | - | ITE (Commercial) | 33W | SEIGHTED HGT NOM | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | 1 | - | 95% | - | 5.5V | - | 2.4V | 5V | YES | - | - | Remote On/Off, OCP, OTP, SCP | 8.28mm | 50.8mm | - | ROHS3 Compliant | ||
![]() TOS 30-05SM Traco Power | In Stock | - | - | 13 Weeks | Surface Mount | 10-SMD Module | - | -40°C~85°C | - | TOS | 1.30Lx0.53W x 0.35 H 33.0mmx13.5mmx8.8mm | - | - | Active | Not Applicable | - | EAR99 | Non-Isolated PoL Module | - | ITE (Commercial) | - | - | - | - | - | - | - | - | - | 1 | - | 93% | - | 5.5V | - | 4.5V | - | - | - | - | Remote On/Off, OCP, OTP, SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() TDR 3-4813WI Traco Power | 44 |
| Datasheet | 13 Weeks | Through Hole | 14-DIP Module, 7 Leads | YES | -40°C~85°C | 2014 | TDR 3WI (3W) | 0.74Lx0.50W x 0.34 H 18.9mmx12.8mmx8.7mm | e3 | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | Matte Tin (Sn) - annealed | ITE (Commercial) | 3W | SEATED HGT CALCULATED | DUAL | GULL WING | 245 | 1 | 2.54mm | NOT SPECIFIED | R-PDMA-G7 | 1 | - | 82% | 1.6kV | 75V | 15V | 18V | 48V | NO | - | 3W | Remote On/Off, SCP | 9.2mm | - | - | ROHS3 Compliant | ||
![]() THM 15-1222 Traco Power | 5 |
| Datasheet | 13 Weeks | Through Hole | 5-DIP Module | - | -40°C~85°C With Derating | - | THM 15 (15W) | 1.60Lx1.00W x 0.40 H 40.6mmx25.4mmx10.2mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | Medical | 15W | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | 2 | - | 89% | 5kV | 18V | - | 9V | - | - | -12V | - | OCP, OTP, OVP, SCP | - | - | - | ROHS3 Compliant | ||
![]() TVN 5-4825WI Traco Power | 36 |
| Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 12 Leads | - | -40°C~90°C With Derating | 2014 | TVN 5WI (5W) | 1.26Lx0.79W x 0.40 H 32.0mmx20.0mmx10.2mm | - | - | Active | Not Applicable | - | EAR99 | Isolated Module | - | ITE (Commercial) | 5W | - | - | - | - | - | - | - | - | 2 | - | 87% | 1.6kV | 75V | - | 18V | - | - | -24V | - | Remote On/Off, OCP, OVP, SCP | - | - | - | ROHS3 Compliant | ||
![]() TSR 3-0533 Traco Power | 35 |
| Datasheet | 13 Weeks | Through Hole | 5-SIP Module | NO | -40°C~85°C With Derating | 2010 | TSR-3 | 0.37Lx0.24W x 0.61 H 9.4mmx6.0mmx15.5mm | - | - | Active | Not Applicable | 5 | EAR99 | Linear Regulator Replacement | - | ITE (Commercial) | 10W | SEATED HGT-NOM | UNSPECIFIED | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-XXMA-T5 | 1 | - | 95% | - | 5.5V | - | 2.5V | 5V | YES | - | - | Remote On/Off, SCP | - | 9.4mm | 6mm | ROHS3 Compliant | ||
![]() TMR 3-0513 Traco Power | 2430 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~85°C With Derating | 2007 | TMR 3 (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | - | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | 1 | Not Qualified | 82% | 1.6kV | 9V | 15V | 4.5V | 5V | NO | - | 3W | Remote On/Off, SCP | - | - | 9.2mm | ROHS3 Compliant | ||
![]() TMR 3-0519HI Traco Power | In Stock | - | - | 13 Weeks | Through Hole | 8-SIP Module, 6 Leads | - | -40°C~85°C With Derating | - | TMR 3HI (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 3W | - | - | - | - | - | - | - | - | 1 | - | - | 3kV | 9V | - | 4.5V | - | - | - | - | Remote On/Off, SCP | - | - | - | ROHS3 Compliant | ||
![]() TEN 50-4810 Traco Power | 31 |
| Datasheet | 11 Weeks | Through Hole | 6-DIP Module | NO | -40°C~85°C With Derating | 2014 | TEN 50 (50W) | 2.00Lx1.00W x 0.43 H 50.8mmx25.4mmx11.0mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 33W | - | DUAL | PIN/PEG | - | 1 | - | - | R-XDMA-P6 | 1 | - | 89% | 1.5kV | 75V | 3.3V | 36V | 48V | YES | - | 33W | Remote On/Off, OCP, SCP | - | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() TMR 6-2410WI Traco Power | 28 | - | Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~71°C | 2013 | TMR 6WI (6W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | - | - | Active | Not Applicable | 6 | - | Isolated Module | - | ITE (Commercial) | 5W | - | SINGLE | - | - | 1 | 2.54mm | - | R-XSMA-T6 | 1 | - | 81% | 1.6kV | 36V | 3.3V | 9V | 24V | NO | - | 4.95W | Remote On/Off, SCP | - | - | 9.6mm | ROHS3 Compliant | ||
![]() TEN 20-2422WIN Traco Power | 10 | - | Datasheet | 13 Weeks | Through Hole | 6-DIP Module | - | -40°C~85°C With Derating | 2008 | TEN 20WIN (20W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 20W | - | - | - | - | - | - | - | - | 2 | - | 87% | 1.5kV | 36V | - | 9V | - | - | -12V | - | Remote On/Off, OCP, OVP, SCP | - | - | - | ROHS3 Compliant |