- Series
- Efficiency
- Number of Outputs
- Package / Case
- Width
- Length
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Moisture Sensitive
- Mounting Styles
- RoHS
- Height
Attribute column
Manufacturer
TRACO DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Voltage - Output 2 | Total Power Output-Max | Features | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() THL 10-1222 Traco Power | 16 |
| Datasheet | 11 Weeks | Through Hole | 5-DIP Module | NO | -40°C~80°C With Derating | 2014 | THL 10 (10W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | - | - | Active | Not Applicable | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | 10W | - | DUAL | PIN/PEG | - | 1 | - | - | - | S-MDMA-P5 | 2 | Not Qualified | - | 87% | 1.5kV | 18V | 12V | 9V | 12V | NO | -12V | 10W | SCP | - | 10.7mm | - | - | ROHS3 Compliant | ||
![]() TEN 15-2410 Traco Power | 3560 |
| Datasheet | - | Through Hole | 5-DIP Module, 4 Leads | - | -40°C~85°C With Derating | 2010 | TEN 15 (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Not For New Designs | Not Applicable | 4 | - | Isolated Module | - | ITE (Commercial) | 13W | - | - | - | - | - | - | - | - | - | 1 | Not Qualified | - | 80% | 1.6kV | 36V | 3.3V | 18V | - | - | - | - | OCP, OVP, SCP | - | - | - | - | ROHS3 Compliant | ||
![]() THL 3-4811WISM Traco Power | 36 |
| Datasheet | 11 Weeks | Surface Mount | 16-SMD Module, 7 Leads | YES | -40°C~85°C With Derating | 2003 | THL 3WISM (3W) | 0.94Lx0.54W x 0.32 H 24.0mmx13.7mmx8.3mm | - | - | Active | 2A (4 Weeks) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PDMA-G7 | 1 | - | - | 78% | 1.5kV | 75V | 5V | 18V | 48V | NO | - | 3W | Remote On/Off, SCP | - | - | 24mm | - | ROHS3 Compliant | ||
![]() TRA 3-2411 Traco Power | 33 |
| Datasheet | 11 Weeks | Through Hole | 6-SIP Module, 4 Leads | NO | -40°C~95°C With Derating | 2013 | TRA 3 (3W) | 0.77Lx0.30W x 0.40 H 19.5mmx7.6mmx10.2mm | - | - | Active | Not Applicable | 4 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | - | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PSMA-T4 | 1 | - | - | 82% | 1kV | 26.4V | 5V | 21.6V | 24V | NO | - | 3W | SCP | - | - | - | 7.6mm | ROHS3 Compliant | ||
![]() TIM 2-0911 Traco Power | 48 | - | Datasheet | 13 Weeks | Through Hole | 16-DIP Module, 7 Leads | NO | -40°C~95°C With Derating | - | TIM 2 (2W) | 0.96Lx0.57W x 0.40 H 24.3mmx14.4mmx10.2mm | - | - | Active | Not Applicable | 7 | - | Isolated Module | - | Medical | 2W | - | DUAL | PIN/PEG | - | 1 | 2.54mm | - | - | R-PDMA-P7 | 1 | - | - | 78% | 5kV | 12V | 5V | 4.5V | 9V | NO | - | 2W | Remote On/Off, OVP, SCP | - | - | 24.3mm | - | ROHS3 Compliant | ||
![]() THM 6-2422 Traco Power | 57 |
| Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 6 Leads | - | -40°C~88°C | - | THM 6 (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | Medical | 6W | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | 2 | - | - | 88.5% | 5kV | 36V | - | 18V | - | - | -12V | - | OCP, OVP, SCP | - | - | - | - | ROHS3 Compliant | ||
![]() TON 15-2411 Traco Power | 65 |
| Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | -40°C~85°C With Derating | 2005 | TON 15 (15W) | 1.10Lx0.94W x 0.33 H 27.9mmx23.9mmx8.5mm | - | - | Active | Not Applicable | 6 | - | Isolated Module | - | ITE (Commercial) | 15W | REMOTE SHUTDOWN | DUAL | - | 245 | 1 | - | 10 | - | R-XDMA-T6 | 1 | - | UL | 87% | 2.25kV | 36V | 5.1V | 18V | 24V | YES | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 8.5mm | 8.85mm | 27.94mm | 23.88mm | ROHS3 Compliant | ||
![]() THM 15-2413 Traco Power | 6 |
| Datasheet | 13 Weeks | Through Hole | 5-DIP Module | - | -40°C~85°C With Derating | - | THM 15 (15W) | 1.60Lx1.00W x 0.40 H 40.6mmx25.4mmx10.2mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | Medical | 15W | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | 1 | - | - | 90% | 5kV | 36V | - | 18V | - | - | - | - | OCP, OTP, OVP, SCP | - | - | - | - | ROHS3 Compliant | ||
![]() TMR 6-0521 Traco Power | 130 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~65°C | 2012 | TMR 6 (6W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | - | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 6W | - | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | 8/7 | R-PSMA-P7 | 2 | Not Qualified | - | 81% | 1.6kV | 9V | 5V | 4.5V | 5V | NO | -5V | 6W | Remote On/Off, SCP | - | 11.7mm | - | 9.1mm | ROHS3 Compliant | ||
![]() TMR 3-7212WIR Traco Power | 386 | - | Datasheet | 13 Weeks | Through Hole | 8-SIP Module | NO | -40°C~90°C With Derating | - | TMR 3WIR (3W) | 0.86Lx0.38W x 0.44 H 21.8mmx9.6mmx11.2mm | - | - | Active | Not Applicable | 8 | - | Isolated Module | - | ITE (Commercial), Railway | 3W | - | SINGLE | - | - | 1 | 2.54mm | - | - | R-MSMA-T8 | 1 | - | - | 82% | 3kV | 160V | 12V | 43V | 110V | NO | - | 3W | Remote On/Off, SCP | - | - | - | 9.6mm | ROHS3 Compliant | ||
![]() THM 3-2421 Traco Power | 41 |
| Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 6 Leads | NO | -40°C~90°C | - | THM 3 (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | Medical | 3W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-P6 | 2 | - | - | 83% | 5kV | 36V | 5V | 9V | 24V | NO | -5V | 3W | OCP, OVP, SCP | - | 10.7mm | 31.8mm | - | ROHS3 Compliant | ||
![]() TMR 9-4823 Traco Power | 9 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 6 Leads | NO | -40°C~85°C With Derating | 2015 | TMR 9 (9W) | 0.86Lx0.38W x 0.44 H 21.8mmx9.6mmx11.2mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 9W | - | SINGLE | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-MSMA-T6 | 2 | Not Qualified | - | 87% | 1.6kV | 75V | 15V | 36V | 48V | NO | -15V | 9W | Remote On/Off, SCP | - | 11.7mm | - | 9.6mm | ROHS3 Compliant | ||
![]() TVN 3-1222 Traco Power | 30 | - | Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~90°C With Derating | 2017 | TVN 3 (3W) | 0.86Lx0.38W x 0.44 H 21.8mmx9.6mmx11.2mm | - | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | - | SINGLE | - | - | 1 | - | - | - | R-XSMA-T7 | 2 | - | - | 84% | 1.6kV | 18V | 12V | 9V | 12V | NO | -12V | 3W | Remote On/Off, SCP | - | 11.7mm | - | 9.6mm | ROHS3 Compliant | ||
![]() TMR 3-2413WI Traco Power | 5000 | - | Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~85°C With Derating | 2011 | TMR 3WI (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | e3 | yes | Active | Not Applicable | 7 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | ITE (Commercial) | 3W | - | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | 8/7 | R-XSMA-P7 | 1 | Not Qualified | - | 82% | 1.6kV | 36V | 15V | 9V | 24V | NO | - | - | Remote On/Off, SCP | - | - | - | 9.2mm | ROHS3 Compliant | ||
![]() TSR 2-24150 Traco Power | 50 | - | Datasheet | 13 Weeks | Through Hole | 3-SIP Module | NO | -40°C~85°C With Derating | 2016 | TSR 2 | 0.55Lx0.30W x 0.40 H 14.0mmx7.5mmx10.1mm | - | - | Active | Not Applicable | 3 | EAR99 | Linear Regulator Replacement | - | ITE (Commercial) | 30W | - | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PSMA-T3 | 1 | - | - | 96% | - | 36V | 15V | 18V | 24V | NO | - | - | OCP, SCP | - | - | - | 7.5mm | ROHS3 Compliant | ||
![]() THD 15-4810N Traco Power | 538 |
| Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 9 Leads | NO | -40°C~85°C With Derating | - | THD 15N (15W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | 13W | SEATED HGT CALCULATED | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-MDMA-T9 | 1 | - | - | 88% | 1.5kV | 75V | 3.3V | 36V | 48V | NO | - | - | Remote On/Off, OVP, SCP | - | - | - | 20.3mm | ROHS3 Compliant | ||
![]() TDR 2-4822 Traco Power | 44 |
| Datasheet | 13 Weeks | Through Hole | 14-DIP Module, 7 Leads | NO | -40°C~85°C | 2013 | TDR 2 (2W) | 0.74Lx0.50W x 0.34 H 18.9mmx12.8mmx8.7mm | - | yes | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 2W | - | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-T7 | 2 | Not Qualified | - | 83% | 1.6kV | 75V | 12V | 36V | 48V | NO | -12V | 2W | Remote On/Off, SCP | - | - | 18.9mm | - | ROHS3 Compliant | ||
![]() THM 3-4821WI Traco Power | 36 |
| Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 6 Leads | NO | -40°C~90°C | 2013 | THM 3WI (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | Medical | 3W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-P6 | 2 | - | - | 83% | 5kV | 75V | 5V | 18V | 48V | NO | -5V | 3W | OCP, OVP, SCP | - | 10.7mm | 31.8mm | - | ROHS3 Compliant | ||
![]() TEN 40-4823 Traco Power | 56800 |
| Datasheet | 13 Weeks | Through Hole | 9-DIP Module, 8 Leads | NO | -40°C~75°C | 2014 | TEN 40 (40W) | 2.00Lx2.00W x 0.40 H 50.8mmx50.8mmx10.2mm | - | yes | Active | Not Applicable | 8 | EAR99 | Isolated Module | Nickel (Ni) | ITE (Commercial) | 40W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | 8 | S-PDMA-P8 | 2 | - | - | 87% | 1.5kV | 75V | 15V | 36V | 48V | YES | -15V | 40W | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | 10.7mm | 50.8mm | 50.8mm | ROHS3 Compliant | ||
![]() TEP 100-1216 Traco Power | 2196 |
| Datasheet | 13 Weeks | Through Hole | 9-DIP Module | - | -40°C~75°C | 2010 | TEP 100 (100W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial), Railway | 101W | - | - | - | - | - | - | - | - | - | 1 | - | - | 90% | 2.25kV | 18V | - | 9V | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | - | - | - | - | ROHS3 Compliant |