- Series
- Efficiency
- Number of Outputs
- Package / Case
- Width
- Length
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Moisture Sensitive
- Mounting Styles
- RoHS
- Height
Attribute column
Manufacturer
TRACO DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Voltage - Output 2 | Total Power Output-Max | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() THM 20-2415WI Traco Power | 41 |
| Datasheet | 13 Weeks | Through Hole | 5-DIP Module | - | -40°C~80°C With Derating | - | THM 20WI (20W) | 1.60Lx1.00W x 0.40 H 40.6mmx25.4mmx10.2mm | - | - | Active | Not Applicable | - | EAR99 | Isolated Module | - | Medical | 20W | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | 1 | - | 88% | 5kV | 36V | - | 9V | - | - | - | - | OCP, OTP, OVP, SCP | - | - | - | ROHS3 Compliant | ||
![]() TMR 3-1221HI Traco Power | 16 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~85°C With Derating | 2012 | TMR 3HI (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | ALSO VOUT=(-5 VOLT) | SINGLE | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PSMA-T7 | 2 | - | 82% | 3kV | 18V | 5V | 9V | 12V | NO | -5V | 3W | Remote On/Off, SCP | 11.6mm | - | - | ROHS3 Compliant | ||
![]() THM 6-2413 Traco Power | 45 |
| Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 5 Leads | NO | -40°C~88°C | - | THM 6 (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | Medical | 6W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PDMA-P6 | 1 | - | 89% | 5kV | 36V | 15V | 18V | 24V | NO | - | 6W | OCP, OVP, SCP | - | - | 20.3mm | ROHS3 Compliant | ||
![]() TMV 2-2409DHI Traco Power | 3000 |
| Datasheet | 11 Weeks | Through Hole | 7-SIP Module, 5 Leads | NO | -40°C~85°C With Derating | 2015 | TMV 2HI (2W) | 0.77Lx0.30W x 0.40 H 19.5mmx7.5mmx10.2mm | - | - | Active | Not Applicable | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | 2W | ALSO VOUT=(-9 VOLT) | SINGLE | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-XSMA-T5 | 2 | - | 81% | 5.2kV | 26.4V | 9V | 21.6V | 24V | NO | -9V | 2W | SCP | 10.7mm | 19.5mm | 7.5mm | ROHS3 Compliant | ||
![]() TEN 10-2415 Traco Power | 297 |
| Datasheet | - | Through Hole | 5-DIP Module, 4 Leads | NO | -40°C~85°C With Derating | 2014 | TEN 10 (10W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | yes | Not For New Designs | Not Applicable | 5 | - | Isolated Module | - | ITE (Commercial) | 10W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | 5 | R-XDMA-P5 | 1 | Not Qualified | 83% | 1.5kV | 36V | 24V | 18V | 24V | NO | - | - | OCP, OVP, SCP | - | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() TMR 6-1211 Traco Power | 130 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~65°C | 2012 | TMR 6 (6W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | - | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 6W | - | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | 8/7 | R-PSMA-P7 | 1 | Not Qualified | 83% | 1.6kV | 18V | 5V | 9V | 12V | NO | - | 6W | Remote On/Off, SCP | - | - | - | ROHS3 Compliant | ||
![]() THM 20-4823 Traco Power | 55 |
| Datasheet | 13 Weeks | Through Hole | 5-DIP Module | - | -40°C~80°C With Derating | - | THM 20 (20W) | 1.60Lx1.00W x 0.40 H 40.6mmx25.4mmx10.2mm | - | - | Active | Not Applicable | - | EAR99 | Isolated Module | - | Medical | 20W | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | 2 | - | 88% | 5kV | 75V | - | 36V | - | - | -15V | - | OCP, OTP, OVP, SCP | - | - | - | ROHS3 Compliant | ||
![]() THM 30-4813 Traco Power | 35 |
| Datasheet | 13 Weeks | Through Hole | 5-DIP Module | NO | -40°C~80°C With Derating | - | THM 30 (30W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | Medical | 30W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-P6 | 1 | - | 89% | 5kV | 75V | 15V | 36V | 48V | YES | - | 30W | OCP, OTP, OVP, SCP | - | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() THL 20-4812WI Traco Power | 36211 | - | Datasheet | 11 Weeks | Through Hole | 6-DIP Module | NO | -40°C~75°C With Derating | 2003 | THL 20WI (20W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | e4 | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | GOLD OVER NICKEL | ITE (Commercial) | 20W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | S-MDMA-P6 | 1 | - | 89% | 1.5kV | 75V | 12V | 18V | 48V | YES | - | 20W | Remote On/Off, SCP | - | 25.4mm | 25.4mm | ROHS3 Compliant | ||
![]() THM 15-4815 Traco Power | 624 |
| Datasheet | 13 Weeks | Through Hole | 5-DIP Module | - | -40°C~85°C With Derating | - | THM 15 (15W) | 1.60Lx1.00W x 0.40 H 40.6mmx25.4mmx10.2mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | Medical | 15W | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | 1 | - | 88.5% | 5kV | 75V | - | 36V | - | - | - | - | OCP, OTP, OVP, SCP | - | - | - | ROHS3 Compliant | ||
![]() THM 10-0512WI Traco Power | 24 |
| Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 6 Leads | - | -40°C~90°C With Derating | 2006 | THM 10WI (10W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | - | EAR99 | Isolated Module | - | Medical | 10W | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | 1 | - | 86.5% | 5kV | 9V | - | 4.5V | - | - | - | - | OCP, OVP, SCP | - | - | - | ROHS3 Compliant | ||
![]() TMV 0505EN Traco Power | 57 | - | Datasheet | 11 Weeks | Through Hole | 7-SIP Module, 4 Leads | - | -25°C~85°C With Derating | 2014 | TMV-EN (1W) | 0.87Lx0.30W x 0.49 H 22.0mmx7.5mmx12.5mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 1W | - | - | - | - | - | - | - | - | - | 1 | - | 66% | 3kV | 5.5V | - | 4.5V | - | - | - | - | SCP | - | - | - | ROHS3 Compliant | ||
![]() TSR 0.5-2490 Traco Power | 100 | - | - | 13 Weeks | Through Hole | 3-SIP Module | NO | -40°C~90°C With Derating | - | TSR 0.5 | 0.45Lx0.30W x 0.40 H 11.5mmx7.6mmx10.2mm | - | - | Active | Not Applicable | 3 | EAR99 | Linear Regulator Replacement | - | ITE (Commercial) | 4.5W | - | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PSMA-T3 | 1 | - | 96% | - | 32V | 9V | 11V | - | NO | - | 4.5W | OTP, SCP | - | - | 7.55mm | ROHS3 Compliant | ||
![]() THM 10-2410WI Traco Power | 557 | - | Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 6 Leads | - | -40°C~90°C With Derating | 2013 | THM 10WI (10W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | - | EAR99 | Isolated Module | - | Medical | 8.3W | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | 1 | - | 83% | 5kV | 36V | - | 9V | - | - | - | - | OCP, OVP, SCP | - | - | - | ROHS3 Compliant | ||
![]() TES 2-1211H Traco Power | 1036 |
| Datasheet | 11 Weeks | Surface Mount | 8-SMD Module, 5 Leads | YES | -40°C~85°C With Derating | 2012 | TES 2H (2W) | 0.54Lx0.37W x 0.35 H 13.7mmx9.3mmx8.9mm | - | yes | Active | 2 (1 Year) | 5 | EAR99 | Isolated Module | NOT SPECIFIED | ITE (Commercial) | 2W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PDMA-G5 | 1 | Not Qualified | 75% | 1.5kV | 13.2V | 5V | 10.8V | 12V | NO | - | 2W | SCP | - | - | 9.3mm | ROHS3 Compliant | ||
![]() THL 25-4811WI Traco Power | 20 |
| Datasheet | 11 Weeks | Through Hole | 6-DIP Module | NO | -40°C~80°C With Derating | 2014 | THL 25WI (25W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | - | - | Active | Not Applicable | 6 | - | Isolated Module | - | ITE (Commercial) | 25W | PACKAGE ALSO AVAILABLE WITH HEATSINK | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | S-MDMA-P6 | 1 | - | 90% | 1.5kV | 75V | 5V | 18V | 48V | YES | - | 25W | Remote On/Off, OVP, SCP | - | 25.4mm | 25.4mm | ROHS3 Compliant | ||
![]() THM 3-1211 Traco Power | 43 | - | Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 6 Leads | - | -40°C~90°C | - | THM 3 (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | Medical | 3W | - | - | - | - | - | - | - | - | - | 1 | - | 84.5% | 5kV | 18V | - | 9V | - | - | - | - | OCP, OVP, SCP | - | - | - | ROHS3 Compliant | ||
![]() THL 25-1222 Traco Power | 30 |
| Datasheet | 11 Weeks | Through Hole | 6-DIP Module | NO | -40°C~80°C With Derating | 2014 | THL 25 (25W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | - | - | Active | Not Applicable | 6 | - | Isolated Module | - | ITE (Commercial) | 25W | - | DUAL | PIN/PEG | - | 1 | - | - | - | S-MDMA-P6 | 2 | - | 89% | 1.5kV | 18V | 12V | 9V | 12V | NO | -12V | - | Remote On/Off, OVP, SCP | 10.7mm | - | - | ROHS3 Compliant | ||
![]() THM 3-0515WI Traco Power | 9 |
| Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 6 Leads | NO | -40°C~90°C | 2013 | THM 3WI (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | Medical | 3W | SEATED HGT CALCULATED | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PDMA-P6 | 1 | - | 85.5% | 5kV | 9V | 24V | 4.5V | 5V | NO | - | 3W | OCP, OVP, SCP | - | - | 20.3mm | ROHS3 Compliant | ||
![]() TES 3-1223 Traco Power | 36 |
| Datasheet | 11 Weeks | Surface Mount | 24-SMD Module, 12 Leads | - | -40°C~85°C With Derating | 2006 | TES 3 (3W) | 1.27Lx0.58W x 0.40 H 32.2mmx14.8mmx10.2mm | - | - | Active | 2 (1 Year) | - | - | Isolated Module | - | ITE (Commercial) | 3W | - | - | - | - | - | - | - | - | - | 2 | - | 81% | 1.5kV | 18V | - | 9V | - | - | -15V | - | SCP | - | - | - | ROHS3 Compliant |