- Series
- Efficiency
- Number of Outputs
- Package / Case
- Width
- Length
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Moisture Sensitive
- Mounting Styles
- RoHS
- Height
Attribute column
Manufacturer
TRACO DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Voltage - Output 2 | Total Power Output-Max | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() THL 6-4812WISM Traco Power | 98 |
| Datasheet | 11 Weeks | Surface Mount | 16-SMD Module, 7 Leads | YES | -40°C~75°C With Derating | - | THL 6WISM (6W) | 0.87Lx0.80W x 0.40 H 22.0mmx20.3mmx10.2mm | - | - | Active | 2A (4 Weeks) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 6W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PDMA-G7 | 1 | - | 83% | 1.5kV | 75V | 12V | 18V | 48V | NO | - | 6W | Remote On/Off, SCP | - | 22mm | 20.3mm | ROHS3 Compliant | ||
![]() THN 20-4825WI Traco Power | 31 |
| Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | -40°C~75°C With Derating | - | THN 20WI (20W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 20W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | S-MDMA-P6 | 2 | - | 91% | 1.5kV | 75V | 24V | 18V | 48V | NO | -24V | - | Remote On/Off, OVP, SCP | 10.4mm | - | - | ROHS3 Compliant | ||
![]() TIM 3.5-1215 Traco Power | 40 |
| - | 13 Weeks | Through Hole | 16-DIP Module, 7 Leads | - | -40°C~90°C With Derating | - | TIM 3.5 (3.5W) | 0.96Lx0.57W x 0.40 H 24.3mmx14.4mmx10.2mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | Medical | 3.5W | - | - | - | - | - | - | - | - | - | 1 | - | 82% | 5kV | 18V | - | 9V | - | - | - | - | Remote On/Off, OVP, SCP | - | - | - | ROHS3 Compliant | ||
![]() TDR 3-1223 Traco Power | 20 |
| Datasheet | 13 Weeks | Through Hole | 14-DIP Module, 7 Leads | YES | -40°C~85°C | 2013 | TDR 3 (3W) | 0.74Lx0.50W x 0.34 H 18.9mmx12.8mmx8.7mm | - | yes | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-G7 | 2 | - | 83% | 1.6kV | 18V | 15V | 9V | 12V | NO | -15V | 3W | Remote On/Off, SCP | - | 18.9mm | - | ROHS3 Compliant | ||
![]() TEN 50-2410 Traco Power | 24 |
| Datasheet | 11 Weeks | Through Hole | 6-DIP Module | NO | -40°C~85°C With Derating | 2014 | TEN 50 (50W) | 2.00Lx1.00W x 0.43 H 50.8mmx25.4mmx11.0mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 33W | - | DUAL | PIN/PEG | - | 1 | - | - | - | R-XDMA-P6 | 1 | - | 89% | 1.5kV | 36V | 3.3V | 18V | 24V | YES | - | 33W | Remote On/Off, OCP, SCP | - | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() THD 15-4812N Traco Power | 30 |
| Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 9 Leads | NO | -40°C~85°C With Derating | 2012 | THD 15N (15W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | 15W | SEATED HGT CALCULATED | DUAL | - | - | 1 | 2.54mm | - | - | R-MDMA-T9 | 1 | - | 90% | 1.5kV | 75V | 12V | 36V | 48V | NO | - | - | Remote On/Off, OVP, SCP | - | - | 20.3mm | ROHS3 Compliant | ||
![]() TMR 6-1222 Traco Power | 145 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~65°C | 2012 | TMR 6 (6W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | - | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 6W | - | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | 8/7 | R-PSMA-P7 | 2 | Not Qualified | 83% | 1.6kV | 18V | 12V | 9V | 12V | NO | -12V | 6W | Remote On/Off, SCP | 11.7mm | - | 9.1mm | ROHS3 Compliant | ||
![]() TRV 1-2413 Traco Power | 8 |
| Datasheet | 11 Weeks | Through Hole | 7-SIP Module, 4 Leads | NO | -40°C~85°C | 2012 | TRV 1 (1W) | 0.77Lx0.28W x 0.40 H 19.5mmx7.1mmx10.2mm | - | - | Active | Not Applicable | 4 | EAR99 | Isolated Module | - | ITE (Commercial) | 1W | - | SINGLE | - | - | 1 | 2.54mm | - | - | R-PSMA-T4 | 1 | - | 87.5% | 3kV | 26.4V | 15V | 21.6V | 24V | NO | - | 1W | SCP | - | - | - | ROHS3 Compliant | ||
![]() THI 3-0512 Traco Power | 46 |
| Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 6 Leads | - | -40°C~75°C | 2014 | THI 3 (3W) | 1.25Lx0.80W x 0.41 H 31.8mmx20.3mmx10.5mm | - | - | Active | Not Applicable | - | EAR99 | Isolated Module | - | ITE (Commercial), Medical | 3W | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | 1 | - | 62% | 4kV | 5.5V | - | 4.5V | - | - | - | - | SCP | - | - | - | ROHS3 Compliant | ||
![]() TEL 3-2022 Traco Power | 6316 | - | Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 13 Leads | NO | -40°C~85°C With Derating | 2007 | TEL 3 (3W) | 1.26Lx0.79W x 0.40 H 32.0mmx20.0mmx10.2mm | - | - | Active | Not Applicable | 12 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | - | 2 | - | 80% | 1.5kV | 30V | 12V | 10V | 20V | NO | -12V | 3W | SCP | 10.7mm | - | - | ROHS3 Compliant | ||
![]() TES 2N-1213 Traco Power | 360 | - | Datasheet | 11 Weeks | Surface Mount | 16-SMD Module, 6 Leads | YES | -40°C~85°C With Derating | 2010 | TES 2N (2W) | 0.94Lx0.54W x 0.36 H 24.0mmx13.7mmx9.3mm | e3 | yes | Active | 2 (1 Year) | 6 | EAR99 | Isolated Module | Tin (Sn) | ITE (Commercial) | 2W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-XDMA-G6 | 1 | Not Qualified | 80% | 1.5kV | 18V | 15V | 9V | 12V | NO | - | 2.025W | SCP | 8.25mm | 24mm | - | ROHS3 Compliant | ||
![]() TEN 6-1222N Traco Power | 75 |
| Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 8 Leads | NO | -40°C~85°C With Derating | 2013 | TEN 6N (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | 8 | - | Isolated Module | - | ITE (Commercial) | 6W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-P8 | 2 | - | 82% | 1.5kV | 18V | 12V | 9V | 12V | NO | -12V | 6W | OCP, SCP | 10.45mm | 31.8mm | - | ROHS3 Compliant | ||
![]() TMV 0515DEN Traco Power | 62 | - | Datasheet | 11 Weeks | Through Hole | 7-SIP Module, 5 Leads | - | -25°C~85°C With Derating | 2014 | TMV-EN (1W) | 0.87Lx0.30W x 0.49 H 22.0mmx7.5mmx12.5mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 1.1W | - | - | - | - | - | - | - | - | - | 2 | - | 73% | 3kV | 5.5V | - | 4.5V | - | - | -15V | - | SCP | - | - | - | ROHS3 Compliant | ||
![]() THI 0513 Traco Power | 44 |
| Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 6 Leads | NO | -40°C~85°C With Derating | - | THI 2 (2W) | 1.26Lx0.79W x 0.39 H 32.0mmx20.0mmx10.0mm | - | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | 2W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | 24/9 | R-PDMA-P9 | 1 | Not Qualified | 64% | 2.5kV | 5.5V | 15V | 4.5V | 5V | NO | - | 2W | SCP | - | 32mm | 20mm | ROHS3 Compliant | ||
![]() TEN 60-1213N Traco Power | 5 |
| Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | -40°C~85°C With Derating | 2012 | TEN 60N (60W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 60W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-MDMA-P6 | 1 | - | 91.5% | 1.5kV | 18V | 15V | 9V | 12V | YES | - | 60W | Remote On/Off, OCP, OVP, SCP, UVLO | - | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() TEP 100-1218 Traco Power | 2976 |
| Datasheet | 13 Weeks | Through Hole | 9-DIP Module | - | -40°C~75°C | 2010 | TEP 100 (100W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial), Railway | 101W | - | - | - | - | - | - | - | - | - | 1 | - | 90% | 2.25kV | 18V | - | 9V | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() THD 15-2410WIN Traco Power | 364 |
| Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 8 Leads | NO | -40°C~85°C With Derating | 2010 | THD 15WIN (15W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | 13W | SEATED HGT CALCULATED | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-MDMA-T9 | 1 | - | 88% | 1.5kV | 36V | 3.3V | 9V | 24V | NO | - | - | Remote On/Off, OVP, SCP | - | - | 20.3mm | ROHS3 Compliant | ||
![]() TDR 2-4811WISM Traco Power | 162 | - | Datasheet | 13 Weeks | Surface Mount | 14-SMD Module, 7 Leads | YES | -40°C~85°C | 2007 | TDR 2WISM (2W) | 0.74Lx0.50W x 0.34 H 18.9mmx12.8mmx8.7mm | e3 | yes | Active | 2A (4 Weeks) | 7 | EAR99 | Isolated Module | Matte Tin (Sn) - annealed | ITE (Commercial) | 2W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PDMA-G7 | 1 | Not Qualified | 78% | 1.6kV | 75V | 5V | 18V | 48V | NO | - | 2W | Remote On/Off, SCP | 9.2mm | - | - | ROHS3 Compliant | ||
![]() TEN 60-2411WIN Traco Power | 2224 | - | Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | -40°C~85°C With Derating | 2012 | TEN 60WIN (60W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 60W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-MDMA-P6 | 1 | - | 92% | 1.5kV | 36V | 5V | 9V | 24V | YES | - | 60W | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() TMR 6-4821 Traco Power | 11072061 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | - | -40°C~65°C | 2012 | TMR 6 (6W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 6W | - | - | - | - | - | - | - | - | - | 2 | - | 84% | 1.6kV | 75V | - | 36V | - | - | -5V | - | Remote On/Off, SCP | - | - | - | ROHS3 Compliant |