- Series
- Efficiency
- Number of Outputs
- Package / Case
- Width
- Length
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Moisture Sensitive
- Mounting Styles
- RoHS
- Height
Attribute column
Manufacturer
TRACO DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Factory Pack QuantityFactory Pack Quantity | Input Voltage-Max | Input Voltage-Min | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | Output Current-Channel 2 | Output Voltage-Channel 2 | RoHS | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Power (Watts) | Additional Feature | HTS Code | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Power | Voltage - Output 2 | Total Power Output-Max | Isolation Voltage | Product | Features | Input Voltage | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TMA 1515D Traco Power | 3000 | - | Datasheet | 11 Weeks | Through Hole | 6-SIP Module, 5 Leads | NO | - | - | - | - | - | - | - | - | - | - | -40°C~85°C With Derating | - | 2010 | TMA (1W) | 0.77Lx0.24W x 0.40 H 19.5mmx6.1mmx10.2mm | yes | Active | Not Applicable | 5 | EAR99 | Isolated Module | ITE (Commercial) | 1W | - | - | SINGLE | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | 6/5 | R-PSMA-T5 | 2 | Not Qualified | 80% | 1kV | 16.5V | 15V | 13.5V | 15V | NO | - | -15V | 1W | - | - | SCP | - | - | 10.45mm | 19.5mm | 7.1mm | ROHS3 Compliant | ||
![]() TMH 1205D Traco Power | 3000 |
| Datasheet | 11 Weeks | Through Hole | 7-SIP Module, 5 Leads | NO | - | - | - | - | - | - | - | - | - | - | -40°C~85°C With Derating | - | 2010 | TMH (2W) | 0.77Lx0.30W x 0.40 H 19.5mmx7.5mmx10.2mm | yes | Active | Not Applicable | 5 | EAR99 | Isolated Module | ITE (Commercial) | 2W | ADDITIONAL -5 VOLT OUTPUT ALSO AVAILABLE | - | SINGLE | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PSMA-T5 | 2 | Not Qualified | 79% | 1kV | 13.2V | 5V | 10.8V | 12V | NO | - | -5V | 2W | - | - | SCP | - | - | 10.45mm | 19.7mm | 7.5mm | ROHS3 Compliant | ||
![]() TES 2N-2410-TR TRACO Power | In Stock | - | - | - | - | SMD-16 | - | 250 | 36 V | 18 V | + 85 C | - 40 C | Yes | SMD/SMT | - | - | Details | - | Reel | - | TES 2N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | 72 % | - | - | - | - | - | - | 2 W | - | - | 1.5 kV | Isolated | - | 18 V to 36 V | 9 mm | - | 24 mm | 13.7 mm | - | ||
![]() TEL 3-1212 Traco Power | 25800 |
| Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 13 Leads | NO | - | - | - | - | - | - | - | - | - | - | -40°C~85°C With Derating | - | 2006 | TEL 3 (3W) | 1.26Lx0.79W x 0.40 H 32.0mmx20.0mmx10.2mm | - | Active | Not Applicable | 12 | EAR99 | Isolated Module | ITE (Commercial) | 3W | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | - | 1 | - | 80% | 1.5kV | 18V | 12V | 9V | 12V | NO | - | - | 3W | - | - | SCP | - | - | - | 32mm | 20mm | ROHS3 Compliant | ||
![]() TEL 2-2411 Traco Power | 65 | - | Datasheet | 11 Weeks | Through Hole | 16-DIP Module, 6 Leads | NO | - | - | - | - | - | - | - | - | - | - | -40°C~75°C | - | 2005 | TEL 2 (2W) | 0.94Lx0.54W x 0.31 H 23.8mmx13.7mmx8.0mm | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | ITE (Commercial) | 2W | - | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-P6 | 1 | - | 77% | 1.5kV | 36V | 5V | 18V | 24V | NO | - | - | 2W | - | - | SCP | - | - | 7.87mm | 23.8mm | - | ROHS3 Compliant | ||
![]() TMA 0515D Traco Power | 980 |
| Datasheet | 11 Weeks | Through Hole | 6-SIP Module, 5 Leads | - | - | - | - | - | - | - | - | - | - | - | -40°C~85°C With Derating | - | 2010 | TMA (1W) | 0.77Lx0.24W x 0.40 H 19.5mmx6.1mmx10.2mm | yes | Active | Not Applicable | - | EAR99 | Isolated Module | ITE (Commercial) | 1W | - | - | - | - | - | - | - | - | 6/5 | - | 2 | - | 79% | 1kV | 5.5V | - | 4.5V | - | - | - | -15V | - | - | - | SCP | - | - | - | - | - | ROHS3 Compliant | ||
![]() TSR 1-2450 Traco Power | 52628 | - | Datasheet | 13 Weeks | Through Hole | 3-SIP Module | NO | - | - | - | - | - | - | - | - | - | - | -40°C~85°C With Derating | - | 2010 | TSR 1 | 0.46Lx0.30W x 0.40 H 11.7mmx7.5mmx10.1mm | yes | Active | Not Applicable | 3 | EAR99 | Linear Regulator Replacement | ITE (Commercial) | 5W | - | 8504.40.95.80 | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 94% | - | 36V | 5V | 6.5V | 12V | NO | - | - | 5W | - | - | SCP | - | - | - | - | 7.6mm | ROHS3 Compliant | ||
![]() TSH 1212S-TR TRACO Power | In Stock | - | - | - | - | SOIC-14 | - | 300 | - | - | + 85 C | - 40 C | Yes | SMD/SMT | - | - | Details | - | Reel | - | TSH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | 82 % | - | - | - | - | - | - | 2 W | - | - | 1 kV | Isolated | - | 12 V | 8.9 mm | - | 12.7 mm | 9.3 mm | - | ||
![]() TES 5-4812WI-TR TRACO Power | In Stock | - | - | - | - | SMD-24 | - | 150 | 75 V | 18 V | + 71 C | - 40 C | Yes | SMD/SMT | - | - | Details | - | Reel | - | TES 5WI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | 83 % | - | - | - | - | - | - | 5 W | - | - | 1.5 kV | Isolated | - | 18 V to 75 V | 10.2 mm | - | 33.4 mm | 20.6 mm | - | ||
![]() TSH 0512S-TR TRACO Power | In Stock | - | - | - | - | SOIC-14 | - | 300 | - | - | + 85 C | - 40 C | Yes | SMD/SMT | - | - | Details | - | Reel | - | TSH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | 81 % | - | - | - | - | - | - | 2 W | - | - | 1 kV | Isolated | - | 5 V | 8.9 mm | - | 12.7 mm | 9.3 mm | - | ||
![]() TSM 2409S-TR TRACO Power | In Stock | - | - | - | - | SOIC-14 | - | 500 | - | - | + 85 C | - 40 C | Yes | SMD/SMT | - | - | Details | - | Reel | - | TSM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | 78 % | - | - | - | - | - | - | 1 W | - | - | 1 kV | Isolated | - | 24 V | 7.8 mm | - | 12.7 mm | 8.3 mm | - | ||
![]() TES 5-2423-TR TRACO Power | In Stock | - | - | - | - | SMD-24 | - | 150 | 36 V | 18 V | + 71 C | - 40 C | Yes | SMD/SMT | 200 mA | - 15 V | Details | - | Reel | - | TES 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Output | - | 80 % | - | - | - | - | - | - | 6 W | - | - | 1.5 kV | Isolated | - | 18 V to 36 V | 10.2 mm | - | 33.4 mm | 20.6 mm | - | ||
![]() TES 5-4811-TR TRACO Power | In Stock | - | - | - | - | SMD-24 | - | 150 | 75 V | 36 V | + 71 C | - 40 C | Yes | SMD/SMT | - | - | Details | - | Reel | - | TES 5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | 77 % | - | - | - | - | - | - | 6 W | - | - | 1.5 kV | Isolated | - | 36 V to 75 V | 10.2 mm | - | 33.4 mm | 20.6 mm | - | ||
![]() TES 5-2412WI-TR TRACO Power | In Stock | - | - | - | - | SMD-24 | - | 150 | 36 V | 9 V | + 71 C | - 40 C | Yes | SMD/SMT | - | - | Details | - | Reel | - | TES 5WI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | 83 % | - | - | - | - | - | - | 5 W | - | - | 1.5 kV | Isolated | - | 9 V to 36 V | 10.2 mm | - | 33.4 mm | 20.6 mm | - | ||
![]() TES 1-2410V-TR TRACO Power | In Stock | - | - | - | - | SMD-12 | - | 450 | - | - | + 85 C | - 40 C | Yes | SMD/SMT | - | - | Details | - | Reel | - | TES 1V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | 70 % | - | - | - | - | - | - | 1 W | - | - | 3 kV | Isolated | - | 24 V | 8 mm | - | 16.3 mm | 8 mm | - | ||
![]() TES 5-4810WI-TR TRACO Power | In Stock | - | - | - | - | SMD-24 | - | 150 | 75 V | 18 V | + 71 C | - 40 C | Yes | SMD/SMT | - | - | Details | - | Reel | - | TES 5WI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | 76 % | - | - | - | - | - | - | 5 W | - | - | 1.5 kV | Isolated | - | 18 V to 75 V | 10.2 mm | - | 33.4 mm | 20.6 mm | - | ||
![]() TES 5-2413WI-TR TRACO Power | In Stock | - | - | - | - | SMD-24 | - | 150 | 36 V | 9 V | + 71 C | - 40 C | Yes | SMD/SMT | - | - | Details | - | Reel | - | TES 5WI | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | 83 % | - | - | - | - | - | - | 5 W | - | - | 1.5 kV | Isolated | - | 9 V to 36 V | 10.2 mm | - | 33.4 mm | 20.6 mm | - | ||
![]() TES 1-1223V-TR TRACO Power | In Stock | - | - | - | - | SMD-12 | - | 450 | - | - | + 85 C | - 40 C | Yes | SMD/SMT | 34 mA | - 15 V | Details | - | Reel | - | TES 1V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Output | - | 80 % | - | - | - | - | - | - | 1 W | - | - | 3 kV | Isolated | - | 12 V | 8 mm | - | 16.3 mm | 8 mm | - | ||
![]() TES 2N-2412-TR TRACO Power | In Stock | - | - | - | - | SMD-16 | - | 250 | 36 V | 18 V | + 85 C | - 40 C | Yes | SMD/SMT | - | - | Details | - | Reel | - | TES 2N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | 80 % | - | - | - | - | - | - | 2 W | - | - | 1.5 kV | Isolated | - | 18 V to 36 V | 9 mm | - | 24 mm | 13.7 mm | - | ||
![]() TSH 1212D-TR TRACO Power | In Stock | - | - | - | - | SOIC-18 | - | 300 | - | - | + 85 C | - 40 C | Yes | SMD/SMT | 80 mA | - 12 V | Details | - | Reel | - | TSH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2 Output | - | 82 % | - | - | - | - | - | - | 2 W | - | - | 1 kV | Isolated | - | 12 V | 8.9 mm | - | 15.3 mm | 9.3 mm | - |