- Series
- Efficiency
- Number of Outputs
- Package / Case
- Width
- Length
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Moisture Sensitive
- Mounting Styles
- RoHS
- Height
Attribute column
Manufacturer
TRACO DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Voltage - Output 2 | Total Power Output-Max | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() THM 20-2411WI Traco Power | 92 |
| Datasheet | 13 Weeks | Through Hole | 5-DIP Module | NO | -40°C~80°C With Derating | - | THM 20WI (20W) | 1.60Lx1.00W x 0.40 H 40.6mmx25.4mmx10.2mm | - | Active | Not Applicable | 5 | - | Isolated Module | Medical | 20W | - | DUAL | PIN/PEG | - | 1 | - | - | R-PDMA-P5 | 1 | - | 87% | 5kV | 36V | 5V | 9V | 24V | YES | - | 20W | OCP, OTP, OVP, SCP | - | 35.56mm | 25.4mm | ROHS3 Compliant | ||
![]() TDR 2-2412SM Traco Power | 366 | - | Datasheet | 13 Weeks | Surface Mount | 14-SMD Module, 7 Leads | YES | -40°C~85°C | 2013 | TDR 2SM (2W) | 0.74Lx0.50W x 0.34 H 18.9mmx12.8mmx8.7mm | yes | Active | 2A (4 Weeks) | 7 | EAR99 | Isolated Module | ITE (Commercial) | 2W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | R-PDMA-G7 | 1 | Not Qualified | 84% | 1.6kV | 36V | 12V | 18V | 24V | NO | - | 2W | Remote On/Off, SCP | 9.2mm | - | - | ROHS3 Compliant | ||
![]() THM 6-2411 Traco Power | 56 | - | Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 5 Leads | NO | -40°C~88°C | - | THM 6 (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | Medical | 6W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | R-PDMA-P6 | 1 | - | 86% | 5kV | 36V | 5V | 18V | 24V | NO | - | 6W | OCP, OVP, SCP | - | - | 20.3mm | ROHS3 Compliant | ||
![]() THD 15-2411WIN Traco Power | 1 | - | Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 8 Leads | NO | -40°C~85°C With Derating | 2010 | THD 15WIN (15W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | Not Applicable | 9 | EAR99 | Isolated Module | ITE (Commercial) | 15W | SEATED HGT CALCULATED | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | R-MDMA-T9 | 1 | - | 90% | 1.5kV | 36V | 5.1V | 9V | 24V | NO | - | - | Remote On/Off, OVP, SCP | - | - | 20.3mm | ROHS3 Compliant | ||
![]() THL 6-2411WISM Traco Power | 5 | - | Datasheet | 11 Weeks | Surface Mount | 16-SMD Module, 7 Leads | YES | -40°C~75°C With Derating | 2012 | THL 6WISM (6W) | 0.87Lx0.80W x 0.40 H 22.0mmx20.3mmx10.2mm | - | Active | 2A (4 Weeks) | 7 | EAR99 | Isolated Module | ITE (Commercial) | 6W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | R-PDMA-G7 | 1 | - | 79% | 1.5kV | 36V | 5V | 9V | 24V | NO | - | 6W | Remote On/Off, SCP | - | 22mm | 20.3mm | ROHS3 Compliant | ||
![]() TMV 0505DEN Traco Power | 82 | - | Datasheet | 11 Weeks | Through Hole | 7-SIP Module, 5 Leads | - | -25°C~85°C With Derating | 2014 | TMV-EN (1W) | 0.87Lx0.30W x 0.49 H 22.0mmx7.5mmx12.5mm | - | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial) | 1W | - | - | - | - | - | - | - | - | 2 | - | 66% | 3kV | 5.5V | - | 4.5V | - | - | -5V | - | SCP | - | - | - | ROHS3 Compliant | ||
![]() TMR 3-1211 Traco Power | 5523 | - | Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~85°C With Derating | 2007 | TMR 3 (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | yes | Active | Not Applicable | 7 | EAR99 | Isolated Module | ITE (Commercial) | 3W | - | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | 1 | Not Qualified | 81% | 1.6kV | 18V | 5V | 9V | 12V | NO | - | 3W | Remote On/Off, SCP | - | - | 9.2mm | ROHS3 Compliant | ||
![]() THL 25-2422 Traco Power | 38 |
| Datasheet | 11 Weeks | Through Hole | 6-DIP Module | NO | -40°C~80°C With Derating | 2014 | THL 25 (25W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | - | Active | Not Applicable | 6 | - | Isolated Module | ITE (Commercial) | 25W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | S-MDMA-P6 | 2 | - | 89% | 1.5kV | 36V | 12V | 18V | 24V | NO | -12V | - | Remote On/Off, OVP, SCP | - | - | - | ROHS3 Compliant | ||
![]() TOS 16-12SIL Traco Power | 652 | - | - | 13 Weeks | Through Hole | 5-SIP Module | NO | -40°C~85°C | 2010 | TOS | 0.90Lx0.23W x 0.40 H 22.9mmx6.0mmx10.2mm | - | Active | Not Applicable | 11 | EAR99 | Non-Isolated PoL Module | ITE (Commercial) | 80W | SEIGHTED HGT NOM | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | 1 | - | 92% | - | 14V | - | 8.3V | 12V | YES | - | - | Remote On/Off, OCP, OTP, SCP | 8.28mm | 50.8mm | - | ROHS3 Compliant | ||
![]() TEN 50-4811 Traco Power | 25800 |
| Datasheet | 11 Weeks | Through Hole | 6-DIP Module | NO | -40°C~85°C With Derating | 2012 | TEN 50 (50W) | 2.00Lx1.00W x 0.43 H 50.8mmx25.4mmx11.0mm | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | ITE (Commercial) | 50W | - | DUAL | PIN/PEG | - | 1 | - | - | R-XDMA-P6 | 1 | - | 92% | 1.5kV | 75V | 5V | 36V | 48V | YES | - | 50W | Remote On/Off, OCP, SCP | - | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() THL 6-4810WISM Traco Power | 36 | - | Datasheet | 11 Weeks | Surface Mount | 16-SMD Module, 7 Leads | YES | -40°C~75°C With Derating | - | THL 6WISM (6W) | 0.87Lx0.80W x 0.40 H 22.0mmx20.3mmx10.2mm | - | Active | 2A (4 Weeks) | 7 | EAR99 | Isolated Module | ITE (Commercial) | 4.8W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | R-PDMA-G7 | 1 | - | 76% | 1.5kV | 75V | 3.3V | 18V | 48V | NO | - | 6W | Remote On/Off, SCP | - | 22mm | 20.3mm | ROHS3 Compliant | ||
![]() TEP 100-1211 Traco Power | 2207 |
| Datasheet | 13 Weeks | Through Hole | 9-DIP Module | - | -40°C~75°C | 2010 | TEP 100 (100W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial), Railway | 100W | - | - | - | - | - | - | - | - | 1 | - | 91% | 2.25kV | 18V | - | 9V | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() TDR 3-1212 Traco Power | 48 |
| Datasheet | 13 Weeks | Through Hole | 14-DIP Module, 7 Leads | YES | -40°C~85°C | 2013 | TDR 3 (3W) | 0.74Lx0.50W x 0.34 H 18.9mmx12.8mmx8.7mm | yes | Active | Not Applicable | 7 | EAR99 | Isolated Module | ITE (Commercial) | 3W | SEATED HGT CALCULATED | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | R-PDMA-G7 | 1 | - | 82% | 1.6kV | 18V | 12V | 9V | 12V | NO | - | 3W | Remote On/Off, SCP | 9.2mm | - | - | ROHS3 Compliant | ||
![]() THI 3-0523 Traco Power | 28 |
| Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 8 Leads | - | -40°C~75°C | 2014 | THI 3 (3W) | 1.25Lx0.80W x 0.41 H 31.8mmx20.3mmx10.5mm | - | Active | Not Applicable | - | EAR99 | Isolated Module | ITE (Commercial), Medical | 3W | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | 2 | - | 60% | 4kV | 5.5V | - | 4.5V | - | - | -15V | - | SCP | - | - | - | ROHS3 Compliant | ||
![]() TMV 1205DEN Traco Power | 48 | - | Datasheet | 11 Weeks | Through Hole | 7-SIP Module, 5 Leads | - | -25°C~85°C With Derating | - | TMV-EN (1W) | 0.87Lx0.30W x 0.49 H 22.0mmx7.5mmx12.5mm | - | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial) | 1W | - | - | - | - | - | - | - | - | 2 | - | 66% | 3kV | 13.2V | - | 10.8V | - | - | -5V | - | SCP | - | - | - | ROHS3 Compliant | ||
![]() TMV 1215DEN Traco Power | 8 | - | Datasheet | 11 Weeks | Through Hole | 7-SIP Module, 5 Leads | - | -25°C~85°C With Derating | 2014 | TMV-EN (1W) | 0.87Lx0.30W x 0.49 H 22.0mmx7.5mmx12.5mm | - | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial) | 1.1W | - | - | - | - | - | - | - | - | 2 | - | 75% | 3kV | 13.2V | - | 10.8V | - | - | -15V | - | SCP | - | - | - | ROHS3 Compliant | ||
![]() THM 20-2412WI Traco Power | 43 |
| Datasheet | 13 Weeks | Through Hole | 5-DIP Module | - | -40°C~80°C With Derating | - | THM 20WI (20W) | 1.60Lx1.00W x 0.40 H 40.6mmx25.4mmx10.2mm | - | Active | Not Applicable | - | EAR99 | Isolated Module | Medical | 20W | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | 1 | - | 88.5% | 5kV | 36V | - | 9V | - | - | - | - | OCP, OTP, OVP, SCP | - | - | - | ROHS3 Compliant | ||
![]() TIM 2-0919SM Traco Power | 18 | - | Datasheet | 13 Weeks | Surface Mount | 16-SMD Module, 7 Leads | YES | -40°C~95°C With Derating | - | TIM 2SM (2W) | 0.96Lx0.57W x 0.40 H 24.3mmx14.4mmx10.2mm | - | Active | 2A (4 Weeks) | 7 | - | Isolated Module | Medical | 2W | - | DUAL | GULL WING | - | 1 | 2.54mm | - | R-PDMA-G7 | 1 | - | 79% | 5kV | 12V | 9V | 4.5V | 9V | NO | - | - | Remote On/Off, OVP, SCP | - | 24.3mm | - | ROHS3 Compliant | ||
![]() THD 15-1221N Traco Power | 42 |
| Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 9 Leads | NO | -40°C~85°C With Derating | 2012 | THD 15 (15W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | Not Applicable | 9 | EAR99 | Isolated Module | ITE (Commercial) | 15W | - | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-MDMA-T9 | 2 | - | 86% | 1.5kV | 18V | 5V | 9V | 12V | NO | -5V | 15W | Remote On/Off, OVP, SCP | 10.7mm | 31.8mm | - | ROHS3 Compliant | ||
![]() TEL 3-1222 Traco Power | 10 | - | Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 13 Leads | NO | -40°C~85°C With Derating | 2006 | TEL 3 (3W) | 1.26Lx0.79W x 0.40 H 32.0mmx20.0mmx10.2mm | - | Active | Not Applicable | 12 | EAR99 | Isolated Module | ITE (Commercial) | 3W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | 2 | - | 80% | 1.5kV | 18V | 12V | 9V | 12V | NO | -12V | 3W | SCP | 10.7mm | - | - | ROHS3 Compliant |