- Series
- Efficiency
- Number of Outputs
- Package / Case
- Width
- Length
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Moisture Sensitive
- Mounting Styles
- RoHS
- Height
Attribute column
Manufacturer
TRACO DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Voltage - Output 2 | Total Power Output-Max | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() THD 10-2411N Traco Power | 276 | - | Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 9 Leads | NO | -40°C~85°C With Derating | Tube | 2015 | THD 10N (10W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | 10W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-MDMA-P9 | 1 | - | 85% | 1.5kV | 36V | 5.1V | 18V | 24V | NO | - | - | Remote On/Off, OCP, SCP | - | - | 20.3mm | ROHS3 Compliant | ||
![]() TDR 3-2423SM Traco Power | 172 | - | Datasheet | 13 Weeks | Surface Mount | 14-SMD Module, 7 Leads | YES | -40°C~85°C With Derating | - | 2013 | TDR 3SM (3W) | 0.74Lx0.50W x 0.34 H 18.9mmx12.8mmx8.7mm | - | yes | Active | 2A (4 Weeks) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-G7 | 2 | - | 83% | 1.6kV | 36V | 15V | 18V | 24V | NO | -15V | 3W | Remote On/Off, SCP | - | 18.9mm | - | ROHS3 Compliant | ||
![]() THN 15-2423N Traco Power | 25800 |
| - | 13 Weeks | Through Hole | 6-DIP Module | - | -40°C~105°C With Derating | - | - | THN 15N (15W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 15W | - | - | - | - | - | - | - | - | - | 2 | - | 90% | 1.6kV | 36V | - | 18V | - | - | -15V | - | Remote On/Off, OCP, OVP, SCP | - | - | - | ROHS3 Compliant | ||
![]() THL 3-2422WI Traco Power | 3 |
| Datasheet | 11 Weeks | Through Hole | 16-DIP Module, 7 Leads | YES | -40°C~85°C With Derating | - | 2003 | THL 3WI (3W) | 0.94Lx0.54W x 0.31 H 23.8mmx13.7mmx8.0mm | - | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-G7 | 2 | - | 80% | 1.5kV | 36V | 12V | 9V | 24V | NO | -12V | 3W | Remote On/Off, SCP | - | - | 13.7mm | ROHS3 Compliant | ||
![]() TEN 40-1212 Traco Power | 6316 | - | Datasheet | 13 Weeks | Through Hole | 9-DIP Module | - | -40°C~75°C | - | 2007 | TEN 40 (40W) | 2.00Lx2.00W x 0.40 H 50.8mmx50.8mmx10.2mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 40W | - | - | - | - | - | - | - | - | - | 1 | - | 86% | 1.5kV | 18V | - | 9V | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() TIM 3.5-0911SM Traco Power | 494 | - | - | 13 Weeks | Surface Mount | 16-SMD Module, 7 Leads | - | -40°C~90°C With Derating | - | - | TIM 3.5SM (3.5W) | 0.96Lx0.57W x 0.41 H 24.3mmx14.4mmx10.5mm | - | - | Active | 2A (4 Weeks) | - | - | Isolated Module | - | Medical | 3.5W | - | - | - | - | - | - | - | - | - | 1 | - | 77% | 5kV | 12V | - | 4.5V | - | - | - | - | Remote On/Off, OVP, SCP | - | - | - | ROHS3 Compliant | ||
![]() TES 5-4823 Traco Power | 30 |
| Datasheet | 11 Weeks | Surface Mount | 24-SMD Module, 14 Leads | YES | -40°C~85°C With Derating | - | - | TES 5 (5W) | 1.31Lx0.81W x 0.40 H 33.4mmx20.6mmx10.2mm | - | - | Active | 2 (1 Year) | 14 | EAR99 | Isolated Module | - | ITE (Commercial) | 5W | - | DUAL | GULL WING | - | 1 | - | - | - | R-PDMA-G14 | 2 | Not Qualified | 85% | 1.5kV | 75V | 15V | 36V | 48V | NO | -15V | 5W | Remote On/Off, SCP | 10.45mm | 33.4mm | - | ROHS3 Compliant | ||
![]() THL 3-4823WI Traco Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | 16-DIP Module, 7 Leads | NO | -40°C~85°C With Derating | - | 2012 | THL 3WI (3W) | 0.94Lx0.54W x 0.31 H 23.8mmx13.7mmx8.0mm | - | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | ADDITIONAL -15 VOLT OUTPUT ALSO AVAILABLE | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-P7 | 2 | - | 80% | 1.5kV | 75V | 15V | 18V | 48V | NO | -15V | 3W | Remote On/Off, SCP | - | - | 13.7mm | ROHS3 Compliant | ||
![]() TMR 6-2422 Traco Power | 40 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~65°C | - | 2012 | TMR 6 (6W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | - | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 6W | - | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | 8/7 | R-PSMA-P7 | 2 | Not Qualified | 84% | 1.6kV | 36V | 12V | 18V | 24V | NO | -12V | 6W | Remote On/Off, SCP | 11.7mm | - | 9.1mm | ROHS3 Compliant | ||
![]() TVN 3-1221 Traco Power | 55 | - | Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~90°C With Derating | - | 2017 | TVN 3 (3W) | 0.86Lx0.38W x 0.44 H 21.8mmx9.6mmx11.2mm | - | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | - | SINGLE | - | - | 1 | - | - | - | R-XSMA-T7 | 2 | - | 82% | 1.6kV | 18V | 5V | 9V | 12V | NO | -5V | 3W | Remote On/Off, SCP | 11.7mm | - | 9.6mm | ROHS3 Compliant | ||
![]() TEC 2-1212WI Traco Power | 79 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | - | -40°C~93°C With Derating | - | - | TEC 2WI (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | e3 | - | Active | Not Applicable | - | - | Isolated Module | Tin (Sn) | ITE (Commercial) | 2W | - | - | - | - | - | - | - | - | - | 1 | - | 81% | 1.6kV | 18V | - | 4.5V | - | - | - | - | Remote On/Off, SCP | - | - | - | ROHS3 Compliant | ||
![]() THL 3-4815WI Traco Power | 652 |
| Datasheet | 11 Weeks | Through Hole | 16-DIP Module, 7 Leads | NO | -40°C~85°C With Derating | - | 2012 | THL 3WI (3W) | 0.94Lx0.54W x 0.31 H 23.8mmx13.7mmx8.0mm | - | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PDMA-P7 | 1 | - | 80% | 1.5kV | 75V | 24V | 18V | 48V | NO | - | 3W | Remote On/Off, SCP | 8.25mm | 23.8mm | - | ROHS3 Compliant | ||
![]() THM 10-2410 Traco Power | 36 |
| Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 5 Leads | - | -40°C~90°C With Derating | - | - | THM 10 (10W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | - | EAR99 | Isolated Module | - | Medical | 8.3W | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | 1 | - | 83% | 5kV | 36V | - | 18V | - | - | - | - | OCP, OVP, SCP | - | - | - | ROHS3 Compliant | ||
![]() TMR 6-4810WI Traco Power | 10 | - | Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | - | -40°C~71°C | - | 2013 | TMR 6WI (6W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 5W | - | - | - | - | - | - | - | - | - | 1 | - | 81% | 1.6kV | 75V | - | 18V | - | - | - | - | Remote On/Off, SCP | - | - | - | ROHS3 Compliant | ||
![]() TEC 3-0923 Traco Power | 98 | - | Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | - | -40°C~90°C With Derating | - | - | TEC 3 (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | e3 | - | Active | Not Applicable | - | - | Isolated Module | Tin (Sn) | ITE (Commercial) | 3W | - | - | - | - | - | - | - | - | - | 2 | - | 82% | 1.6kV | 13.2V | - | 4.5V | - | - | -15V | - | Remote On/Off, SCP | - | - | - | ROHS3 Compliant | ||
![]() TEC 2-2415 Traco Power | 145 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~95°C With Derating | - | - | TEC 2 (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | - | - | Active | Not Applicable | 7 | - | Isolated Module | - | ITE (Commercial) | 2W | - | SINGLE | - | - | 1 | 2.54mm | - | - | R-PSMA-T7 | 1 | - | 85% | 1.6kV | 36V | 24V | 18V | 24V | NO | - | - | Remote On/Off, SCP | - | - | - | ROHS3 Compliant | ||
![]() TMR 9-2415WI Traco Power | 41 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 6 Leads | NO | -40°C~85°C With Derating | - | 2015 | TMR 9WI (9W) | 0.86Lx0.38W x 0.44 H 21.8mmx9.6mmx11.2mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 9W | ALSO HAS 2-CASE AND 2 -STAND OFF PINS | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-MSMA-T6 | 1 | Not Qualified | 89% | 1.6kV | 36V | 24V | 9V | 24V | NO | - | 9W | Remote On/Off, SCP | - | - | 9.6mm | ROHS3 Compliant | ||
![]() TMR 3-4810HI Traco Power | 25800 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~85°C With Derating | - | - | TMR 3HI (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 2.3W | - | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PSMA-T7 | 1 | - | 74% | 3kV | 75V | 3.3V | 36V | 48V | NO | - | - | Remote On/Off, SCP | - | - | 9.2mm | ROHS3 Compliant | ||
![]() TSN 1-2450 Traco Power | 15663 |
| Datasheet | 13 Weeks | Through Hole | 3-SIP Module | NO | -40°C~85°C With Derating | - | 2013 | TSN 1 | 0.46Lx0.30W x 0.65 H 11.7mmx7.5mmx16.5mm | - | - | Active | Not Applicable | 3 | EAR99 | Linear Regulator Replacement | - | ITE (Commercial) | 5W | - | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PSMA-T3 | 1 | - | 91.5% | - | -32V | -5V | -7V | -12V | NO | - | 5W | SCP | - | - | 7.5mm | ROHS3 Compliant | ||
![]() THM 6-2413WI Traco Power | 311 |
| Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 5 Leads | NO | -40°C~90°C | - | 2013 | THM 6WI (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | Medical | 6W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PDMA-P6 | 1 | - | 89% | 5kV | 36V | 15V | 9V | 24V | NO | - | 6W | OCP, OVP, SCP | - | - | 20.3mm | ROHS3 Compliant |