- Series
- Efficiency
- Number of Outputs
- Package / Case
- Width
- Length
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Moisture Sensitive
- Mounting Styles
- RoHS
- Height
Attribute column
Manufacturer
TRACO DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Voltage - Output 2 | Total Power Output-Max | Features | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TEN 60-2412 Traco Power | 2456 | - | Datasheet | 13 Weeks | Through Hole | 8-DIP Module | NO | -40°C~85°C | 2006 | TEN 60 (60W) | 2.00Lx2.00W x 0.40 H 50.8mmx50.8mmx10.2mm | - | yes | Active | Not Applicable | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | 60W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | S-MDMA-P8 | 1 | Not Qualified | - | 90% | 1.6kV | 36V | 12V | 18V | 24V | YES | - | 60W | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | 50.8mm | 50.8mm | ROHS3 Compliant | ||
![]() THD 15-2412WIN Traco Power | 244 | - | Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 8 Leads | NO | -40°C~85°C With Derating | 2005 | THD 15WIN (15W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | 15W | SEATED HGT CALCULATED | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | R-MDMA-T9 | 1 | - | - | 90% | 1.5kV | 36V | 12V | 9V | 24V | NO | - | - | Remote On/Off, OVP, SCP | - | - | - | 20.3mm | ROHS3 Compliant | ||
![]() TON 15-2413 Traco Power | In Stock | - | Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | -40°C~85°C With Derating | - | TON 15 (15W) | 1.10Lx0.94W x 0.33 H 27.9mmx23.9mmx8.5mm | - | - | Active | Not Applicable | 6 | - | Isolated Module | - | ITE (Commercial) | 15W | - | DUAL | PIN/PEG | 245 | 1 | - | 10 | R-XDMA-P6 | 1 | - | - | 88% | 2.25kV | 36V | 15V | 18V | 24V | YES | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | - | 8.85mm | 27.94mm | - | ROHS3 Compliant | ||
![]() TMR 3-2413WIR Traco Power | 19 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module | NO | -40°C~90°C With Derating | - | TMR 3WIR (3W) | 0.86Lx0.38W x 0.44 H 21.8mmx9.6mmx11.2mm | - | - | Active | Not Applicable | 8 | - | Isolated Module | - | ITE (Commercial), Railway | 3W | - | SINGLE | - | - | 1 | 2.54mm | - | R-MSMA-T8 | 1 | - | - | 83% | 3kV | 36V | 15V | 9V | 24V | NO | - | 3W | Remote On/Off, SCP | - | - | - | 9.6mm | ROHS3 Compliant | ||
![]() TIM 3.5-2423 Traco Power | 2885 |
| - | 13 Weeks | Through Hole | 16-DIP Module, 7 Leads | - | -40°C~90°C With Derating | - | TIM 3.5 (3.5W) | 0.96Lx0.57W x 0.40 H 24.3mmx14.4mmx10.2mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | Medical | 3.5W | - | - | - | - | - | - | - | - | 2 | - | - | 83% | 5kV | 36V | - | 18V | - | - | -15V | - | Remote On/Off, OVP, SCP | - | - | - | - | ROHS3 Compliant | ||
![]() TON 15-2410 Traco Power | 5 |
| Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | -40°C~85°C With Derating | 2005 | TON 15 (15W) | 1.10Lx0.94W x 0.33 H 27.9mmx23.9mmx8.5mm | - | - | Active | Not Applicable | 6 | - | Isolated Module | - | ITE (Commercial) | 12W | REMOTE SHUTDOWN | DUAL | - | 245 | 1 | - | 10 | R-XDMA-T6 | 1 | - | CB, UL | 86% | 2.25kV | 36V | 3.3V | 18V | 24V | YES | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 8.5mm | 8.85mm | 27.94mm | 23.88mm | ROHS3 Compliant | ||
![]() TEC 2-2419 Traco Power | 182 | - | Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~95°C With Derating | - | TEC 2 (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | - | - | Active | Not Applicable | 7 | - | Isolated Module | - | ITE (Commercial) | 2W | - | SINGLE | - | - | 1 | 2.54mm | - | R-PSMA-T7 | 1 | - | - | 85% | 1.6kV | 36V | 9V | 18V | 24V | NO | - | - | Remote On/Off, SCP | - | - | - | - | ROHS3 Compliant | ||
![]() TMV 2-24159HI Traco Power | 33 |
| Datasheet | 11 Weeks | Through Hole | 7-SIP Module, 4 Leads | NO | -40°C~85°C With Derating | 2015 | TMV 2HI (2W) | 0.77Lx0.30W x 0.40 H 19.5mmx7.5mmx10.2mm | - | - | Active | Not Applicable | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | 2W | ALSO VOUT=(-9 VOLT) | SINGLE | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-XSMA-T5 | 2 | - | - | 81% | 5.2kV | 26.4V | 15V | 21.6V | 24V | NO | -9V | 2W | SCP | - | 10.7mm | 19.5mm | 7.5mm | ROHS3 Compliant | ||
![]() TEC 2-1213 Traco Power | 47 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~95°C With Derating | - | TEC 2 (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | - | - | Active | Not Applicable | 7 | - | Isolated Module | - | ITE (Commercial) | 2W | - | SINGLE | - | - | 1 | 2.54mm | - | R-PSMA-T7 | 1 | - | - | 85% | 1.6kV | 18V | 15V | 9V | 12V | NO | - | 2W | Remote On/Off, SCP | - | - | - | - | ROHS3 Compliant | ||
![]() TEC 2-4819 Traco Power | 59 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~95°C With Derating | - | TEC 2 (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | - | - | Active | Not Applicable | 7 | - | Isolated Module | - | ITE (Commercial) | 2W | - | SINGLE | - | - | 1 | 2.54mm | - | R-PSMA-T7 | 1 | - | - | 82% | 1.6kV | 75V | 9V | 36V | 48V | NO | - | - | Remote On/Off, SCP | - | - | - | - | ROHS3 Compliant | ||
![]() TSRN 1-2415A Traco Power | In Stock | - | Datasheet | 13 Weeks | Through Hole | 3-SIP Module | NO | -40°C~85°C With Derating | - | TSRN 1 | 0.46Lx0.40W x 0.30 H 11.7mmx10.2mmx7.5mm | - | - | Active | Not Applicable | 3 | EAR99 | Linear Regulator Replacement | - | ITE (Commercial) | 1.5W | - | SINGLE | - | - | 1 | 2.54mm | - | R-PSMA-T3 | 1 | - | - | 77% | - | 42V | 1.5V | 4.6V | 12V | NO | - | - | OTP, SCP | - | 8mm | - | - | ROHS3 Compliant | ||
![]() THM 15-4812 Traco Power | 30501 |
| Datasheet | 13 Weeks | Through Hole | 5-DIP Module | - | -40°C~85°C With Derating | - | THM 15 (15W) | 1.60Lx1.00W x 0.40 H 40.6mmx25.4mmx10.2mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | Medical | 15W | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | 1 | - | - | 88% | 5kV | 75V | - | 36V | - | - | - | - | OCP, OTP, OVP, SCP | - | - | - | - | ROHS3 Compliant | ||
![]() TSN 1-2450A Traco Power | 45 |
| Datasheet | 13 Weeks | Through Hole | 3-SIP Module | - | -40°C~85°C With Derating | - | TSN 1 | 0.65Lx0.46W x 0.30 H 16.5mmx11.7mmx7.5mm | - | - | Active | Not Applicable | - | EAR99 | Linear Regulator Replacement | - | ITE (Commercial) | 5W | - | - | - | - | - | - | - | - | 1 | - | - | 91.5% | - | -32V | - | -7V | - | - | - | - | SCP | - | - | - | - | ROHS3 Compliant | ||
![]() THB 6-2423 Traco Power | 99 |
| Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 6 Leads | NO | -40°C~71°C With Derating | 2010 | THB 6 (6W) | 1.25Lx0.80W x 0.47 H 31.8mmx20.3mmx12.0mm | e4 | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | GOLD | ITE (Commercial), Medical | 6W | - | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-PDMA-T7 | 2 | - | - | 80% | 3kV | 36V | 15V | 18V | 24V | NO | -15V | 6W | SCP | - | - | 31.8mm | - | ROHS3 Compliant | ||
![]() THM 30-4811 Traco Power | 66 |
| Datasheet | 13 Weeks | Through Hole | 5-DIP Module | NO | -40°C~80°C With Derating | - | THM 30 (30W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | Not Applicable | 5 | - | Isolated Module | - | Medical | 30W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-PDMA-P5 | 1 | - | - | 89% | 5kV | 75V | 5V | 36V | 48V | YES | - | 30W | OCP, OTP, OVP, SCP | - | - | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() TSV 1212S Traco Power | In Stock | - | Datasheet | - | Surface Mount | 22-SMD Module, 10 Leads | YES | -40°C~85°C | - | TSV (1W) | 0.60Lx0.31W x 0.27 H 15.2mmx8.0mmx7.0mm | - | yes | Not For New Designs | Not Applicable | 10 | EAR99 | Isolated Module | - | ITE (Commercial) | 960mW | - | DUAL | GULL WING | 245 | 1 | - | 10 | - | 1 | - | - | 79% | 3kV | 13.2V | 12V | 10.8V | 12V | NO | - | 1W | SCP | - | 7.45mm | - | 8mm | ROHS3 Compliant | ||
![]() TSV 1215S Traco Power | 23 |
| Datasheet | - | Surface Mount | 22-SMD Module, 10 Leads | YES | -40°C~85°C | - | TSV (1W) | 0.60Lx0.31W x 0.27 H 15.2mmx8.0mmx7.0mm | - | yes | Not For New Designs | Not Applicable | 10 | EAR99 | Isolated Module | - | ITE (Commercial) | 975mW | - | DUAL | GULL WING | 245 | 1 | - | 10 | - | 1 | - | - | 80% | 3kV | 13.2V | 15V | 10.8V | 12V | NO | - | 1W | SCP | - | 7.45mm | - | 8mm | ROHS3 Compliant | ||
![]() TSV 0505D Traco Power | 23 |
| Datasheet | - | Surface Mount | 22-SMD Module, 10 Leads | YES | -40°C~85°C | - | TSV (1W) | 0.60Lx0.31W x 0.27 H 15.2mmx8.0mmx7.0mm | - | yes | Not For New Designs | Not Applicable | 10 | EAR99 | Isolated Module | - | ITE (Commercial) | 1W | - | DUAL | GULL WING | 245 | 1 | - | 10 | R-XDMA-G10 | 2 | - | - | 72% | 3kV | 5.5V | 5V | 4.5V | 5V | NO | -5V | 1W | SCP | - | 7.45mm | - | 8mm | ROHS3 Compliant | ||
![]() TSV 0512D Traco Power | 23 |
| Datasheet | - | Surface Mount | 22-SMD Module, 10 Leads | YES | -40°C~85°C | - | TSV (1W) | 0.60Lx0.31W x 0.27 H 15.2mmx8.0mmx7.0mm | - | yes | Not For New Designs | 3 (168 Hours) | 10 | EAR99 | Isolated Module | - | ITE (Commercial) | 960mW | - | DUAL | GULL WING | 245 | 1 | - | 10 | R-XDMA-G10 | 2 | - | - | 78% | 3kV | 5.5V | 12V | 4.5V | 5V | NO | -12V | 1W | SCP | - | 7.45mm | - | 8mm | ROHS3 Compliant | ||
![]() TES 5-2422WI Traco Power | 300 |
| Datasheet | 11 Weeks | Surface Mount | 24-SMD Module, 14 Leads | YES | -40°C~71°C | 2011 | TES 5WI (5W) | 1.31Lx0.81W x 0.40 H 33.4mmx20.6mmx10.2mm | - | - | Active | 2 (1 Year) | 14 | EAR99 | Isolated Module | - | ITE (Commercial) | 5W | - | DUAL | GULL WING | - | 1 | - | - | R-PDMA-G14 | 2 | Not Qualified | - | 83% | 1.5kV | 36V | 12V | 9V | 24V | NO | -12V | 5W | Remote On/Off, SCP | - | 10.45mm | 33.4mm | - | ROHS3 Compliant |