- Series
- Efficiency
- Number of Outputs
- Package / Case
- Width
- Length
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Moisture Sensitive
- Mounting Styles
- RoHS
- Height
Attribute column
Manufacturer
TRACO DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Moisture Sensitive | Mounting Styles | RoHS | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Output Power | Voltage - Output 2 | Total Power Output-Max | Isolation Voltage | Product | Features | Input Voltage | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TDN 5-4823WISM Traco Power | 2680 |
| Datasheet | 13 Weeks | Surface Mount | 7-SMD Module, 6 Leads | YES | - | - | - | - | - | - | -40°C~75°C With Derating | - | - | TDN 5WISM (5W) | 0.52Lx0.36W x 0.40 H 13.2mmx9.1mmx10.2mm | - | - | Active | 2 (1 Year) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 5W | ALSO OPERTAES WITH -15 VDC | DUAL | FLAT | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-F6 | 2 | - | 84% | 1.6kV | 75V | 15V | 18V | 48V | NO | - | -15V | 5W | - | - | Remote On/Off, SCP | - | - | 10.7mm | - | 9.1mm | ROHS3 Compliant | ||
![]() TMR 1-0523SM Traco Power | 303 | - | Datasheet | 11 Weeks | Surface Mount | 14-SMD Module, 7 Leads | YES | - | - | - | - | - | - | -40°C~82°C With Derating | - | 2013 | TMR 1SM (1W) | 0.74Lx0.54W x 0.34 H 18.9mmx13.7mmx8.7mm | - | - | Active | 2 (1 Year) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 990mW | ADDITIONAL -15 VDC OUTPUT VOLTAGE ALSO AVAILABLE | DUAL | GULL WING | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-G7 | 2 | - | 80% | 1.5kV | 9V | 15V | 4.5V | 5V | NO | - | -15V | 0.99W | - | - | Remote On/Off, OCP, SCP | - | - | - | 18.9mm | 13.7mm | ROHS3 Compliant | ||
![]() TDN 3-4823WISM Traco Power | 12 |
| Datasheet | 13 Weeks | Surface Mount | 7-SMD Module, 6 Leads | - | - | - | - | - | - | - | -40°C~70°C | - | - | TDN 3WISM (3W) | 0.52Lx0.36W x 0.40 H 13.2mmx9.1mmx10.2mm | - | - | Active | 2 (1 Year) | - | - | Isolated Module | - | ITE (Commercial) | 3W | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | 2 | - | 82% | 1.6kV | 75V | - | 18V | - | - | - | -15V | - | - | - | Remote On/Off, SCP | - | - | - | - | - | ROHS3 Compliant | ||
![]() TDN 3-4813WISM Traco Power | 28 |
| Datasheet | 13 Weeks | Surface Mount | 7-SMD Module, 6 Leads | - | - | - | - | - | - | - | -40°C~70°C | - | - | TDN 3WISM (3W) | 0.52Lx0.36W x 0.40 H 13.2mmx9.1mmx10.2mm | - | - | Active | 2 (1 Year) | - | - | Isolated Module | - | ITE (Commercial) | 3W | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | 1 | - | 84% | 1.6kV | 75V | - | 18V | - | - | - | - | - | - | - | Remote On/Off, SCP | - | - | - | - | - | ROHS3 Compliant | ||
![]() TEL 2-1212 Traco Power | 12 | - | Datasheet | 11 Weeks | Through Hole | 16-DIP Module, 6 Leads | NO | - | - | - | - | - | - | -40°C~75°C | - | 2005 | TEL 2 (2W) | 0.94Lx0.54W x 0.31 H 23.8mmx13.7mmx8.0mm | - | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 2W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-P6 | 1 | - | 80% | 1.5kV | 18V | 12V | 9V | 12V | NO | - | - | - | - | - | SCP | - | - | 7.87mm | 23.8mm | - | ROHS3 Compliant | ||
![]() TEL 2-2423 Traco Power | 120 |
| Datasheet | 11 Weeks | Through Hole | 16-DIP Module, 6 Leads | NO | - | - | - | - | - | - | -40°C~75°C | - | 2005 | TEL 2 (2W) | 0.94Lx0.54W x 0.31 H 23.8mmx13.7mmx8.0mm | - | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 2W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | 16/6 | R-PDMA-P6 | 2 | - | 80% | 1.5kV | 36V | 15V | 18V | 24V | NO | - | -15V | 0.975W | - | - | SCP | - | - | 7.87mm | - | 13.7mm | ROHS3 Compliant | ||
![]() TMR 6-4822WIR Traco Power | 16 | - | Datasheet | 13 Weeks | Through Hole | 8-SIP Module | - | - | - | - | - | - | - | -40°C~80°C With Derating | - | - | TMR 6WIR (6W) | 0.86Lx0.38W x 0.44 H 21.8mmx9.6mmx11.2mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial), Railway | 6W | - | - | - | - | - | - | - | - | - | 2 | - | 87% | 3kV | 75V | - | 18V | - | - | - | -12V | - | - | - | Remote On/Off, OCP, SCP | - | - | - | - | - | ROHS3 Compliant | ||
![]() TEM 3-1223N Traco Power | 30 |
| Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 12 Leads | NO | - | - | - | - | - | - | -40°C~85°C With Derating | - | 2013 | TEM 3N (3W) | 1.26Lx0.79W x 0.39 H 32.0mmx20.0mmx10.0mm | - | - | Active | Not Applicable | 12 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | - | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | - | 2 | - | 82% | 1.5kV | 13.2V | 15V | 10.8V | 12V | NO | - | -15V | 3W | - | - | SCP | - | - | 10.5mm | - | - | ROHS3 Compliant | ||
![]() TEN 5-4812WI Traco Power | 99 |
| Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 7 Leads | NO | - | - | - | - | - | - | -40°C~85°C With Derating | - | 2010 | TEN 5WI (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | yes | Active | Not Applicable | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | 6W | - | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-MDIP-T8 | 1 | Not Qualified | 83% | 1.5kV | 75V | 12V | 18V | 48V | NO | - | - | 6W | - | - | SCP | - | - | - | 32mm | 20mm | ROHS3 Compliant | ||
![]() TEL 2-4812 Traco Power | 25800 |
| Datasheet | 11 Weeks | Through Hole | 16-DIP Module, 6 Leads | NO | - | - | - | - | - | - | -40°C~75°C | - | 2010 | TEL 2 (2W) | 0.94Lx0.54W x 0.31 H 23.8mmx13.7mmx8.0mm | - | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 2W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-P6 | 1 | - | 79% | 1.5kV | 75V | 12V | 36V | 48V | NO | - | - | - | - | - | SCP | - | - | 7.87mm | 23.8mm | - | ROHS3 Compliant | ||
![]() TMV 0515SHI Traco Power | 34 | - | Datasheet | 11 Weeks | Through Hole | 7-SIP Module, 4 Leads | - | - | - | - | - | - | - | -40°C~95°C With Derating | - | 2014 | TMV-HI (1W) | 0.77Lx0.30W x 0.40 H 19.5mmx7.5mmx10.2mm | - | - | Active | Not Applicable | - | EAR99 | Isolated Module | - | ITE (Commercial) | 1W | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | 1 | - | 78% | 5.2kV | 5.5V | - | 4.5V | - | - | - | - | - | - | - | SCP | - | - | - | - | - | ROHS3 Compliant | ||
![]() TSM 1212S-TR TRACO Power | In Stock | - | - | - | - | SOIC-14 | - | 500 | + 85 C | - 40 C | Yes | SMD/SMT | Details | - | Reel | - | TSM | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 Output | - | 81 % | - | - | - | - | - | - | 1 W | - | - | 1 kV | Isolated | - | 12 V | 6.8 mm | - | 12.7 mm | 8 mm | - | ||
![]() TEN 3-2412 Traco Power | 43 | - | Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 7 Leads | NO | - | - | - | - | - | - | -40°C~85°C With Derating | - | 2009 | TEN 3 (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | e4 | yes | Active | Not Applicable | 8 | EAR99 | Isolated Module | Gold (Au) - with Nickel (Ni) barrier | ITE (Commercial) | 3W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PDMA-P8 | 1 | Not Qualified | 84% | 1.5kV | 36V | 12V | 9V | 24V | NO | - | - | 3W | - | - | SCP | - | - | - | - | 20.3mm | ROHS3 Compliant | ||
![]() TSR 2-2418 Traco Power | 22 |
| Datasheet | 13 Weeks | Through Hole | 3-SIP Module | NO | - | - | - | - | - | - | -40°C~85°C With Derating | - | - | TSR 2 | 0.55Lx0.30W x 0.40 H 14.0mmx7.5mmx10.1mm | - | - | Active | Not Applicable | 3 | EAR99 | Linear Regulator Replacement | - | ITE (Commercial) | 3.6W | - | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PSMA-T3 | 1 | - | 87% | - | 36V | 1.8V | 4.6V | 24V | NO | - | - | 3.6W | - | - | OCP, SCP | - | - | - | - | 7.5mm | ROHS3 Compliant | ||
![]() TEN 15-2411 Traco Power | 329 | - | Datasheet | 3 Weeks | Through Hole | 5-DIP Module, 4 Leads | NO | - | - | - | - | - | - | -40°C~85°C With Derating | - | 2010 | TEN 15 (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | yes | Not For New Designs | Not Applicable | 6 | EAR99 | Isolated Module | Nickel (Ni) | ITE (Commercial) | 15W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | 6 | R-XDMA-P6 | 1 | Not Qualified | 84% | 1.6kV | 36V | 5.1V | 18V | 24V | NO | - | - | - | - | - | OCP, OVP, SCP | - | - | - | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() THL 10-4811WI Traco Power | 31 |
| Datasheet | 11 Weeks | Through Hole | 6-DIP Module, 5 Leads | NO | - | - | - | - | - | - | -40°C~75°C With Derating | - | 2012 | THL 10WI (10W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | - | - | Active | Not Applicable | 6 | - | Isolated Module | - | ITE (Commercial) | 10W | SEATED HGT CALCULATED | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | S-MDMA-T6 | 1 | - | 84% | 1.5kV | 75V | 5.1V | 18V | 48V | NO | - | - | - | - | - | Remote On/Off, SCP | - | - | - | 25.4mm | 25.4mm | ROHS3 Compliant | ||
![]() TEN 20-4822WIR Traco Power | 63 |
| Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | - | - | - | - | - | - | -40°C~85°C With Derating | - | 2012 | TEN 20WIR (20W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Railway | 20W | - | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-MDMA-T6 | 2 | - | 88% | 2.25kV | 75V | 12V | 18V | 48V | NO | - | -12V | - | - | - | Remote On/Off, OCP, OVP, SCP | - | - | 10.7mm | 50.8mm | - | ROHS3 Compliant | ||
![]() TEN 25-2422 Traco Power | 328 | - | Datasheet | - | Through Hole | 7-DIP Module | NO | - | - | - | - | - | - | -40°C~85°C With Derating | - | 2010 | TEN 25 (30W) | 2.00Lx1.60W x 0.37 H 50.8mmx40.6mmx9.5mm | - | - | Not For New Designs | Not Applicable | 7 | - | Isolated Module | - | ITE (Commercial) | 30W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-XDMA-P7 | 2 | - | 89% | 1.5kV | 36V | 12V | 18V | 24V | YES | - | -12V | 30W | - | - | Remote On/Off, OCP, OVP, SCP | - | - | 9.3mm | 50.8mm | 40.6mm | ROHS3 Compliant | ||
![]() TEN 40-4812WIR Traco Power | 78 |
| Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | - | - | - | - | - | - | -40°C~85°C With Derating | - | 2009 | TEN 40WIR (40W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Railway | 40W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | 6 | R-MDMA-P6 | 1 | - | 92% | 1.6kV | 75V | 12V | 18V | 48V | YES | - | - | 40W | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | - | - | - | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() TEL 2-1222 Traco Power | 25800 |
| Datasheet | 11 Weeks | Through Hole | 16-DIP Module, 6 Leads | NO | - | - | - | - | - | - | -40°C~75°C | - | 2005 | TEL 2 (2W) | 0.94Lx0.54W x 0.31 H 23.8mmx13.7mmx8.0mm | - | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 2W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | 16/6 | R-PDMA-P6 | 2 | - | 78% | 1.5kV | 18V | 12V | 9V | 12V | NO | - | -12V | - | - | - | SCP | - | - | 7.87mm | - | 13.7mm | ROHS3 Compliant |