- Series
- Efficiency
- Number of Outputs
- Package / Case
- Width
- Length
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Moisture Sensitive
- Mounting Styles
- RoHS
- Height
Attribute column
Manufacturer
TRACO DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Voltage - Output 2 | Total Power Output-Max | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() THL 6-2415WISM Traco Power | 652 |
| Datasheet | 11 Weeks | Surface Mount | 16-SMD Module, 7 Leads | YES | -40°C~75°C With Derating | 2012 | THL 6WISM (6W) | 0.87Lx0.80W x 0.40 H 22.0mmx20.3mmx10.2mm | - | - | Active | 2A (4 Weeks) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 6W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PDMA-G7 | 1 | - | 83% | 1.5kV | 36V | 24V | 9V | 24V | NO | - | 6W | Remote On/Off, SCP | - | 22mm | 20.3mm | ROHS3 Compliant | ||
![]() THI 1211 Traco Power | 18 |
| Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 6 Leads | NO | -40°C~85°C With Derating | 2011 | THI 2 (2W) | 1.26Lx0.79W x 0.39 H 32.0mmx20.0mmx10.0mm | - | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | 2W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | 24/9 | R-PDMA-P9 | 1 | Not Qualified | 62% | 2.5kV | 13.2V | 5V | 10.8V | 12V | NO | - | 2W | SCP | - | 32mm | 20mm | ROHS3 Compliant | ||
![]() TMR 2-0512WISM Traco Power | 32 |
| Datasheet | 11 Weeks | Surface Mount | 14-SMD Module, 7 Leads | YES | -40°C~80°C With Derating | - | TMR 2WISM (2W) | 0.75Lx0.59W x 0.34 H 19.0mmx14.9mmx8.7mm | - | - | Active | 2 (1 Year) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 2W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-XDMA-G7 | 1 | - | 84% | 1.5kV | 12V | 12V | 4.5V | 9V | NO | - | 2W | Remote On/Off, SCP | 9.2mm | - | - | ROHS3 Compliant | ||
![]() TMR 3-2412WISM Traco Power | 39 |
| Datasheet | 11 Weeks | Surface Mount | 14-SMD Module, 7 Leads | YES | -40°C~80°C | - | TMR 3WISM (3W) | 0.75Lx0.59W x 0.34 H 19.0mmx14.9mmx8.7mm | - | - | Active | 2 (1 Year) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | - | DUAL | GULL WING | - | 1 | 2.54mm | - | - | R-PDMA-G7 | 1 | - | 85% | 1.5kV | 36V | 12V | 9V | 24V | NO | - | 3W | Remote On/Off, SCP | 9.2mm | - | - | ROHS3 Compliant | ||
![]() TMR 3-4815WISM Traco Power | 36 |
| Datasheet | 11 Weeks | Surface Mount | 14-SMD Module, 7 Leads | YES | -40°C~80°C | - | TMR 3WISM (3W) | 0.75Lx0.59W x 0.34 H 19.0mmx14.9mmx8.7mm | - | - | Active | 2 (1 Year) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | - | DUAL | GULL WING | - | 1 | 2.54mm | - | - | R-PDMA-G7 | 1 | - | 85% | 1.5kV | 75V | 24V | 18V | 48V | NO | - | 3W | Remote On/Off, SCP | 9.2mm | - | - | ROHS3 Compliant | ||
![]() TMR 3-2413WISM Traco Power | 2027 |
| Datasheet | 11 Weeks | Surface Mount | 14-SMD Module, 7 Leads | YES | -40°C~80°C | - | TMR 3WISM (3W) | 0.75Lx0.59W x 0.34 H 19.0mmx14.9mmx8.7mm | - | - | Active | 2 (1 Year) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | - | DUAL | GULL WING | - | 1 | 2.54mm | - | - | R-PDMA-G7 | 1 | - | 85% | 1.5kV | 36V | 15V | 9V | 24V | NO | - | 3W | Remote On/Off, SCP | 9.2mm | - | - | ROHS3 Compliant | ||
![]() TMR 3-4823WISM Traco Power | 2352 |
| Datasheet | 11 Weeks | Surface Mount | 14-SMD Module, 7 Leads | YES | -40°C~80°C | - | TMR 3WISM (3W) | 0.75Lx0.59W x 0.34 H 19.0mmx14.9mmx8.7mm | - | - | Active | 2 (1 Year) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | - | DUAL | GULL WING | - | 1 | - | - | - | R-PDMA-G7 | 2 | - | 82% | 1.5kV | 75V | 15V | 18V | 48V | NO | -15V | 3W | Remote On/Off, SCP | - | 19mm | 14.9mm | ROHS3 Compliant | ||
![]() TES 1-2410V Traco Power | 12 |
| Datasheet | 11 Weeks | Surface Mount | 12-SMD Module, 10 Leads | YES | -40°C~85°C With Derating | 2014 | TES 1V (1W) | 0.64Lx0.31W x 0.31 H 16.3mmx8.0mmx8.0mm | - | - | Active | 2 (1 Year) | 10 | EAR99 | Isolated Module | - | ITE (Commercial) | 858mW | SEATED HGT CALCULATED | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | - | 1 | - | 70% | 3kV | 26.4V | 3.3V | 21.6V | 24V | NO | - | 1W | SCP | 8.25mm | - | 8mm | ROHS3 Compliant | ||
![]() TMR 3-4812WISM Traco Power | 2872 |
| Datasheet | 11 Weeks | Surface Mount | 14-SMD Module, 7 Leads | YES | -40°C~80°C | - | TMR 3WISM (3W) | 0.75Lx0.59W x 0.34 H 19.0mmx14.9mmx8.7mm | - | - | Active | 2 (1 Year) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | - | DUAL | GULL WING | - | 1 | 2.54mm | - | - | R-PDMA-G7 | 1 | - | 84% | 1.5kV | 75V | 12V | 18V | 48V | NO | - | 3W | Remote On/Off, SCP | 9.2mm | - | - | ROHS3 Compliant | ||
![]() TRN 1-1222 Traco Power | 5 | - | Datasheet | 13 Weeks | Through Hole | 5-SIP Module | NO | -40°C~90°C | - | TRN 1 (1W) | 0.47Lx0.30W x 0.43 H 11.9mmx7.7mmx11.0mm | - | - | Active | Not Applicable | 5 | - | Isolated Module | - | ITE (Commercial) | 1.1W | - | SINGLE | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PSMA-T5 | 2 | - | 83% | 1.6kV | 18V | 12V | 9V | 12V | NO | -12V | 1W | SCP | 11.5mm | 11.9mm | 7.7mm | ROHS3 Compliant | ||
![]() TRN 1-4823 Traco Power | 10 | - | Datasheet | 13 Weeks | Through Hole | 5-SIP Module | NO | -40°C~90°C | - | TRN 1 (1W) | 0.47Lx0.30W x 0.43 H 11.9mmx7.7mmx11.0mm | - | - | Active | Not Applicable | 5 | - | Isolated Module | - | ITE (Commercial) | 1.1W | - | SINGLE | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PSMA-T5 | 2 | - | 79% | 1.6kV | 75V | 15V | 36V | 48V | NO | -15V | 1W | SCP | 11.5mm | 11.9mm | 7.7mm | ROHS3 Compliant | ||
![]() TSH 1212D Traco Power | 131 |
| Datasheet | - | Surface Mount | 18-SMD Module, 6 Leads | - | -40°C~85°C | 2007 | TSH (2W) | 0.60Lx0.37W x 0.36 H 15.3mmx9.3mmx9.2mm | - | - | Not For New Designs | 3 (168 Hours) | - | - | Isolated Module | - | ITE (Commercial) | 1.9W | - | - | - | - | - | - | - | - | - | 2 | - | 82% | 1kV | 13.2V | - | 10.8V | - | - | -12V | - | SCP | - | - | - | ROHS3 Compliant | ||
![]() TSRN 1-2425 Traco Power | 33 |
| Datasheet | 13 Weeks | Through Hole | 3-SIP Module | NO | -40°C~85°C With Derating | 2011 | TSRN 1 | 0.46Lx0.30W x 0.40 H 11.7mmx7.5mmx10.2mm | - | - | Active | Not Applicable | 3 | EAR99 | Linear Regulator Replacement | - | ITE (Commercial) | 2.5W | - | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PSMA-T3 | 1 | - | 83% | - | 42V | 2.5V | 4.6V | 12V | NO | - | 2.5W | OTP, SCP | - | - | 7.5mm | ROHS3 Compliant | ||
![]() TEN 50-1212 Traco Power | 85 | - | Datasheet | 11 Weeks | Through Hole | 6-DIP Module | - | -40°C~85°C With Derating | 2012 | TEN 50 (50W) | 2.00Lx1.00W x 0.43 H 50.8mmx25.4mmx11.0mm | - | - | Active | Not Applicable | - | EAR99 | Isolated Module | - | ITE (Commercial) | 50W | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | 1 | - | 91% | 1.5kV | 18V | - | 9V | - | - | - | - | Remote On/Off, OCP, SCP | - | - | - | ROHS3 Compliant | ||
![]() THM 20-4822 Traco Power | 35 |
| Datasheet | 13 Weeks | Through Hole | 5-DIP Module | - | -40°C~80°C With Derating | - | THM 20 (20W) | 1.60Lx1.00W x 0.40 H 40.6mmx25.4mmx10.2mm | - | - | Active | Not Applicable | - | EAR99 | Isolated Module | - | Medical | 20W | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | 2 | - | 88.5% | 5kV | 75V | - | 36V | - | - | -12V | - | OCP, OTP, OVP, SCP | - | - | - | ROHS3 Compliant | ||
![]() THL 6-2421WISM Traco Power | 14 |
| Datasheet | 11 Weeks | Surface Mount | 16-SMD Module, 7 Leads | YES | -40°C~75°C With Derating | 2012 | THL 6WISM (6W) | 0.87Lx0.80W x 0.40 H 22.0mmx20.3mmx10.2mm | - | - | Active | 2A (4 Weeks) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 6W | ADDITIONAL-5 OUTPUT VOLTAGE AVAILABLE | DUAL | GULL WING | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-G7 | 2 | - | 82% | 1.5kV | 36V | 5V | 9V | 24V | NO | -5V | 6W | Remote On/Off, SCP | 10.45mm | - | - | ROHS3 Compliant | ||
![]() TMR 9-2421 Traco Power | 39 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 6 Leads | NO | -40°C~85°C With Derating | 2015 | TMR 9 (9W) | 0.86Lx0.38W x 0.44 H 21.8mmx9.6mmx11.2mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 8W | - | SINGLE | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-MSMA-T6 | 2 | Not Qualified | 86% | 1.6kV | 36V | 5V | 18V | 24V | NO | -5V | 8W | Remote On/Off, SCP | 11.7mm | - | 9.6mm | ROHS3 Compliant | ||
![]() THN 15-2411N Traco Power | 170 | - | - | 13 Weeks | Through Hole | 6-DIP Module | - | -40°C~105°C With Derating | - | THN 15N (15W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 15W | - | - | - | - | - | - | - | - | - | 1 | - | 90% | 1.6kV | 36V | - | 18V | - | - | - | - | Remote On/Off, OCP, OVP, SCP | - | - | - | ROHS3 Compliant | ||
![]() TEC 2-2423WI Traco Power | 113 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | - | -40°C~93°C With Derating | - | TEC 2WI (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | e3 | - | Active | Not Applicable | - | - | Isolated Module | Tin (Sn) | ITE (Commercial) | 2W | - | - | - | - | - | - | - | - | - | 2 | - | 80% | 1.6kV | 36V | - | 9V | - | - | -15V | - | Remote On/Off, SCP | - | - | - | ROHS3 Compliant | ||
![]() TEP 160-4812 Traco Power | 2889 |
| Datasheet | 13 Weeks | Through Hole | 9-DIP Module | NO | -40°C~75°C | 2014 | TEP 160 (196W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | - | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | ITE (Commercial), Railway | 192W | - | DUAL | PIN/PEG | - | 1 | - | - | - | R-MDMA-P9 | 1 | - | 92% | 2.25kV | 75V | 12V | 33V | 48V | YES | - | - | Remote On/Off, OTP, OVP, SCP | - | - | 57.9mm | ROHS3 Compliant |