- Series
- Efficiency
- Number of Outputs
- Package / Case
- Width
- Length
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Moisture Sensitive
- Mounting Styles
- RoHS
- Height
Attribute column
Manufacturer
TRACO DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Voltage - Output 2 | Total Power Output-Max | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TEC 2-1210 Traco Power | 65 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~95°C With Derating | - | - | TEC 2 (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | e3 | - | Active | Not Applicable | 7 | - | Isolated Module | Tin (Sn) | ITE (Commercial) | 1.7W | - | SINGLE | - | - | 1 | 2.54mm | - | R-PSMA-T7 | 1 | - | 78% | 1.6kV | 18V | 3.3V | 9V | 12V | NO | - | - | Remote On/Off, SCP | - | - | - | ROHS3 Compliant | ||
![]() TEN 20-2412WI Traco Power | 40 |
| Datasheet | - | Through Hole | 7-DIP Module, 6 Leads | NO | -40°C~85°C With Derating | - | 2005 | TEN 20WI (20W) | 2.00Lx1.60W x 0.40 H 50.8mmx40.6mmx10.2mm | - | - | Not For New Designs | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 20W | SEATED HGT CALCULATED | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-MDMA-T6 | 1 | - | 81% | 1.5kV | 36V | 12V | 9V | 24V | YES | - | 20W | Remote On/Off, OCP, OVP, SCP | - | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() TEN 12-4821 Traco Power | 30 |
| - | - | Through Hole | 5-DIP Module | NO | -40°C~85°C With Derating | - | - | TEN 12WI (12W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Not For New Designs | Not Applicable | 5 | - | Isolated Module | - | ITE (Commercial) | 10W | - | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-XDMA-T5 | 2 | Not Qualified | 82% | 1.5kV | 75V | 5V | 18V | 48V | NO | -5V | - | Remote On/Off, OCP, OVP, SCP | 10.7mm | 50.8mm | - | ROHS3 Compliant | ||
![]() THN 30-4811WI Traco Power | 361 | - | Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | -40°C~80°C With Derating | - | 2012 | THN 30WI (30W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 30W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | S-MDMA-P6 | 1 | - | 90% | 1.5kV | 75V | 5V | 18V | 48V | YES | - | 30W | Remote On/Off, OTP, OVP, SCP, UVLO | - | 25.4mm | 25.4mm | ROHS3 Compliant | ||
![]() THI 3-0511 Traco Power | 19 |
| Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 6 Leads | - | -40°C~75°C | - | 2014 | THI 3 (3W) | 1.25Lx0.80W x 0.41 H 31.8mmx20.3mmx10.5mm | - | - | Active | Not Applicable | - | EAR99 | Isolated Module | - | ITE (Commercial), Medical | 3W | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | 1 | - | 60% | 4kV | 5.5V | - | 4.5V | - | - | - | - | SCP | - | - | - | ROHS3 Compliant | ||
![]() TDR 2-4822SM Traco Power | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 14-SMD Module, 7 Leads | YES | -40°C~85°C | - | 2013 | TDR 2SM (2W) | 0.74Lx0.50W x 0.34 H 18.9mmx12.8mmx8.7mm | - | yes | Active | 2A (4 Weeks) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 2W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-PDMA-G7 | 2 | Not Qualified | 83% | 1.6kV | 75V | 12V | 36V | 48V | NO | -12V | 2W | Remote On/Off, SCP | - | 18.9mm | - | ROHS3 Compliant | ||
![]() TEP 100-2411WIR Traco Power | 2592 |
| Datasheet | 13 Weeks | Through Hole | 9-DIP Module | - | -40°C~75°C With Derating | - | 2015 | TEP 100WIR (100W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | - | Active | Not Applicable | - | EAR99 | Isolated Module | - | ITE (Commercial), Railway | 100W | - | - | - | - | - | - | - | - | 1 | - | 93% | 2.25kV | 36V | - | 9V | - | - | - | - | Remote On/Off, OTP, OVP, SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() TMR 9-2412 Traco Power | 43 | - | Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 6 Leads | - | -40°C~85°C With Derating | - | 2015 | TMR 9 (9W) | 0.86Lx0.38W x 0.44 H 21.8mmx9.6mmx11.2mm | - | - | Active | Not Applicable | 10 | EAR99 | Isolated Module | - | ITE (Commercial) | 9W | - | - | - | - | - | - | - | - | 1 | Not Qualified | 89% | 1.6kV | 36V | 12V | 18V | - | - | - | - | Remote On/Off, SCP | - | - | - | ROHS3 Compliant | ||
![]() TES 5-2423WI Traco Power | 66 |
| Datasheet | 11 Weeks | Surface Mount | 24-SMD Module, 14 Leads | YES | -40°C~71°C | - | 2008 | TES 5WI (5W) | 1.31Lx0.81W x 0.40 H 33.4mmx20.6mmx10.2mm | - | - | Active | 2 (1 Year) | 14 | EAR99 | Isolated Module | - | ITE (Commercial) | 5W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-PDMA-G14 | 2 | Not Qualified | 83% | 1.5kV | 36V | 15V | 9V | 24V | NO | -15V | 5W | Remote On/Off, SCP | 10.45mm | 33.4mm | - | ROHS3 Compliant | ||
![]() THN 15-2425N Traco Power | 119 |
| - | 13 Weeks | Through Hole | 6-DIP Module | - | -40°C~105°C With Derating | - | - | THN 15N (15W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 15W | - | - | - | - | - | - | - | - | 2 | - | 90% | 1.6kV | 36V | - | 18V | - | - | -24V | - | Remote On/Off, OCP, OVP, SCP | - | - | - | ROHS3 Compliant | ||
![]() TES 5-4812WI Traco Power | 36 | - | Datasheet | 11 Weeks | Surface Mount | 24-SMD Module, 14 Leads | YES | -40°C~71°C | - | 2011 | TES 5WI (5W) | 1.31Lx0.81W x 0.40 H 33.4mmx20.6mmx10.2mm | - | - | Active | 2 (1 Year) | 14 | - | Isolated Module | - | ITE (Commercial) | 5W | - | DUAL | GULL WING | - | - | 2.54mm | - | - | 1 | Not Qualified | 83% | 1.5kV | 75V | 12V | 18V | - | - | - | - | Remote On/Off, SCP | - | - | - | ROHS3 Compliant | ||
![]() TMR 9-2423 Traco Power | 103 | - | Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 6 Leads | - | -40°C~85°C With Derating | - | 2015 | TMR 9 (9W) | 0.86Lx0.38W x 0.44 H 21.8mmx9.6mmx11.2mm | - | - | Active | Not Applicable | 10 | EAR99 | Isolated Module | - | ITE (Commercial) | 9W | - | - | - | - | - | - | - | - | 2 | Not Qualified | 87% | 1.6kV | 36V | 15V | 18V | - | - | -15V | - | Remote On/Off, SCP | - | - | - | ROHS3 Compliant | ||
![]() TIM 3.5-1211SM Traco Power | 61 |
| - | 13 Weeks | Surface Mount | 16-SMD Module, 7 Leads | - | -40°C~90°C With Derating | - | - | TIM 3.5SM (3.5W) | 0.96Lx0.57W x 0.41 H 24.3mmx14.4mmx10.5mm | - | - | Active | 2A (4 Weeks) | - | - | Isolated Module | - | Medical | 3.5W | - | - | - | - | - | - | - | - | 1 | - | 79% | 5kV | 18V | - | 9V | - | - | - | - | Remote On/Off, OVP, SCP | - | - | - | ROHS3 Compliant | ||
![]() TRN 3-2410 Traco Power | 30 | - | Datasheet | 13 Weeks | Through Hole | 5-SIP Module, 4 Leads | YES | -40°C~85°C | - | - | TRN 3 (3W) | 0.47Lx0.30W x 0.43 H 11.9mmx7.7mmx11.0mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 2.3W | - | DUAL | FLAT | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-PDMA-F6 | 1 | - | 76% | 1.6kV | 36V | 3.3V | 18V | 24V | NO | - | - | SCP | - | - | - | ROHS3 Compliant | ||
![]() THD 10-2423N Traco Power | 295 | - | Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 9 Leads | NO | -40°C~85°C With Derating | Tube | 2015 | THD 10N (10W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | 10W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-MDMA-P9 | 2 | - | 89% | 1.5kV | 36V | 15V | 18V | 24V | NO | -15V | 10W | Remote On/Off, OCP, SCP | 10.7mm | 31.8mm | - | ROHS3 Compliant | ||
![]() TDR 2-1213SM Traco Power | 20 | - | Datasheet | 13 Weeks | Surface Mount | 14-SMD Module, 7 Leads | YES | -40°C~85°C | - | 2013 | TDR 2SM (2W) | 0.74Lx0.50W x 0.34 H 18.9mmx12.8mmx8.7mm | - | yes | Active | 2A (4 Weeks) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 2W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | R-PDMA-G7 | 1 | Not Qualified | 84% | 1.6kV | 18V | 15V | 9V | 12V | NO | - | 2W | Remote On/Off, SCP | 9.2mm | - | - | ROHS3 Compliant | ||
![]() TEP 100-4812 Traco Power | 2546 |
| Datasheet | 13 Weeks | Through Hole | 9-DIP Module | - | -40°C~75°C | - | 2010 | TEP 100 (100W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | - | Active | Not Applicable | - | EAR99 | Isolated Module | - | ITE (Commercial), Railway | 101W | - | - | - | - | - | - | - | - | 1 | - | 93% | 2.25kV | 75V | - | 36V | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() TEP 100-7212WIR Traco Power | 2636 |
| Datasheet | 13 Weeks | Through Hole | 9-DIP Module | - | -40°C~75°C With Derating | - | 2010 | TEP 100WIR (100W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | - | Active | Not Applicable | - | EAR99 | Isolated Module | - | ITE (Commercial), Railway | 101W | - | - | - | - | - | - | - | - | 1 | - | 90% | 3kV | 160V | - | 43V | - | - | - | - | Remote On/Off, OTP, OVP, SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() TIM 2-1212SM Traco Power | 63 | - | Datasheet | 13 Weeks | Surface Mount | 16-SMD Module, 7 Leads | YES | -40°C~95°C With Derating | - | - | TIM 2SM (2W) | 0.96Lx0.57W x 0.40 H 24.3mmx14.4mmx10.2mm | - | - | Active | 2A (4 Weeks) | 7 | - | Isolated Module | - | Medical | 2W | - | DUAL | GULL WING | - | 1 | 2.54mm | - | R-PDMA-G7 | 1 | - | 81% | 5kV | 18V | 12V | 9V | 12V | NO | - | 2W | Remote On/Off, OVP, SCP | - | 24.3mm | - | ROHS3 Compliant | ||
![]() TEP 100-4816WIR Traco Power | 2844 |
| Datasheet | 13 Weeks | Through Hole | 9-DIP Module | - | -40°C~75°C With Derating | - | 2010 | TEP 100WIR (100W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | - | Active | Not Applicable | - | EAR99 | Isolated Module | - | ITE (Commercial), Railway | 101W | - | - | - | - | - | - | - | - | 1 | - | 92% | 2.25kV | 75V | - | 18V | - | - | - | - | Remote On/Off, OTP, OVP, SCP, UVLO | - | - | - | ROHS3 Compliant |