- Series
- Efficiency
- Number of Outputs
- Package / Case
- Width
- Length
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Moisture Sensitive
- Mounting Styles
- RoHS
- Height
Attribute column
Manufacturer
TRACO DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Voltage - Output 2 | Total Power Output-Max | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() THL 25-2411 Traco Power | 162111 |
| Datasheet | 11 Weeks | Through Hole | 6-DIP Module | NO | - | -40°C~80°C With Derating | 2014 | THL 25 (25W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | - | - | Active | Not Applicable | 6 | - | Isolated Module | - | ITE (Commercial) | 25W | PACKAGE ALSO AVAILABLE WITH HEATSINK | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | S-MDMA-P6 | 1 | - | 90% | 1.5kV | 36V | 5V | 18V | 24V | YES | - | 25W | Remote On/Off, OVP, SCP | - | 25.4mm | 25.4mm | ROHS3 Compliant | ||
![]() TMR 3-4823HI Traco Power | 2476 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | - | -40°C~85°C With Derating | 2012 | TMR 3HI (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | ALSO VOUT=(-15 VOLT) | SINGLE | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-PSMA-T7 | 2 | - | 83% | 3kV | 75V | 15V | 36V | 48V | NO | -15V | 3W | Remote On/Off, SCP | 11.6mm | - | - | ROHS3 Compliant | ||
![]() TEC 2-2419WI Traco Power | 66 | - | Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | - | - | -40°C~93°C With Derating | - | TEC 2WI (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | e3 | - | Active | Not Applicable | - | - | Isolated Module | Tin (Sn) | ITE (Commercial) | 2W | - | - | - | - | - | - | - | - | 1 | - | 80% | 1.6kV | 36V | - | 9V | - | - | - | - | Remote On/Off, SCP | - | - | - | ROHS3 Compliant | ||
![]() TEC 2-2410WI Traco Power | 156 | - | Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | - | - | -40°C~93°C With Derating | - | TEC 2WI (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | e3 | - | Active | Not Applicable | - | - | Isolated Module | Tin (Sn) | ITE (Commercial) | 1.7W | - | - | - | - | - | - | - | - | 1 | - | 76% | 1.6kV | 36V | - | 9V | - | - | - | - | Remote On/Off, SCP | - | - | - | ROHS3 Compliant | ||
![]() TEN 40-4811N Traco Power | 652 |
| Datasheet | 11 Weeks | Through Hole | 6-DIP Module | NO | - | -40°C~80°C With Derating | 2014 | TEN 40N (40W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 40W | SEATED HGT CALCULATED | DUAL | - | - | 1 | - | - | R-MDMA-T6 | 1 | - | 91% | 1.5kV | 75V | 5V | 36V | 48V | YES | - | 40W | Remote On/Off, OVP, SCP, UVLO | - | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() TMR 6-4819 Traco Power | 16 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | - | - | -40°C~65°C | 2012 | TMR 6 (6W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 6W | - | - | - | - | - | - | - | - | 1 | - | 84% | 1.6kV | 75V | - | 36V | - | - | - | - | Remote On/Off, SCP | - | - | - | ROHS3 Compliant | ||
![]() TEC 3-2423WI Traco Power | 117 | - | Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | - | -40°C~90°C With Derating | - | TEC 3WI (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | - | - | Active | Not Applicable | 7 | - | Isolated Module | - | ITE (Commercial) | 3W | - | SINGLE | - | - | 1 | - | - | R-PSMA-T7 | 2 | - | 81% | 1.6kV | 36V | 15V | 9V | 24V | NO | -15V | 3W | Remote On/Off, SCP | 11.7mm | - | 9.1mm | ROHS3 Compliant | ||
![]() THN 15-1221 Traco Power | 51 |
| Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | - | -40°C~85°C With Derating | 2012 | THN 15 (15W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 15W | - | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | S-MDMA-T6 | 2 | - | 85% | 1.5kV | 18V | 5V | 9V | 12V | NO | -5V | 15W | Remote On/Off, OVP, SCP | 10.4mm | - | - | ROHS3 Compliant | ||
![]() TMR 3-7219WIR Traco Power | 16 | - | Datasheet | 13 Weeks | Through Hole | 8-SIP Module | NO | - | -40°C~90°C With Derating | - | TMR 3WIR (3W) | 0.86Lx0.38W x 0.44 H 21.8mmx9.6mmx11.2mm | - | - | Active | Not Applicable | 8 | - | Isolated Module | - | ITE (Commercial), Railway | 3W | - | SINGLE | - | - | 1 | 2.54mm | - | R-MSMA-T8 | 1 | - | 81% | 3kV | 160V | 9V | 43V | 110V | NO | - | 3W | Remote On/Off, SCP | - | - | 9.6mm | ROHS3 Compliant | ||
![]() TES 3-1211 Traco Power | 84 |
| Datasheet | 11 Weeks | Surface Mount | 24-SMD Module, 12 Leads | YES | - | -40°C~85°C With Derating | 2014 | TES 3 (3W) | 1.27Lx0.58W x 0.40 H 32.2mmx14.8mmx10.2mm | - | yes | Active | 2 (1 Year) | 12 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | 1 | Not Qualified | 79% | 1.5kV | 18V | 5V | 9V | 12V | NO | - | 3W | SCP | - | 32.3mm | - | ROHS3 Compliant | ||
![]() THL 25-2412 Traco Power | 15 |
| Datasheet | 11 Weeks | Through Hole | 6-DIP Module | NO | - | -40°C~80°C With Derating | 2014 | THL 25 (25W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | - | - | Active | Not Applicable | 6 | - | Isolated Module | - | ITE (Commercial) | 25W | PACKAGE ALSO AVAILABLE WITH HEATSINK | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | S-MDMA-P6 | 1 | - | 90% | 1.5kV | 36V | 12V | 18V | 24V | YES | - | 25W | Remote On/Off, OVP, SCP | - | 25.4mm | 25.4mm | ROHS3 Compliant | ||
![]() THM 3-2415WI Traco Power | 120 |
| Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 6 Leads | NO | - | -40°C~90°C | 2013 | THM 3WI (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | Medical | 3W | SEATED HGT CALCULATED | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | R-PDMA-P6 | 1 | - | 87% | 5kV | 36V | 24V | 9V | 24V | NO | - | 3W | OCP, OVP, SCP | - | - | 20.3mm | ROHS3 Compliant | ||
![]() TEP 200-7211WIR Traco Power | In Stock | - | - | 10 Weeks | Through Hole | Half Brick | - | Half Brick | -40°C~75°C | - | TEP 200WIR (240W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial), Railway | 220W | - | - | - | - | - | - | - | - | 1 | - | 89% | 2.25kV | 160V | - | 43V | - | - | - | - | Remote On/Off, OTP, OVP, SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() TMR 3-0512WISM Traco Power | 36 |
| Datasheet | 11 Weeks | Surface Mount | 14-SMD Module, 7 Leads | YES | - | -40°C~80°C | - | TMR 3WISM (3W) | 0.75Lx0.59W x 0.34 H 19.0mmx14.9mmx8.7mm | - | - | Active | 2 (1 Year) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | - | DUAL | GULL WING | - | 1 | 2.54mm | - | R-PDMA-G7 | 1 | - | 84% | 1.5kV | 12V | 12V | 4.5V | 9V | NO | - | 3W | Remote On/Off, SCP | 9.2mm | - | - | ROHS3 Compliant | ||
![]() TDR 2-2423WISM Traco Power | 15 |
| Datasheet | 13 Weeks | Surface Mount | 14-SMD Module, 7 Leads | YES | - | -40°C~85°C | 2013 | TDR 2WISM (2W) | 0.74Lx0.50W x 0.34 H 18.9mmx12.8mmx8.7mm | e3 | yes | Active | 2A (4 Weeks) | 7 | EAR99 | Isolated Module | Matte Tin (Sn) - annealed | ITE (Commercial) | 2W | ADDITIONAL -15 VOLT OUTPUT ALSO AVAILABLE | DUAL | GULL WING | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-PDMA-G7 | 2 | Not Qualified | 81% | 1.6kV | 36V | 15V | 9V | 24V | NO | -15V | 2W | Remote On/Off, SCP | - | 18.9mm | - | ROHS3 Compliant | ||
![]() TEP 200-7216WIR Traco Power | In Stock | - | - | 13 Weeks | Through Hole | Half Brick | - | - | -40°C~75°C | - | TEP 200WIR (240W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial), Railway | 238W | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | 1 | - | 90% | 2.25kV | 160V | - | 43V | - | - | - | - | Remote On/Off, OTP, OVP, SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() TEP 200-7213WIR Traco Power | 2281 |
| - | 13 Weeks | Through Hole | Half Brick | - | - | -40°C~75°C | - | TEP 200WIR (240W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial), Railway | 240W | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | 1 | - | 90% | 2.25kV | 160V | - | 43V | - | - | - | - | Remote On/Off, OTP, OVP, SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() TDR 3-4822WISM Traco Power | 12 |
| Datasheet | 13 Weeks | Surface Mount | 14-SMD Module, 7 Leads | YES | - | -40°C~85°C | 2013 | TDR 3WISM (3W) | 0.74Lx0.50W x 0.34 H 18.9mmx12.8mmx8.7mm | e3 | - | Active | 2A (4 Weeks) | 7 | EAR99 | Isolated Module | Matte Tin (Sn) - annealed | ITE (Commercial) | 3W | - | DUAL | GULL WING | 245 | 1 | - | NOT SPECIFIED | R-PDMA-G7 | 2 | - | 82% | 1.6kV | 75V | 12V | 18V | 48V | NO | -12V | 3W | Remote On/Off, SCP | - | 18.9mm | - | ROHS3 Compliant | ||
![]() TES 2-0513M Traco Power | In Stock | - | Datasheet | 11 Weeks | Surface Mount | 16-SMD Module, 6 Leads | YES | - | -25°C~80°C With Derating | 2016 | TES 2M (2W) | 0.94Lx0.54W x 0.36 H 24.0mmx13.7mmx9.3mm | - | - | Active | 2 (1 Year) | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | 2W | SEATED HGT CALCULATED | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | R-PDMA-G6 | 1 | - | 66% | 4kV | 5.5V | 15V | 4.5V | 5V | NO | - | 2W | SCP | 9.45mm | 24mm | - | ROHS3 Compliant | ||
![]() TDR 3-4813SM Traco Power | 44 |
| Datasheet | 13 Weeks | Surface Mount | 14-SMD Module, 7 Leads | YES | - | -40°C~85°C | 2013 | TDR 3SM (3W) | 0.74Lx0.50W x 0.34 H 18.9mmx12.8mmx8.7mm | - | yes | Active | 2A (4 Weeks) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | SEATED HGT CALCULATED | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | R-PDMA-G7 | 1 | - | 82% | 1.6kV | 75V | 15V | 36V | 48V | NO | - | 3W | Remote On/Off, SCP | 9.2mm | - | - | ROHS3 Compliant |