- Series
- Efficiency
- Number of Outputs
- Package / Case
- Width
- Length
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Moisture Sensitive
- Mounting Styles
- RoHS
- Height
Attribute column
Manufacturer
TRACO DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Voltage - Output 2 | Total Power Output-Max | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TDR 3-1213SM Traco Power | 38 |
| Datasheet | 13 Weeks | Surface Mount | 14-SMD Module, 7 Leads | YES | - | -40°C~85°C | - | 2013 | TDR 3SM (3W) | 0.74Lx0.50W x 0.34 H 18.9mmx12.8mmx8.7mm | yes | Active | 2A (4 Weeks) | 7 | EAR99 | Isolated Module | ITE (Commercial) | 3W | SEATED HGT CALCULATED | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PDMA-G7 | 1 | - | 82% | 1.6kV | 18V | 15V | 9V | 12V | NO | - | 3W | Remote On/Off, SCP | 9.2mm | - | - | ROHS3 Compliant | ||
![]() TDR 3-4811SM Traco Power | 18 | - | Datasheet | 13 Weeks | Surface Mount | 14-SMD Module, 7 Leads | YES | - | -40°C~85°C With Derating | Tube | 2013 | TDR 3SM (3W) | 0.74Lx0.50W x 0.34 H 18.9mmx12.8mmx8.7mm | yes | Active | 2A (4 Weeks) | 7 | EAR99 | Isolated Module | ITE (Commercial) | 3W | SEATED HGT CALCULATED | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PDMA-G7 | 1 | - | 81% | 1.6kV | 75V | 5V | 36V | 48V | NO | - | 3W | Remote On/Off, SCP | 9.2mm | - | - | ROHS3 Compliant | ||
![]() THI 2-1223M Traco Power | 36 | - | Datasheet | 11 Weeks | Through Hole | 16-DIP Module, 6 Leads | NO | - | -40°C~71°C With Derating | - | 2016 | THI 2M (2W) | 0.94Lx0.54W x 0.34 H 23.8mmx13.7mmx8.6mm | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | ITE (Commercial), Medical | 2W | - | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-T6 | 2 | - | 75% | 3kV | 13.2V | 15V | 10.8V | 12V | NO | -15V | 2W | SCP | 8.85mm | - | 13.7mm | ROHS3 Compliant | ||
![]() TES 5-4822WI Traco Power | 3 | - | Datasheet | 11 Weeks | Surface Mount | 24-SMD Module, 14 Leads | YES | - | -40°C~71°C | - | 2012 | TES 5WI (5W) | 1.31Lx0.81W x 0.40 H 33.4mmx20.6mmx10.2mm | - | Active | 2 (1 Year) | 14 | EAR99 | Isolated Module | ITE (Commercial) | 5W | - | DUAL | GULL WING | - | 1 | - | - | - | R-PDMA-G14 | 2 | Not Qualified | 83% | 1.5kV | 75V | 12V | 18V | 48V | NO | -12V | 5W | Remote On/Off, SCP | 10.45mm | 33.4mm | - | ROHS3 Compliant | ||
![]() TDR 2-4822WI Traco Power | 37 |
| Datasheet | 13 Weeks | Through Hole | 14-DIP Module, 7 Leads | NO | - | -40°C~85°C | - | 2010 | TDR 2WI (2W) | 0.74Lx0.50W x 0.34 H 18.9mmx12.8mmx8.7mm | yes | Active | Not Applicable | 7 | EAR99 | Isolated Module | ITE (Commercial) | 2W | - | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-T7 | 2 | Not Qualified | 81% | 1.6kV | 75V | 12V | 18V | 48V | NO | -12V | 2W | Remote On/Off, SCP | - | 18.9mm | - | ROHS3 Compliant | ||
![]() TRN 3-2413SM Traco Power | 134 |
| Datasheet | 13 Weeks | Surface Mount | 7-SMD Module, 6 Leads | YES | - | -40°C~85°C | - | - | TRN 3SM (3W) | 0.47Lx0.44W x 0.31 H 11.9mmx11.3mmx8.0mm | - | Active | 2A (4 Weeks) | 6 | EAR99 | Isolated Module | ITE (Commercial) | 3W | - | DUAL | FLAT | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-F6 | 1 | - | 84% | 1.6kV | 36V | 15V | 18V | 24V | NO | - | 3W | SCP | - | - | - | ROHS3 Compliant | ||
![]() THM 6-2423 Traco Power | 39 |
| Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 6 Leads | - | - | -40°C~88°C | - | - | THM 6 (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | Not Applicable | - | - | Isolated Module | Medical | 6W | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | 2 | - | 88.5% | 5kV | 36V | - | 18V | - | - | -15V | - | OCP, OVP, SCP | - | - | - | ROHS3 Compliant | ||
![]() TDR 2-0513SM Traco Power | 2751 | - | Datasheet | 13 Weeks | Surface Mount | 14-SMD Module, 7 Leads | YES | - | -40°C~85°C | - | 2013 | TDR 2SM (2W) | 0.74Lx0.50W x 0.34 H 18.9mmx12.8mmx8.7mm | yes | Active | 2A (4 Weeks) | 7 | EAR99 | Isolated Module | ITE (Commercial) | 2W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PDMA-G7 | 1 | Not Qualified | 83% | 1.6kV | 9V | 15V | 4.5V | 5V | NO | - | 2W | Remote On/Off, SCP | 9.2mm | - | - | ROHS3 Compliant | ||
![]() THN 30-2413WI Traco Power | 397 |
| Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | - | -40°C~80°C With Derating | - | 2012 | THN 30WI (30W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | ITE (Commercial) | 30W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | S-MDMA-P6 | 1 | - | 89% | 1.5kV | 36V | 15V | 9V | 24V | YES | - | 30W | Remote On/Off, OTP, OVP, SCP, UVLO | - | 25.4mm | 25.4mm | ROHS3 Compliant | ||
![]() TDN 3-2419WISM Traco Power | 20 |
| Datasheet | 13 Weeks | Surface Mount | 7-SMD Module, 6 Leads | - | - | -40°C~70°C | - | - | TDN 3WISM (3W) | 0.52Lx0.36W x 0.40 H 13.2mmx9.1mmx10.2mm | - | Active | 2 (1 Year) | - | - | Isolated Module | ITE (Commercial) | 1.7W | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | 1 | - | 81% | 1.6kV | 36V | - | 9V | - | - | - | - | Remote On/Off, SCP | - | - | - | ROHS3 Compliant | ||
![]() TES 2-1211M Traco Power | 140 | - | Datasheet | 11 Weeks | Surface Mount | 16-SMD Module, 6 Leads | YES | - | -25°C~80°C With Derating | - | 2016 | TES 2M (2W) | 0.94Lx0.54W x 0.36 H 24.0mmx13.7mmx9.3mm | - | Active | 2 (1 Year) | 6 | EAR99 | Isolated Module | ITE (Commercial), Medical | 2W | SEATED HGT CALCULATED | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PDMA-G6 | 1 | - | 66% | 4kV | 13.2V | 5V | 12V | 12V | NO | - | 2W | SCP | 9.45mm | 24mm | - | ROHS3 Compliant | ||
![]() TEN 40-4812WI Traco Power | 29 | - | Datasheet | 13 Weeks | Through Hole | 8-DIP Module | NO | - | -40°C~85°C | - | 2009 | TEN 40WI (40W) | 2.00Lx1.10W x 0.40 H 50.8mmx27.9mmx10.2mm | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | ITE (Commercial) | 40W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | 6 | R-MDMA-P6 | 1 | - | 87% | 1.5kV | 75V | 12V | 18V | 48V | YES | - | 40W | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() TSRN 1-2418A Traco Power | In Stock | - | Datasheet | 13 Weeks | Through Hole | 3-SIP Module | NO | - | -40°C~85°C With Derating | - | - | TSRN 1 | 0.46Lx0.40W x 0.30 H 11.7mmx10.2mmx7.5mm | - | Active | Not Applicable | 3 | EAR99 | Linear Regulator Replacement | ITE (Commercial) | 1.8W | - | SINGLE | - | - | 1 | 2.54mm | - | - | R-PSMA-T3 | 1 | - | 80% | - | 42V | 1.8V | 4.6V | 12V | NO | - | - | OTP, SCP | 8mm | - | - | ROHS3 Compliant | ||
![]() THM 10-2411 Traco Power | 183 | - | Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 5 Leads | - | - | -40°C~90°C With Derating | - | - | THM 10 (10W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | Not Applicable | - | EAR99 | Isolated Module | Medical | 10W | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | 1 | - | 86.5% | 5kV | 36V | - | 18V | - | - | - | - | OCP, OVP, SCP | - | - | - | ROHS3 Compliant | ||
![]() TEN 20-2422WI Traco Power | 2025 |
| Datasheet | - | Through Hole | 7-DIP Module | NO | - | -40°C~85°C With Derating | - | 2005 | TEN 20WI (20W) | 2.00Lx1.60W x 0.40 H 50.8mmx40.6mmx10.2mm | - | Not For New Designs | Not Applicable | 6 | EAR99 | Isolated Module | ITE (Commercial) | 20W | - | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-MDMA-T6 | 2 | - | 81% | 1.5kV | 36V | 12V | 9V | 24V | NO | -12V | - | Remote On/Off, OCP, OVP, SCP | 10.7mm | 50.8mm | - | ROHS3 Compliant | ||
![]() TEP 100-4811WIR Traco Power | In Stock | - | Datasheet | 13 Weeks | Through Hole | Half Brick | - | Half Brick | -40°C~75°C With Derating | - | 2015 | TEP 100WIR (100W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial), Railway | 100W | - | - | - | - | - | - | - | - | - | 1 | - | - | 2.25kV | 75V | - | 18V | - | - | - | - | Remote On/Off, OTP, OVP, SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() TEP 200-7215WIR Traco Power | 2820 |
| - | 13 Weeks | Through Hole | Half Brick | - | - | -40°C~75°C | - | - | TEP 200WIR (240W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial), Railway | 240W | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | 1 | - | 89% | 2.25kV | 160V | - | 43V | - | - | - | - | Remote On/Off, OTP, OVP, SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() TEN 12-2411 Traco Power | 52 | - | - | - | Through Hole | 5-DIP Module, 4 Leads | NO | - | -40°C~85°C With Derating | - | 2001 | TEN 12WI (12W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Not For New Designs | Not Applicable | 4 | - | Isolated Module | ITE (Commercial) | 10W | SEATED HGT CALCULATED | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-XDMA-T4 | 1 | Not Qualified | 82% | 1.5kV | 36V | 5V | 9V | 24V | NO | - | - | Remote On/Off, OCP, OVP, SCP | - | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() THM 30-2423 Traco Power | 108 |
| Datasheet | 13 Weeks | Through Hole | 5-DIP Module | NO | - | -40°C~80°C With Derating | - | - | THM 30 (30W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | Medical | 30W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-P6 | 2 | - | 89.5% | 5kV | 36V | 15V | 18V | 24V | NO | -15V | 30W | OCP, OTP, OVP, SCP | 10.7mm | 50.8mm | - | ROHS3 Compliant | ||
![]() THD 12-4822 Traco Power | In Stock | - | Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 8 Leads | NO | - | -40°C~85°C With Derating | - | 2014 | THD 12 (12W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | Not Applicable | 9 | - | Isolated Module | ITE (Commercial) | 12W | - | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-MDMA-T9 | 2 | - | 88% | 1.5kV | 75V | 12V | 36V | 48V | NO | -12V | - | Remote On/Off, OVP, SCP, UVLO | 10.7mm | 31.8mm | - | ROHS3 Compliant |