- Series
- Efficiency
- Number of Outputs
- Package / Case
- Width
- Length
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Moisture Sensitive
- Mounting Styles
- RoHS
- Height
Attribute column
Manufacturer
TRACO DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Voltage - Output 2 | Total Power Output-Max | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TEN 40-4823WI Traco Power | 2074 |
| Datasheet | 13 Weeks | Through Hole | 8-DIP Module | NO | -40°C~85°C | 2009 | TEN 40WI (40W) | 2.00Lx1.10W x 0.40 H 50.8mmx27.9mmx10.2mm | - | yes | Active | Not Applicable | 8 | EAR99 | Isolated Module | Nickel (Ni) | ITE (Commercial) | 41W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | 8 | S-PDMA-P8 | 2 | - | 86% | 1.5kV | 75V | 15V | 18V | 48V | YES | -15V | 40W | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 10.7mm | 50.8mm | 50.8mm | ROHS3 Compliant | ||
![]() TEP 75-7211WI Traco Power | 2295 |
| Datasheet | 13 Weeks | Through Hole | 9-DIP Module | - | -40°C~75°C | 2013 | TEP 75WI (75W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial), Railway | 75W | - | - | - | - | - | - | - | - | - | 1 | - | 91% | 2.25kV | 160V | - | 43V | - | - | - | - | Remote On/Off, OTP, OVP, SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() TRN 1-2423 Traco Power | 416 |
| Datasheet | 13 Weeks | Through Hole | 5-SIP Module | NO | -40°C~90°C | - | TRN 1 (1W) | 0.47Lx0.30W x 0.43 H 11.9mmx7.7mmx11.0mm | - | - | Active | Not Applicable | 5 | - | Isolated Module | - | ITE (Commercial) | 1.1W | - | SINGLE | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PSMA-T5 | 2 | - | 80% | 1.6kV | 36V | 15V | 18V | 24V | NO | -15V | 1W | SCP | 11.5mm | 11.9mm | 7.7mm | ROHS3 Compliant | ||
![]() THN 15-2425 Traco Power | 21 |
| Datasheet | 13 Weeks | Through Hole | 6-DIP Module | - | -40°C~85°C With Derating | 2010 | THN 15 (15W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | - | Active | Not Applicable | - | EAR99 | Isolated Module | - | ITE (Commercial) | 15W | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | 2 | - | 90% | 1.5kV | 36V | - | 18V | - | - | -24V | - | Remote On/Off, OVP, SCP | - | - | - | ROHS3 Compliant | ||
![]() TES 2N-1221 Traco Power | 171 | - | Datasheet | 11 Weeks | Surface Mount | 16-SMD Module, 6 Leads | YES | -40°C~85°C With Derating | 2010 | TES 2N (2W) | 0.94Lx0.54W x 0.36 H 24.0mmx13.7mmx9.3mm | e3 | yes | Active | 2 (1 Year) | 6 | EAR99 | Isolated Module | Tin (Sn) | ITE (Commercial) | 2W | ALSO -5 VOLT OUTPUT VOLTAGE AVAILABLE | DUAL | GULL WING | NOT SPECIFIED | 1 | - | NOT SPECIFIED | 6/16 | R-XDMA-G6 | 2 | Not Qualified | 73% | 1.5kV | 18V | 5V | 9V | 12V | NO | -5V | 1W | SCP | - | - | 13.7mm | ROHS3 Compliant | ||
![]() TES 5-4821WI Traco Power | In Stock | - | Datasheet | 11 Weeks | Surface Mount | 24-SMD Module, 14 Leads | YES | -40°C~71°C | 2012 | TES 5WI (5W) | 1.31Lx0.81W x 0.40 H 33.4mmx20.6mmx10.2mm | - | - | Active | 2 (1 Year) | 14 | EAR99 | Isolated Module | - | ITE (Commercial) | 5W | - | DUAL | GULL WING | - | 1 | - | - | - | R-PDMA-G14 | 2 | Not Qualified | 80% | 1.5kV | 75V | 5V | 18V | 48V | NO | -5V | 5W | Remote On/Off, SCP | 10.45mm | 33.4mm | - | ROHS3 Compliant | ||
![]() TES 5-4813 Traco Power | 39 |
| Datasheet | 11 Weeks | Surface Mount | 24-SMD Module, 14 Leads | YES | -40°C~85°C With Derating | - | TES 5 (5W) | 1.31Lx0.81W x 0.40 H 33.4mmx20.6mmx10.2mm | - | yes | Active | 2 (1 Year) | 14 | EAR99 | Isolated Module | - | ITE (Commercial) | 5W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 85% | 1.5kV | 75V | 15V | 36V | 48V | NO | - | 5.025W | Remote On/Off, SCP | - | 33.4mm | 20.6mm | ROHS3 Compliant | ||
![]() TES 5-2410WI Traco Power | 42 |
| Datasheet | 11 Weeks | Surface Mount | 24-SMD Module, 14 Leads | YES | -40°C~71°C | 2011 | TES 5WI (5W) | 1.31Lx0.81W x 0.40 H 33.4mmx20.6mmx10.2mm | - | - | Active | 2 (1 Year) | 14 | EAR99 | Isolated Module | - | ITE (Commercial) | 4W | SEATED HGT CALCULATED | DUAL | GULL WING | - | 1 | 2.54mm | - | - | - | 1 | Not Qualified | 76% | 1.5kV | 36V | 3.3V | 9V | 24V | NO | - | 5W | Remote On/Off, SCP | - | 33.4mm | 20.6mm | ROHS3 Compliant | ||
![]() THM 3-0510WI Traco Power | 50 | - | Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 6 Leads | NO | -40°C~90°C | 2013 | THM 3WI (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | 5 | - | Isolated Module | - | Medical | 3.3W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PDMA-P5 | 1 | - | 81% | 5kV | 9V | 3.3V | 4.5V | 5V | NO | - | 3W | OCP, OVP, SCP | - | - | 20.3mm | ROHS3 Compliant | ||
![]() TES 2-2423M Traco Power | 18 | - | Datasheet | 11 Weeks | Surface Mount | 16-SMD Module, 6 Leads | YES | -25°C~80°C With Derating | - | TES 2M (2W) | 0.94Lx0.54W x 0.36 H 24.0mmx13.7mmx9.3mm | - | - | Active | 2 (1 Year) | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | 2W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-G6 | 2 | - | 75% | 4kV | 26.4V | 15V | 21.6V | 24V | NO | -15V | 2W | SCP | 9.45mm | - | 13.7mm | ROHS3 Compliant | ||
![]() THI 2-0513M Traco Power | 44 |
| Datasheet | 11 Weeks | Through Hole | 16-DIP Module, 6 Leads | NO | -40°C~71°C With Derating | - | THI 2M (2W) | 0.94Lx0.54W x 0.34 H 23.8mmx13.7mmx8.6mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | 2W | SEATED HGT CALCULATED | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PDMA-T6 | 1 | - | 66% | 3kV | 5.5V | 15V | 4.5V | 5V | NO | - | 2W | SCP | 8.85mm | 23.8mm | - | ROHS3 Compliant | ||
![]() TES 2-0522M Traco Power | 30 |
| Datasheet | 11 Weeks | Surface Mount | 16-SMD Module, 6 Leads | YES | -25°C~80°C With Derating | 2006 | TES 2M (2W) | 0.94Lx0.54W x 0.36 H 24.0mmx13.7mmx9.3mm | - | - | Active | 2 (1 Year) | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | 2W | - | DUAL | GULL WING | - | 1 | - | - | - | R-PDMA-G6 | 2 | - | 72% | 4kV | 5.5V | 12V | 4.5V | 5V | NO | -12V | 2W | SCP | 9.45mm | - | 13.7mm | ROHS3 Compliant | ||
![]() TES 2-2422M Traco Power | 9 |
| Datasheet | 11 Weeks | Surface Mount | 16-SMD Module, 6 Leads | - | -25°C~80°C With Derating | - | TES 2M (2W) | 0.94Lx0.54W x 0.36 H 24.0mmx13.7mmx9.3mm | - | - | Active | 2 (1 Year) | - | - | Isolated Module | - | ITE (Commercial), Medical | 2W | - | - | - | - | - | - | - | - | - | 2 | - | 74% | 4kV | 26.4V | - | 21.6V | - | - | -12V | - | SCP | - | - | - | ROHS3 Compliant | ||
![]() TDR 2-1212WISM Traco Power | 44 |
| Datasheet | 13 Weeks | Surface Mount | 14-SMD Module, 7 Leads | YES | -40°C~85°C | 2008 | TDR 2WISM (2W) | 0.74Lx0.50W x 0.34 H 18.9mmx12.8mmx8.7mm | e3 | yes | Active | 2A (4 Weeks) | 7 | - | Isolated Module | Matte Tin (Sn) - annealed | ITE (Commercial) | 2W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PDMA-G7 | 1 | - | 80% | 1.6kV | 18V | 12V | 4.5V | 12V | NO | - | 2W | Remote On/Off, SCP | 9.2mm | - | - | ROHS3 Compliant | ||
![]() TES 3-4812WI Traco Power | In Stock | - | Datasheet | 11 Weeks | Surface Mount | 24-SMD Module, 12 Leads | - | -40°C~71°C | 2012 | TES 3WI (3W) | 1.27Lx0.58W x 0.40 H 32.2mmx14.8mmx10.2mm | - | - | Active | 2 (1 Year) | - | - | Isolated Module | - | ITE (Commercial) | 3W | - | - | - | - | - | - | - | - | - | 1 | - | 83% | 1.5kV | 75V | - | 18V | - | - | - | - | Remote On/Off, SCP | - | - | - | ROHS3 Compliant | ||
![]() TES 5-4812 Traco Power | In Stock | - | Datasheet | 11 Weeks | Surface Mount | 24-SMD Module, 14 Leads | YES | -40°C~85°C With Derating | 2015 | TES 5 (5W) | 1.31Lx0.81W x 0.40 H 33.4mmx20.6mmx10.2mm | - | yes | Active | 2 (1 Year) | 14 | EAR99 | Isolated Module | - | ITE (Commercial) | 5W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 85% | 1.5kV | 75V | 12V | 36V | 48V | NO | - | 5.04W | Remote On/Off, SCP | - | 33.4mm | 20.6mm | ROHS3 Compliant | ||
![]() TES 3-4823WI Traco Power | In Stock | - | Datasheet | 11 Weeks | Surface Mount | 24-SMD Module, 12 Leads | YES | -40°C~71°C | 2012 | TES 3WI (3W) | 1.27Lx0.58W x 0.40 H 32.2mmx14.8mmx10.2mm | - | - | Active | 2 (1 Year) | 12 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | - | DUAL | GULL WING | - | 1 | - | - | - | - | 2 | - | 83% | 1.5kV | 75V | 15V | 18V | 48V | NO | -15V | 3W | Remote On/Off, SCP | 10.45mm | - | 14.8mm | ROHS3 Compliant | ||
![]() TES 5-4822 Traco Power | 30 |
| Datasheet | 11 Weeks | Surface Mount | 24-SMD Module, 14 Leads | YES | -40°C~85°C With Derating | - | TES 5 (5W) | 1.31Lx0.81W x 0.40 H 33.4mmx20.6mmx10.2mm | - | yes | Active | 2 (1 Year) | 14 | EAR99 | Isolated Module | - | ITE (Commercial) | 5W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-G14 | 2 | Not Qualified | 85% | 1.5kV | 75V | 12V | 36V | 48V | NO | -12V | - | Remote On/Off, SCP | 10.45mm | 33.4mm | - | ROHS3 Compliant | ||
![]() TDN 3-1219WI Traco Power | 54 |
| Datasheet | 13 Weeks | Through Hole | 7-DIP Module, 6 Leads | NO | -40°C~70°C | - | TDN 3WI (3W) | 0.52Lx0.36W x 0.40 H 13.2mmx9.1mmx10.2mm | - | - | Active | Not Applicable | 6 | - | Isolated Module | - | ITE (Commercial) | 3W | - | DUAL | - | NOT SPECIFIED | 1 | 2mm | NOT SPECIFIED | - | R-XDMA-T6 | 1 | - | 81% | 1.6kV | 18V | 9V | 4.5V | 12V | NO | - | 2.997W | Remote On/Off, SCP | - | - | - | ROHS3 Compliant | ||
![]() THL 3-4811WI Traco Power | 2655 |
| Datasheet | 11 Weeks | Through Hole | 16-DIP Module, 7 Leads | YES | -40°C~85°C With Derating | 2012 | THL 3WI (3W) | 0.94Lx0.54W x 0.31 H 23.8mmx13.7mmx8.0mm | - | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PDMA-G7 | 1 | - | 78% | 1.5kV | 75V | 5V | 18V | 48V | NO | - | 3W | Remote On/Off, SCP | - | 24mm | - | ROHS3 Compliant |