- Series
- Efficiency
- Number of Outputs
- Package / Case
- Width
- Length
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Moisture Sensitive
- Mounting Styles
- RoHS
- Height
Attribute column
Manufacturer
TRACO DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Voltage - Output 2 | Total Power Output-Max | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TEN 6-2412N Traco Power | 3000 |
| Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 7 Leads | NO | - | -40°C~85°C With Derating | - | 2013 | TEN 6N (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | 8 | - | Isolated Module | - | ITE (Commercial) | 6W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | R-PDMA-P8 | 1 | 84% | 1.5kV | 36V | 12V | 18V | 24V | NO | - | 6W | OCP, SCP | - | - | 20.3mm | ROHS3 Compliant | ||
![]() TDR 3-4813WISM Traco Power | 44 |
| Datasheet | 13 Weeks | Surface Mount | 14-SMD Module, 7 Leads | YES | - | -40°C~85°C | - | 2013 | TDR 3WISM (3W) | 0.74Lx0.50W x 0.34 H 18.9mmx12.8mmx8.7mm | e3 | - | Active | 2A (4 Weeks) | 7 | EAR99 | Isolated Module | Matte Tin (Sn) - annealed | ITE (Commercial) | 3W | SEATED HGT CALCULATED | DUAL | GULL WING | 245 | 1 | 2.54mm | NOT SPECIFIED | R-PDMA-G7 | 1 | 82% | 1.6kV | 75V | 15V | 18V | 48V | NO | - | 3W | Remote On/Off, SCP | 9.2mm | - | - | ROHS3 Compliant | ||
![]() TDR 3-1213WISM Traco Power | 46 |
| Datasheet | 13 Weeks | Surface Mount | 14-SMD Module, 7 Leads | YES | - | -40°C~85°C | - | 2013 | TDR 3WISM (3W) | 0.74Lx0.50W x 0.34 H 18.9mmx12.8mmx8.7mm | e3 | - | Active | 2A (4 Weeks) | 7 | EAR99 | Isolated Module | Matte Tin (Sn) - annealed | ITE (Commercial) | 3W | SEATED HGT CALCULATED | DUAL | GULL WING | 245 | 1 | 2.54mm | NOT SPECIFIED | R-PDMA-G7 | 1 | 82% | 1.6kV | 18V | 15V | 4.5V | 12V | NO | - | 3W | Remote On/Off, SCP | 9.2mm | - | - | ROHS3 Compliant | ||
![]() TEN 3-2410 Traco Power | 18 |
| Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 7 Leads | NO | - | -40°C~85°C With Derating | - | 2014 | TEN 3 (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | 2W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | R-XDMA-P8 | 1 | 76% | 1.5kV | 36V | 3.3V | 18V | 24V | NO | - | 2.475W | SCP | - | - | 20.3mm | ROHS3 Compliant | ||
![]() TSV 0512S Traco Power | 23 |
| Datasheet | - | Surface Mount | 22-SMD Module, 10 Leads | YES | - | -40°C~85°C | - | - | TSV (1W) | 0.60Lx0.31W x 0.27 H 15.2mmx8.0mmx7.0mm | - | yes | Not For New Designs | Not Applicable | 10 | EAR99 | Isolated Module | - | ITE (Commercial) | 960mW | - | DUAL | GULL WING | 245 | 1 | - | 10 | - | 1 | 78% | 3kV | 5.5V | 12V | 4.5V | 5V | NO | - | 1W | SCP | 7.45mm | - | 8mm | ROHS3 Compliant | ||
![]() THI 2-1212M Traco Power | 2483 |
| Datasheet | 11 Weeks | Through Hole | 16-DIP Module, 6 Leads | NO | - | -40°C~71°C With Derating | - | 2016 | THI 2M (2W) | 0.94Lx0.54W x 0.34 H 23.8mmx13.7mmx8.6mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | 2W | SEATED HGT CALCULATED | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | R-PDMA-T6 | 1 | 66% | 3kV | 13.2V | 12V | 10.8V | 12V | NO | - | 2W | SCP | 8.85mm | 23.8mm | - | ROHS3 Compliant | ||
![]() THN 15-2425WI Traco Power | 349 | - | Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | - | -40°C~85°C With Derating | - | - | THN 15WI (15W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 15W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | S-MDMA-P6 | 2 | 90% | 1.6kV | 36V | 24V | 18V | 24V | NO | -24V | 15W | Remote On/Off, OVP, SCP, UVLO | 10.4mm | - | - | ROHS3 Compliant | ||
![]() TEP 200-4815WIR Traco Power | 2631 |
| - | 13 Weeks | Through Hole | Half Brick | - | - | -40°C~75°C | - | - | TEP 200WIR (240W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial), Railway | 216W | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | 1 | 90% | 2.25kV | 75V | - | 18V | - | - | - | - | Remote On/Off, OTP, OVP, SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() TEP 200-4812WIR Traco Power | In Stock | - | - | 13 Weeks | Through Hole | Half Brick | - | - | -40°C~75°C | - | - | TEP 200WIR (240W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial), Railway | 216W | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | 1 | 90% | 2.25kV | 75V | - | 18V | - | - | - | - | Remote On/Off, OTP, OVP, SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() TEP 160-2411WIR Traco Power | In Stock | - | - | 10 Weeks | Through Hole | Half Brick | - | Half Brick | -40°C~75°C | - | - | TEP 160WIR (196W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 140W | - | - | - | - | - | - | - | - | 1 | 90% | 2.25kV | 36V | - | 9V | - | - | - | - | Remote On/Off, OTP, OVP, SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() TEP 160-4811WIR Traco Power | In Stock | - | - | 10 Weeks | Through Hole | Half Brick | - | Half Brick | -40°C~75°C | - | - | TEP 160WIR (196W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 150W | - | - | - | - | - | - | - | - | 1 | 91% | 2.25kV | 75V | - | 16.5V | - | - | - | - | Remote On/Off, OTP, OVP, SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() THD 10-2412N Traco Power | 36 | - | Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 9 Leads | NO | - | -40°C~85°C With Derating | Tube | 2015 | THD 10N (10W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | 10W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | R-MDMA-P9 | 1 | 89% | 1.5kV | 36V | 12V | 18V | 24V | NO | - | - | Remote On/Off, OCP, SCP | - | - | 20.3mm | ROHS3 Compliant | ||
![]() TOS 16-12SM Traco Power | In Stock | - | - | 13 Weeks | Surface Mount | 5-SMD Module | NO | - | -40°C~85°C | - | 2010 | TOS | 1.30Lx0.53W x 0.33 H 33.0mmx13.5mmx8.3mm | - | - | Active | 2A (4 Weeks) | 7 | EAR99 | Non-Isolated PoL Module | - | ITE (Commercial) | 80W | SEIGHTED HGT NOM | DUAL | NO LEAD | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | R-XDMA-N7 | 1 | 92% | - | 14V | - | 8.3V | 12V | YES | - | - | Remote On/Off, OCP, OTP, SCP | 8.28mm | 33mm | - | ROHS3 Compliant | ||
![]() TSV 2405D Traco Power | 76 |
| Datasheet | - | Surface Mount | 22-SMD Module, 10 Leads | YES | - | -40°C~85°C | - | - | TSV (1W) | 0.60Lx0.31W x 0.27 H 15.2mmx8.0mmx7.0mm | - | yes | Not For New Designs | Not Applicable | 10 | EAR99 | Isolated Module | - | ITE (Commercial) | 1W | - | DUAL | GULL WING | 245 | 1 | - | 10 | R-XDMA-G10 | 2 | 72% | 3kV | 26.4V | 5V | 21.6V | 24V | NO | -5V | 1W | SCP | 7.45mm | - | 8mm | ROHS3 Compliant | ||
![]() TSRN 1-2425A Traco Power | In Stock | - | Datasheet | 13 Weeks | Through Hole | 3-SIP Module | NO | - | -40°C~85°C With Derating | - | - | TSRN 1 | 0.46Lx0.40W x 0.30 H 11.7mmx10.2mmx7.5mm | - | - | Active | Not Applicable | 3 | EAR99 | Linear Regulator Replacement | - | ITE (Commercial) | 2.5W | - | SINGLE | - | - | 1 | 2.54mm | - | R-PSMA-T3 | 1 | 83% | - | 42V | 2.5V | 4.6V | 12V | NO | - | 2.5W | OTP, SCP | 8mm | - | - | ROHS3 Compliant | ||
![]() THN 15-4825 Traco Power | 30 |
| Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | - | -40°C~85°C With Derating | - | - | THN 15 (15W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 15W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | S-MDMA-P6 | 2 | 90% | 1.5kV | 75V | 24V | 36V | 48V | NO | -24V | 15W | Remote On/Off, OVP, SCP | 10.4mm | - | - | ROHS3 Compliant | ||
![]() TEP 200-4811WIR Traco Power | In Stock | - | - | 10 Weeks | Through Hole | Half Brick | - | Half Brick | -40°C~75°C | - | - | TEP 200WIR (240W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial), Railway | 200W | - | - | - | - | - | - | - | - | 1 | 91% | 2.25kV | 75V | - | 18V | - | - | - | - | Remote On/Off, OTP, OVP, SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() TEP 200-2415WIR Traco Power | 1000 | - | - | 13 Weeks | Through Hole | Half Brick | - | - | -40°C~75°C | - | - | TEP 200WIR (240W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial), Railway | 180W | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | 1 | 90% | 2.25kV | 36V | - | 9V | - | - | - | - | Remote On/Off, OTP, OVP, SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() TEP 200-4818WIR Traco Power | 2045 |
| - | 13 Weeks | Through Hole | Half Brick | - | - | -40°C~75°C | - | - | TEP 200WIR (240W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial), Railway | 216W | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | 1 | 90% | 2.25kV | 75V | - | 18V | - | - | - | - | Remote On/Off, OTP, OVP, SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() TEP 200-2410WIR Traco Power | In Stock | - | - | 10 Weeks | Through Hole | Half Brick | - | Half Brick | -40°C~75°C | - | - | TEP 200WIR (240W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial), Railway | 165W | - | - | - | - | - | - | - | - | 1 | 87% | 2.25kV | 36V | - | 9V | - | - | - | - | Remote On/Off, OTP, OVP, SCP, UVLO | - | - | - | ROHS3 Compliant |