- Series
- Efficiency
- Number of Outputs
- Package / Case
- Width
- Length
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Moisture Sensitive
- Mounting Styles
- RoHS
- Height
Attribute column
Manufacturer
TRACO DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Voltage - Output 2 | Total Power Output-Max | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TBA 2-0511 Traco Power | 53999 | - | - | 10 Weeks | Through Hole | 6-SIP Module, 4 Leads | - | -40°C~90°C With Derating | - | TBA 2 (2W) | 0.77Lx0.30W x 0.40 H 19.6mmx7.6mmx10.2mm | - | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial) | 2W | - | - | - | - | - | - | - | - | 1 | - | 78% | 1.5kV | 5.5V | - | 4.5V | - | - | - | - | SCP | - | - | - | ROHS3 Compliant | ||
![]() TBA 2-2423 Traco Power | 371 | - | - | 10 Weeks | Through Hole | 6-SIP Module, 5 Leads | - | -40°C~90°C With Derating | - | TBA 2 (2W) | 0.77Lx0.30W x 0.40 H 19.6mmx7.6mmx10.2mm | - | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial) | 2W | - | - | - | - | - | - | - | - | 2 | - | 84% | 1.5kV | 26.4V | - | 21.6V | - | - | -15V | - | SCP | - | - | - | ROHS3 Compliant | ||
![]() TBA 1-0511 Traco Power | 8000 | - | - | 10 Weeks | Through Hole | 4-SIP Module | - | -40°C~95°C With Derating | - | TBA 1 (1W) | 0.46Lx0.24W x 0.40 H 11.7mmx6.0mmx10.2mm | - | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial) | 1W | - | - | - | - | - | - | - | - | 1 | - | 79% | 1.5kV | 5.5V | - | 4.5V | - | - | - | - | SCP | - | - | - | ROHS3 Compliant | ||
![]() TON 15-4812SM Traco Power | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 6-SMD Module | NO | -40°C~85°C With Derating | - | TON 15 (15W) | 1.10Lx0.94W x 0.33 H 27.9mmx23.9mmx8.5mm | - | Active | 2A (4 Weeks) | 6 | - | Isolated Module | ITE (Commercial) | 15W | - | DUAL | PIN/PEG | 245 | 1 | - | 10 | R-XDMA-P6 | 1 | - | 87% | 2.25kV | 75V | 12V | 36V | 48V | YES | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 8.85mm | 27.94mm | 23.88mm | ROHS3 Compliant | ||
![]() TES 5-4810 Traco Power | 44 | - | Datasheet | 11 Weeks | Surface Mount | 24-SMD Module, 14 Leads | YES | -40°C~85°C With Derating | - | TES 5 (5W) | 1.31Lx0.81W x 0.40 H 33.4mmx20.6mmx10.2mm | yes | Active | 2 (1 Year) | 14 | EAR99 | Isolated Module | ITE (Commercial) | 4W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | 1 | Not Qualified | 78% | 1.5kV | 75V | 3.3V | 36V | 48V | NO | - | 3.96W | Remote On/Off, SCP | - | 33.4mm | 20.6mm | ROHS3 Compliant | ||
![]() TES 5-1210 Traco Power | In Stock | - | Datasheet | 11 Weeks | Surface Mount | 24-SMD Module, 14 Leads | YES | -40°C~85°C With Derating | - | TES 5 (5W) | 1.31Lx0.81W x 0.40 H 33.4mmx20.6mmx10.2mm | - | Active | 2 (1 Year) | 14 | - | Isolated Module | ITE (Commercial) | 4W | - | DUAL | GULL WING | - | - | 2.54mm | - | - | 1 | Not Qualified | 76% | 1.5kV | 18V | 3.3V | 9V | - | - | - | - | Remote On/Off, SCP | - | - | - | ROHS3 Compliant | ||
![]() THN 15-4825WI Traco Power | 9 |
| Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | -40°C~85°C With Derating | - | THN 15WI (15W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | ITE (Commercial) | 15W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | S-MDMA-P6 | 2 | - | 90% | 1.6kV | 75V | 24V | 18V | 48V | NO | -24V | 15W | Remote On/Off, OVP, SCP, UVLO | 10.4mm | - | - | ROHS3 Compliant | ||
![]() TES 5-4821 Traco Power | In Stock | - | Datasheet | 11 Weeks | Surface Mount | 24-SMD Module, 14 Leads | YES | -40°C~85°C With Derating | - | TES 5 (5W) | 1.31Lx0.81W x 0.40 H 33.4mmx20.6mmx10.2mm | yes | Active | 2 (1 Year) | 14 | - | Isolated Module | ITE (Commercial) | 5W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | NOT SPECIFIED | R-PDMA-G14 | 2 | Not Qualified | 82% | 1.5kV | 75V | 5V | 36V | 48V | NO | -5V | - | Remote On/Off, SCP | 10.45mm | 33.4mm | - | ROHS3 Compliant | ||
![]() TON 15-2410SM Traco Power | 30 |
| Datasheet | 13 Weeks | Surface Mount | 6-SMD Module | NO | -40°C~85°C With Derating | - | TON 15 (15W) | 1.10Lx0.94W x 0.33 H 27.9mmx23.9mmx8.5mm | - | Active | 2A (4 Weeks) | 6 | - | Isolated Module | ITE (Commercial) | 12W | - | DUAL | PIN/PEG | 245 | 1 | - | 10 | R-XDMA-P6 | 1 | - | 86% | 2.25kV | 36V | 3.3V | 18V | 24V | YES | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 8.85mm | 27.94mm | 23.88mm | ROHS3 Compliant | ||
![]() TON 15-4812WISM Traco Power | 36 |
| Datasheet | 13 Weeks | Surface Mount | 6-SMD Module | NO | -40°C~85°C With Derating | - | TON 15WI (15W) | 1.10Lx0.94W x 0.33 H 27.9mmx23.9mmx8.5mm | - | Active | 2A (4 Weeks) | 6 | - | Isolated Module | ITE (Commercial) | 16W | - | DUAL | UNSPECIFIED | - | 1 | - | - | R-XDMA-X6 | 1 | - | 86% | 2.25kV | 75V | 12V | 18V | 48V | YES | - | - | Remote On/Off, OCP, OVP, SCP | - | 27.94mm | 23.88mm | ROHS3 Compliant | ||
![]() TON 15-4813SM Traco Power | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 6-SMD Module | NO | -40°C~85°C With Derating | - | TON 15 (15W) | 1.10Lx0.94W x 0.33 H 27.9mmx23.9mmx8.5mm | - | Active | 2A (4 Weeks) | 6 | - | Isolated Module | ITE (Commercial) | 15W | - | DUAL | PIN/PEG | 245 | 1 | - | 10 | R-XDMA-P6 | 1 | - | 88% | 2.25kV | 75V | 15V | 36V | 48V | YES | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 8.85mm | 27.94mm | - | ROHS3 Compliant | ||
![]() TON 15-4810WISM Traco Power | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 6-SMD Module | NO | -40°C~85°C With Derating | - | TON 15WI (15W) | 1.10Lx0.94W x 0.33 H 27.9mmx23.9mmx8.5mm | - | Active | 2A (4 Weeks) | 6 | - | Isolated Module | ITE (Commercial) | 13W | - | DUAL | UNSPECIFIED | - | 1 | - | - | R-XDMA-X6 | 1 | - | 85% | 2.25kV | 75V | 3.3V | 18V | 48V | YES | - | - | Remote On/Off, OCP, OVP, SCP | - | 27.94mm | 23.88mm | ROHS3 Compliant | ||
![]() TON 15-4810WI Traco Power | In Stock | - | Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | -40°C~85°C With Derating | - | TON 15WI (15W) | 1.10Lx0.94W x 0.33 H 27.9mmx23.9mmx8.5mm | - | Active | Not Applicable | 6 | - | Isolated Module | ITE (Commercial) | 13W | - | DUAL | - | - | 1 | - | - | R-XDMA-T6 | 1 | - | 85% | 2.25kV | 75V | 3.3V | 18V | 48V | YES | - | - | Remote On/Off, OCP, OVP, SCP | 9mm | 27.94mm | 23.88mm | ROHS3 Compliant | ||
![]() TON 15-4810SM Traco Power | 9 |
| Datasheet | 13 Weeks | Surface Mount | 6-SMD Module | NO | -40°C~85°C With Derating | 2016 | TON 15 (15W) | 1.10Lx0.94W x 0.33 H 27.9mmx23.9mmx8.5mm | - | Active | 2A (4 Weeks) | 6 | - | Isolated Module | ITE (Commercial) | 12W | - | DUAL | PIN/PEG | 245 | 1 | - | 10 | R-XDMA-P6 | 1 | - | 85% | 2.25kV | 75V | 3.3V | 36V | 48V | YES | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | - | 27.94mm | 23.88mm | ROHS3 Compliant | ||
![]() TRA 1-2421 Traco Power | 16 |
| Datasheet | 11 Weeks | Through Hole | 6-SIP Module, 5 Leads | NO | -40°C~95°C With Derating | - | TRA 1 (1W) | 0.77Lx0.28W x 0.40 H 19.5mmx7.1mmx10.2mm | - | Active | Not Applicable | 5 | EAR99 | Isolated Module | ITE (Commercial) | 1W | - | SINGLE | PIN/PEG | - | 1 | - | - | R-PSMA-P5 | 2 | - | 83.5% | 1kV | 26.4V | 5V | 21.6V | 24V | NO | -5V | 1W | SCP | - | 19.5mm | 6.1mm | ROHS3 Compliant | ||
![]() TON 15-2411SM Traco Power | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 6-SMD Module | NO | -40°C~85°C With Derating | - | TON 15 (15W) | 1.10Lx0.94W x 0.33 H 27.9mmx23.9mmx8.5mm | - | Active | 2A (4 Weeks) | 6 | - | Isolated Module | ITE (Commercial) | 15W | - | DUAL | PIN/PEG | 245 | 1 | - | 10 | R-XDMA-P6 | 1 | - | 87% | 2.25kV | 36V | 5.1V | 18V | 24V | YES | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | 8.85mm | 27.94mm | 23.88mm | ROHS3 Compliant | ||
![]() TON 15-2410WI Traco Power | In Stock | - | Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | -40°C~85°C With Derating | - | TON 15WI (15W) | 1.10Lx0.94W x 0.33 H 27.9mmx23.9mmx8.5mm | - | Active | Not Applicable | 6 | - | Isolated Module | ITE (Commercial) | 13W | - | DUAL | - | - | 1 | - | - | R-XDMA-T6 | 1 | - | 85% | 2.25kV | 36V | 3.3V | 9V | 24V | YES | - | - | Remote On/Off, OCP, OVP, SCP | 9mm | 27.94mm | 23.88mm | ROHS3 Compliant | ||
![]() TOS 10-05SM Traco Power | 47 |
| - | 13 Weeks | Surface Mount | 5-SMD Module | NO | -40°C~85°C | - | TOS | 1.30Lx0.53W x 0.33 H 33.0mmx13.5mmx8.3mm | - | Active | 2A (4 Weeks) | 7 | EAR99 | Non-Isolated PoL Module | ITE (Commercial) | 33W | SEIGHTED HGT NOM; RRT SAGEM | DUAL | NO LEAD | - | 1 | 2.54mm | - | R-XDMA-N7 | 1 | - | 95% | - | 5.5V | - | 2.4V | 5V | YES | - | - | Remote On/Off, OCP, OTP, SCP | 8.28mm | 33mm | - | ROHS3 Compliant | ||
![]() TEN 60-4825N Traco Power | In Stock | - | Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | -40°C~85°C With Derating | - | TEN 60N (60W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | ITE (Commercial) | 60W | - | DUAL | PIN/PEG | - | 1 | - | - | R-MDMA-P6 | 2 | - | 91% | 1.5kV | 75V | 24V | 36V | 48V | NO | -24V | 60W | Remote On/Off, OCP, OVP, SCP, UVLO | 10.7mm | 50.8mm | - | ROHS3 Compliant | ||
![]() THN 15-4811WI-A1 Traco Power | 21 |
| Datasheet | 13 Weeks | Through Hole | 6-DIP Module | - | -40°C~85°C With Derating | - | THN 15WI-A1 (15W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial) | 15W | - | - | - | - | - | - | - | - | 1 | - | 87% | 1.5kV | 75V | - | 18V | - | - | - | - | Remote On/Off, OVP, SCP, UVLO | - | - | - | ROHS3 Compliant |