- Series
- Efficiency
- Number of Outputs
- Package / Case
- Width
- Length
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Moisture Sensitive
- Mounting Styles
- RoHS
- Height
Attribute column
Manufacturer
TRACO DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Applications | Power (Watts) | Terminal Position | Number of Functions | Terminal Pitch | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Analog IC - Other Type | Protections | Voltage - Output 2 | Control Mode | Total Power Output-Max | Switching Frequency-Max | Features | Warm-up Time | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TRI 15-4813 Traco Power | 3000 |
| - | 11 Weeks | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() TRI 15-4815 Traco Power | 845 |
| - | 11 Weeks | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() TRI 10-4813 Traco Power | 10 |
| - | 11 Weeks | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() TRI 20-1213 Traco Power | 10 |
| - | 11 Weeks | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() TRI 20-4812 Traco Power | 10 |
| - | 11 Weeks | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() TRI 20-2422 Traco Power | 3000 |
| - | 11 Weeks | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() TRI 15-1211 Traco Power | 38 |
| - | 11 Weeks | - | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() THL 15-2423WI Traco Power | 43 |
| - | 1 Weeks | Through Hole | 6-DIP Module | - | -40°C~70°C | THL 15WI (15W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | Active | Not Applicable | - | Isolated Module | ITE (Commercial) | 15W | - | - | - | - | 2 | - | 89% | 1.8kV | 36V | - | 9V | - | - | - | - | -15V | - | - | - | Remote On/Off, OCP, OVP, SCP | - | - | ROHS3 Compliant | ||
![]() TBA 1-1222HI Traco Power | 77 |
| - | 10 Weeks | Through Hole | 7-SIP Module, 5 Leads | - | -40°C~95°C With Derating | TBA 1HI (1W) | 0.77Lx0.24W x 0.39 H 19.5mmx6.0mmx10.0mm | Active | Not Applicable | - | Isolated Module | ITE (Commercial) | 984mW | - | - | - | - | 2 | - | 80% | 3kV | 13.2V | - | 10.8V | - | - | - | - | -12V | - | - | - | SCP | - | - | ROHS3 Compliant | ||
![]() TBA 1-0519HI Traco Power | 15 |
| - | 10 Weeks | Through Hole | 7-SIP Module, 4 Leads | - | -40°C~95°C With Derating | TBA 1HI (1W) | 0.77Lx0.24W x 0.39 H 19.5mmx6.0mmx10.0mm | Active | Not Applicable | - | Isolated Module | ITE (Commercial) | 999mW | - | - | - | - | 1 | - | 80% | 3kV | 5.5V | - | 4.5V | - | - | - | - | - | - | - | - | SCP | - | - | ROHS3 Compliant | ||
![]() TBA 1-0512HI Traco Power | 26 |
| - | 10 Weeks | Through Hole | 7-SIP Module, 4 Leads | - | -40°C~95°C With Derating | TBA 1HI (1W) | 0.77Lx0.24W x 0.39 H 19.5mmx6.0mmx10.0mm | Active | Not Applicable | - | Isolated Module | ITE (Commercial) | 1W | - | - | - | - | 1 | - | 82% | 3kV | 5.5V | - | 4.5V | - | - | - | - | - | - | - | - | SCP | - | - | ROHS3 Compliant | ||
![]() TBA 2-0522 Traco Power | 37 |
| - | 10 Weeks | Through Hole | 6-SIP Module, 5 Leads | - | -40°C~90°C With Derating | TBA 2 (2W) | 0.77Lx0.30W x 0.40 H 19.6mmx7.6mmx10.2mm | Active | Not Applicable | - | Isolated Module | ITE (Commercial) | 1.9W | - | - | - | - | 2 | - | 82% | 1.5kV | 5.5V | - | 4.5V | - | - | - | - | -12V | - | - | - | SCP | - | - | ROHS3 Compliant | ||
![]() TBA 2-2411 Traco Power | 52628 |
| - | 10 Weeks | Through Hole | 6-SIP Module, 4 Leads | - | -40°C~90°C With Derating | TBA 2 (2W) | 0.77Lx0.30W x 0.40 H 19.6mmx7.6mmx10.2mm | Active | Not Applicable | - | Isolated Module | ITE (Commercial) | 2W | - | - | - | - | 1 | - | 78% | 1.5kV | 26.4V | - | 21.6V | - | - | - | - | - | - | - | - | SCP | - | - | ROHS3 Compliant | ||
![]() THL 15-4810WI Traco Power | 38 | - | - | 1 Weeks | Through Hole | 6-DIP Module | - | -40°C~70°C | THL 15WI (15W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | Active | Not Applicable | - | Isolated Module | ITE (Commercial) | 11W | - | - | - | - | 1 | - | 86% | 1.8kV | 75V | - | 18V | - | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP | - | - | ROHS3 Compliant | ||
![]() THL 15-2422WI Traco Power | 27 | - | - | 1 Weeks | Through Hole | 6-DIP Module | - | -40°C~70°C | THL 15WI (15W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | Active | Not Applicable | - | Isolated Module | ITE (Commercial) | 15W | - | - | - | - | 2 | - | 89% | 1.8kV | 36V | - | 9V | - | - | - | - | -12V | - | - | - | Remote On/Off, OCP, OVP, SCP | - | - | ROHS3 Compliant | ||
![]() THL 15-4822WI Traco Power | 69 | - | - | 1 Weeks | Through Hole | 6-DIP Module | - | -40°C~70°C | THL 15WI (15W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | Active | Not Applicable | - | Isolated Module | ITE (Commercial) | 15W | - | - | - | - | 2 | - | 90% | 1.8kV | 75V | - | 18V | - | - | - | - | -12V | - | - | - | Remote On/Off, OCP, OVP, SCP | - | - | ROHS3 Compliant | ||
![]() TBA 1-1213 Traco Power | 48 |
| - | 10 Weeks | Through Hole | 4-SIP Module | - | -40°C~95°C With Derating | TBA 1 (1W) | 0.46Lx0.24W x 0.40 H 11.7mmx6.0mmx10.2mm | Active | Not Applicable | - | Isolated Module | ITE (Commercial) | 975mW | - | - | - | - | 1 | - | 80% | 1.5kV | 13.2V | - | 10.8V | - | - | - | - | - | - | - | - | SCP | - | - | ROHS3 Compliant | ||
![]() TBA 1-0311 Traco Power | 56800 |
| - | 10 Weeks | Through Hole | 4-SIP Module | NO | -40°C~95°C With Derating | TBA 1 (1W) | 0.46Lx0.24W x 0.40 H 11.7mmx6.0mmx10.2mm | Active | Not Applicable | 4 | Isolated Module | ITE (Commercial) | 1W | SINGLE | 1 | 2.54mm | R-PSMA-T4 | 1 | EN | 76% | 1.5kV | 3.63V | 5V | 2.97V | 3.3V | NO | - | SHORT CIRCUIT INPUT CURRENT | - | VOLTAGE-MODE | 1W | 200kHz | SCP | 0.03 s | 6mm | ROHS3 Compliant | ||
![]() TBA 1-0519 Traco Power | 56800 |
| - | 10 Weeks | Through Hole | 4-SIP Module | NO | -40°C~95°C With Derating | TBA 1 (1W) | 0.46Lx0.24W x 0.40 H 11.7mmx6.0mmx10.2mm | Active | Not Applicable | 4 | Isolated Module | ITE (Commercial) | 990mW | SINGLE | 1 | 2.54mm | R-PSMA-T4 | 1 | EN | 80% | 1.5kV | 5.5V | 9V | 4.5V | 5V | NO | - | SHORT CIRCUIT INPUT CURRENT | - | VOLTAGE-MODE | 0.99W | 200kHz | SCP | 0.03 s | 6mm | ROHS3 Compliant | ||
![]() TBA 1-0310 Traco Power | 217 |
| - | 10 Weeks | Through Hole | 4-SIP Module | NO | -40°C~95°C With Derating | TBA 1 (1W) | 0.46Lx0.24W x 0.40 H 11.7mmx6.0mmx10.2mm | Active | Not Applicable | 4 | Isolated Module | ITE (Commercial) | 858mW | SINGLE | 1 | 2.54mm | R-PSMA-T4 | 1 | EN | 73% | 1.5kV | 3.63V | 3.3V | 2.97V | 3.3V | NO | - | SHORT CIRCUIT INPUT CURRENT | - | VOLTAGE-MODE | 0.858W | 200kHz | SCP | 0.03 s | 6mm | ROHS3 Compliant |