- Series
- Efficiency
- Number of Outputs
- Package / Case
- Width
- Length
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Moisture Sensitive
- Mounting Styles
- RoHS
- Height
Attribute column
Manufacturer
TRACO DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Type | Applications | Power (Watts) | Number of Outputs | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Voltage - Input (Min) | Analog IC - Other Type | Voltage - Output 2 | Features | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TRI 20-2411 Traco Power | 45 |
| - | 11 Weeks | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | ROHS3 Compliant | ||
![]() TRI 20-1215 Traco Power | 3000 |
| - | 11 Weeks | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | ROHS3 Compliant | ||
![]() TRI 20-1222 Traco Power | 10 |
| - | 11 Weeks | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | ROHS3 Compliant | ||
![]() TRI 20-1212 Traco Power | 23 |
| - | 11 Weeks | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | ROHS3 Compliant | ||
![]() THL 15-4812WI Traco Power | 549 | - | - | 1 Weeks | Through Hole | 6-DIP Module | -40°C~70°C | THL 15WI (15W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | Active | Not Applicable | Isolated Module | ITE (Commercial) | 15W | 1 | 88% | 1.8kV | 75V | 18V | - | - | Remote On/Off, OCP, OVP, SCP | ROHS3 Compliant | ||
![]() THN 10-2412WIR Traco Power | 103 | - | Datasheet | 13 Weeks | Through Hole | 6-DIP Module | -40°C~105°C | THN 10WIR (10W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | Active | 1 (Unlimited) | Isolated Module | ITE (Commercial), Railway | 10W | 1 | 89% | 3kV | 36V | 9V | - | - | Adjustable Output, Remote On/Off | ROHS3 Compliant | ||
![]() THN 10-2413WIR Traco Power | 72 | - | Datasheet | 13 Weeks | Through Hole | 6-DIP Module | -40°C~105°C | THN 10WIR (10W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | Active | 1 (Unlimited) | Isolated Module | ITE (Commercial), Railway | 10W | 1 | 90% | 3kV | 36V | 9V | - | - | Adjustable Output, Remote On/Off | ROHS3 Compliant | ||
![]() TBA 1-2421E Traco Power | 104 | - | - | 10 Weeks | Through Hole | 7-SIP Module, 5 Leads | -40°C~95°C With Derating | TBA 1E (1W) | 0.77Lx0.24W x 0.39 H 19.5mmx6.0mmx10.0mm | Active | Not Applicable | Isolated Module | ITE (Commercial) | 1W | 2 | 79% | 1.5kV | 26.4V | 21.6V | - | -5V | SCP | ROHS3 Compliant | ||
![]() TBA 1-2412E Traco Power | 214 | - | - | 10 Weeks | Through Hole | 7-SIP Module, 4 Leads | -40°C~95°C With Derating | TBA 1E (1W) | 0.77Lx0.24W x 0.39 H 19.5mmx6.0mmx10.0mm | Active | Not Applicable | Isolated Module | ITE (Commercial) | 1W | 1 | 82% | 1.5kV | 26.4V | 21.6V | - | - | SCP | ROHS3 Compliant | ||
![]() TBA 2-1211 Traco Power | 401 | - | - | 10 Weeks | Through Hole | 6-SIP Module, 4 Leads | -40°C~90°C With Derating | TBA 2 (2W) | 0.77Lx0.30W x 0.40 H 19.6mmx7.6mmx10.2mm | Active | Not Applicable | Isolated Module | ITE (Commercial) | 2W | 1 | 79% | 1.5kV | 13.2V | 10.8V | - | - | SCP | ROHS3 Compliant | ||
![]() THN 10-2411WIR Traco Power | 655 | - | Datasheet | 13 Weeks | Through Hole | 6-DIP Module | -40°C~105°C | THN 10WIR (10W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | Active | 1 (Unlimited) | Isolated Module | ITE (Commercial), Railway | 10W | 1 | 89% | 3kV | 36V | 9V | - | - | Adjustable Output, Remote On/Off | ROHS3 Compliant | ||
![]() TRI 3-0515 Traco Power | 3000 | - | - | 11 Weeks | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | ROHS3 Compliant | ||
![]() TRI 3-1213 Traco Power | 10 | - | - | 11 Weeks | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | ROHS3 Compliant | ||
![]() THN 10-4810WIR Traco Power | 266 |
| Datasheet | 13 Weeks | Through Hole | 6-DIP Module | -40°C~105°C | THN 10WIR (10W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | Active | 1 (Unlimited) | Isolated Module | ITE (Commercial), Railway | 10W | 1 | 87% | 3kV | 75V | 18V | - | - | Adjustable Output, Remote On/Off | ROHS3 Compliant | ||
![]() TRI 3-0522 Traco Power | 12 |
| - | 11 Weeks | - | - | - | - | - | Active | Not Applicable | - | - | - | - | - | - | - | - | DC-DC REGULATED POWER SUPPLY MODULE | - | - | ROHS3 Compliant | ||
![]() THN 10-4821WIR Traco Power | 6 |
| Datasheet | 13 Weeks | Through Hole | 6-DIP Module | -40°C~105°C | THN 10WIR (10W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | Active | 1 (Unlimited) | Isolated Module | ITE (Commercial), Railway | 10W | 2 | 86% | 3kV | 75V | 18V | - | -5V | Adjustable Output, Remote On/Off | ROHS3 Compliant | ||
![]() TBA 1-1219 Traco Power | 56800 |
| - | 10 Weeks | Through Hole | 4-SIP Module | -40°C~95°C With Derating | TBA 1 (1W) | 0.46Lx0.24W x 0.40 H 11.7mmx6.0mmx10.2mm | Active | Not Applicable | Isolated Module | ITE (Commercial) | 990mW | 1 | 79% | 1.5kV | 13.2V | 10.8V | - | - | SCP | ROHS3 Compliant | ||
![]() TBA 1-0513E Traco Power | 43 |
| - | 10 Weeks | Through Hole | 7-SIP Module, 4 Leads | -40°C~95°C With Derating | TBA 1E (1W) | 0.77Lx0.24W x 0.39 H 19.5mmx6.0mmx10.0mm | Active | Not Applicable | Isolated Module | ITE (Commercial) | 990mW | 1 | 82% | 1.5kV | 5.5V | 4.5V | - | - | SCP | ROHS3 Compliant | ||
![]() TBA 1-1221E Traco Power | 21 |
| - | 10 Weeks | Through Hole | 7-SIP Module, 5 Leads | -40°C~95°C With Derating | TBA 1E (1W) | 0.77Lx0.24W x 0.39 H 19.5mmx6.0mmx10.0mm | Active | Not Applicable | Isolated Module | ITE (Commercial) | 1W | 2 | 79% | 1.5kV | 13.2V | 10.8V | - | -5V | SCP | ROHS3 Compliant | ||
![]() TBA 1-0521E Traco Power | 84 |
| - | 10 Weeks | Through Hole | 7-SIP Module, 5 Leads | -40°C~95°C With Derating | TBA 1E (1W) | 0.77Lx0.24W x 0.39 H 19.5mmx6.0mmx10.0mm | Active | Not Applicable | Isolated Module | ITE (Commercial) | 1W | 2 | 79% | 1.5kV | 5.5V | 4.5V | - | -5V | SCP | ROHS3 Compliant |