- Series
- Efficiency
- Number of Outputs
- Package / Case
- Width
- Length
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Moisture Sensitive
- Mounting Styles
- RoHS
- Height
Attribute column
Manufacturer
TRACO DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Series | Size / Dimension | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Type | Applications | Power (Watts) | Terminal Position | Terminal Form | Number of Functions | JESD-30 Code | Number of Outputs | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Voltage - Output 2 | Control Mode | Total Power Output-Max | Features | Warm-up Time | Height | Height Seated (Max) | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TEN 40-2422WIE Traco Power | 48 |
| - | 1 Weeks | Through Hole | 6-DIP Module | - | -40°C~85°C | TEN 40WIE (40W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | Not Applicable | - | Isolated Module | ITE (Commercial) | 40W | - | - | - | - | 2 | - | 91% | 1.6kV | 36V | - | 9V | - | - | -12V | - | - | Adjustable Output, Remote On/Off | - | - | - | ROHS3 Compliant | ||
![]() TEN 40-4822WIE Traco Power | 52628 |
| - | 1 Weeks | Through Hole | 6-DIP Module | - | -40°C~85°C | TEN 40WIE (40W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | Not Applicable | - | Isolated Module | ITE (Commercial) | 40W | - | - | - | - | 2 | - | 91% | 1.6kV | 75V | - | 18V | - | - | -12V | - | - | Adjustable Output, Remote On/Off | - | - | - | ROHS3 Compliant | ||
![]() TEN 40-1223E Traco Power | 23 |
| - | 1 Weeks | Through Hole | 6-DIP Module | - | -40°C~85°C | TEN 40E (40W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | Not Applicable | - | Isolated Module | ITE (Commercial) | 40W | - | - | - | - | 2 | - | 90% | 1.6kV | 18V | - | 9V | - | - | -15V | - | - | Adjustable Output, Remote On/Off | - | - | - | ROHS3 Compliant | ||
![]() TSR 1-4890WI Traco Power | 2516 |
| - | 1 Weeks | Through Hole | 3-SIP Module | - | -40°C~80°C With Derating | TSR 1WI | 0.48Lx0.34W x 0.69 H 12.1mmx8.6mmx17.5mm | Active | Not Applicable | - | Non-Isolated PoL Module | ITE (Commercial) | - | - | - | - | - | 1 | - | 90% | - | 72V | - | 14V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() TEN 40-1212E Traco Power | 25 | - | - | 1 Weeks | Through Hole | 6-DIP Module | - | -40°C~85°C | TEN 40E (40W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | Not Applicable | - | Isolated Module | ITE (Commercial) | 40W | - | - | - | - | 1 | - | 91% | 1.6kV | 18V | - | 9V | - | - | - | - | - | Adjustable Output, Remote On/Off | - | - | - | ROHS3 Compliant | ||
![]() TEN 40-2410E Traco Power | 25 |
| - | 1 Weeks | Through Hole | 6-DIP Module | - | -40°C~85°C | TEN 40E (40W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | Not Applicable | - | Isolated Module | ITE (Commercial) | 40W | - | - | - | - | 1 | - | 90% | 1.6kV | 36V | - | 18V | - | - | - | - | - | Adjustable Output, Remote On/Off | - | - | - | ROHS3 Compliant | ||
![]() TEN 40-4810E Traco Power | 23 |
| - | 1 Weeks | Through Hole | 6-DIP Module | - | -40°C~85°C | TEN 40E (40W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | Not Applicable | - | Isolated Module | ITE (Commercial) | 40W | - | - | - | - | 1 | - | 90% | 1.6kV | 75V | - | 36V | - | - | - | - | - | Adjustable Output, Remote On/Off | - | - | - | ROHS3 Compliant | ||
![]() TEN 40-2423E Traco Power | 37 |
| - | 1 Weeks | Through Hole | 6-DIP Module | - | -40°C~85°C | TEN 40E (40W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | Not Applicable | - | Isolated Module | ITE (Commercial) | 40W | - | - | - | - | 2 | - | 91% | 1.6kV | 36V | - | 18V | - | - | -15V | - | - | Adjustable Output, Remote On/Off | - | - | - | ROHS3 Compliant | ||
![]() TEN 40-4812WIE Traco Power | 52628 |
| - | 1 Weeks | Through Hole | 6-DIP Module | - | -40°C~85°C | TEN 40WIE (40W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | Not Applicable | - | Isolated Module | ITE (Commercial) | 40W | - | - | - | - | 1 | - | 92% | 1.6kV | 75V | - | 18V | - | - | - | - | - | Adjustable Output, Remote On/Off | - | - | - | ROHS3 Compliant | ||
![]() TEN 40-2410WIE Traco Power | 21 |
| - | 1 Weeks | Through Hole | 6-DIP Module | - | -40°C~85°C | TEN 40WIE (40W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | Not Applicable | - | Isolated Module | ITE (Commercial) | 40W | - | - | - | - | 1 | - | 90% | 1.6kV | 36V | - | 9V | - | - | - | - | - | Adjustable Output, Remote On/Off | - | - | - | ROHS3 Compliant | ||
![]() TEN 40-2412WIE Traco Power | 3000 | - | - | 1 Weeks | Through Hole | 6-DIP Module | - | -40°C~85°C | TEN 40WIE (40W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | Not Applicable | - | Isolated Module | ITE (Commercial) | 40W | - | - | - | - | 1 | - | 92% | 1.6kV | 36V | - | 9V | - | - | - | - | - | Adjustable Output, Remote On/Off | - | - | - | ROHS3 Compliant | ||
![]() TSR 0.6-48120WI Traco Power | 32 | - | - | 1 Weeks | Through Hole | 3-SIP Module | - | -40°C~85°C With Derating | TSR 0.6WI | 0.47Lx0.34W x 0.53 H 12.0mmx8.6mmx13.4mm | Active | Not Applicable | - | Non-Isolated PoL Module | ITE (Commercial) | - | - | - | - | - | 1 | - | 93% | - | 72V | - | 17V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() TSR 1-4833WI Traco Power | 13 |
| - | 1 Weeks | Through Hole | 3-SIP Module | - | -40°C~80°C With Derating | TSR 1WI | 0.48Lx0.34W x 0.69 H 12.1mmx8.6mmx17.5mm | Active | Not Applicable | - | Non-Isolated PoL Module | ITE (Commercial) | - | - | - | - | - | 1 | - | 83% | - | 72V | - | 9V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() TSR 1-48240WI Traco Power | 19 |
| - | 1 Weeks | Through Hole | 3-SIP Module | - | -40°C~80°C With Derating | TSR 1WI | 0.48Lx0.34W x 0.69 H 12.1mmx8.6mmx17.5mm | Active | Not Applicable | - | Non-Isolated PoL Module | ITE (Commercial) | - | - | - | - | - | 1 | - | 92% | - | 72V | - | 33V | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() TRS 2-0919 Traco Power | 15 |
| - | 13 Weeks | Surface Mount | 7-SMD Module, 6 Leads | YES | -40°C~90°C With Derating | TRS 2 (2W) | 0.47Lx0.44W x 0.31 H 11.9mmx11.3mmx8.0mm | Active | 2 (1 Year) | 7 | Isolated Module | ITE (Commercial) | 2W | DUAL | FLAT | 1 | R-PDMA-F7 | 1 | UL, EN, IEC | 80% | 1.6kV | 13.2V | 9V | 4.5V | 9V | NO | - | VOLTAGE-MODE | 2W | SCP | 0.005 s | 8.5mm | 8.5mm | ROHS3 Compliant | ||
![]() TRS 2-2419 Traco Power | 12 |
| - | 13 Weeks | Surface Mount | 7-SMD Module, 6 Leads | YES | -40°C~90°C With Derating | TRS 2 (2W) | 0.47Lx0.44W x 0.31 H 11.9mmx11.3mmx8.0mm | Active | 2 (1 Year) | 7 | Isolated Module | ITE (Commercial) | 2W | DUAL | FLAT | 1 | R-PDMA-F7 | 1 | UL, EN, IEC | 80% | 1.6kV | 36V | 9V | 18V | 24V | NO | - | VOLTAGE-MODE | 2W | SCP | 0.005 s | 8.5mm | 8.5mm | ROHS3 Compliant | ||
![]() TEN 40-1222E Traco Power | 37 |
| - | 1 Weeks | Through Hole | 6-DIP Module | - | -40°C~85°C | TEN 40E (40W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | Not Applicable | - | Isolated Module | ITE (Commercial) | 40W | - | - | - | - | 2 | - | 90% | 1.6kV | 18V | - | 9V | - | - | -12V | - | - | Adjustable Output, Remote On/Off | - | - | - | ROHS3 Compliant | ||
![]() TEN 40-2413WIE Traco Power | 48 |
| - | 1 Weeks | Through Hole | 6-DIP Module | - | -40°C~85°C | TEN 40WIE (40W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | Not Applicable | - | Isolated Module | ITE (Commercial) | 40W | - | - | - | - | 1 | - | 93% | 1.6kV | 36V | - | 9V | - | - | - | - | - | Adjustable Output, Remote On/Off | - | - | - | ROHS3 Compliant | ||
![]() TEN 40-2415WIE Traco Power | 84 |
| - | 1 Weeks | Through Hole | 6-DIP Module | - | -40°C~85°C | TEN 40WIE (40W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | Not Applicable | - | Isolated Module | ITE (Commercial) | 40W | - | - | - | - | 1 | - | 91% | 1.6kV | 36V | - | 9V | - | - | - | - | - | Adjustable Output, Remote On/Off | - | - | - | ROHS3 Compliant | ||
![]() TEN 40-4811WIE Traco Power | 52628 |
| - | 1 Weeks | Through Hole | 6-DIP Module | - | -40°C~85°C | TEN 40WIE (40W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | Active | Not Applicable | - | Isolated Module | ITE (Commercial) | 40W | - | - | - | - | 1 | - | 91% | 1.6kV | 75V | - | 18V | - | - | - | - | - | Adjustable Output, Remote On/Off | - | - | - | ROHS3 Compliant |