- Series
- Efficiency
- Number of Outputs
- Package / Case
- Width
- Length
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Moisture Sensitive
- Mounting Styles
- RoHS
- Height
Attribute column
Manufacturer
TRACO DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Protections | Voltage - Output 2 | Control Mode | Total Power Output-Max | Features | Warm-up Time | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TDN 1-4823WI Traco Power | 2744 |
| Datasheet | 13 Weeks | Through Hole | 7-DIP Module, 6 Leads | NO | -40°C~90°C | 2016 | TDN 1WI (1W) | 0.52Lx0.36W x 0.40 H 13.2mmx9.1mmx10.2mm | - | - | Active | Not Applicable | 6 | - | Isolated Module | ITE (Commercial) | 1.1W | - | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-T6 | 2 | - | - | 81% | 1.6kV | 75V | 15V | 18V | 48V | NO | - | -15V | - | 1W | Remote On/Off, SCP | - | - | 10.7mm | - | 9.1mm | ROHS3 Compliant | ||
![]() TEN 5-0510 Traco Power | 36 |
| Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 7 Leads | NO | -40°C~85°C With Derating | 2014 | TEN 5 (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | e4 | yes | Active | Not Applicable | 8 | EAR99 | Isolated Module | ITE (Commercial) | 4W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | 24/8 | R-XDMA-P8 | 1 | Not Qualified | - | 75% | 1.5kV | 7V | 3.3V | 4.5V | 5V | NO | - | - | - | - | SCP | - | - | - | 32mm | 20mm | ROHS3 Compliant | ||
![]() TMV 0505SHI Traco Power | 15663 | - | Datasheet | 11 Weeks | Through Hole | 7-SIP Module, 4 Leads | - | -40°C~95°C With Derating | 2014 | TMV-HI (1W) | 0.77Lx0.30W x 0.40 H 19.5mmx7.5mmx10.2mm | - | - | Active | Not Applicable | - | EAR99 | Isolated Module | ITE (Commercial) | 1W | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | 1 | - | - | 70% | 5.2kV | 5.5V | - | 5V | - | - | - | - | - | - | SCP | - | - | - | - | - | ROHS3 Compliant | ||
![]() TME 0509S Traco Power | 25800 | - | Datasheet | 11 Weeks | Through Hole | 4-SIP Module | NO | -40°C~85°C With Derating | 2006 | TME (1W) | 0.45Lx0.28W x 0.40 H 11.5mmx7.1mmx10.2mm | - | yes | Active | Not Applicable | 4 | EAR99 | Isolated Module | ITE (Commercial) | 1W | - | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | 4 | R-PSMA-T4 | 1 | - | - | 76% | 1kV | 5.5V | 9V | 4.5V | 5V | NO | - | - | - | 1W | SCP | - | - | - | - | - | ROHS3 Compliant | ||
![]() TES 1-0511V Traco Power | 211 |
| Datasheet | 11 Weeks | Surface Mount | 12-SMD Module, 10 Leads | YES | -40°C~85°C With Derating | 2012 | TES 1V (1W) | 0.64Lx0.31W x 0.31 H 16.3mmx8.0mmx8.0mm | - | - | Active | 2 (1 Year) | 10 | EAR99 | Isolated Module | ITE (Commercial) | 1W | SEATED HGT CALCULATED | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | - | 1 | - | - | 75% | 3kV | 5.5V | 5V | 4.5V | 5V | NO | - | - | - | 1W | SCP | - | - | 8.25mm | - | 8mm | ROHS3 Compliant | ||
![]() TMR 3-0510E Traco Power | 21 | - | Datasheet | 11 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~85°C With Derating | - | TMR 3E (3W) | 0.86Lx0.37W x 0.44 H 21.8mmx9.3mmx11.2mm | - | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | ITE (Commercial) | 2.3W | SEATED HGT CALCULATED | SINGLE | - | - | 1 | 2.54mm | - | - | R-PSMA-T7 | 1 | - | - | 71% | 1.5kV | 9V | 3.3V | 4.5V | 5V | NO | - | - | - | 3W | Remote On/Off, SCP | - | - | - | - | 9.3mm | ROHS3 Compliant | ||
![]() TEN 30-2410WIN Traco Power | 54 |
| Datasheet | 13 Weeks | Through Hole | 7-DIP Module, 6 Leads | NO | -40°C~75°C With Derating | 2010 | TEN 30WIN (30W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | ITE (Commercial) | 25W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | 6 | R-PDMA-P6 | 1 | - | - | 86% | 1.5kV | 36V | 3.3V | 9V | 24V | YES | - | - | - | 30W | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | - | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() TEN 20-1210 Traco Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | 6-DIP Module, 5 Leads | NO | -40°C~85°C With Derating | - | TEN 20 (20W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | Not Applicable | 6 | - | Isolated Module | ITE (Commercial) | 13W | SEATED HGT CALCULATED | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-MDMA-T6 | 1 | - | - | 81% | 1.5kV | 18V | 3.3V | 9V | 12V | NO | - | - | - | 20W | SCP | - | - | - | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() THI 2-2413M Traco Power | 20 |
| Datasheet | 11 Weeks | Through Hole | 16-DIP Module, 6 Leads | NO | -40°C~71°C With Derating | 2013 | THI 2M (2W) | 0.94Lx0.54W x 0.34 H 23.8mmx13.7mmx8.6mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | ITE (Commercial), Medical | 2W | SEATED HGT CALCULATED | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PDMA-T6 | 1 | - | - | 66% | 3kV | 26.4V | 15V | 21.6V | 24V | NO | - | - | - | 2W | SCP | - | - | 8.85mm | 23.8mm | - | ROHS3 Compliant | ||
![]() TES 2N-0513 Traco Power | 25800 |
| Datasheet | 11 Weeks | Surface Mount | 16-SMD Module, 6 Leads | YES | -40°C~85°C With Derating | 2010 | TES 2N (2W) | 0.94Lx0.54W x 0.36 H 24.0mmx13.7mmx9.3mm | - | yes | Active | 2 (1 Year) | 6 | EAR99 | Isolated Module | ITE (Commercial) | 2W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-XDMA-G6 | 1 | Not Qualified | - | 73% | 1.5kV | 9V | 15V | 4.5V | 5V | NO | - | - | - | 2W | SCP | - | - | - | 24mm | - | ROHS3 Compliant | ||
![]() TEL 5-2412 Traco Power | 544 |
| Datasheet | 11 Weeks | Through Hole | 23-DIP Module, 7 Leads | NO | -40°C~85°C With Derating | 2006 | TEL 5 (5W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | 8 | EAR99 | Isolated Module | ITE (Commercial) | 6W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PDMA-P8 | 1 | - | - | 86% | 1.5kV | 36V | 12V | 18V | 24V | NO | - | - | - | 6W | SCP | - | - | - | 32mm | 20.3mm | ROHS3 Compliant | ||
![]() TMA 1212D Traco Power | 9958 | - | Datasheet | 11 Weeks | Through Hole | 6-SIP Module, 5 Leads | - | -40°C~85°C With Derating | 2010 | TMA (1W) | 0.77Lx0.24W x 0.40 H 19.5mmx6.1mmx10.2mm | - | yes | Active | Not Applicable | - | EAR99 | Isolated Module | ITE (Commercial) | 1W | - | - | - | - | - | - | - | 6/5 | - | 2 | - | - | 81% | 1kV | 13.2V | - | 10.8V | - | - | - | -12V | - | - | SCP | - | - | - | - | - | ROHS3 Compliant | ||
![]() TDN 3-1211WI Traco Power | 32 |
| Datasheet | 13 Weeks | Through Hole | 7-DIP Module, 6 Leads | - | -40°C~70°C | 2015 | TDN 3WI (3W) | 0.52Lx0.36W x 0.40 H 13.2mmx9.1mmx10.2mm | - | - | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial) | 3W | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | 1 | - | - | 80% | 1.6kV | 18V | - | 4.5V | - | - | - | - | - | - | Remote On/Off, SCP | - | - | - | - | - | ROHS3 Compliant | ||
![]() TDL 3-4822 Traco Power | 2191 |
| Datasheet | 13 Weeks | Through Hole | 7-DIP Module, 5 Leads | NO | -40°C~70°C | - | TDL 3 (3W) | 0.55Lx0.55W x 0.31 H 14.0mmx14.0mmx8.0mm | - | - | Active | Not Applicable | 5 | - | Isolated Module | ITE (Commercial) | 3W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | S-XDMA-P5 | 2 | - | - | 85% | 1.5kV | 75V | 12V | 36V | 48V | NO | - | -12V | - | 3W | OCP, SCP | - | - | - | 14mm | 14mm | ROHS3 Compliant | ||
![]() TDL 3-1221 Traco Power | 2623 |
| Datasheet | 13 Weeks | Through Hole | 7-DIP Module, 5 Leads | NO | -40°C~70°C | - | TDL 3 (3W) | 0.55Lx0.55W x 0.31 H 14.0mmx14.0mmx8.0mm | - | - | Active | Not Applicable | 5 | - | Isolated Module | ITE (Commercial) | 3W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | S-XDMA-P5 | 2 | - | - | 84% | 1.5kV | 18V | 5V | 9V | 12V | NO | - | -5V | - | 3W | OCP, SCP | - | - | - | 14mm | 14mm | ROHS3 Compliant | ||
![]() TMR 3-4821E Traco Power | 25 |
| Datasheet | 11 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~85°C With Derating | - | TMR 3E (3W) | 0.86Lx0.37W x 0.44 H 21.8mmx9.3mmx11.2mm | - | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | ITE (Commercial) | 3W | - | SINGLE | - | - | 1 | - | - | - | R-PSMA-T7 | 2 | - | - | 80% | 1.5kV | 75V | 5V | 36V | 48V | NO | - | -5V | - | 3W | Remote On/Off, SCP | - | - | 11.7mm | - | 9.3mm | ROHS3 Compliant | ||
![]() TMA 2405D Traco Power | 32542 |
| Datasheet | 11 Weeks | Through Hole | 6-SIP Module, 5 Leads | - | -40°C~85°C With Derating | 2010 | TMA (1W) | 0.77Lx0.24W x 0.40 H 19.5mmx6.1mmx10.2mm | - | yes | Active | Not Applicable | - | EAR99 | Isolated Module | ITE (Commercial) | 1W | - | - | - | - | - | - | - | 6/5 | - | 2 | - | - | 72% | 1kV | 26.4V | - | 21.6V | - | - | - | -5V | - | - | SCP | - | - | - | - | - | ROHS3 Compliant | ||
![]() THN 20-1223 Traco Power | 21 |
| Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | -40°C~75°C With Derating | 2013 | THN 20 (20W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | ITE (Commercial) | 20W | - | DUAL | - | - | 1 | - | - | - | S-MDMA-T6 | 2 | - | EN, IEC, UL | 89% | 1.5kV | 18V | 15V | 9V | 12V | NO | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | -15V | VOLTAGE-MODE | - | Remote On/Off, OVP, SCP | 0.03 s | 10.4mm | 10.4mm | - | - | ROHS3 Compliant | ||
![]() TSR 1-2415 Traco Power | 25530 | - | Datasheet | 13 Weeks | Through Hole | 3-SIP Module | NO | -40°C~85°C With Derating | 2009 | TSR 1 | 0.46Lx0.30W x 0.40 H 11.7mmx7.5mmx10.1mm | - | yes | Active | Not Applicable | 3 | EAR99 | Linear Regulator Replacement | ITE (Commercial) | 1.5W | - | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | - | 1 | Not Qualified | - | 78% | - | 36V | 15V | 4.6V | 24V | NO | - | - | - | - | SCP | - | - | - | - | 7.6mm | ROHS3 Compliant | ||
![]() TDN 1-1212WISM Traco Power | 21 |
| Datasheet | 13 Weeks | Surface Mount | 7-SMD Module, 6 Leads | YES | -40°C~90°C | - | TDN 1WISM (1W) | 0.52Lx0.36W x 0.40 H 13.2mmx9.1mmx10.2mm | - | - | Active | 2 (1 Year) | 6 | EAR99 | Isolated Module | ITE (Commercial) | 1.1W | - | DUAL | FLAT | NOT SPECIFIED | 1 | 2mm | NOT SPECIFIED | - | R-PDMA-F6 | 1 | - | - | 81% | 1.6kV | 18V | 12V | 4.5V | 12V | NO | - | - | - | 1W | Remote On/Off, SCP | - | - | - | - | - | ROHS3 Compliant |