- Series
- Efficiency
- Number of Outputs
- Package / Case
- Width
- Length
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Moisture Sensitive
- Mounting Styles
- RoHS
- Height
Attribute column
Manufacturer
TRACO DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Voltage - Output 2 | Total Power Output-Max | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TMR 2-2412WIN Traco Power | 16 | - | Datasheet | 11 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~90°C With Derating | 2014 | TMR 2WIN (2W) | 0.86Lx0.44W x 0.37 H 21.8mmx11.2mmx9.3mm | - | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 2W | - | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PSMA-T7 | 1 | - | 82% | 1.5kV | 36V | 12V | 9V | 24V | NO | - | 2W | Remote On/Off, OCP, SCP | - | - | 9.3mm | ROHS3 Compliant | ||
![]() TSM 0515D Traco Power | 412 | - | Datasheet | 11 Weeks | Surface Mount | 18-SMD Module, 10 Leads | YES | -40°C~85°C | 2006 | TSM (1W) | 0.60Lx0.31W x 0.28 H 15.2mmx8.0mmx7.1mm | - | yes | Active | 3 (168 Hours) | 10 | EAR99 | Isolated Module | - | ITE (Commercial) | 900mW | - | DUAL | GULL WING | 245 | 1 | - | 10 | 18/10 | R-PDMA-G10 | 2 | Not Qualified | 79% | 1kV | 5.5V | 15V | 4.5V | 5V | NO | -15V | 1W | SCP | 7.3mm | - | 8mm | ROHS3 Compliant | ||
![]() TEN 8-1223 Traco Power | 66 | - | Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 9 Leads | NO | -40°C~85°C With Derating | 2009 | TEN 8 (8W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Nickel (Ni) | ITE (Commercial) | 8W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-P9 | 2 | Not Qualified | 85% | 1.5kV | 18V | 15V | 9V | 12V | NO | -15V | 3.975W | Remote On/Off, OCP, SCP | - | - | - | ROHS3 Compliant | ||
![]() THL 20-2410WI Traco Power | 25 |
| Datasheet | 11 Weeks | Through Hole | 6-DIP Module | NO | -40°C~75°C With Derating | 2014 | THL 20WI (20W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 15W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | S-MDMA-P6 | 1 | - | 87% | 1.5kV | 36V | 3.3V | 9V | 24V | YES | - | - | Remote On/Off, SCP | - | 25.4mm | 25.4mm | ROHS3 Compliant | ||
![]() TSR 1-2433SM Traco Power | 828 | - | Datasheet | 13 Weeks | Surface Mount | 10-SMD Module, 6 Leads | YES | -40°C~85°C With Derating | 2009 | TSR 1SM | 0.60Lx0.37W x 0.30 H 15.2mmx9.3mmx7.6mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Linear Regulator Replacement | - | ITE (Commercial) | 3.3W | - | DUAL | GULL WING | 245 | 1 | 2.54mm | NOT SPECIFIED | - | R-PDMA-G6 | 1 | - | 91% | - | 36V | 3.3V | 4.75V | 24V | NO | - | 3.3W | SCP | - | - | 9.3mm | ROHS3 Compliant | ||
![]() TDN 1-4821WISM Traco Power | 31 |
| Datasheet | 13 Weeks | Surface Mount | 7-SMD Module, 6 Leads | YES | -40°C~90°C | - | TDN 1WISM (1W) | 0.52Lx0.36W x 0.40 H 13.2mmx9.1mmx10.2mm | - | - | Active | 2 (1 Year) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 1W | ALSO OPERTAES WITH -5 VDC | DUAL | FLAT | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-F6 | 2 | - | 77% | 1.6kV | 75V | 5V | 18V | 48V | NO | -5V | 1W | Remote On/Off, SCP | 10.7mm | - | 9.1mm | ROHS3 Compliant | ||
![]() TEM 3-0523N Traco Power | 215 | - | Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 12 Leads | NO | -40°C~85°C With Derating | 2013 | TEM 3N (3W) | 1.26Lx0.79W x 0.39 H 32.0mmx20.0mmx10.0mm | - | - | Active | Not Applicable | 12 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | - | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | - | 2 | - | 78% | 1.5kV | 5.5V | 15V | 4.5V | 5V | NO | -15V | 3W | SCP | 10.5mm | - | - | ROHS3 Compliant | ||
![]() THM 30-4822WI Traco Power | 22 | - | Datasheet | 13 Weeks | Through Hole | 5-DIP Module | NO | -40°C~80°C With Derating | - | THM 30WI (30W) | 1.60Lx1.00W x 0.40 H 40.6mmx25.4mmx10.2mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | Medical | 30W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-P6 | 2 | - | 90% | 5kV | 75V | 12V | 18V | 48V | NO | -12V | 30W | OCP, OTP, OVP, SCP | 10.7mm | 50.8mm | - | ROHS3 Compliant | ||
![]() TMR 3-4811WISM Traco Power | 57 |
| Datasheet | 11 Weeks | Surface Mount | 14-SMD Module, 7 Leads | YES | -40°C~80°C | - | TMR 3WISM (3W) | 0.75Lx0.59W x 0.34 H 19.0mmx14.9mmx8.7mm | - | - | Active | 2 (1 Year) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | - | DUAL | GULL WING | - | 1 | 2.54mm | - | - | R-PDMA-G7 | 1 | - | 80% | 1.5kV | 75V | 5V | 18V | 48V | NO | - | 3W | Remote On/Off, SCP | 9.2mm | - | - | ROHS3 Compliant | ||
![]() TEC 3-4823WI Traco Power | 33 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~90°C With Derating | - | TEC 3WI (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | - | - | Active | Not Applicable | 7 | - | Isolated Module | - | ITE (Commercial) | 3W | - | SINGLE | - | - | 1 | - | - | - | R-PSMA-T7 | 2 | - | 82% | 1.6kV | 75V | 15V | 18V | 48V | NO | -15V | 3W | Remote On/Off, SCP | 11.7mm | - | 9.1mm | ROHS3 Compliant | ||
![]() TMR 2-2410WIN Traco Power | 136 | - | Datasheet | 11 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~90°C With Derating | 2014 | TMR 2WIN (2W) | 0.86Lx0.44W x 0.37 H 21.8mmx11.2mmx9.3mm | - | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 1.7W | - | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PSMA-T7 | 1 | - | 75% | 1.5kV | 36V | 3.3V | 9V | 24V | NO | - | - | Remote On/Off, OCP, SCP | - | - | 9.3mm | ROHS3 Compliant | ||
![]() TDN 1-4822WISM Traco Power | 2996 |
| Datasheet | 13 Weeks | Surface Mount | 7-SMD Module, 6 Leads | YES | -40°C~90°C | - | TDN 1WISM (1W) | 0.52Lx0.36W x 0.40 H 13.2mmx9.1mmx10.2mm | - | - | Active | 2 (1 Year) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 1.1W | - | DUAL | FLAT | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-F6 | 2 | - | 80% | 1.6kV | 75V | 12V | 18V | 48V | NO | -12V | 1W | Remote On/Off, SCP | 10.7mm | - | 9.1mm | ROHS3 Compliant | ||
![]() TEL 2-4822 Traco Power | 20 |
| Datasheet | 11 Weeks | Through Hole | 16-DIP Module, 6 Leads | NO | -40°C~75°C | 2005 | TEL 2 (2W) | 0.94Lx0.54W x 0.31 H 23.8mmx13.7mmx8.0mm | - | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 2W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | 16/6 | R-PDMA-P6 | 2 | - | 77% | 1.5kV | 75V | 12V | 36V | 48V | NO | -12V | - | SCP | 7.87mm | - | 13.7mm | ROHS3 Compliant | ||
![]() TEN 30-4823WIN Traco Power | 53 | - | Datasheet | 13 Weeks | Through Hole | 7-DIP Module, 6 Leads | NO | -40°C~75°C With Derating | 2010 | TEN 30WIN (30W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 30W | -15 VOLT OUTPUT ALSO AVAILABLE | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | 6 | R-PDMA-P6 | 2 | - | 88% | 1.5kV | 75V | 15V | 18V | 48V | NO | -15V | 30W | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 10.5mm | 50.8mm | - | ROHS3 Compliant | ||
![]() TDN 5-2410WISM Traco Power | 26 | - | Datasheet | 13 Weeks | Surface Mount | 7-SMD Module, 6 Leads | YES | -40°C~75°C With Derating | - | TDN 5WISM (5W) | 0.52Lx0.36W x 0.40 H 13.2mmx9.1mmx10.2mm | - | - | Active | 2 (1 Year) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 3.3W | - | DUAL | FLAT | NOT SPECIFIED | 1 | 2mm | NOT SPECIFIED | - | R-PDMA-F6 | 1 | - | 76% | 1.6kV | 36V | 3.3V | 9V | 24V | NO | - | 3.3W | Remote On/Off, SCP | - | - | - | ROHS3 Compliant | ||
![]() TEL 2-0511 Traco Power | 25800 | - | Datasheet | 11 Weeks | Through Hole | 16-DIP Module, 6 Leads | NO | -40°C~75°C | 2005 | TEL 2 (2W) | 0.94Lx0.54W x 0.31 H 23.8mmx13.7mmx8.0mm | - | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 2W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-P6 | 1 | - | 73% | 1.5kV | 9V | 5V | 4.5V | 5V | NO | - | 2W | SCP | 7.87mm | 23.8mm | - | ROHS3 Compliant | ||
![]() TMV 1215S Traco Power | 22 | - | Datasheet | 11 Weeks | Through Hole | 7-SIP Module, 4 Leads | - | -40°C~85°C With Derating | 2015 | TMV (1W) | 0.77Lx0.24W x 0.40 H 19.5mmx6.1mmx10.2mm | - | - | Active | Not Applicable | - | EAR99 | Isolated Module | - | ITE (Commercial) | 1W | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | 1 | - | 80% | 3kV | 13.2V | - | 10.8V | - | - | - | - | SCP | - | - | - | ROHS3 Compliant | ||
![]() TDL 3-0522 Traco Power | 12 |
| Datasheet | 13 Weeks | Through Hole | 7-DIP Module, 5 Leads | NO | -40°C~70°C | - | TDL 3 (3W) | 0.55Lx0.55W x 0.31 H 14.0mmx14.0mmx8.0mm | - | - | Active | Not Applicable | 5 | - | Isolated Module | - | ITE (Commercial) | 3W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | S-XDMA-P5 | 2 | - | 84% | 1.5kV | 10V | 12V | 4.5V | 5V | NO | -12V | 3W | OCP, SCP | - | 14mm | 14mm | ROHS3 Compliant | ||
![]() TDN 5-4823WI Traco Power | 28 |
| Datasheet | 13 Weeks | Through Hole | 7-DIP Module, 6 Leads | YES | -40°C~75°C With Derating | 2015 | TDN 5WI (5W) | 0.52Lx0.36W x 0.40 H 13.2mmx9.1mmx10.2mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 5W | ALSO OPERTAES WITH -15 VDC | DUAL | FLAT | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-F6 | 2 | - | 84% | 1.6kV | 75V | 15V | 18V | 48V | NO | -15V | 5W | Remote On/Off, SCP | 10.7mm | - | 9.1mm | ROHS3 Compliant | ||
![]() TDL 2-0522 Traco Power | 2327 |
| Datasheet | 13 Weeks | Through Hole | 7-DIP Module, 5 Leads | NO | -40°C~70°C | - | TDL 2 (2W) | 0.55Lx0.55W x 0.31 H 14.0mmx14.0mmx8.0mm | e3 | - | Active | Not Applicable | 5 | - | Isolated Module | Tin (Sn) | ITE (Commercial) | 2W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | S-XDMA-P5 | 2 | - | 85% | 1.5kV | 10V | 12V | 4.5V | 5V | NO | -12V | 2W | SCP | - | 14mm | 14mm | ROHS3 Compliant |