- Series
- Efficiency
- Number of Outputs
- Package / Case
- Width
- Length
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Moisture Sensitive
- Mounting Styles
- RoHS
- Height
Attribute column
Manufacturer
TRACO DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Protections | Voltage - Output 2 | Control Mode | Total Power Output-Max | Features | Warm-up Time | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TDL 2-0523 Traco Power | 12 |
| Datasheet | 13 Weeks | Through Hole | 7-DIP Module, 5 Leads | NO | -40°C~70°C | - | TDL 2 (2W) | 0.55Lx0.55W x 0.31 H 14.0mmx14.0mmx8.0mm | e3 | - | Active | Not Applicable | 5 | - | Isolated Module | Tin (Sn) | ITE (Commercial) | 2W | IT ASLO HAS -15 V OUTPUT | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | S-XDMA-P5 | 2 | - | - | 85% | 1.5kV | 10V | 15V | 4.5V | 5V | NO | - | -15V | - | 2W | SCP | - | - | - | 14mm | 14mm | ROHS3 Compliant | ||
![]() TMR 6-4822WI Traco Power | 81 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | - | -40°C~71°C | 2013 | TMR 6WI (6W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 6W | - | - | - | - | - | - | - | - | - | 2 | - | - | 87% | 1.6kV | 75V | - | 18V | - | - | - | -12V | - | - | Remote On/Off, SCP | - | - | - | - | - | ROHS3 Compliant | ||
![]() TRN 1-0510 Traco Power | 37 | - | Datasheet | 13 Weeks | Through Hole | 5-SIP Module, 4 Leads | NO | -40°C~90°C | - | TRN 1 (1W) | 0.47Lx0.30W x 0.43 H 11.9mmx7.7mmx11.0mm | - | - | Active | Not Applicable | 5 | - | Isolated Module | - | ITE (Commercial) | 1W | - | SINGLE | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PSMA-T5 | 1 | - | - | 77% | 1.6kV | 13.2V | 3.3V | 4.5V | 9V | NO | - | - | - | 0.99W | SCP | - | - | - | - | 7.7mm | ROHS3 Compliant | ||
![]() TES 2-0511H Traco Power | 550 |
| Datasheet | 11 Weeks | Surface Mount | 8-SMD Module, 5 Leads | YES | -40°C~85°C With Derating | 2012 | TES 2H (2W) | 0.54Lx0.37W x 0.35 H 13.7mmx9.3mmx8.9mm | - | yes | Active | 2 (1 Year) | 5 | EAR99 | Isolated Module | NOT SPECIFIED | ITE (Commercial) | 2W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PDMA-G5 | 1 | Not Qualified | - | 73% | 1.5kV | 5.5V | 5V | 4.5V | 5V | NO | - | - | - | 2W | SCP | - | - | - | - | 9.3mm | ROHS3 Compliant | ||
![]() TEL 2-4823 Traco Power | 25800 |
| Datasheet | 11 Weeks | Through Hole | 16-DIP Module, 6 Leads | NO | -40°C~75°C | 2010 | TEL 2 (2W) | 0.94Lx0.54W x 0.31 H 23.8mmx13.7mmx8.0mm | - | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 2W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | 16/6 | R-PDMA-P6 | 2 | - | - | 77% | 1.5kV | 75V | 15V | 36V | 48V | NO | - | -15V | - | 0.975W | SCP | - | - | 7.87mm | - | 13.7mm | ROHS3 Compliant | ||
![]() TMR 1-2423SM Traco Power | 104 | - | Datasheet | 11 Weeks | Surface Mount | 14-SMD Module, 7 Leads | YES | -40°C~82°C With Derating | 2013 | TMR 1SM (1W) | 0.74Lx0.54W x 0.34 H 18.9mmx13.7mmx8.7mm | - | - | Active | 2 (1 Year) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 990mW | ADDITIONAL -15 VDC OUTPUT VOLTAGE ALSO AVAILABLE | DUAL | GULL WING | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-G7 | 2 | - | - | 82% | 1.5kV | 36V | 15V | 18V | 24V | NO | - | -15V | - | 0.99W | Remote On/Off, OCP, SCP | - | - | - | 18.9mm | 13.7mm | ROHS3 Compliant | ||
![]() TEL 5-2411 Traco Power | 25800 | - | Datasheet | 11 Weeks | Through Hole | 23-DIP Module, 7 Leads | NO | -40°C~85°C With Derating | 2006 | TEL 5 (5W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | 5W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PDMA-P8 | 1 | - | - | 83% | 1.5kV | 36V | 5V | 18V | 24V | NO | - | - | - | 5W | SCP | - | - | - | 32mm | 20.3mm | ROHS3 Compliant | ||
![]() TEN 6-4810WIN Traco Power | 12 |
| Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 7 Leads | NO | -40°C~85°C With Derating | 2012 | TEN 6WIN (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | 8 | - | Isolated Module | - | ITE (Commercial) | 4W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PDMA-P8 | 1 | - | - | 77% | 1.5kV | 75V | 3.3V | 18V | 48V | NO | - | - | - | 6W | OCP, SCP | - | - | - | - | 20.3mm | ROHS3 Compliant | ||
![]() TDL 2-1211 Traco Power | 2371 |
| Datasheet | 13 Weeks | Through Hole | 7-DIP Module, 4 Leads | NO | -40°C~70°C | - | TDL 2 (2W) | 0.55Lx0.55W x 0.31 H 14.0mmx14.0mmx8.0mm | e3 | - | Active | Not Applicable | 5 | - | Isolated Module | Tin (Sn) | ITE (Commercial) | 2W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | S-XDMA-P5 | 1 | - | - | 83% | 1.5kV | 18V | 5V | 9V | 12V | NO | - | - | - | 2W | SCP | - | - | - | - | - | ROHS3 Compliant | ||
![]() TDN 1-2423WI Traco Power | 30 |
| Datasheet | 13 Weeks | Through Hole | 7-DIP Module, 6 Leads | NO | -40°C~90°C | 2016 | TDN 1WI (1W) | 0.52Lx0.36W x 0.40 H 13.2mmx9.1mmx10.2mm | - | - | Active | Not Applicable | 6 | - | Isolated Module | - | ITE (Commercial) | 1.1W | - | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-T6 | 2 | - | - | 81% | 1.6kV | 36V | 15V | 9V | 24V | NO | - | -15V | - | 1W | Remote On/Off, SCP | - | - | 10.7mm | - | 9.1mm | ROHS3 Compliant | ||
![]() THB 10-2422 Traco Power | 52 |
| Datasheet | 11 Weeks | Through Hole | 5-DIP Module | NO | -40°C~75°C With Derating | 2013 | THB 10 (10W) | 2.00Lx1.00W x 0.47 H 50.8mmx25.4mmx12.0mm | - | - | Active | Not Applicable | 5 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | 10W | - | DUAL | PIN/PEG | - | 1 | - | - | - | R-PDMA-P5 | 2 | - | - | 81% | 4kV | 36V | 12V | 18V | 24V | NO | - | -12V | - | 10W | SCP | - | - | - | 50.8mm | - | ROHS3 Compliant | ||
![]() THD 15-4822N Traco Power | 731 |
| Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 9 Leads | NO | -40°C~85°C With Derating | 2012 | THD 15N (15W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | 15W | - | DUAL | - | - | 1 | - | - | - | R-MDMA-T9 | 2 | - | - | 90% | 1.5kV | 75V | 12V | 36V | 48V | NO | - | -12V | - | 15W | Remote On/Off, OVP, SCP | - | - | 10.7mm | 31.8mm | - | ROHS3 Compliant | ||
![]() TEM 3-2423N Traco Power | 235 |
| Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 12 Leads | NO | -40°C~85°C With Derating | 2013 | TEM 3N (3W) | 1.26Lx0.79W x 0.39 H 32.0mmx20.0mmx10.0mm | e4 | - | Active | Not Applicable | 12 | EAR99 | Isolated Module | Gold (Au) | ITE (Commercial) | 3W | - | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | - | 2 | - | - | 82% | 1.5kV | 26.4V | 15V | 21.6V | 24V | NO | - | -15V | - | 3W | SCP | - | - | 10.5mm | - | - | ROHS3 Compliant | ||
![]() TEN 50-4813WI Traco Power | 23 |
| Datasheet | 11 Weeks | Through Hole | 6-DIP Module | NO | -40°C~80°C With Derating | 2014 | TEN 50WI (50W) | 2.00Lx1.00W x 0.43 H 50.8mmx25.4mmx11.0mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 50W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-XDMA-P6 | 1 | - | - | 92% | 1.5kV | 75V | 15V | 18V | 48V | YES | - | - | - | 49.95W | Remote On/Off, OCP, OTP, SCP | - | - | - | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() TEN 3-2413N Traco Power | 22 |
| Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 7 Leads | NO | -40°C~85°C With Derating | 2014 | TEN 3N (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-XDMA-P8 | 1 | - | - | 85% | 1.5kV | 36V | 15V | 18V | 24V | NO | - | - | - | 3W | SCP | - | - | - | - | 20.3mm | ROHS3 Compliant | ||
![]() TEN 20-2411WIN Traco Power | 5470 | - | Datasheet | 13 Weeks | Through Hole | 6-DIP Module | - | -40°C~85°C With Derating | 2006 | TEN 20WIN (20W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 20W | - | - | - | - | - | - | - | - | - | 1 | - | - | 88% | 1.5kV | 36V | - | 9V | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP | - | - | - | - | - | ROHS3 Compliant | ||
![]() THN 20-1222 Traco Power | 52 |
| Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | -40°C~75°C With Derating | 2013 | THN 20 (20W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 20W | - | DUAL | - | - | 1 | - | - | - | S-MDMA-T6 | 2 | - | EN, IEC, UL | 89% | 1.5kV | 18V | 12V | 9V | 12V | NO | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | -12V | VOLTAGE-MODE | - | Remote On/Off, OVP, SCP | 0.03 s | 10.4mm | 10.4mm | - | - | ROHS3 Compliant | ||
![]() TMR 1-2415 Traco Power | 25800 | - | Datasheet | 11 Weeks | Through Hole | 6-SIP Module, 4 Leads | NO | -40°C~85°C | 2013 | TMR 1 (1W) | 0.67Lx0.30W x 0.43 H 17.0mmx7.6mmx11.0mm | - | - | Active | Not Applicable | 4 | EAR99 | Isolated Module | - | ITE (Commercial) | 1W | - | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PSMA-T4 | 1 | - | - | 77% | 1.5kV | 36V | 24V | 18V | 24V | NO | - | - | - | 1W | OCP, SCP | - | - | - | - | 7.62mm | ROHS3 Compliant | ||
![]() TEN 40-2412WIR Traco Power | 59585 | - | Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | -40°C~85°C With Derating | 2009 | TEN 40WIR (40W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Railway | 40W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | 6 | R-MDMA-P6 | 1 | - | - | 92% | 1.6kV | 36V | 12V | 9V | 24V | YES | - | - | - | 40W | Remote On/Off, OCP, OVP, SCP, UVLO | - | - | - | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() TSV 1205S Traco Power | 43 | - | Datasheet | - | Surface Mount | 22-SMD Module, 10 Leads | YES | -40°C~85°C | - | TSV (1W) | 0.60Lx0.31W x 0.27 H 15.2mmx8.0mmx7.0mm | - | yes | Not For New Designs | Not Applicable | 10 | EAR99 | Isolated Module | - | ITE (Commercial) | 1W | - | DUAL | GULL WING | 245 | 1 | - | 10 | - | - | 1 | - | - | 71% | 3kV | 13.2V | 5V | 10.8V | 12V | NO | - | - | - | 1W | SCP | - | - | 7.45mm | - | 8mm | ROHS3 Compliant |