- Series
- Efficiency
- Number of Outputs
- Package / Case
- Width
- Length
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Moisture Sensitive
- Mounting Styles
- RoHS
- Height
Attribute column
Manufacturer
TRACO DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Voltage - Output 2 | Total Power Output-Max | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() THM 15-1211 Traco Power | 42 | - | Datasheet | 13 Weeks | Through Hole | 5-DIP Module | - | -40°C~85°C With Derating | - | THM 15 (15W) | 1.60Lx1.00W x 0.40 H 40.6mmx25.4mmx10.2mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | Medical | 15W | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | 1 | - | 89% | 5kV | 18V | - | 9V | - | - | - | - | OCP, OTP, OVP, SCP | - | - | - | ROHS3 Compliant | ||
![]() TEL 2-2413 Traco Power | 115 |
| Datasheet | 11 Weeks | Through Hole | 16-DIP Module, 6 Leads | NO | -40°C~75°C | - | TEL 2 (2W) | 0.94Lx0.54W x 0.31 H 23.8mmx13.7mmx8.0mm | - | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 2W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-P6 | 1 | - | 81% | 1.5kV | 36V | 15V | 18V | 24V | NO | - | 2.025W | SCP | 7.87mm | 23.8mm | - | ROHS3 Compliant | ||
![]() TEN 5-0512 Traco Power | 13 | - | Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 7 Leads | NO | -40°C~85°C With Derating | 2013 | TEN 5 (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | e4 | yes | Active | Not Applicable | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | 6W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | 24/8 | R-XDMA-P8 | 1 | Not Qualified | 82% | 1.5kV | 7V | 12V | 4.5V | 5V | NO | - | - | SCP | - | 32mm | 20mm | ROHS3 Compliant | ||
![]() THN 15-2411WIR Traco Power | 61 | - | Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | -40°C~90°C With Derating | - | THN 15WIR (15W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Railway | 15W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | S-XDMA-P6 | 1 | - | 89% | 3kV | 36V | 5V | 9V | 24V | YES | - | - | Remote On/Off, OVP, SCP, UVLO | - | 25.4mm | 25.4mm | ROHS3 Compliant | ||
![]() TSR 0.5-2450SM Traco Power | 94 |
| - | 13 Weeks | Surface Mount | 10-SMD Module | - | -40°C~90°C With Derating | - | TSR 0.5SM | 0.60Lx0.38W x 0.36 H 15.3mmx9.6mmx9.2mm | - | - | Active | 2 (1 Year) | - | - | Linear Regulator Replacement | - | ITE (Commercial) | 2.5W | - | - | - | - | - | - | - | - | - | 1 | - | 94% | - | 32V | - | 6.5V | - | - | - | - | Remote On/Off, OTP, SCP | - | - | - | ROHS3 Compliant | ||
![]() TES 2N-2411 Traco Power | 8 | - | Datasheet | 11 Weeks | Surface Mount | 16-SMD Module, 6 Leads | YES | -40°C~85°C With Derating | 2007 | TES 2N (2W) | 0.94Lx0.54W x 0.36 H 24.0mmx13.7mmx9.3mm | e3 | yes | Active | 2 (1 Year) | 6 | EAR99 | Isolated Module | Tin (Sn) | ITE (Commercial) | 2W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-XDMA-G6 | 1 | Not Qualified | 77% | 1.5kV | 36V | 5V | 18V | 24V | NO | - | 2W | SCP | 8.25mm | 24mm | - | ROHS3 Compliant | ||
![]() TEN 20-4811WIR Traco Power | 44 |
| Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | -40°C~85°C With Derating | 2012 | TEN 20WIR (20W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Railway | 20W | SEATED HGT CALCULATED | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-MDMA-T6 | 1 | - | 88% | 2.25kV | 75V | 5V | 18V | 48V | YES | - | 20W | Remote On/Off, OCP, OVP, SCP | - | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() TSR 1-24150 Traco Power | 2430 | - | Datasheet | 13 Weeks | Through Hole | 3-SIP Module | NO | -40°C~85°C With Derating | 2009 | TSR 1 | 0.46Lx0.30W x 0.40 H 11.7mmx7.5mmx10.1mm | - | yes | Active | Not Applicable | 3 | EAR99 | Linear Regulator Replacement | - | ITE (Commercial) | 15W | - | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 94% | - | 36V | 15V | 18V | 24V | NO | - | - | SCP | - | - | 7.6mm | ROHS3 Compliant | ||
![]() TEN 30-1221 Traco Power | 51 |
| Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | -40°C~85°C With Derating | 2010 | TEN 30 (30W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | Not Applicable | 6 | - | Isolated Module | - | ITE (Commercial) | 30W | - | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-MDMA-T6 | 2 | - | 87% | 1.5kV | 18V | 5V | 9V | 12V | NO | -5V | 30W | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 10.7mm | 50.8mm | - | ROHS3 Compliant | ||
![]() THN 15-1222N Traco Power | 29 |
| - | 13 Weeks | Through Hole | 6-DIP Module | - | -40°C~105°C With Derating | - | THN 15N (15W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 15W | - | - | - | - | - | - | - | - | - | 2 | - | 89% | 1.6kV | 18V | - | 9V | - | - | -12V | - | Remote On/Off, OCP, OVP, SCP | - | - | - | ROHS3 Compliant | ||
![]() TMR 3-4812E Traco Power | 18 |
| Datasheet | 11 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~85°C With Derating | 2014 | TMR 3E (3W) | 0.86Lx0.37W x 0.44 H 21.8mmx9.3mmx11.2mm | - | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | SEATED HGT CALCULATED | SINGLE | - | - | 1 | 2.54mm | - | - | R-PSMA-T7 | 1 | - | 83% | 1.5kV | 75V | 12V | 36V | 48V | NO | - | 3W | Remote On/Off, SCP | - | - | 9.3mm | ROHS3 Compliant | ||
![]() TDL 2-1223 Traco Power | 12 |
| Datasheet | 13 Weeks | Through Hole | 7-DIP Module, 5 Leads | NO | -40°C~70°C | - | TDL 2 (2W) | 0.55Lx0.55W x 0.31 H 14.0mmx14.0mmx8.0mm | e3 | - | Active | Not Applicable | 5 | - | Isolated Module | Tin (Sn) | ITE (Commercial) | 2W | IT ASLO HAS -15 V OUTPUT | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | S-XDMA-P5 | 2 | - | 86% | 1.5kV | 18V | 15V | 9V | 12V | NO | -15V | 2W | SCP | - | 14mm | 14mm | ROHS3 Compliant | ||
![]() TDL 2-0513 Traco Power | 12 |
| Datasheet | 13 Weeks | Through Hole | 7-DIP Module, 4 Leads | NO | -40°C~70°C | - | TDL 2 (2W) | 0.55Lx0.55W x 0.31 H 14.0mmx14.0mmx8.0mm | e3 | - | Active | Not Applicable | 5 | - | Isolated Module | Tin (Sn) | ITE (Commercial) | 2W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | S-XDMA-P5 | 1 | - | 87% | 1.5kV | 10V | 15V | 4.5V | 5V | NO | - | 2W | SCP | - | - | - | ROHS3 Compliant | ||
![]() TSRN 1-2450A Traco Power | 652 | - | Datasheet | 13 Weeks | Through Hole | 3-SIP Module | NO | -40°C~85°C With Derating | 2012 | TSRN 1 | 0.46Lx0.40W x 0.30 H 11.7mmx10.2mmx7.5mm | - | - | Active | Not Applicable | 3 | EAR99 | Linear Regulator Replacement | - | ITE (Commercial) | 5W | - | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PSMA-T3 | 1 | - | 91% | - | 42V | 5V | 6.5V | 12V | NO | - | 5W | OTP, SCP | 8mm | - | - | ROHS3 Compliant | ||
![]() TMR 2-0522WISM Traco Power | 12 |
| Datasheet | 11 Weeks | Surface Mount | 14-SMD Module, 7 Leads | YES | -40°C~80°C With Derating | - | TMR 2WISM (2W) | 0.75Lx0.59W x 0.34 H 19.0mmx14.9mmx8.7mm | - | - | Active | 2 (1 Year) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 2W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-XDMA-G7 | 2 | - | 83% | 1.5kV | 12V | 12V | 4.5V | 9V | NO | -12V | - | Remote On/Off, SCP | - | 19mm | 14.9mm | ROHS3 Compliant | ||
![]() TMR 3-2412WI Traco Power | 5 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~85°C With Derating | 2010 | TMR 3WI (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | SEATED HGT CALCULATED | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PSMA-T7 | 1 | - | 82% | 1.6kV | 36V | 12V | 9V | 24V | NO | - | 3W | Remote On/Off, SCP | - | - | 9.3mm | ROHS3 Compliant | ||
![]() TES 1-0512 Traco Power | 66 |
| Datasheet | 11 Weeks | Surface Mount | 8-SMD Module, 5 Leads | YES | -40°C~90°C With Derating | 2007 | TES 1 (1W) | 0.54Lx0.31W x 0.28 H 13.7mmx8.0mmx7.0mm | - | - | Active | 2 (1 Year) | 10 | EAR99 | Isolated Module | - | ITE (Commercial) | 1W | SEATED HGT CALCULATED | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | - | 1 | - | 79% | 1.5kV | 5.5V | 12V | 4.5V | 5V | NO | - | 1W | SCP | 8.25mm | - | 8mm | ROHS3 Compliant | ||
![]() TSR 2-2425 Traco Power | 236 |
| Datasheet | 13 Weeks | Through Hole | 3-SIP Module | NO | -40°C~85°C With Derating | - | TSR 2 | 0.55Lx0.30W x 0.40 H 14.0mmx7.5mmx10.1mm | - | - | Active | Not Applicable | 3 | EAR99 | Linear Regulator Replacement | - | ITE (Commercial) | 5W | - | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PSMA-T3 | 1 | - | 89% | - | 36V | 2.5V | 4.6V | 24V | NO | - | 5W | OCP, SCP | - | - | 7.5mm | ROHS3 Compliant | ||
![]() TEN 40-2415WIN Traco Power | 169 | - | Datasheet | 11 Weeks | Through Hole | 6-DIP Module | NO | -40°C~75°C With Derating | 2014 | TEN 40WIN (40W) | 2.00Lx1.00W x 0.43 H 50.8mmx25.4mmx11.0mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 40W | SEATED HGT CALCULATED | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-MDMA-T6 | 1 | - | 91% | 1.5kV | 36V | 24V | 9V | 24V | YES | - | 40W | Remote On/Off, OVP, SCP | - | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() TMH 1205S Traco Power | 25800 | - | Datasheet | 11 Weeks | Through Hole | 7-SIP Module, 4 Leads | NO | -40°C~85°C With Derating | 2010 | TMH (2W) | 0.94Lx0.54W x 0.31 H 23.8mmx13.7mmx8.0mm | - | yes | Active | Not Applicable | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | 2W | - | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PSMA-T5 | 1 | Not Qualified | 78% | 1kV | 13.2V | 5V | 12V | 12V | NO | - | 2W | SCP | - | - | 7.5mm | ROHS3 Compliant |