- Series
- Efficiency
- Number of Outputs
- Package / Case
- Width
- Length
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Moisture Sensitive
- Mounting Styles
- RoHS
- Height
Attribute column
Manufacturer
TRACO DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Protections | Voltage - Output 2 | Control Mode | Total Power Output-Max | Features | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() THD 10-2422WIN Traco Power | 10000 | - | Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 9 Leads | NO | -40°C~85°C With Derating | Tube | 2014 | THD 10WIN (10W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | 10W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-MDMA-P9 | 2 | - | - | 87% | 1.5kV | 36V | 12V | 9V | 24V | NO | - | -12V | - | 9.984W | Remote On/Off, OCP, SCP | - | 10.7mm | 31.8mm | - | ROHS3 Compliant | ||
![]() TMR 3-0511E Traco Power | 20 |
| Datasheet | 11 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~85°C With Derating | - | 2013 | TMR 3E (3W) | 0.86Lx0.37W x 0.44 H 21.8mmx9.3mmx11.2mm | - | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | SEATED HGT CALCULATED | SINGLE | - | - | 1 | - | 2.54mm | - | - | R-PSMA-T7 | 1 | - | - | 73% | 1.5kV | 9V | 5V | 4.5V | 5V | NO | - | - | - | 3W | Remote On/Off, SCP | - | - | - | 9.3mm | ROHS3 Compliant | ||
![]() TES 1-1219 Traco Power | 652 |
| Datasheet | 11 Weeks | Surface Mount | 8-SMD Module, 5 Leads | - | -40°C~90°C With Derating | - | 2013 | TES 1 (1W) | 0.54Lx0.31W x 0.28 H 13.7mmx8.0mmx7.0mm | - | yes | Active | 2 (1 Year) | - | EAR99 | Isolated Module | - | ITE (Commercial) | 1W | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 78% | 1.5kV | 13.2V | - | 10.8V | - | - | - | - | - | - | SCP | - | - | - | - | ROHS3 Compliant | ||
![]() TRN 1-1211 Traco Power | 2000 |
| Datasheet | 13 Weeks | Through Hole | 5-SIP Module, 4 Leads | NO | -40°C~90°C | - | - | TRN 1 (1W) | 0.47Lx0.30W x 0.43 H 11.9mmx7.7mmx11.0mm | - | - | Active | Not Applicable | 5 | - | Isolated Module | - | ITE (Commercial) | 1W | - | SINGLE | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PSMA-T5 | 1 | - | - | 80% | 1.6kV | 18V | 5V | 9V | 12V | NO | - | - | - | 1W | SCP | - | - | - | 7.7mm | ROHS3 Compliant | ||
![]() TEN 3-4813N Traco Power | 12 |
| Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 7 Leads | NO | -40°C~85°C With Derating | - | 2014 | TEN 3N (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 2.54mm | NOT SPECIFIED | - | R-XDMA-P8 | 1 | - | - | 85% | 1.5kV | 75V | 15V | 36V | 48V | NO | - | - | - | 3W | SCP | - | - | - | 20.3mm | ROHS3 Compliant | ||
![]() TEN 5-0511 Traco Power | 212 | - | Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 7 Leads | NO | -40°C~85°C With Derating | - | 2014 | TEN 5 (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | e4 | yes | Active | Not Applicable | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | 5W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 2.54mm | NOT SPECIFIED | 24/8 | R-XDMA-P8 | 1 | Not Qualified | - | 79% | 1.5kV | 7V | 5V | 4.5V | 5V | NO | - | - | - | - | SCP | - | - | 32mm | 20mm | ROHS3 Compliant | ||
![]() TMR 2-1212E Traco Power | 50 |
| Datasheet | 11 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~85°C With Derating | - | 2010 | TMR 2E (2W) | 0.86Lx0.37W x 0.44 H 21.8mmx9.3mmx11.2mm | - | yes | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 2W | - | SINGLE | - | NOT SPECIFIED | 1 | - | 2.54mm | NOT SPECIFIED | - | R-PSMA-T7 | 1 | Not Qualified | - | 80% | 1kV | 18V | 12V | 9V | 12V | NO | - | - | - | 2W | Remote On/Off, SCP | - | - | - | 9.3mm | ROHS3 Compliant | ||
![]() TSR 0.5-24150SM Traco Power | 34 | - | - | 13 Weeks | Surface Mount | 10-SMD Module | - | -40°C~90°C With Derating | - | - | TSR 0.5SM | 0.60Lx0.38W x 0.36 H 15.3mmx9.6mmx9.2mm | - | - | Active | 2 (1 Year) | - | - | Linear Regulator Replacement | - | ITE (Commercial) | 7.5W | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 97% | - | 32V | - | 18V | - | - | - | - | - | - | Remote On/Off, OTP, SCP | - | - | - | - | ROHS3 Compliant | ||
![]() TDN 5-4815WI Traco Power | 14 | - | Datasheet | 13 Weeks | Through Hole | 7-DIP Module, 6 Leads | YES | -40°C~75°C With Derating | - | 2015 | TDN 5WI (5W) | 0.52Lx0.36W x 0.40 H 13.2mmx9.1mmx10.2mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 5W | - | DUAL | FLAT | NOT SPECIFIED | 1 | - | 2mm | NOT SPECIFIED | - | R-PDMA-F6 | 1 | - | - | 83% | 1.6kV | 75V | 24V | 18V | 48V | NO | - | - | - | 5W | Remote On/Off, SCP | - | - | - | - | ROHS3 Compliant | ||
![]() TEL 8-4823 Traco Power | 28 |
| Datasheet | 11 Weeks | Through Hole | 16-DIP Module, 6 Leads | NO | -40°C~80°C | - | 2015 | TEL 8 (8W) | 0.95Lx0.55W x 0.33 H 24.1mmx14.0mmx8.5mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 8W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 48V | - | NOT SPECIFIED | - | R-MDMA-P6 | 2 | - | UL, EN, IEC | 86% | 1.5kV | 75V | 15V | 36V | 48V | NO | OUTPUT OVER CURRENT | -15V | VOLTAGE-MODE | 7.95W | SCP | 9mm | 9mm | - | 14mm | ROHS3 Compliant | ||
![]() THD 10-4810WIN Traco Power | 36 |
| Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 9 Leads | NO | -40°C~85°C With Derating | Tube | 2014 | THD 10WIN (10W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | 8.9W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 2.54mm | NOT SPECIFIED | - | R-MDMA-P8 | 1 | - | - | 86% | 1.5kV | 75V | 3.3V | 18V | 48V | NO | - | - | - | - | Remote On/Off, OCP, SCP | - | - | - | 20.3mm | ROHS3 Compliant | ||
![]() TEN 30-4811WI Traco Power | 6316 | - | Datasheet | - | Through Hole | 7-DIP Module, 6 Leads | NO | -40°C~85°C With Derating | - | 2006 | TEN 30WI (30W) | 2.00Lx1.60W x 0.40 H 50.8mmx40.6mmx10.2mm | - | yes | Not For New Designs | Not Applicable | 7 | EAR99 | Isolated Module | Nickel (Ni) | ITE (Commercial) | 30W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | 7 | R-XDMA-P7 | 1 | Not Qualified | - | 88% | 1.5kV | 75V | 5V | 18V | 48V | YES | - | - | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | - | - | ROHS3 Compliant | ||
![]() TEC 3-2421WI Traco Power | 29 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~90°C With Derating | - | - | TEC 3WI (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | - | - | Active | Not Applicable | 7 | - | Isolated Module | - | ITE (Commercial) | 3W | - | SINGLE | - | - | 1 | - | - | - | - | R-PSMA-T7 | 2 | - | - | 79% | 1.6kV | 36V | 5V | 9V | 24V | NO | - | -5V | - | 3W | Remote On/Off, SCP | - | 11.7mm | - | 9.1mm | ROHS3 Compliant | ||
![]() TSRN 1-2490SM Traco Power | 5 | - | Datasheet | 13 Weeks | Surface Mount | 10-SMD Module, 6 Leads | YES | -40°C~85°C With Derating | - | 2013 | TSRN-1SM | 0.60Lx0.37W x 0.29 H 15.2mmx9.3mmx7.4mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Linear Regulator Replacement | - | ITE (Commercial) | 9W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 2.54mm | NOT SPECIFIED | - | R-PDMA-G6 | 1 | - | - | 94.5% | - | 42V | 9V | 10.5V | 12V | YES | - | - | - | - | Remote On/Off, OTP, SCP | - | - | - | 9.3mm | ROHS3 Compliant | ||
![]() TEC 3-4815WI Traco Power | 43 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~90°C With Derating | - | - | TEC 3WI (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | - | - | Active | Not Applicable | 7 | - | Isolated Module | - | ITE (Commercial) | 3W | - | SINGLE | - | - | 1 | - | 2.54mm | - | - | R-PSMA-T7 | 1 | - | - | 82% | 1.6kV | 75V | 24V | 18V | 48V | NO | - | - | - | 3W | Remote On/Off, SCP | - | - | - | - | ROHS3 Compliant | ||
![]() TSR 0.5-24120SM Traco Power | 16 |
| - | 13 Weeks | Surface Mount | 10-SMD Module | - | -40°C~90°C With Derating | - | - | TSR 0.5SM | 0.60Lx0.38W x 0.36 H 15.3mmx9.6mmx9.2mm | - | - | Active | 2 (1 Year) | - | - | Linear Regulator Replacement | - | ITE (Commercial) | 6W | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 97% | - | 32V | - | 15V | - | - | - | - | - | - | Remote On/Off, OTP, SCP | - | - | - | - | ROHS3 Compliant | ||
![]() TEN 5-1210 Traco Power | 15 |
| Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 7 Leads | NO | -40°C~85°C With Derating | - | 2014 | TEN 5 (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | e4 | yes | Active | Not Applicable | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | 4W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 2.54mm | NOT SPECIFIED | 24/8 | R-XDMA-P8 | 1 | Not Qualified | - | 77% | 1.5kV | 18V | 3.3V | 9V | 12V | NO | - | - | - | - | SCP | - | - | 32mm | 20mm | ROHS3 Compliant | ||
![]() TVN 5-4821WI Traco Power | 18 |
| Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 12 Leads | - | -40°C~90°C With Derating | - | 2014 | TVN 5WI (5W) | 1.26Lx0.79W x 0.40 H 32.0mmx20.0mmx10.2mm | - | - | Active | Not Applicable | - | EAR99 | Isolated Module | - | ITE (Commercial) | 5W | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 83% | 1.6kV | 75V | - | 18V | - | - | - | -5V | - | - | Remote On/Off, OCP, OVP, SCP | - | - | - | - | ROHS3 Compliant | ||
![]() TDN 3-4815WISM Traco Power | 2409 |
| Datasheet | 13 Weeks | Surface Mount | 7-SMD Module, 6 Leads | - | -40°C~70°C | - | - | TDN 3WISM (3W) | 0.52Lx0.36W x 0.40 H 13.2mmx9.1mmx10.2mm | - | - | Active | 2 (1 Year) | - | - | Isolated Module | - | ITE (Commercial) | 3W | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 1 | - | - | 82% | 1.6kV | 75V | - | 18V | - | - | - | - | - | - | Remote On/Off, SCP | - | - | - | - | ROHS3 Compliant | ||
![]() TMR 9-1222 Traco Power | 41 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 6 Leads | - | -40°C~85°C With Derating | - | 2015 | TMR 9 (9W) | 0.86Lx0.38W x 0.44 H 21.8mmx9.6mmx11.2mm | - | - | Active | Not Applicable | 10 | EAR99 | Isolated Module | - | ITE (Commercial) | 9W | - | - | - | - | - | - | - | - | - | - | 2 | Not Qualified | - | 88% | 1.6kV | 18V | 12V | 9V | - | - | - | -12V | - | - | Remote On/Off, SCP | - | - | - | - | ROHS3 Compliant |