- Series
- Efficiency
- Number of Outputs
- Package / Case
- Width
- Length
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Moisture Sensitive
- Mounting Styles
- RoHS
- Height
Attribute column
Manufacturer
TRACO DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Voltage - Output 2 | Total Power Output-Max | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TMR 9-1222 Traco Power | 41 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 6 Leads | - | -40°C~85°C With Derating | 2015 | TMR 9 (9W) | 0.86Lx0.38W x 0.44 H 21.8mmx9.6mmx11.2mm | - | - | Active | Not Applicable | 10 | EAR99 | Isolated Module | - | ITE (Commercial) | 9W | - | - | - | - | - | - | - | - | - | 2 | Not Qualified | 88% | 1.6kV | 18V | 12V | 9V | - | - | -12V | - | Remote On/Off, SCP | - | - | - | ROHS3 Compliant | ||
![]() TRA 1-0512 Traco Power | 17 |
| Datasheet | 11 Weeks | Through Hole | 6-SIP Module, 4 Leads | NO | -40°C~95°C With Derating | 2011 | TRA 1 (1W) | 0.77Lx0.24W x 0.40 H 19.5mmx6.1mmx10.2mm | - | - | Active | Not Applicable | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | 1W | - | SINGLE | PIN/PEG | - | 1 | 2.54mm | - | - | R-PSMA-P5 | 1 | - | 87% | 1kV | 5.5V | 12V | 4.5V | 5V | NO | - | 1W | SCP | - | - | - | ROHS3 Compliant | ||
![]() TEN 8-4821 Traco Power | 35 |
| Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 9 Leads | NO | -40°C~85°C With Derating | 2013 | TEN 8 (8W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | Nickel (Ni) | ITE (Commercial) | 8W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-P9 | 2 | Not Qualified | 85% | 1.5kV | 75V | 5V | 36V | 48V | NO | -5V | 4W | Remote On/Off, OCP, SCP | - | - | - | ROHS3 Compliant | ||
![]() TDN 1-1211WISM Traco Power | 107 | - | Datasheet | 13 Weeks | Surface Mount | 7-SMD Module, 6 Leads | YES | -40°C~90°C | - | TDN 1WISM (1W) | 0.52Lx0.36W x 0.40 H 13.2mmx9.1mmx10.2mm | - | - | Active | 2 (1 Year) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 1W | - | DUAL | FLAT | NOT SPECIFIED | 1 | 2mm | NOT SPECIFIED | - | R-PDMA-F6 | 1 | - | 79% | 1.6kV | 18V | 5V | 4.5V | 12V | NO | - | 1W | Remote On/Off, SCP | - | - | - | ROHS3 Compliant | ||
![]() TMR 2-2413WIN Traco Power | 25800 |
| Datasheet | 11 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~90°C With Derating | 2014 | TMR 2WIN (2W) | 0.86Lx0.37W x 0.44 H 21.8mmx9.3mmx11.2mm | - | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 2W | - | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PSMA-T7 | 1 | - | 82% | 1.5kV | 36V | 15V | 9V | 24V | NO | - | 2W | Remote On/Off, OCP, SCP | - | - | 9.3mm | ROHS3 Compliant | ||
![]() TEN 3-0511N Traco Power | 20 |
| Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 7 Leads | NO | -40°C~85°C With Derating | 2014 | TEN 3N (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-XDMA-P8 | 1 | - | 80% | 1.5kV | 9V | 5V | 4.5V | 5V | NO | - | 3W | SCP | - | - | 20.3mm | ROHS3 Compliant | ||
![]() TEN 30-2422WIN Traco Power | 25800 | - | Datasheet | 13 Weeks | Through Hole | 7-DIP Module, 6 Leads | NO | -40°C~75°C With Derating | 2010 | TEN 30WIN (30W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 30W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | 6 | R-PDMA-P6 | 2 | - | 87% | 1.5kV | 36V | 12V | 9V | 24V | NO | -12V | 30W | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 10.5mm | 50.8mm | - | ROHS3 Compliant | ||
![]() TMR 2-2421WIN Traco Power | 46 |
| Datasheet | 11 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~90°C With Derating | 2014 | TMR 2WIN (2W) | 0.86Lx0.37W x 0.44 H 21.8mmx9.3mmx11.2mm | - | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 2W | - | SINGLE | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PSMA-T7 | 2 | - | 80% | 1.5kV | 36V | 5V | 9V | 24V | NO | -5V | 2W | Remote On/Off, OCP, SCP | 11.7mm | - | 9.3mm | ROHS3 Compliant | ||
![]() THN 15-7213WIR Traco Power | 32 |
| Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | -40°C~90°C With Derating | - | THN 15WIR (15W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Railway | 15W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | S-XDMA-P6 | 1 | - | 89% | 3kV | 160V | 15V | 36V | 72V | YES | - | - | Remote On/Off, OVP, SCP, UVLO | - | 25.4mm | 25.4mm | ROHS3 Compliant | ||
![]() TEL 3-4812 Traco Power | 25800 | - | Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 13 Leads | NO | -40°C~85°C With Derating | 2010 | TEL 3 (3W) | 1.26Lx0.79W x 0.40 H 32.0mmx20.0mmx10.2mm | - | - | Active | Not Applicable | 12 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | - | 1 | - | 81% | 1.5kV | 75V | 12V | 36V | 48V | NO | - | 3W | SCP | - | 32mm | 20mm | ROHS3 Compliant | ||
![]() TEN 50-2412 Traco Power | 60 |
| Datasheet | 11 Weeks | Through Hole | 6-DIP Module | NO | -40°C~85°C With Derating | 2012 | TEN 50 (50W) | 2.00Lx1.00W x 0.43 H 50.8mmx25.4mmx11.0mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 50W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-XDMA-P6 | 1 | - | 92% | 1.5kV | 36V | 12V | 18V | 24V | YES | - | 50W | Remote On/Off, OCP, SCP | - | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() TES 2-2412H Traco Power | 2316 |
| Datasheet | 11 Weeks | Surface Mount | 8-SMD Module, 5 Leads | YES | -40°C~85°C With Derating | 2014 | TES 2H (2W) | 0.54Lx0.37W x 0.35 H 13.7mmx9.3mmx8.9mm | - | yes | Active | 2 (1 Year) | 5 | EAR99 | Isolated Module | NOT SPECIFIED | ITE (Commercial) | 2W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PDMA-G5 | 1 | Not Qualified | 79% | 1.5kV | 26.4V | 12V | 21.6V | 24V | NO | - | 2W | SCP | - | - | 9.3mm | ROHS3 Compliant | ||
![]() TDN 5-0923WI Traco Power | 46 |
| Datasheet | 13 Weeks | Through Hole | 7-DIP Module, 6 Leads | YES | -40°C~75°C With Derating | 2016 | TDN 5WI (5W) | 0.52Lx0.36W x 0.40 H 13.2mmx9.1mmx10.2mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 5W | ALSO OPERTAES WITH -15 VDC | DUAL | FLAT | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-F6 | 2 | - | 83% | 1.6kV | 13.2V | 15V | 4.5V | 9V | NO | -15V | 5W | Remote On/Off, SCP | 10.7mm | - | 9.1mm | ROHS3 Compliant | ||
![]() TDL 3-4810 Traco Power | 12 |
| Datasheet | 13 Weeks | Through Hole | 7-DIP Module, 4 Leads | NO | -40°C~70°C | - | TDL 3 (3W) | 0.55Lx0.55W x 0.31 H 14.0mmx14.0mmx8.0mm | - | - | Active | Not Applicable | 5 | - | Isolated Module | - | ITE (Commercial) | 2W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | S-XDMA-P5 | 1 | - | 79% | 1.5kV | 75V | 3.3V | 36V | 48V | NO | - | - | OCP, SCP | - | - | - | ROHS3 Compliant | ||
![]() TDR 3-2422WISM Traco Power | 53 |
| Datasheet | 13 Weeks | Surface Mount | 14-SMD Module, 7 Leads | YES | -40°C~85°C | 2013 | TDR 3WISM (3W) | 0.74Lx0.50W x 0.34 H 18.9mmx12.8mmx8.7mm | e3 | - | Active | 2A (4 Weeks) | 7 | EAR99 | Isolated Module | Matte Tin (Sn) - annealed | ITE (Commercial) | 3W | - | DUAL | GULL WING | 245 | 1 | - | NOT SPECIFIED | - | R-PDMA-G7 | 2 | - | 82% | 1.6kV | 36V | 12V | 9V | 24V | NO | -12V | 3W | Remote On/Off, SCP | - | 18.9mm | - | ROHS3 Compliant | ||
![]() TDL 2-2423 Traco Power | 12 |
| Datasheet | 13 Weeks | Through Hole | 7-DIP Module, 5 Leads | NO | -40°C~70°C | - | TDL 2 (2W) | 0.55Lx0.55W x 0.31 H 14.0mmx14.0mmx8.0mm | e3 | - | Active | Not Applicable | 5 | - | Isolated Module | Tin (Sn) | ITE (Commercial) | 2W | IT ASLO HAS -15 V OUTPUT | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | S-XDMA-P5 | 2 | - | 86% | 1.5kV | 36V | 15V | 18V | 24V | NO | -15V | 2W | SCP | - | 14mm | 14mm | ROHS3 Compliant | ||
![]() TMR 2-0515WISM Traco Power | 2108 |
| Datasheet | 11 Weeks | Surface Mount | 14-SMD Module, 7 Leads | YES | -40°C~80°C With Derating | - | TMR 2WISM (2W) | 0.75Lx0.59W x 0.34 H 19.0mmx14.9mmx8.7mm | - | - | Active | 2 (1 Year) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 2W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-XDMA-G7 | 1 | - | 84% | 1.5kV | 12V | 24V | 4.5V | 9V | NO | - | - | Remote On/Off, SCP | 9.2mm | - | - | ROHS3 Compliant | ||
![]() TDL 3-0523 Traco Power | 2765 |
| Datasheet | 13 Weeks | Through Hole | 7-DIP Module, 5 Leads | NO | -40°C~70°C | - | TDL 3 (3W) | 0.55Lx0.55W x 0.31 H 14.0mmx14.0mmx8.0mm | - | - | Active | Not Applicable | 5 | - | Isolated Module | - | ITE (Commercial) | 3W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | S-XDMA-P5 | 2 | - | 85% | 1.5kV | 10V | 15V | 4.5V | 5V | NO | -15V | 3W | OCP, SCP | - | 14mm | 14mm | ROHS3 Compliant | ||
![]() TMR 2-4822WISM Traco Power | 2475 |
| Datasheet | 11 Weeks | Surface Mount | 14-SMD Module, 7 Leads | YES | -40°C~80°C With Derating | - | TMR 2WISM (2W) | 0.75Lx0.59W x 0.34 H 19.0mmx14.9mmx8.7mm | - | - | Active | 2 (1 Year) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 2W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-XDMA-G7 | 2 | - | 82% | 1.5kV | 75V | 12V | 18V | 48V | NO | -12V | - | Remote On/Off, SCP | - | 19mm | 14.9mm | ROHS3 Compliant | ||
![]() TES 1-0521 Traco Power | 56800 |
| Datasheet | 11 Weeks | Surface Mount | 8-SMD Module, 5 Leads | - | -40°C~90°C With Derating | 2007 | TES 1 (1W) | 0.54Lx0.31W x 0.28 H 13.7mmx8.0mmx7.0mm | - | yes | Active | 2 (1 Year) | - | EAR99 | Isolated Module | - | ITE (Commercial) | 1W | - | - | - | - | - | - | - | 18/6 | - | 2 | - | 74% | 1.5kV | 5.5V | - | 4.5V | - | - | -5V | - | SCP | - | - | - | ROHS3 Compliant |