- Series
- Efficiency
- Number of Outputs
- Package / Case
- Width
- Length
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Moisture Sensitive
- Mounting Styles
- RoHS
- Height
Attribute column
Manufacturer
TRACO DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Protections | Voltage - Output 2 | Control Mode | Total Power Output-Max | Features | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TEN 20-4823WIN Traco Power | 5000 |
| Datasheet | 13 Weeks | Through Hole | 6-DIP Module | - | -40°C~85°C With Derating | 2004 | TEN 20WIN (20W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 20W | -15 VOLT ADDITIONAL OUTPUT IS AVAILABLE | - | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | - | 2 | Not Qualified | - | 88% | 1.5kV | 75V | 15V | 18V | 48V | YES | - | -15V | - | - | Remote On/Off, OCP, OVP, SCP | - | 10.7mm | 50.8mm | - | ROHS3 Compliant | ||
![]() TMR 3-1211WI Traco Power | 7 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~85°C With Derating | 2010 | TMR 3WI (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | SEATED HGT CALCULATED | SINGLE | - | NOT SPECIFIED | 1 | - | 2.54mm | NOT SPECIFIED | - | R-PSMA-T7 | 1 | - | - | 78% | 1.6kV | 18V | 5V | 4.5V | 12V | NO | - | - | - | 3W | Remote On/Off, SCP | - | - | - | 9.3mm | ROHS3 Compliant | ||
![]() TEL 8-2413 Traco Power | 2004 |
| Datasheet | 11 Weeks | Through Hole | 16-DIP Module, 6 Leads | NO | -40°C~80°C | 2015 | TEL 8 (8W) | 0.95Lx0.55W x 0.33 H 24.1mmx14.0mmx8.5mm | e3 | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | Tin (Sn) | ITE (Commercial) | 8W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 2.54mm | NOT SPECIFIED | - | R-MDMA-P6 | 1 | - | - | 85% | 1.5kV | 36V | 15V | 18V | 24V | NO | - | - | - | 8W | SCP | - | - | - | - | ROHS3 Compliant | ||
![]() TMH 2412D Traco Power | 2000 |
| Datasheet | 11 Weeks | Through Hole | 7-SIP Module, 5 Leads | NO | -40°C~85°C With Derating | 2010 | TMH (2W) | 0.77Lx0.30W x 0.40 H 19.5mmx7.5mmx10.2mm | - | yes | Active | Not Applicable | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | 2W | - | SINGLE | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PSMA-T5 | 2 | Not Qualified | - | 81% | 1kV | 26.4V | 12V | 24V | 24V | NO | - | -12V | - | 2W | SCP | - | 10.45mm | 19.7mm | 7.5mm | ROHS3 Compliant | ||
![]() TEN 50-4813 Traco Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | 6-DIP Module | NO | -40°C~85°C With Derating | 2012 | TEN 50 (50W) | 2.00Lx1.00W x 0.43 H 50.8mmx25.4mmx11.0mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 50W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-XDMA-P6 | 1 | - | - | 92% | 1.5kV | 75V | 15V | 36V | 48V | YES | - | - | - | 49.95W | Remote On/Off, OCP, SCP | - | - | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() TDL 3-2410 Traco Power | 2622 |
| Datasheet | 13 Weeks | Through Hole | 7-DIP Module, 4 Leads | NO | -40°C~70°C | - | TDL 3 (3W) | 0.55Lx0.55W x 0.31 H 14.0mmx14.0mmx8.0mm | - | - | Active | Not Applicable | 5 | - | Isolated Module | - | ITE (Commercial) | 2W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 2.54mm | NOT SPECIFIED | - | S-XDMA-P5 | 1 | - | - | 80% | 1.5kV | 36V | 3.3V | 18V | 24V | NO | - | - | - | - | OCP, SCP | - | - | - | - | ROHS3 Compliant | ||
![]() TEN 3-0512 Traco Power | 18 |
| Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 7 Leads | NO | -40°C~85°C With Derating | 2009 | TEN 3 (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 2.54mm | NOT SPECIFIED | - | R-PDMA-P8 | 1 | Not Qualified | - | 77% | 1.5kV | 9V | 12V | 4.5V | 5V | NO | - | - | - | 3W | SCP | - | - | - | 20.3mm | ROHS3 Compliant | ||
![]() THL 10-4822WI Traco Power | 89 |
| Datasheet | 11 Weeks | Through Hole | 6-DIP Module | NO | -40°C~75°C With Derating | 2012 | THL 10WI (10W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | - | - | Active | Not Applicable | 6 | - | Isolated Module | - | ITE (Commercial) | 9.8W | - | DUAL | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | S-MDMA-T6 | 2 | - | - | 86% | 1.5kV | 75V | 12V | 18V | 48V | NO | - | -12V | - | 10W | Remote On/Off, SCP | - | 10.7mm | - | - | ROHS3 Compliant | ||
![]() TMR 3-2410WIE Traco Power | 25800 | - | Datasheet | 11 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~85°C With Derating | 2014 | TMR 3WIE (3W) | 0.86Lx0.37W x 0.44 H 21.8mmx9.3mmx11.2mm | - | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 2.3W | SEATED HGT CALCULATED | SINGLE | - | NOT SPECIFIED | 1 | - | 2.54mm | NOT SPECIFIED | - | R-PSMA-T7 | 1 | - | - | 75% | 1.5kV | 36V | 3.3V | 9V | 24V | NO | - | - | - | 3W | Remote On/Off, SCP | - | - | - | 9.3mm | ROHS3 Compliant | ||
![]() TEL 8-2422 Traco Power | 652 |
| Datasheet | 11 Weeks | Through Hole | 16-DIP Module, 6 Leads | NO | -40°C~80°C | 2015 | TEL 8 (8W) | 0.95Lx0.55W x 0.33 H 24.1mmx14.0mmx8.5mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 8W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 24V | - | NOT SPECIFIED | - | R-MDMA-P6 | 2 | - | UL, EN, IEC | 85% | 1.5kV | 36V | 12V | 18V | 24V | NO | OUTPUT OVER CURRENT | -12V | VOLTAGE-MODE | 8W | SCP | 9mm | 9mm | - | 14mm | ROHS3 Compliant | ||
![]() TMR 4810 Traco Power | 56800 | - | Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~85°C | 2007 | TMR 2 (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 1.7W | - | SINGLE | - | NOT SPECIFIED | 1 | - | 2.54mm | NOT SPECIFIED | 8/7 | R-PSMA-T7 | 1 | - | - | 76% | 1.5kV | 75V | 3.3V | 36V | 48V | NO | - | - | - | 2W | Remote On/Off, SCP | - | - | - | 9.2mm | ROHS3 Compliant | ||
![]() TMR 3-4811WIR Traco Power | 120 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module | NO | -40°C~90°C With Derating | - | TMR 3WIR (3W) | 0.86Lx0.38W x 0.44 H 21.8mmx9.6mmx11.2mm | - | - | Active | Not Applicable | 8 | - | Isolated Module | - | ITE (Commercial), Railway | 3W | - | SINGLE | - | - | 1 | - | 2.54mm | - | - | R-MSMA-T8 | 1 | - | - | 81% | 3kV | 75V | 5V | 18V | 48V | NO | - | - | - | 3W | Remote On/Off, SCP | - | - | - | 9.6mm | ROHS3 Compliant | ||
![]() TES 1-1212 Traco Power | 56800 | - | Datasheet | 11 Weeks | Surface Mount | 8-SMD Module, 5 Leads | YES | -40°C~90°C With Derating | 2007 | TES 1 (1W) | 0.54Lx0.31W x 0.28 H 13.7mmx8.0mmx7.0mm | - | - | Active | 2 (1 Year) | 10 | EAR99 | Isolated Module | - | ITE (Commercial) | 1W | SEATED HGT CALCULATED | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 2.54mm | NOT SPECIFIED | - | - | 1 | - | - | 79% | 1.5kV | 13.2V | 12V | 10.8V | 12V | NO | - | - | - | 1W | SCP | - | 8.25mm | - | 8mm | ROHS3 Compliant | ||
![]() TEN 3-4811 Traco Power | 70 | - | Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 7 Leads | NO | -40°C~85°C With Derating | 2014 | TEN 3 (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | e4 | yes | Active | Not Applicable | 8 | EAR99 | Isolated Module | Gold (Au) - with Nickel (Ni) barrier | ITE (Commercial) | 2.5W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 2.54mm | NOT SPECIFIED | - | R-PDMA-P8 | 1 | Not Qualified | - | 79% | 1.5kV | 72V | 5V | 36V | 48V | NO | - | - | - | 2.5W | SCP | - | - | - | 20.3mm | ROHS3 Compliant | ||
![]() TSR 0.5-2433 Traco Power | 2430 | - | - | 13 Weeks | Through Hole | 3-SIP Module | NO | -40°C~90°C With Derating | - | TSR 0.5 | 0.45Lx0.30W x 0.40 H 11.5mmx7.6mmx10.2mm | - | - | Active | Not Applicable | 3 | EAR99 | Linear Regulator Replacement | - | ITE (Commercial) | 1.7W | - | SINGLE | - | NOT SPECIFIED | 1 | - | 2.54mm | NOT SPECIFIED | - | R-PSMA-T3 | 1 | - | - | 91% | - | 32V | 3.3V | 4.75V | - | NO | - | - | - | - | OTP, SCP | - | - | - | 7.55mm | ROHS3 Compliant | ||
![]() TEN 8-2410 Traco Power | 173 | - | Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 9 Leads | NO | -40°C~85°C With Derating | 2009 | TEN 8 (8W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | 6.6W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | 23/9 | R-PDMA-P9 | 1 | Not Qualified | - | 80% | 1.5kV | 36V | 3.3V | 18V | 24V | NO | - | - | - | 6.6W | Remote On/Off, OCP, SCP | - | - | 32mm | 20.3mm | ROHS3 Compliant | ||
![]() TEN 12-2423 Traco Power | 3 | - | - | - | Through Hole | 5-DIP Module | NO | -40°C~85°C With Derating | 2001 | TEN 12WI (12W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Not For New Designs | Not Applicable | 5 | - | Isolated Module | - | ITE (Commercial) | 12W | - | DUAL | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-XDMA-T5 | 2 | Not Qualified | - | 84% | 1.5kV | 36V | 15V | 9V | 24V | NO | - | -15V | - | - | Remote On/Off, OCP, OVP, SCP | - | 10.7mm | 50.8mm | - | ROHS3 Compliant | ||
![]() TEN 20-2423WIR Traco Power | 59 |
| Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | -40°C~85°C With Derating | 2012 | TEN 20WIR (20W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Railway | 20W | - | DUAL | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-MDMA-T6 | 2 | - | - | 89% | 2.25kV | 36V | 15V | 9V | 24V | NO | - | -15V | - | - | Remote On/Off, OCP, OVP, SCP | - | 10.7mm | 50.8mm | - | ROHS3 Compliant | ||
![]() TEL 2-2412 Traco Power | 100 | - | Datasheet | 11 Weeks | Through Hole | 16-DIP Module, 6 Leads | NO | -40°C~75°C | 2005 | TEL 2 (2W) | 0.94Lx0.54W x 0.31 H 23.8mmx13.7mmx8.0mm | - | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 2W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PDMA-P6 | 1 | - | - | 80% | 1.5kV | 36V | 12V | 18V | 24V | NO | - | - | - | - | SCP | - | 7.87mm | 23.8mm | - | ROHS3 Compliant | ||
![]() TEN 5-2412 Traco Power | 52 |
| Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 7 Leads | NO | -40°C~85°C With Derating | 2010 | TEN 5 (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | e4 | yes | Active | Not Applicable | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | 6W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 2.54mm | NOT SPECIFIED | 24/8 | R-XDMA-P8 | 1 | Not Qualified | - | 86% | 1.5kV | 36V | 12V | 18V | 24V | NO | - | - | - | - | SCP | - | - | 32mm | 20mm | ROHS3 Compliant |