- Series
- Efficiency
- Number of Outputs
- Package / Case
- Width
- Length
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Moisture Sensitive
- Mounting Styles
- RoHS
- Height
Attribute column
Manufacturer
TRACO DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Protections | Voltage - Output 2 | Control Mode | Total Power Output-Max | Switching Frequency-Max | Features | Warm-up Time | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TEL 10-4811WI Traco Power | 78 | - | Datasheet | 11 Weeks | Through Hole | 16-DIP Module, 6 Leads | NO | -40°C~80°C With Derating | - | - | TEL 10WI (10W) | 0.94Lx0.54W x 0.31 H 23.8mmx13.7mmx8.0mm | - | - | Active | Not Applicable | 6 | - | Isolated Module | - | ITE (Commercial) | 10W | - | DUAL | PIN/PEG | - | 1 | 48V | 2.54mm | - | - | R-MDMA-P6 | 1 | - | EN, IEC, UL | 83% | 1.5kV | 75V | 5.1V | 18V | 48V | NO | OUTPUT OVER CURRENT | - | VOLTAGE-MODE | - | 485kHz | SCP | 0.03 s | 8.5mm | 8.5mm | 23.8mm | - | ROHS3 Compliant | ||
![]() TEN 6-4813N Traco Power | 20 |
| Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 7 Leads | NO | -40°C~85°C With Derating | - | 2015 | TEN 6N (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | 8 | - | Isolated Module | - | ITE (Commercial) | 6W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 2.54mm | NOT SPECIFIED | - | R-PDMA-P8 | 1 | - | - | 84% | 1.5kV | 75V | 15V | 36V | 48V | NO | - | - | - | 6W | - | OCP, SCP | - | - | - | - | 20.3mm | ROHS3 Compliant | ||
![]() TEC 3-4819WI Traco Power | 27 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~90°C With Derating | - | - | TEC 3WI (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | - | - | Active | Not Applicable | 7 | - | Isolated Module | - | ITE (Commercial) | 3W | - | SINGLE | - | - | 1 | - | 2.54mm | - | - | R-PSMA-T7 | 1 | - | - | 81% | 1.6kV | 75V | 9V | 18V | 48V | NO | - | - | - | 2.997W | - | Remote On/Off, SCP | - | - | - | - | - | ROHS3 Compliant | ||
![]() TMR 6-2411 Traco Power | 1172 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~65°C | - | 2012 | TMR 6 (6W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | - | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 6W | - | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | 2.54mm | NOT SPECIFIED | 8/7 | R-PSMA-P7 | 1 | Not Qualified | - | 83% | 1.6kV | 36V | 5V | 18V | 24V | NO | - | - | - | 6W | - | Remote On/Off, SCP | - | - | - | - | - | ROHS3 Compliant | ||
![]() TRS 2-1210 Traco Power | 44 | - | Datasheet | 13 Weeks | Surface Mount | 7-SMD Module, 6 Leads | YES | -40°C~90°C With Derating | - | - | TRS 2 (2W) | 0.47Lx0.44W x 0.31 H 11.9mmx11.3mmx8.0mm | - | - | Active | 2 (1 Year) | 7 | - | Isolated Module | - | ITE (Commercial) | 1.7W | - | DUAL | FLAT | - | 1 | - | - | - | - | R-PDMA-F7 | 1 | - | UL, EN, IEC | 77% | 1.6kV | 18V | 3.3V | 9V | 12V | NO | - | - | VOLTAGE-MODE | - | - | SCP | 0.005 s | 8.5mm | 8.5mm | - | - | ROHS3 Compliant | ||
![]() THD 10-2411WIN Traco Power | 200 | - | Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 9 Leads | NO | -40°C~85°C With Derating | Tube | 2014 | THD 10WIN (10W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | 10W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 2.54mm | NOT SPECIFIED | - | R-MDMA-P8 | 1 | - | - | 85% | 1.5kV | 36V | 5.1V | 9V | 24V | NO | - | - | - | - | - | Remote On/Off, OCP, SCP | - | - | - | - | 20.3mm | ROHS3 Compliant | ||
![]() TEN 8-7212WI Traco Power | 2000 | - | Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 9 Leads | NO | -40°C~85°C With Derating | - | 2010 | TEN 8WI (8W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | yes | Active | Not Applicable | 9 | - | Isolated Module | NICKEL | ITE (Commercial), Railway | 8W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 2.54mm | NOT SPECIFIED | 24/9 | R-MDMA-P9 | 1 | - | - | 86% | 1.5kV | 160V | 12V | 43V | 110V | NO | - | - | - | 8W | - | Remote On/Off, OCP, OVP, SCP, UVLO | - | - | - | 32mm | 20.3mm | ROHS3 Compliant | ||
![]() THM 30-1213 Traco Power | 61 | - | Datasheet | 13 Weeks | Through Hole | 5-DIP Module | NO | -40°C~80°C With Derating | - | - | THM 30 (30W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | Not Applicable | 5 | - | Isolated Module | - | Medical | 30W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PDMA-P5 | 1 | - | - | 88.5% | 5kV | 18V | 15V | 9V | 12V | YES | - | - | - | 30W | - | OCP, OTP, OVP, SCP | - | - | - | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() TEC 3-1219WI Traco Power | 19 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~90°C With Derating | - | - | TEC 3WI (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | - | - | Active | Not Applicable | 7 | - | Isolated Module | - | ITE (Commercial) | 3W | - | SINGLE | - | - | 1 | - | 2.54mm | - | - | R-PSMA-T7 | 1 | - | - | 81% | 1.6kV | 18V | 9V | 4.5V | 12V | NO | - | - | - | 2.997W | - | Remote On/Off, SCP | - | - | - | - | - | ROHS3 Compliant | ||
![]() TDL 2-4813 Traco Power | 12 |
| Datasheet | 13 Weeks | Through Hole | 7-DIP Module, 4 Leads | NO | -40°C~70°C | - | - | TDL 2 (2W) | 0.55Lx0.55W x 0.31 H 14.0mmx14.0mmx8.0mm | e3 | - | Active | Not Applicable | 5 | - | Isolated Module | Tin (Sn) | ITE (Commercial) | 2W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | S-XDMA-P5 | 1 | - | - | 86% | 1.5kV | 75V | 15V | 36V | 48V | NO | - | - | - | 2W | - | SCP | - | - | - | - | - | ROHS3 Compliant | ||
![]() TEN 3-0513 Traco Power | 23 |
| Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 7 Leads | NO | -40°C~85°C With Derating | - | 2014 | TEN 3 (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 2.54mm | NOT SPECIFIED | - | R-XDMA-P8 | 1 | - | - | 82% | 1.5kV | 9V | 15V | 4.5V | 5V | NO | - | - | - | 3W | - | SCP | - | - | - | - | 20.3mm | ROHS3 Compliant | ||
![]() TDL 3-1213 Traco Power | 2577 |
| Datasheet | 13 Weeks | Through Hole | 7-DIP Module, 4 Leads | NO | -40°C~70°C | - | - | TDL 3 (3W) | 0.55Lx0.55W x 0.31 H 14.0mmx14.0mmx8.0mm | - | - | Active | Not Applicable | 5 | - | Isolated Module | - | ITE (Commercial) | 3W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 2.54mm | NOT SPECIFIED | - | S-XDMA-P5 | 1 | - | - | 87% | 1.5kV | 18V | 15V | 9V | 12V | NO | - | - | - | 3W | - | OCP, SCP | - | - | - | - | - | ROHS3 Compliant | ||
![]() TDL 3-0521 Traco Power | 2485 |
| Datasheet | 13 Weeks | Through Hole | 7-DIP Module, 5 Leads | NO | -40°C~70°C | - | - | TDL 3 (3W) | 0.55Lx0.55W x 0.31 H 14.0mmx14.0mmx8.0mm | - | - | Active | Not Applicable | 5 | - | Isolated Module | - | ITE (Commercial) | 3W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | S-XDMA-P5 | 2 | - | - | 82% | 1.5kV | 10V | 5V | 4.5V | 5V | NO | - | -5V | - | 3W | - | OCP, SCP | - | - | - | 14mm | 14mm | ROHS3 Compliant | ||
![]() TDL 2-1221 Traco Power | 2942 |
| Datasheet | 13 Weeks | Through Hole | 7-DIP Module, 5 Leads | NO | -40°C~70°C | - | - | TDL 2 (2W) | 0.55Lx0.55W x 0.31 H 14.0mmx14.0mmx8.0mm | e3 | - | Active | Not Applicable | 5 | - | Isolated Module | Tin (Sn) | ITE (Commercial) | 2W | IT ASLO HAS -5 V OUTPUT | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | S-XDMA-P5 | 2 | - | - | 84% | 1.5kV | 18V | 5V | 9V | 12V | NO | - | -5V | - | 2W | - | SCP | - | - | - | 14mm | 14mm | ROHS3 Compliant | ||
![]() THN 15-4825WIR Traco Power | 2000 |
| Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | -40°C~90°C With Derating | - | - | THN 15WIR (15W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Railway | 15W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | S-XDMA-P6 | 2 | - | - | 90% | 3kV | 75V | 24V | 18V | 48V | NO | - | -24V | - | 15W | - | Remote On/Off, OVP, SCP, UVLO | - | - | 10.4mm | - | - | ROHS3 Compliant | ||
![]() TMV 1212EN Traco Power | 220 | - | Datasheet | 11 Weeks | Through Hole | 7-SIP Module, 4 Leads | - | -25°C~85°C With Derating | - | 2014 | TMV-EN (1W) | 0.87Lx0.30W x 0.49 H 22.0mmx7.5mmx12.5mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 1W | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 66% | 3kV | 13.2V | - | 10.8V | - | - | - | - | - | - | - | SCP | - | - | - | - | - | ROHS3 Compliant | ||
![]() TDL 3-4812 Traco Power | 2444 |
| Datasheet | 13 Weeks | Through Hole | 7-DIP Module, 4 Leads | NO | -40°C~70°C | - | - | TDL 3 (3W) | 0.55Lx0.55W x 0.31 H 14.0mmx14.0mmx8.0mm | - | - | Active | Not Applicable | 5 | - | Isolated Module | - | ITE (Commercial) | 3W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 2.54mm | NOT SPECIFIED | - | S-XDMA-P5 | 1 | - | - | 86% | 1.5kV | 75V | 12V | 36V | 48V | NO | - | - | - | 3W | - | OCP, SCP | - | - | - | - | - | ROHS3 Compliant | ||
![]() THM 6-0511WI Traco Power | 27 |
| Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 5 Leads | NO | -40°C~90°C | - | 2013 | THM 6WI (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | Medical | 6W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 2.54mm | NOT SPECIFIED | - | R-PDMA-P6 | 1 | - | - | 86% | 5kV | 9V | 5V | 4.5V | 5V | NO | - | - | - | 6W | - | OCP, OVP, SCP | - | - | - | - | 20.3mm | ROHS3 Compliant | ||
![]() TEL 2-1223 Traco Power | 25800 |
| Datasheet | 11 Weeks | Through Hole | 16-DIP Module, 6 Leads | NO | -40°C~75°C | - | 2005 | TEL 2 (2W) | 0.94Lx0.54W x 0.31 H 23.8mmx13.7mmx8.0mm | - | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 2W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | 16/6 | R-PDMA-P6 | 2 | - | - | 78% | 1.5kV | 18V | 15V | 9V | 12V | NO | - | -15V | - | 0.975W | - | SCP | - | - | 7.87mm | - | 13.7mm | ROHS3 Compliant | ||
![]() TMH 0512S Traco Power | 1345 | - | Datasheet | 11 Weeks | Through Hole | 7-SIP Module, 4 Leads | NO | -40°C~85°C With Derating | - | 2010 | TMH (2W) | 0.94Lx0.54W x 0.31 H 23.8mmx13.7mmx8.0mm | - | yes | Active | Not Applicable | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | 2W | - | SINGLE | - | NOT SPECIFIED | 1 | - | 2.54mm | NOT SPECIFIED | - | R-PSMA-T5 | 1 | Not Qualified | - | 80% | 1kV | 5.5V | 12V | 5V | 5V | NO | - | - | - | 2W | - | SCP | - | - | - | - | 7.5mm | ROHS3 Compliant |