- Series
- Efficiency
- Number of Outputs
- Package / Case
- Width
- Length
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Moisture Sensitive
- Mounting Styles
- RoHS
- Height
Attribute column
Manufacturer
TRACO DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Protections | Voltage - Output 2 | Control Mode | Total Power Output-Max | Features | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TDR 3-2411 Traco Power | In Stock | - | Datasheet | 13 Weeks | Through Hole | 14-DIP Module, 7 Leads | NO | -40°C~85°C | 2013 | TDR 3 (3W) | 0.74Lx0.50W x 0.34 H 18.9mmx12.8mmx8.7mm | - | yes | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | SEATED HGT CALCULATED | DUAL | - | NOT SPECIFIED | 1 | - | 2.54mm | NOT SPECIFIED | - | R-PDMA-T7 | 1 | - | - | 81% | 1.6kV | 36V | 5V | 18V | 24V | NO | - | - | - | 3W | Remote On/Off, SCP | - | 9.2mm | - | - | ROHS3 Compliant | ||
![]() TEL 8-4812 Traco Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | 16-DIP Module, 6 Leads | NO | -40°C~80°C | 2015 | TEL 8 (8W) | 0.95Lx0.55W x 0.33 H 24.1mmx14.0mmx8.5mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 8W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 48V | 2.54mm | NOT SPECIFIED | - | R-MDMA-P6 | 1 | - | UL, EN, IEC | 85% | 1.5kV | 75V | 12V | 36V | 48V | NO | OUTPUT OVER CURRENT | - | VOLTAGE-MODE | 7.98W | SCP | 9mm | 9mm | - | - | ROHS3 Compliant | ||
![]() TES 2N-2412 Traco Power | In Stock | - | Datasheet | 11 Weeks | Surface Mount | 16-SMD Module, 6 Leads | YES | -40°C~85°C With Derating | 2010 | TES 2N (2W) | 0.94Lx0.54W x 0.36 H 24.0mmx13.7mmx9.3mm | e3 | yes | Active | 2 (1 Year) | 6 | EAR99 | Isolated Module | Tin (Sn) | ITE (Commercial) | 2W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 2.54mm | NOT SPECIFIED | - | R-XDMA-G6 | 1 | Not Qualified | - | 80% | 1.5kV | 36V | 12V | 18V | 24V | NO | - | - | - | - | SCP | - | 8.25mm | 24mm | - | ROHS3 Compliant | ||
![]() TEL 8-1223 Traco Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | 16-DIP Module, 6 Leads | NO | -40°C~80°C | 2015 | TEL 8 (8W) | 0.95Lx0.55W x 0.33 H 24.1mmx14.0mmx8.5mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 8W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 12V | - | NOT SPECIFIED | - | R-MDMA-P6 | 2 | - | UL, EN, IEC | 84% | 1.5kV | 18V | 15V | 9V | 12V | NO | OUTPUT OVER CURRENT | -15V | VOLTAGE-MODE | 7.95W | SCP | 9mm | 9mm | - | 14mm | ROHS3 Compliant | ||
![]() TMR 3-7223WIR Traco Power | In Stock | - | Datasheet | 13 Weeks | Through Hole | 8-SIP Module | NO | -40°C~90°C With Derating | - | TMR 3WIR (3W) | 0.86Lx0.38W x 0.44 H 21.8mmx9.6mmx11.2mm | - | - | Active | Not Applicable | 8 | - | Isolated Module | - | ITE (Commercial), Railway | 3W | - | SINGLE | - | - | 1 | - | - | - | - | R-MSMA-T8 | 2 | - | - | 81% | 3kV | 160V | 15V | 43V | 110V | NO | - | -15V | - | 3W | Remote On/Off, SCP | - | 11.7mm | - | 9.6mm | ROHS3 Compliant | ||
![]() TEN 3-4811WI Traco Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 7 Leads | NO | -40°C~85°C With Derating | 2014 | TEN 3WI (3W) | 1.26Lx0.79W x 0.40 H 32.0mmx20.0mmx10.2mm | - | - | Active | Not Applicable | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 2.54mm | NOT SPECIFIED | - | R-XDMA-P8 | 1 | - | - | 80% | 1.5kV | 75V | 5V | 18V | 48V | NO | - | - | - | 3W | SCP | - | - | - | 20.3mm | ROHS3 Compliant | ||
![]() TEN 8-1211 Traco Power | In Stock | - | Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 9 Leads | NO | -40°C~85°C With Derating | 2006 | TEN 8 (8W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | 7.5W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | 23/9 | R-PDMA-P9 | 1 | Not Qualified | - | 83% | 1.5kV | 18V | 5V | 9V | 12V | NO | - | - | - | 7.5W | Remote On/Off, OCP, SCP | - | - | 32mm | 20.3mm | ROHS3 Compliant | ||
![]() TMR 3-2423E Traco Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~85°C With Derating | 2014 | TMR 3E (3W) | 0.86Lx0.37W x 0.44 H 21.8mmx9.3mmx11.2mm | - | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | - | SINGLE | - | - | 1 | - | - | - | - | R-PSMA-T7 | 2 | - | - | 83% | 1.5kV | 36V | 15V | 18V | 24V | NO | - | -15V | - | 3W | Remote On/Off, SCP | - | 11.7mm | - | 9.3mm | ROHS3 Compliant | ||
![]() TEL 3-1211 Traco Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 13 Leads | NO | -40°C~85°C With Derating | 2010 | TEL 3 (3W) | 1.26Lx0.79W x 0.40 H 32.0mmx20.0mmx10.2mm | - | - | Active | Not Applicable | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | - | DUAL | PIN/PEG | - | 1 | - | 2.54mm | - | - | R-PDMA-P8 | 1 | - | - | 76% | 1.5kV | 18V | 5V | 9V | 12V | NO | - | - | - | 3W | SCP | - | - | 32mm | 20mm | ROHS3 Compliant | ||
![]() TDR 3-4811WISM Traco Power | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 14-SMD Module, 7 Leads | YES | -40°C~85°C | 2013 | TDR 3WISM (3W) | 0.74Lx0.50W x 0.34 H 18.9mmx12.8mmx8.7mm | e3 | - | Active | 2A (4 Weeks) | 7 | EAR99 | Isolated Module | Matte Tin (Sn) - annealed | ITE (Commercial) | 3W | SEATED HGT CALCULATED | DUAL | GULL WING | 245 | 1 | - | 2.54mm | NOT SPECIFIED | - | R-PDMA-G7 | 1 | - | - | 80% | 1.6kV | 75V | 5V | 18V | 48V | NO | - | - | - | 3W | Remote On/Off, SCP | - | 9.2mm | - | - | ROHS3 Compliant | ||
![]() TEL 5-1211 Traco Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | 23-DIP Module, 7 Leads | NO | -40°C~85°C With Derating | 2006 | TEL 5 (5W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | 5W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 2.54mm | NOT SPECIFIED | - | R-PDMA-P8 | 1 | - | - | 81% | 1.5kV | 18V | 5V | 9V | 12V | NO | - | - | - | 5W | SCP | - | - | 32mm | 20.3mm | ROHS3 Compliant | ||
![]() TEN 50-4810WI Traco Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | 6-DIP Module | NO | -40°C~80°C With Derating | - | TEN 50WI (50W) | 2.00Lx1.00W x 0.43 H 50.8mmx25.4mmx11.0mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 33W | - | DUAL | PIN/PEG | - | 1 | - | - | - | - | R-XDMA-P6 | 1 | - | - | 90% | 1.5kV | 75V | 3.3V | 18V | 48V | YES | - | - | - | 33W | Remote On/Off, OCP, OTP, SCP | - | - | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() TSR 1-2450SM Traco Power | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 10-SMD Module, 6 Leads | YES | -40°C~85°C With Derating | 2014 | TSR 1SM | 0.60Lx0.37W x 0.30 H 15.2mmx9.3mmx7.6mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Linear Regulator Replacement | - | ITE (Commercial) | 5W | - | DUAL | GULL WING | 245 | 1 | - | 2.54mm | NOT SPECIFIED | - | R-PDMA-G6 | 1 | - | - | 94% | - | 36V | 5V | 6.5V | 24V | NO | - | - | - | 5W | SCP | - | - | - | 9.3mm | ROHS3 Compliant | ||
![]() TEN 3-4815WIN Traco Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 7 Leads | NO | -40°C~85°C | 2014 | TEN 3WIN (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 2.54mm | NOT SPECIFIED | - | R-XDMA-P8 | 1 | - | - | 82% | 1.5kV | 75V | 24V | 18V | 48V | NO | - | - | - | 3W | SCP | - | - | - | 20.3mm | ROHS3 Compliant | ||
![]() TDN 3-1223WI Traco Power | In Stock | - | Datasheet | 13 Weeks | Through Hole | 7-DIP Module, 6 Leads | - | -40°C~70°C | 2005 | TDN 3WI (3W) | 0.52Lx0.36W x 0.40 H 13.2mmx9.1mmx10.2mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 3W | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 2 | - | - | 82% | 1.6kV | 18V | - | 4.5V | - | - | - | -15V | - | - | Remote On/Off, SCP | - | - | - | - | ROHS3 Compliant | ||
![]() TON 15-4811 Traco Power | In Stock | - | Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | -40°C~85°C With Derating | 2007 | TON 15 (15W) | 1.10Lx0.94W x 0.33 H 27.9mmx23.9mmx8.5mm | - | - | Active | Not Applicable | 6 | - | Isolated Module | - | ITE (Commercial) | 15W | - | DUAL | - | 245 | 1 | - | - | 10 | - | R-XDMA-T6 | 1 | - | - | 87% | 2.25kV | 75V | 5.1V | 36V | 48V | YES | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | - | 8.85mm | 27.94mm | 23.88mm | ROHS3 Compliant | ||
![]() TMR 3-2412WIE Traco Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~85°C With Derating | 2014 | TMR 3WIE (3W) | 0.86Lx0.37W x 0.44 H 21.8mmx9.3mmx11.2mm | - | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | SEATED HGT CALCULATED | SINGLE | - | NOT SPECIFIED | 1 | - | 2.54mm | NOT SPECIFIED | - | R-PSMA-T7 | 1 | - | - | 81% | 1.5kV | 36V | 12V | 9V | 24V | NO | - | - | - | 3W | Remote On/Off, SCP | - | - | - | 9.3mm | ROHS3 Compliant | ||
![]() TEC 3-0910 Traco Power | In Stock | - | Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~90°C With Derating | - | TEC 3 (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | e3 | - | Active | Not Applicable | 7 | - | Isolated Module | Tin (Sn) | ITE (Commercial) | 2.3W | - | SINGLE | - | - | 1 | - | 2.54mm | - | - | R-PSMA-T7 | 1 | - | - | 75% | 1.6kV | 13.2V | 3.3V | 4.5V | 9V | NO | - | - | - | - | Remote On/Off, SCP | - | - | - | - | ROHS3 Compliant | ||
![]() TSH 2415D Traco Power | In Stock | - | Datasheet | - | Surface Mount | 18-SMD Module, 6 Leads | - | -40°C~85°C | 2007 | TSH (2W) | 0.60Lx0.37W x 0.36 H 15.3mmx9.3mmx9.2mm | - | - | Not For New Designs | 3 (168 Hours) | - | - | Isolated Module | - | ITE (Commercial) | 2W | - | - | - | - | - | - | - | - | - | - | 2 | - | - | 82% | 1kV | 26.4V | - | 21.6V | - | - | - | -15V | - | - | SCP | - | - | - | - | ROHS3 Compliant | ||
![]() TEN 20-4822 Traco Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | 6-DIP Module | NO | -40°C~85°C With Derating | - | TEN 20 (20W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 20W | - | DUAL | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-MDMA-T6 | 2 | - | - | 89% | 1.5kV | 36V | 12V | 18V | 48V | NO | - | -12V | - | - | SCP | - | 10.7mm | 50.8mm | - | ROHS3 Compliant |