- Series
- Efficiency
- Number of Outputs
- Package / Case
- Width
- Length
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Moisture Sensitive
- Mounting Styles
- RoHS
- Height
Attribute column
Manufacturer
TRACO DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Protections | Voltage - Output 2 | Control Mode | Total Power Output-Max | Switching Frequency-Max | Features | Warm-up Time | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TEN 3-1210N Traco Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 7 Leads | NO | -40°C~85°C With Derating | 2014 | TEN 3N (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | 2.5W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 2.54mm | NOT SPECIFIED | - | R-XDMA-P8 | 1 | - | - | 79% | 1.5kV | 18V | 3.3V | 9V | 12V | NO | - | - | - | 2.475W | - | SCP | - | - | - | - | 20.3mm | ROHS3 Compliant | ||
![]() TDN 3-2411WISM Traco Power | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 7-SMD Module, 6 Leads | - | -40°C~70°C | - | TDN 3WISM (3W) | 0.52Lx0.36W x 0.40 H 13.2mmx9.1mmx10.2mm | - | - | Active | 2 (1 Year) | - | - | Isolated Module | - | ITE (Commercial) | 3W | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 1 | - | - | 80% | 1.6kV | 36V | - | 9V | - | - | - | - | - | - | - | Remote On/Off, SCP | - | - | - | - | - | ROHS3 Compliant | ||
![]() TMR 3-1222WIE Traco Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~85°C With Derating | 2014 | TMR 3WIE (3W) | 0.86Lx0.37W x 0.44 H 21.8mmx9.3mmx11.2mm | - | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | SEATED HGT CALCULATED | SINGLE | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PSMA-T7 | 2 | - | - | 80% | 1.5kV | 18V | 12V | 4.5V | 12V | NO | - | -12V | - | 3W | - | Remote On/Off, SCP | - | - | 11.7mm | - | 9.3mm | ROHS3 Compliant | ||
![]() TRN 1-4810SM Traco Power | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 7-SMD Module, 6 Leads | YES | -40°C~90°C | - | TRN 1SM (1W) | 0.47Lx0.44W x 0.31 H 11.9mmx11.3mmx8.0mm | - | - | Active | 2A (4 Weeks) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 1W | - | DUAL | FLAT | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PDMA-F7 | 1 | - | - | 77% | 1.6kV | 75V | 3.3V | 36V | 48V | NO | - | - | - | 0.99W | - | SCP | - | - | - | - | - | ROHS3 Compliant | ||
![]() TEM 3-0522N Traco Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 12 Leads | NO | -40°C~85°C With Derating | 2013 | TEM 3N (3W) | 1.26Lx0.79W x 0.39 H 32.0mmx20.0mmx10.0mm | - | - | Active | Not Applicable | 12 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | - | DUAL | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | - | 2 | - | - | 78% | 1.5kV | 5.5V | 12V | 4.5V | 5V | NO | - | -12V | - | 3W | - | SCP | - | - | 10.5mm | - | - | ROHS3 Compliant | ||
![]() TMR 3-2423WIR Traco Power | In Stock | - | Datasheet | 13 Weeks | Through Hole | 8-SIP Module | NO | -40°C~90°C With Derating | - | TMR 3WIR (3W) | 0.86Lx0.38W x 0.44 H 21.8mmx9.6mmx11.2mm | - | - | Active | Not Applicable | 8 | - | Isolated Module | - | ITE (Commercial), Railway | 3W | - | SINGLE | - | - | 1 | - | - | - | - | R-MSMA-T8 | 2 | - | - | 82% | 3kV | 36V | 15V | 9V | 24V | NO | - | -15V | - | 3W | - | Remote On/Off, SCP | - | - | 11.7mm | - | 9.6mm | ROHS3 Compliant | ||
![]() TES 2N-4813 Traco Power | In Stock | - | Datasheet | 11 Weeks | Surface Mount | 16-SMD Module, 6 Leads | YES | -40°C~85°C With Derating | 2010 | TES 2N (2W) | 0.94Lx0.54W x 0.36 H 24.0mmx13.7mmx9.3mm | e3 | yes | Active | 2 (1 Year) | 6 | EAR99 | Isolated Module | Tin (Sn) | ITE (Commercial) | 2W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 2.54mm | NOT SPECIFIED | - | R-XDMA-G6 | 1 | Not Qualified | - | 79% | 1.5kV | 75V | 15V | 36V | 48V | NO | - | - | - | 2.025W | - | SCP | - | - | 8.25mm | 24mm | - | ROHS3 Compliant | ||
![]() THI 2413 Traco Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 6 Leads | NO | -40°C~85°C With Derating | 2011 | THI 2 (2W) | 1.26Lx0.79W x 0.39 H 32.0mmx20.0mmx10.0mm | - | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | 2W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 2.54mm | NOT SPECIFIED | 24/9 | R-PDMA-P9 | 1 | Not Qualified | - | 64% | 2.5kV | 26.4V | 15V | 21.6V | 24V | NO | - | - | - | 2W | - | SCP | - | - | - | 32mm | 20mm | ROHS3 Compliant | ||
![]() TEL 10-4810WI Traco Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | 16-DIP Module, 6 Leads | NO | -40°C~80°C With Derating | - | TEL 10WI (10W) | 0.94Lx0.54W x 0.31 H 23.8mmx13.7mmx8.0mm | - | - | Active | Not Applicable | 6 | - | Isolated Module | - | ITE (Commercial) | 8.9W | - | DUAL | PIN/PEG | - | 1 | 48V | 2.54mm | - | - | R-MDMA-P6 | 1 | - | EN, IEC, UL | 80% | 1.5kV | 75V | 3.3V | 18V | 48V | NO | OUTPUT OVER CURRENT | - | VOLTAGE-MODE | - | 485kHz | SCP | 0.03 s | 8.5mm | 8.5mm | 23.8mm | - | ROHS3 Compliant | ||
![]() TMR 1-1215 Traco Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | 6-SIP Module, 5 Leads | NO | -40°C~85°C | 2013 | TMR 1 (1W) | 0.67Lx0.30W x 0.43 H 17.0mmx7.6mmx11.0mm | - | - | Active | Not Applicable | 4 | EAR99 | Isolated Module | - | ITE (Commercial) | 1W | - | SINGLE | - | NOT SPECIFIED | 1 | - | 2.54mm | NOT SPECIFIED | - | R-PSMA-T4 | 1 | - | - | 77% | 1.5kV | 18V | 24V | 9V | 12V | NO | - | - | - | 1W | - | OCP, SCP | - | - | - | - | 7.62mm | ROHS3 Compliant | ||
![]() TEN 20-4813WIN Traco Power | In Stock | - | Datasheet | 13 Weeks | Through Hole | 6-DIP Module | - | -40°C~85°C With Derating | 2004 | TEN 20WIN (20W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 20W | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 87% | 1.5kV | 75V | - | 18V | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP | - | - | - | - | - | ROHS3 Compliant | ||
![]() THN 15-4822WIR Traco Power | In Stock | - | Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | -40°C~90°C With Derating | - | THN 15WIR (15W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Railway | 15W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | S-XDMA-P6 | 2 | - | - | 90% | 3kV | 75V | 12V | 18V | 48V | NO | - | -12V | - | 15W | - | Remote On/Off, OVP, SCP, UVLO | - | - | 10.4mm | - | - | ROHS3 Compliant | ||
![]() TEN 6-4812WIN Traco Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 7 Leads | NO | -40°C~85°C With Derating | 2012 | TEN 6WIN (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | 8 | - | Isolated Module | - | ITE (Commercial) | 6W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 2.54mm | NOT SPECIFIED | - | R-PDMA-P8 | 1 | - | - | 84% | 1.5kV | 75V | 12V | 18V | 48V | NO | - | - | - | 6W | - | OCP, SCP | - | - | - | - | 20.3mm | ROHS3 Compliant | ||
![]() TMV 1509DHI Traco Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | 7-SIP Module, 5 Leads | - | -40°C~95°C With Derating | 2014 | TMV-HI (1W) | 0.77Lx0.30W x 0.40 H 19.5mmx7.5mmx10.2mm | - | - | Active | Not Applicable | - | EAR99 | Isolated Module | - | ITE (Commercial) | 1W | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 2 | - | - | 75% | 5.2kV | 16.5V | - | 13.5V | - | - | - | -9V | - | - | - | SCP | - | - | - | - | - | ROHS3 Compliant | ||
![]() TMV 1212S Traco Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | 7-SIP Module, 4 Leads | - | -40°C~85°C With Derating | 2015 | TMV (1W) | 0.77Lx0.24W x 0.40 H 19.5mmx6.1mmx10.2mm | - | - | Active | Not Applicable | - | EAR99 | Isolated Module | - | ITE (Commercial) | 1W | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 1 | - | - | 78% | 3kV | 13.2V | - | 12V | - | - | - | - | - | - | - | SCP | - | - | - | - | - | ROHS3 Compliant | ||
![]() TSRN 1-2433SM Traco Power | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 10-SMD Module, 6 Leads | YES | -40°C~85°C With Derating | 2013 | TSRN-1SM | 0.60Lx0.37W x 0.29 H 15.2mmx9.3mmx7.4mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Linear Regulator Replacement | - | ITE (Commercial) | 3.3W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 2.54mm | NOT SPECIFIED | - | R-PDMA-G6 | 1 | - | - | 87.5% | - | 42V | 3.3V | 4.6V | 12V | YES | - | - | - | 5.28W | - | Remote On/Off, OTP, SCP | - | - | - | - | 9.3mm | ROHS3 Compliant | ||
![]() TMR 2-4822WIN Traco Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~90°C With Derating | 2014 | TMR 2WIN (2W) | 0.86Lx0.37W x 0.44 H 21.8mmx9.3mmx11.2mm | - | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 2W | - | SINGLE | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PSMA-T7 | 2 | - | - | 82% | 1.5kV | 75V | 12V | 18V | 48V | NO | - | -12V | - | - | - | Remote On/Off, OCP, SCP | - | - | 11.7mm | - | 9.3mm | ROHS3 Compliant | ||
![]() TEN 3-4822 Traco Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 8 Leads | NO | -40°C~85°C With Derating | 2014 | TEN 3 (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | e4 | yes | Active | Not Applicable | 8 | EAR99 | Isolated Module | GOLD (5) OVER NICKEL (100) | ITE (Commercial) | 3W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PDMA-P8 | 2 | Not Qualified | - | 84% | 1.5kV | 72V | 12V | 36V | 48V | NO | - | -12V | - | 3W | - | SCP | - | - | 10.45mm | 31.8mm | - | ROHS3 Compliant | ||
![]() TEL 8-1222 Traco Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | 16-DIP Module, 6 Leads | NO | -40°C~80°C | 2015 | TEL 8 (8W) | 0.95Lx0.55W x 0.33 H 24.1mmx14.0mmx8.5mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 8W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 12V | - | NOT SPECIFIED | - | R-MDMA-P6 | 2 | - | UL, EN, IEC | 85% | 1.5kV | 18V | 12V | 9V | 12V | NO | OUTPUT OVER CURRENT | -12V | VOLTAGE-MODE | 8W | - | SCP | - | 9mm | 9mm | - | 14mm | ROHS3 Compliant | ||
![]() TMV 1205D Traco Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | 7-SIP Module, 5 Leads | NO | -40°C~85°C With Derating | 2015 | TMV (1W) | 0.77Lx0.24W x 0.40 H 19.5mmx6.1mmx10.2mm | - | yes | Active | Not Applicable | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | 1W | - | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | 7/5 | R-XSMA-P5 | 2 | Not Qualified | - | 66% | 3kV | 13.2V | 5V | 12V | 12V | NO | - | -5V | - | - | - | SCP | - | - | - | 19.5mm | - | ROHS3 Compliant |