- Series
- Efficiency
- Number of Outputs
- Package / Case
- Width
- Length
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Moisture Sensitive
- Mounting Styles
- RoHS
- Height
Attribute column
Manufacturer
TRACO DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Voltage - Output 2 | Total Power Output-Max | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() THN 20-4810WI Traco Power | In Stock | - | Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | -40°C~75°C With Derating | - | 2014 | THN 20WI (20W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 15W | SEATED HGT CALCULATED | DUAL | - | - | 1 | - | - | - | S-MDMA-T6 | 1 | - | 86% | 1.5kV | 75V | 3.3V | 18V | 48V | YES | - | - | Remote On/Off, OVP, SCP | - | 25.4mm | 25.4mm | ROHS3 Compliant | ||
![]() TEN 20-4812WIN Traco Power | In Stock | - | Datasheet | 13 Weeks | Through Hole | 6-DIP Module | - | -40°C~85°C With Derating | - | 2010 | TEN 20WIN (20W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 20W | - | - | - | - | - | - | - | - | - | 1 | - | 87% | 1.5kV | 75V | - | 18V | - | - | - | - | Remote On/Off, OCP, OVP, SCP | - | - | - | ROHS3 Compliant | ||
![]() TEN 3-2422WIN Traco Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 8 Leads | NO | -40°C~85°C | - | 2014 | TEN 3WIN (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-XDMA-P8 | 2 | - | 82% | 1.5kV | 36V | 12V | 9V | 24V | NO | -12V | 3W | SCP | 10.7mm | 31.8mm | - | ROHS3 Compliant | ||
![]() TEN 5-4810WI Traco Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 7 Leads | NO | -40°C~85°C With Derating | - | 2010 | TEN 5WI (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | yes | Active | Not Applicable | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | 4W | - | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-MDIP-T8 | 1 | Not Qualified | 75% | 1.5kV | 75V | 3.3V | 18V | 48V | NO | - | 6W | SCP | - | 32mm | 20mm | ROHS3 Compliant | ||
![]() TEN 6-2422WIN Traco Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 8 Leads | NO | -40°C~85°C With Derating | - | 2012 | TEN 6WIN (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | 8 | - | Isolated Module | - | ITE (Commercial) | 6W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-P8 | 2 | - | 84% | 1.5kV | 36V | 12V | 9V | 24V | NO | -12V | 6W | OCP, SCP | 10.45mm | 31.8mm | - | ROHS3 Compliant | ||
![]() TEN 5-4813 Traco Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 7 Leads | NO | -40°C~85°C With Derating | - | 2014 | TEN 5 (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | e4 | yes | Active | Not Applicable | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | 6W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | 24/8 | R-XDMA-P8 | 1 | Not Qualified | 82% | 1.5kV | 75V | 15V | 36V | 48V | NO | - | - | SCP | - | 32mm | 20mm | ROHS3 Compliant | ||
![]() TEN 20-2413WIN Traco Power | In Stock | - | Datasheet | 13 Weeks | Through Hole | 6-DIP Module | - | -40°C~85°C With Derating | - | 2010 | TEN 20WIN (20W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 20W | - | - | - | - | - | - | - | - | - | 1 | - | 86% | 1.5kV | 36V | - | 9V | - | - | - | - | Remote On/Off, OCP, OVP, SCP | - | - | - | ROHS3 Compliant | ||
![]() TMR 6-1215 Traco Power | In Stock | - | Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~65°C | - | 2016 | TMR 6 (6W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | - | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 6W | - | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | 8/7 | R-PSMA-P7 | 1 | Not Qualified | 84% | 1.6kV | 18V | 24V | 9V | 12V | NO | - | 6W | Remote On/Off, SCP | - | - | - | ROHS3 Compliant | ||
![]() TMR 2-1212WIN Traco Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~90°C With Derating | - | 2014 | TMR 2WIN (2W) | 0.86Lx0.37W x 0.44 H 21.8mmx9.3mmx11.2mm | - | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 2W | - | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PSMA-T7 | 1 | - | 82% | 1.5kV | 18V | 12V | 4.5V | 12V | NO | - | 2W | Remote On/Off, OCP, SCP | - | - | 9.3mm | ROHS3 Compliant | ||
![]() TEN 25-2411WI Traco Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | 7-DIP Module, 6 Leads | NO | -40°C~85°C With Derating | - | 2010 | TEN 25WI (30W) | 2.00Lx1.60W x 0.37 H 50.8mmx40.6mmx9.3mm | - | - | Active | Not Applicable | 7 | - | Isolated Module | - | ITE (Commercial) | 25W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-XDMA-P7 | 1 | - | 85% | 1.5kV | 40V | 5V | 10V | 24V | YES | - | 25W | Remote On/Off, OTP, OVP, SCP, UVLO | 9.3mm | 50.8mm | 40.6mm | ROHS3 Compliant | ||
![]() TMR 4823 Traco Power | In Stock | - | Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~85°C | - | 2010 | TMR 2 (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 2W | ADDITIONAL -15 VOLT OUTPUT ALSO AVAILABLE | SINGLE | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | 8/7 | R-PSMA-T7 | 2 | - | 81% | 1.5kV | 75V | 15V | 36V | 48V | NO | -15V | 2W | Remote On/Off, SCP | 11.6mm | - | - | ROHS3 Compliant | ||
![]() THD 12-2411WI Traco Power | In Stock | - | Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 8 Leads | NO | -40°C~85°C With Derating | - | 2006 | THD 12WI (12W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | 12W | SEATED HGT CALCULATED | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-MDMA-T9 | 1 | - | 85% | 1.5kV | 36V | 5.1V | 9V | 24V | NO | - | - | Remote On/Off, OVP, SCP, UVLO | - | - | 20.3mm | ROHS3 Compliant | ||
![]() THD 10-4815WIN Traco Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 9 Leads | NO | -40°C~85°C With Derating | Tube | 2014 | THD 10WIN (10W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | e4 | - | Active | Not Applicable | 8 | EAR99 | Isolated Module | GOLD | ITE (Commercial) | 10W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-MDMA-P8 | 1 | - | 87% | 1.5kV | 75V | 24V | 18V | 48V | NO | - | 9.984W | Remote On/Off, OCP, SCP | - | - | 20.3mm | ROHS3 Compliant | ||
![]() THN 15-2415WIR Traco Power | In Stock | - | Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | -40°C~90°C With Derating | - | - | THN 15WIR (15W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Railway | 15W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | S-XDMA-P6 | 1 | - | 90% | 3kV | 36V | 24V | 9V | 24V | YES | - | - | Remote On/Off, OVP, SCP, UVLO | - | 25.4mm | 25.4mm | ROHS3 Compliant | ||
![]() TDN 1-4810WISM Traco Power | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 7-SMD Module, 6 Leads | YES | -40°C~90°C | - | - | TDN 1WISM (1W) | 0.52Lx0.36W x 0.40 H 13.2mmx9.1mmx10.2mm | - | - | Active | 2 (1 Year) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 1W | - | DUAL | FLAT | NOT SPECIFIED | 1 | 2mm | NOT SPECIFIED | - | R-PDMA-F6 | 1 | - | 75% | 1.6kV | 75V | 3.3V | 18V | 48V | NO | - | 1W | Remote On/Off, SCP | - | - | - | ROHS3 Compliant | ||
![]() TMR 3-2422E Traco Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~85°C With Derating | - | 2014 | TMR 3E (3W) | 0.86Lx0.37W x 0.44 H 21.8mmx9.3mmx11.2mm | - | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | - | SINGLE | - | - | 1 | - | - | - | R-PSMA-T7 | 2 | - | 83% | 1.5kV | 36V | 12V | 18V | 24V | NO | -12V | 3W | Remote On/Off, SCP | 11.7mm | - | 9.3mm | ROHS3 Compliant | ||
![]() TEL 2-0521 Traco Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | 16-DIP Module, 6 Leads | NO | -40°C~75°C | - | 2010 | TEL 2 (2W) | 0.94Lx0.54W x 0.31 H 23.8mmx13.7mmx8.0mm | - | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 2W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | 16/6 | R-PDMA-P6 | 2 | - | 64% | 1.5kV | 9V | 5V | 4.5V | 5V | NO | -5V | 1W | SCP | 7.87mm | - | 13.7mm | ROHS3 Compliant | ||
![]() TDN 3-1215WISM Traco Power | In Stock | - | Datasheet | 13 Weeks | Surface Mount | 7-SMD Module, 6 Leads | - | -40°C~70°C | - | - | TDN 3WISM (3W) | 0.52Lx0.36W x 0.40 H 13.2mmx9.1mmx10.2mm | - | - | Active | 2 (1 Year) | - | - | Isolated Module | - | ITE (Commercial) | 3W | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | 1 | - | 82% | 1.6kV | 18V | - | 4.5V | - | - | - | - | Remote On/Off, SCP | - | - | - | ROHS3 Compliant | ||
![]() TEC 2-4822WI Traco Power | In Stock | - | Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | - | -40°C~93°C With Derating | - | - | TEC 2WI (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | e3 | - | Active | Not Applicable | - | - | Isolated Module | Tin (Sn) | ITE (Commercial) | 2W | - | - | - | - | - | - | - | - | - | 2 | - | 81% | 1.6kV | 75V | - | 18V | - | - | -12V | - | Remote On/Off, SCP | - | - | - | ROHS3 Compliant | ||
![]() THM 30-4812WI Traco Power | In Stock | - | Datasheet | 13 Weeks | Through Hole | 5-DIP Module | NO | -40°C~80°C With Derating | - | - | THM 30WI (30W) | 1.60Lx1.00W x 0.40 H 40.6mmx25.4mmx10.2mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | Medical | 30W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-P6 | 1 | - | 89% | 5kV | 75V | 12V | 18V | 48V | YES | - | 30W | OCP, OTP, OVP, SCP | - | 50.8mm | 25.4mm | ROHS3 Compliant |