- Series
- Efficiency
- Number of Outputs
- Package / Case
- Width
- Length
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Moisture Sensitive
- Mounting Styles
- RoHS
- Height
Attribute column
Manufacturer
TRACO DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Voltage - Output 2 | Control Mode | Total Power Output-Max | Features | Warm-up Time | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TDN 1-2423WISM Traco Power | 10 | - | Datasheet | 13 Weeks | Surface Mount | 7-SMD Module, 6 Leads | YES | -40°C~90°C | - | TDN 1WISM (1W) | 0.52Lx0.36W x 0.40 H 13.2mmx9.1mmx10.2mm | - | - | Active | 2 (1 Year) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 1.1W | ALSO OPERTAES WITH -15 VDC | DUAL | FLAT | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-F6 | 2 | - | - | 81% | 1.6kV | 36V | 15V | 9V | 24V | NO | -15V | - | 1W | Remote On/Off, SCP | - | - | 10.7mm | - | 9.1mm | ROHS3 Compliant | ||
![]() TEC 3-1212WI Traco Power | 69 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~90°C With Derating | - | TEC 3WI (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | - | - | Active | Not Applicable | 7 | - | Isolated Module | - | ITE (Commercial) | 3W | - | SINGLE | - | - | 1 | 2.54mm | - | - | R-PSMA-T7 | 1 | - | - | 82% | 1.6kV | 18V | 12V | 4.5V | 12V | NO | - | - | 3W | Remote On/Off, SCP | - | - | - | - | - | ROHS3 Compliant | ||
![]() THD 12-4811WI Traco Power | 507 | - | Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 8 Leads | NO | -40°C~85°C With Derating | 2006 | THD 12WI (12W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | 9 | - | Isolated Module | - | ITE (Commercial) | 12W | SEATED HGT CALCULATED | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-MDMA-T9 | 1 | - | - | 85% | 1.5kV | 75V | 5.1V | 18V | 48V | NO | - | - | - | Remote On/Off, OVP, SCP, UVLO | - | - | - | - | 20.3mm | ROHS3 Compliant | ||
![]() TEN 20-4812WIR Traco Power | 52 |
| Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | -40°C~85°C With Derating | 2012 | TEN 20WIR (20W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Railway | 20W | SEATED HGT CALCULATED | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-MDMA-T6 | 1 | - | - | 89% | 2.25kV | 75V | 12V | 18V | 48V | YES | - | - | 20W | Remote On/Off, OCP, OVP, SCP | - | - | - | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() TRS 2-2410 Traco Power | 273 |
| Datasheet | 13 Weeks | Surface Mount | 7-SMD Module, 6 Leads | YES | -40°C~90°C With Derating | - | TRS 2 (2W) | 0.47Lx0.44W x 0.31 H 11.9mmx11.3mmx8.0mm | - | - | Active | 2A (4 Weeks) | 7 | - | Isolated Module | - | ITE (Commercial) | 1.7W | - | DUAL | FLAT | - | 1 | - | - | - | R-PDMA-F7 | 1 | - | UL, EN, IEC | 77% | 1.6kV | 36V | 3.3V | 18V | 24V | NO | - | VOLTAGE-MODE | - | SCP | 0.005 s | 8.5mm | 8.5mm | - | - | ROHS3 Compliant | ||
![]() TEN 40-2410WIN Traco Power | 54 |
| Datasheet | 11 Weeks | Through Hole | 6-DIP Module | NO | -40°C~75°C With Derating | 2014 | TEN 40WIN (40W) | 2.00Lx1.00W x 0.43 H 50.8mmx25.4mmx11.0mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 26W | SEATED HGT CALCULATED | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-MDMA-T6 | 1 | - | - | 89% | 1.5kV | 36V | 3.3V | 9V | 24V | YES | - | - | 26.4W | Remote On/Off, OVP, SCP | - | - | - | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() TEN 40-4813WIN Traco Power | 23 |
| Datasheet | 11 Weeks | Through Hole | 6-DIP Module | NO | -40°C~75°C With Derating | 2014 | TEN 40WIN (40W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 40W | SEATED HGT CALCULATED | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-MDMA-T6 | 1 | - | - | 90% | 1.5kV | 75V | 15V | 18V | 48V | YES | - | - | 40W | Remote On/Off, OVP, SCP | - | - | - | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() TDN 3-4810WISM Traco Power | 7 | - | Datasheet | 13 Weeks | Surface Mount | 7-SMD Module, 6 Leads | - | -40°C~70°C | - | TDN 3WISM (3W) | 0.52Lx0.36W x 0.40 H 13.2mmx9.1mmx10.2mm | - | - | Active | 2 (1 Year) | - | - | Isolated Module | - | ITE (Commercial) | 2.3W | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | 1 | - | - | 77% | 1.6kV | 75V | - | 18V | - | - | - | - | - | Remote On/Off, SCP | - | - | - | - | - | ROHS3 Compliant | ||
![]() THM 10-0521 Traco Power | 28 |
| Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 6 Leads | - | -40°C~90°C With Derating | - | THM 10 (10W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | - | EAR99 | Isolated Module | - | Medical | 10W | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | 2 | - | - | 83% | 5kV | 9V | - | 4.5V | - | - | -5V | - | - | OCP, OVP, SCP | - | - | - | - | - | ROHS3 Compliant | ||
![]() THN 20-4822WI Traco Power | 2450 |
| Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | -40°C~75°C With Derating | 2010 | THN 20WI (20W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 20W | - | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | S-MDMA-T6 | 2 | - | - | 89% | 1.5kV | 75V | 12V | 18V | 48V | NO | -12V | - | - | Remote On/Off, OVP, SCP | - | - | 10.4mm | - | - | ROHS3 Compliant | ||
![]() TEN 3-4823 Traco Power | 10 |
| Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 8 Leads | NO | -40°C~85°C With Derating | 2014 | TEN 3 (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-XDMA-P8 | 2 | - | - | 84% | 1.5kV | 72V | 15V | 36V | 48V | NO | -15V | - | 3W | SCP | - | - | 10.7mm | 31.8mm | - | ROHS3 Compliant | ||
![]() THP 3-2412 Traco Power | 2639 | - | Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 5 Leads | NO | -40°C~85°C With Derating | 2010 | THP 3 (3W) | 1.25Lx0.80W x 0.41 H 31.8mmx20.3mmx10.5mm | - | yes | Active | Not Applicable | 24 | EAR99 | Isolated Module | - | ITE (Commercial), Medical | 3W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | 24/7 | R-PDMA-P24 | 1 | - | - | 83% | 3kV | 40V | 12V | 9V | 24V | NO | - | - | 3W | SCP | - | - | - | - | 20.3mm | ROHS3 Compliant | ||
![]() TDN 1-1222WI Traco Power | 15 |
| Datasheet | 13 Weeks | Through Hole | 7-DIP Module, 6 Leads | YES | -40°C~90°C | 2016 | TDN 1WI (1W) | 0.52Lx0.36W x 0.40 H 13.2mmx9.1mmx10.2mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 1.1W | - | DUAL | FLAT | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-F6 | 2 | - | - | 80% | 1.6kV | 18V | 12V | 4.5V | 12V | NO | -12V | - | 1W | Remote On/Off, SCP | - | - | 10.7mm | - | 9.1mm | ROHS3 Compliant | ||
![]() TEN 3-0523 Traco Power | 211 |
| Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 8 Leads | NO | -40°C~85°C With Derating | 2009 | TEN 3 (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | -15 VOLT OUTPUT ALSO AVAILABLE | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-P8 | 2 | Not Qualified | - | 75% | 1.5kV | 9V | 15V | 4.5V | 5V | NO | -15V | - | 3W | SCP | - | - | 10.45mm | 31.8mm | - | ROHS3 Compliant | ||
![]() TMA 1515S Traco Power | 9 | - | Datasheet | 11 Weeks | Through Hole | 6-SIP Module, 4 Leads | - | -40°C~85°C With Derating | 2010 | TMA (1W) | 0.77Lx0.24W x 0.40 H 19.5mmx6.1mmx10.2mm | - | yes | Active | Not Applicable | - | EAR99 | Isolated Module | - | ITE (Commercial) | 1W | - | - | - | - | - | - | - | 6/5 | - | 1 | - | - | 79% | 1kV | 16.5V | - | 13.5V | - | - | - | - | - | SCP | - | - | - | - | - | ROHS3 Compliant | ||
![]() TEN 6-2421N Traco Power | 19 |
| Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 8 Leads | NO | -40°C~85°C With Derating | 2013 | TEN 6N (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | 8 | - | Isolated Module | - | ITE (Commercial) | 5W | ADDITIONAL -5 VOLT OUTPUT ALSO AVAILABLE | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-P8 | 2 | - | - | 80% | 1.5kV | 36V | 5V | 18V | 24V | NO | -5V | - | 5W | OCP, SCP | - | - | 10.45mm | 31.8mm | - | ROHS3 Compliant | ||
![]() TMR 1-2411SM Traco Power | 691 | - | Datasheet | 11 Weeks | Surface Mount | 14-SMD Module, 7 Leads | YES | -40°C~82°C With Derating | 2013 | TMR 1SM (1W) | 0.74Lx0.54W x 0.34 H 18.9mmx13.7mmx8.7mm | - | - | Active | 2 (1 Year) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 1W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PDMA-G7 | 1 | - | - | 79% | 1.5kV | 36V | 5V | 18V | 24V | NO | - | - | 1W | Remote On/Off, OCP, SCP | - | - | 9.2mm | - | - | ROHS3 Compliant | ||
![]() TEN 5-0522 Traco Power | 210 | - | Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 7 Leads | NO | -40°C~85°C With Derating | 2005 | TEN 5 (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | e4 | yes | Active | Not Applicable | 8 | EAR99 | Isolated Module | GOLD (5) OVER NICKEL (100) | ITE (Commercial) | 6W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-XDMA-P8 | 2 | Not Qualified | - | 82% | 1.5kV | 7V | 12V | 4.5V | 5V | NO | -12V | - | - | SCP | - | - | 10.5mm | - | - | ROHS3 Compliant | ||
![]() TRN 3-2421 Traco Power | 4 | - | Datasheet | 13 Weeks | Through Hole | 5-SIP Module | NO | -40°C~85°C | - | TRN 3 (3W) | 0.47Lx0.30W x 0.43 H 11.9mmx7.7mmx11.0mm | - | - | Active | Not Applicable | 5 | - | Isolated Module | - | ITE (Commercial) | 3W | - | SINGLE | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PSMA-T5 | 2 | - | - | 79% | 1.6kV | 36V | 5V | 18V | 24V | NO | -5V | - | 3W | SCP | - | - | 11.5mm | 11.9mm | 7.7mm | ROHS3 Compliant | ||
![]() THN 30-2411WI Traco Power | 80 | - | Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | -40°C~80°C With Derating | 2012 | THN 30WI (30W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 30W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | S-MDMA-P6 | 1 | - | - | 89% | 1.5kV | 36V | 5V | 9V | 24V | YES | - | - | 30W | Remote On/Off, OTP, OVP, SCP, UVLO | - | - | - | 25.4mm | 25.4mm | ROHS3 Compliant |