- Series
- Efficiency
- Number of Outputs
- Package / Case
- Width
- Length
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Moisture Sensitive
- Mounting Styles
- RoHS
- Height
Attribute column
Manufacturer
TRACO DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Voltage - Output 2 | Total Power Output-Max | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TEN 20-4811 Traco Power | 100 |
| Datasheet | 11 Weeks | Through Hole | 6-DIP Module | NO | -40°C~85°C With Derating | - | TEN 20 (20W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | Not Applicable | 6 | - | Isolated Module | - | ITE (Commercial) | 20W | SEATED HGT CALCULATED | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-MDMA-T6 | 1 | - | 85% | 1.5kV | 75V | 5V | 36V | 48V | NO | - | 20W | SCP | - | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() THN 30-4822 Traco Power | 45 |
| Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | -40°C~80°C With Derating | 2012 | THN 30 (30W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 30W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | S-MDMA-P6 | 2 | - | 91% | 1.5kV | 75V | 12V | 36V | 48V | NO | -12V | 30W | Remote On/Off, OTP, OVP, SCP | 10.4mm | - | - | ROHS3 Compliant | ||
![]() TEN 30-4813 Traco Power | 44 |
| Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | -40°C~85°C With Derating | 2010 | TEN 30 (30W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | yes | Active | Not Applicable | 7 | EAR99 | Isolated Module | Nickel (Ni) | ITE (Commercial) | 30W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | 7 | R-XDMA-P7 | 1 | Not Qualified | 91% | 1.5kV | 75V | 15V | 36V | 48V | YES | - | - | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() TEN 40-1213N Traco Power | 59585 |
| Datasheet | 11 Weeks | Through Hole | 6-DIP Module | NO | -40°C~80°C With Derating | 2014 | TEN 40N (40W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 40W | SEATED HGT CALCULATED | DUAL | - | - | 1 | - | - | - | R-MDMA-T6 | 1 | - | 90% | 1.5kV | 18V | 15V | 9V | 12V | YES | - | 40W | Remote On/Off, OVP, SCP, UVLO | - | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() TSM 1212S Traco Power | 121 | - | Datasheet | 11 Weeks | Surface Mount | 14-SMD Module, 8 Leads | YES | -40°C~85°C | 2006 | TSM (1W) | 0.50Lx0.31W x 0.32 H 12.7mmx8.0mmx8.1mm | - | yes | Active | 3 (168 Hours) | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | 960mW | - | DUAL | GULL WING | 245 | 1 | 2.54mm | 10 | - | R-PDMA-G8 | 1 | Not Qualified | 81% | 1kV | 13.2V | 12V | 10.8V | 12V | NO | - | 1W | SCP | 7.3mm | - | 8mm | ROHS3 Compliant | ||
![]() TEN 8-4813WI Traco Power | 47 | - | Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 9 Leads | NO | -40°C~85°C With Derating | 2010 | TEN 8WI (8W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | ITE (Commercial), Railway | 8W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | 24/9 | R-MDMA-P9 | 1 | Not Qualified | 88% | 1.5kV | 75V | 15V | 18V | 48V | NO | - | 8W | Remote On/Off, OCP, OVP, SCP, UVLO | - | 32mm | 20.3mm | ROHS3 Compliant | ||
![]() TEN 30-2411WI Traco Power | 6316 | - | Datasheet | - | Through Hole | 7-DIP Module, 6 Leads | NO | -40°C~85°C With Derating | 2006 | TEN 30WI (30W) | 2.00Lx1.60W x 0.40 H 50.8mmx40.6mmx10.2mm | - | yes | Not For New Designs | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 30W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | 6 | R-PDMA-P6 | 1 | - | 87% | 1.5kV | 40V | 5.1V | 10V | 24V | YES | - | 30W | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() TEL 8-4810 Traco Power | 2515 |
| Datasheet | 11 Weeks | Through Hole | 16-DIP Module, 6 Leads | NO | -40°C~80°C | 2015 | TEL 8 (8W) | 0.95Lx0.55W x 0.33 H 24.1mmx14.0mmx8.5mm | e3 | - | Active | Not Applicable | 6 | - | Isolated Module | Tin (Sn) | ITE (Commercial) | 5.3W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-MDMA-P6 | 1 | - | 78% | 1.5kV | 75V | 3.3V | 36V | 48V | NO | - | 6.6W | SCP | - | - | - | ROHS3 Compliant | ||
![]() TMR 2-4813WI Traco Power | 81 |
| Datasheet | 11 Weeks | Through Hole | 9-SIP Module, 7 Leads | NO | -40°C~85°C With Derating | 2012 | TMR 2WI (2W) | 1.02Lx0.37W x 0.49 H 26.0mmx9.3mmx12.5mm | - | yes | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 2W | - | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PSMA-P7 | 1 | Not Qualified | 78% | 1.5kV | 75V | 15V | 18V | 48V | NO | - | 2W | Remote On/Off, SCP | - | 26mm | 9.3mm | ROHS3 Compliant | ||
![]() TDN 1-4815WISM Traco Power | 7 | - | Datasheet | 13 Weeks | Surface Mount | 7-SMD Module, 6 Leads | YES | -40°C~90°C | - | TDN 1WISM (1W) | 0.52Lx0.36W x 0.40 H 13.2mmx9.1mmx10.2mm | - | - | Active | 2 (1 Year) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 1.1W | - | DUAL | FLAT | NOT SPECIFIED | 1 | 2mm | NOT SPECIFIED | - | R-PDMA-F6 | 1 | - | 80% | 1.6kV | 75V | 24V | 18V | 48V | NO | - | 1W | Remote On/Off, SCP | - | - | - | ROHS3 Compliant | ||
![]() TDN 3-1212WISM Traco Power | 7 | - | Datasheet | 13 Weeks | Surface Mount | 7-SMD Module, 6 Leads | - | -40°C~70°C | - | TDN 3WISM (3W) | 0.52Lx0.36W x 0.40 H 13.2mmx9.1mmx10.2mm | - | - | Active | 2 (1 Year) | - | - | Isolated Module | - | ITE (Commercial) | 3W | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | 1 | - | 83% | 1.6kV | 18V | - | 4.5V | - | - | - | - | Remote On/Off, SCP | - | - | - | ROHS3 Compliant | ||
![]() TRN 1-4815SM Traco Power | 100 | - | Datasheet | 13 Weeks | Surface Mount | 7-SMD Module, 6 Leads | YES | -40°C~90°C | - | TRN 1SM (1W) | 0.47Lx0.44W x 0.31 H 11.9mmx11.3mmx8.0mm | - | - | Active | 2A (4 Weeks) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 1.1W | - | DUAL | FLAT | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-F7 | 1 | - | 81% | 1.6kV | 75V | 24V | 36V | 48V | NO | - | 1W | SCP | - | - | - | ROHS3 Compliant | ||
![]() TEP 100-2412 Traco Power | 2037 | - | Datasheet | 13 Weeks | Through Hole | 9-DIP Module | - | -40°C~75°C | 2010 | TEP 100 (100W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | - | Active | Not Applicable | - | EAR99 | Isolated Module | - | ITE (Commercial), Railway | 101W | - | - | - | - | - | - | - | - | - | 1 | - | 90% | 2.25kV | 36V | - | 18V | - | - | - | - | Remote On/Off, OCP, OVP, SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() TSR 1-0518SM Traco Power | 60 | - | Datasheet | 13 Weeks | Surface Mount | 10-SMD Module, 6 Leads | YES | -40°C~85°C With Derating | 2014 | TSR 1SM | 0.60Lx0.37W x 0.30 H 15.2mmx9.3mmx7.6mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Linear Regulator Replacement | - | ITE (Commercial) | 1.8W | - | DUAL | GULL WING | 245 | 1 | 2.54mm | NOT SPECIFIED | - | R-PDMA-G6 | 1 | - | 92.5% | - | 5.5V | 1.8V | 3V | 5V | NO | - | - | SCP | - | - | 9.3mm | ROHS3 Compliant | ||
![]() TEC 3-0911 Traco Power | 41 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~90°C With Derating | - | TEC 3 (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | e3 | - | Active | Not Applicable | 7 | - | Isolated Module | Tin (Sn) | ITE (Commercial) | 3W | - | SINGLE | - | - | 1 | 2.54mm | - | - | R-PSMA-T7 | 1 | - | 78% | 1.6kV | 13.2V | 5V | 4.5V | 9V | NO | - | 3W | Remote On/Off, SCP | - | - | - | ROHS3 Compliant | ||
![]() TEN 40-1215N Traco Power | 74 |
| Datasheet | 11 Weeks | Through Hole | 6-DIP Module | NO | -40°C~80°C With Derating | - | TEN 40N (40W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 40W | SEATED HGT CALCULATED | DUAL | - | - | 1 | - | - | - | R-MDMA-T6 | 1 | - | 91% | 1.5kV | 18V | 24V | 9V | 12V | YES | - | 40W | Remote On/Off, OVP, SCP, UVLO | - | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() TES 1-1222V Traco Power | 98 | - | Datasheet | 11 Weeks | Surface Mount | 12-SMD Module, 10 Leads | YES | -40°C~85°C With Derating | 2012 | TES 1V (1W) | 0.64Lx0.31W x 0.31 H 16.3mmx8.0mmx8.0mm | - | - | Active | 2 (1 Year) | 10 | EAR99 | Isolated Module | - | ITE (Commercial) | 1W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-G10 | 2 | - | 80% | 3kV | 13.2V | 12V | 10.8V | 12V | NO | -12V | 1W | SCP | - | 16.3mm | 8mm | ROHS3 Compliant | ||
![]() TEC 3-0922 Traco Power | 44 | - | Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | - | -40°C~90°C With Derating | - | TEC 3 (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | e3 | - | Active | Not Applicable | - | - | Isolated Module | Tin (Sn) | ITE (Commercial) | 3W | - | - | - | - | - | - | - | - | - | 2 | - | 82% | 1.6kV | 13.2V | - | 4.5V | - | - | -12V | - | Remote On/Off, SCP | - | - | - | ROHS3 Compliant | ||
![]() TDN 1-2422WI Traco Power | 5 | - | Datasheet | 13 Weeks | Through Hole | 7-DIP Module, 6 Leads | NO | -40°C~90°C | 2016 | TDN 1WI (1W) | 0.52Lx0.36W x 0.40 H 13.2mmx9.1mmx10.2mm | - | - | Active | Not Applicable | 6 | - | Isolated Module | - | ITE (Commercial) | 1.1W | - | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-T6 | 2 | - | 80% | 1.6kV | 36V | 12V | 9V | 24V | NO | -12V | 1W | Remote On/Off, SCP | 10.7mm | - | 9.1mm | ROHS3 Compliant | ||
![]() TEL 3-2413 Traco Power | 10 | - | Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 13 Leads | NO | -40°C~85°C With Derating | 2014 | TEL 3 (3W) | 1.26Lx0.79W x 0.40 H 32.0mmx20.0mmx10.2mm | - | - | Active | Not Applicable | 12 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | - | 1 | - | 81% | 1.5kV | 36V | 15V | 18V | 24V | NO | - | 3W | SCP | - | 32mm | 20mm | ROHS3 Compliant |