- Series
- Efficiency
- Number of Outputs
- Package / Case
- Width
- Length
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Moisture Sensitive
- Mounting Styles
- RoHS
- Height
Attribute column
Manufacturer
TRACO DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Protections | Voltage - Output 2 | Control Mode | Total Power Output-Max | Output Voltage-Max | Features | Warm-up Time | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TMH 1212S Traco Power | 712 | - | Datasheet | 11 Weeks | Through Hole | 7-SIP Module, 4 Leads | NO | -40°C~85°C With Derating | 2010 | TMH (2W) | 0.94Lx0.54W x 0.31 H 23.8mmx13.7mmx8.0mm | - | yes | Active | Not Applicable | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | 2W | - | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PSMA-T5 | 1 | Not Qualified | - | 82% | 1kV | 13.2V | 12V | 12V | 12V | NO | - | - | - | 2W | - | SCP | - | - | - | 7.5mm | ROHS3 Compliant | ||
![]() THL 10-4822 Traco Power | 28 |
| Datasheet | 11 Weeks | Through Hole | 5-DIP Module | NO | -40°C~80°C With Derating | 2014 | THL 10 (10W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | - | - | Active | Not Applicable | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | 10W | - | DUAL | PIN/PEG | - | 1 | - | - | - | S-MDMA-P5 | 2 | Not Qualified | - | 87% | 1.5kV | 75V | 12V | 36V | 48V | NO | - | -12V | - | 10W | - | SCP | - | 10.7mm | - | - | ROHS3 Compliant | ||
![]() THN 20-4810 Traco Power | 40 |
| Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | -40°C~75°C With Derating | 2013 | THN 20 (20W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 15W | SEATED HGT CALCULATED | DUAL | - | - | 1 | - | - | - | S-MDMA-T6 | 1 | - | EN, IEC, UL | 86% | 1.5kV | 75V | 3.3V | 36V | 48V | YES | OUTPUT OVER CURRENT; OUTPUT OVER VOLTAGE | - | VOLTAGE-MODE | - | - | Remote On/Off, OVP, SCP | 0.03 s | - | 25.4mm | 25.4mm | ROHS3 Compliant | ||
![]() TES 1-0512V Traco Power | 62 | - | Datasheet | 11 Weeks | Surface Mount | 12-SMD Module, 10 Leads | YES | -40°C~85°C With Derating | 2012 | TES 1V (1W) | 0.64Lx0.31W x 0.31 H 16.3mmx8.0mmx8.0mm | - | - | Active | 2 (1 Year) | 10 | EAR99 | Isolated Module | - | ITE (Commercial) | 1W | SEATED HGT CALCULATED | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | - | 1 | - | - | 79% | 3kV | 5.5V | 12V | 4.5V | 5V | NO | - | - | - | 1W | - | SCP | - | 8.25mm | - | 8mm | ROHS3 Compliant | ||
![]() TDN 3-1215WI Traco Power | 10 | - | Datasheet | 13 Weeks | Through Hole | 7-DIP Module, 6 Leads | - | -40°C~70°C | 2012 | TDN 3WI (3W) | 0.52Lx0.36W x 0.40 H 13.2mmx9.1mmx10.2mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 3W | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | 1 | - | - | 82% | 1.6kV | 18V | - | 4.5V | - | - | - | - | - | - | - | Remote On/Off, SCP | - | - | - | - | ROHS3 Compliant | ||
![]() TME 0515S Traco Power | 16 | - | Datasheet | 11 Weeks | Through Hole | 4-SIP Module | NO | -40°C~85°C With Derating | 2010 | TME (1W) | 0.45Lx0.28W x 0.40 H 11.5mmx7.1mmx10.2mm | - | yes | Active | Not Applicable | 4 | EAR99 | Isolated Module | - | ITE (Commercial) | 1W | - | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | 4 | R-PSMA-T4 | 1 | - | - | 78% | 1kV | 5.5V | 15V | 4.5V | 5V | NO | - | - | - | 1W | - | SCP | - | - | - | - | ROHS3 Compliant | ||
![]() THN 30-1215 Traco Power | 73 |
| Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | -40°C~80°C With Derating | 2012 | THN 30 (30W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 30W | SEATED HGT CALCULATED | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | S-MDMA-T6 | 1 | - | - | 89% | 1.5kV | 18V | 24V | 9V | 12V | YES | - | - | - | 30W | - | Remote On/Off, OTP, OVP, SCP | - | - | 25.4mm | 25.4mm | ROHS3 Compliant | ||
![]() TMR 3-4823E Traco Power | 17 |
| Datasheet | 11 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~85°C With Derating | 2014 | TMR 3E (3W) | 0.86Lx0.37W x 0.44 H 21.8mmx9.3mmx11.2mm | - | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | - | SINGLE | - | - | 1 | - | - | - | R-PSMA-T7 | 2 | - | - | 83% | 1.5kV | 75V | 15V | 36V | 48V | NO | - | -15V | - | 3W | - | Remote On/Off, SCP | - | 11.7mm | - | 9.3mm | ROHS3 Compliant | ||
![]() TMR 1-1222 Traco Power | 40 | - | Datasheet | 11 Weeks | Through Hole | 6-SIP Module, 5 Leads | NO | -40°C~85°C | 2013 | TMR 1 (1W) | 0.67Lx0.30W x 0.43 H 17.0mmx7.6mmx11.0mm | e3 | - | Active | Not Applicable | 5 | EAR99 | Isolated Module | Tin (Sn) - with Nickel (Ni) barrier | ITE (Commercial) | 1W | - | SINGLE | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PSMA-T5 | 2 | - | - | 79% | 1.5kV | 18V | 12V | 9V | 12V | NO | - | -12V | - | 1W | - | OCP, SCP | - | 11.5mm | 17mm | - | ROHS3 Compliant | ||
![]() TME 2412S Traco Power | 1050 | - | Datasheet | 11 Weeks | Through Hole | 4-SIP Module | NO | -40°C~85°C With Derating | 2010 | TME (1W) | 0.45Lx0.28W x 0.40 H 11.5mmx7.1mmx10.2mm | - | yes | Active | Not Applicable | 4 | EAR99 | Isolated Module | - | ITE (Commercial) | 1W | - | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | 4 | R-PSMA-T4 | 1 | - | - | 79% | 1kV | 26.4V | 12V | 21.6V | 24V | NO | - | - | - | 1W | - | SCP | - | - | - | - | ROHS3 Compliant | ||
![]() TEN 8-1210 Traco Power | 3000 |
| Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 9 Leads | NO | -40°C~85°C With Derating | 2012 | TEN 8 (8W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | 6.6W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | 23/9 | R-PDMA-P9 | 1 | Not Qualified | - | 80% | 1.5kV | 18V | 3.3V | 9V | 12V | NO | - | - | - | 6.6W | - | Remote On/Off, OCP, SCP | - | - | 32mm | 20.3mm | ROHS3 Compliant | ||
![]() TDR 2-2411WI Traco Power | 1000 | - | Datasheet | 13 Weeks | Through Hole | 14-DIP Module, 7 Leads | YES | -40°C~85°C | 2007 | TDR 2WI (2W) | 0.74Lx0.50W x 0.34 H 18.9mmx12.8mmx8.7mm | e3 | yes | Active | Not Applicable | 7 | EAR99 | Isolated Module | Matte Tin (Sn) - annealed | ITE (Commercial) | 2W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PDMA-G7 | 1 | Not Qualified | - | 79% | 1.6kV | 36V | 5V | 9V | 24V | NO | - | - | - | 2W | - | Remote On/Off, SCP | - | 9.2mm | - | - | ROHS3 Compliant | ||
![]() TMR 1223 Traco Power | 130 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~85°C | 2007 | TMR 2 (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 2W | ADDITIONAL -15 VOLT OUTPUT ALSO AVAILABLE | SINGLE | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | 8/7 | R-PSMA-T7 | 2 | - | - | 84% | 1.5kV | 18V | 15V | 9V | 12V | NO | - | -15V | - | 2W | - | Remote On/Off, SCP | - | 11.6mm | - | - | ROHS3 Compliant | ||
![]() TMR 6-7215WIR Traco Power | 16 | - | Datasheet | 13 Weeks | Through Hole | 8-SIP Module | - | -40°C~80°C With Derating | - | TMR 6WIR (6W) | 0.86Lx0.38W x 0.44 H 21.8mmx9.6mmx11.2mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial), Railway | 6W | - | - | - | - | - | - | - | - | - | 1 | - | - | 86% | 3kV | 160V | - | 43V | - | - | - | - | - | - | - | Remote On/Off, OCP, SCP | - | - | - | - | ROHS3 Compliant | ||
![]() TEN 40-4822WIN Traco Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | 6-DIP Module | NO | -40°C~75°C With Derating | 2017 | TEN 40WIN (40W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 40W | SEATED HGT CALCULATED | DUAL | - | - | 1 | - | - | - | R-MDMA-T6 | 2 | - | - | 88% | 1.5kV | 75V | 12V | 18V | 48V | NO | - | -12V | - | 40W | - | Remote On/Off, OVP, SCP | - | - | 50.8mm | - | ROHS3 Compliant | ||
![]() TMV 2412DHI Traco Power | 10 | - | Datasheet | 11 Weeks | Through Hole | 7-SIP Module, 5 Leads | - | -40°C~95°C With Derating | 2014 | TMV-HI (1W) | 0.77Lx0.30W x 0.40 H 19.5mmx7.5mmx10.2mm | - | - | Active | Not Applicable | - | EAR99 | Isolated Module | - | ITE (Commercial) | 1W | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | 2 | - | - | 77% | 5.2kV | 26.4V | - | 21.6V | - | - | - | -12V | - | - | - | SCP | - | - | - | - | ROHS3 Compliant | ||
![]() TMH 2415S Traco Power | 25800 | - | Datasheet | 11 Weeks | Through Hole | 7-SIP Module, 4 Leads | NO | -40°C~85°C With Derating | 2010 | TMH (2W) | 0.94Lx0.54W x 0.31 H 23.8mmx13.7mmx8.0mm | - | yes | Active | Not Applicable | 5 | EAR99 | Isolated Module | - | ITE (Commercial) | 2W | - | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PSMA-T5 | 1 | Not Qualified | - | 82% | 1kV | 26.4V | 15V | 21.6V | 24V | NO | - | - | - | 2W | - | SCP | - | - | - | 7.5mm | ROHS3 Compliant | ||
![]() TDN 5-2419WI Traco Power | 5790 |
| Datasheet | 13 Weeks | Through Hole | 7-DIP Module, 6 Leads | NO | -40°C~75°C With Derating | - | TDN 5WI (5W) | 0.52Lx0.36W x 0.40 H 13.2mmx9.1mmx10.2mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 5W | - | DUAL | - | NOT SPECIFIED | 1 | 2mm | NOT SPECIFIED | - | R-XDMA-T6 | 1 | - | - | 81% | 1.6kV | 36V | 9V | 9V | 24V | NO | - | - | - | 5W | 9.09V | Remote On/Off, SCP | - | - | - | - | ROHS3 Compliant | ||
![]() TRN 3-4822 Traco Power | 10 | - | Datasheet | 13 Weeks | Through Hole | 5-SIP Module | YES | -40°C~85°C | - | TRN 3 (3W) | 0.47Lx0.30W x 0.43 H 11.9mmx7.7mmx11.0mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | - | DUAL | FLAT | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-F6 | 2 | - | - | 82% | 1.6kV | 75V | 12V | 36V | 48V | NO | - | -12V | - | 3W | - | SCP | - | - | 11.9mm | 11.3mm | ROHS3 Compliant | ||
![]() TEL 15-1213 Traco Power | 40 |
| Datasheet | 11 Weeks | Through Hole | 5-DIP Module, 4 Leads | NO | -40°C~80°C | - | TEL 15 (15W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | yes | Active | Not Applicable | 4 | EAR99 | Isolated Module | - | ITE (Commercial) | 15W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-XDMA-P4 | 1 | Not Qualified | - | 86% | 1.5kV | 18V | 15V | 9V | 12V | NO | - | - | - | - | - | SCP | - | - | 50.8mm | 25.4mm | ROHS3 Compliant |