- Series
- Efficiency
- Number of Outputs
- Package / Case
- Width
- Length
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Moisture Sensitive
- Mounting Styles
- RoHS
- Height
Attribute column
Manufacturer
TRACO DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Voltage - Output 2 | Total Power Output-Max | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TMR 2-1222WIN Traco Power | 50 | - | Datasheet | 11 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~90°C With Derating | 2014 | TMR 2WIN (2W) | 0.86Lx0.37W x 0.44 H 21.8mmx9.3mmx11.2mm | - | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 2W | - | SINGLE | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PSMA-T7 | 2 | - | 82% | 1.5kV | 18V | 12V | 4.5V | 12V | NO | -12V | - | Remote On/Off, OCP, SCP | 11.7mm | - | 9.3mm | ROHS3 Compliant | ||
![]() TDN 3-2413WISM Traco Power | 10 | - | Datasheet | 13 Weeks | Surface Mount | 7-SMD Module, 6 Leads | - | -40°C~70°C | - | TDN 3WISM (3W) | 0.52Lx0.36W x 0.40 H 13.2mmx9.1mmx10.2mm | - | - | Active | 2 (1 Year) | - | - | Isolated Module | - | ITE (Commercial) | 3W | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | 1 | - | 84% | 1.6kV | 36V | - | 9V | - | - | - | - | Remote On/Off, SCP | - | - | - | ROHS3 Compliant | ||
![]() THM 30-2412WI Traco Power | 37 | - | Datasheet | 13 Weeks | Through Hole | 5-DIP Module | NO | -40°C~80°C With Derating | - | THM 30WI (30W) | 1.60Lx1.00W x 0.40 H 40.6mmx25.4mmx10.2mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | Medical | 30W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-P6 | 1 | - | 89% | 5kV | 36V | 12V | 9V | 24V | YES | - | 30W | OCP, OTP, OVP, SCP | - | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() THN 20-4811WI Traco Power | 241 |
| Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | -40°C~75°C With Derating | 2007 | THN 20WI (20W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 20W | SEATED HGT CALCULATED | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | S-MDMA-T6 | 1 | - | 89% | 1.5kV | 75V | 5V | 18V | 48V | YES | - | 20W | Remote On/Off, OVP, SCP | - | 25.4mm | 25.4mm | ROHS3 Compliant | ||
![]() TMV 0505S Traco Power | 67 | - | Datasheet | 11 Weeks | Through Hole | 7-SIP Module, 4 Leads | - | -40°C~85°C With Derating | 2015 | TMV (1W) | 0.77Lx0.24W x 0.40 H 19.5mmx6.1mmx10.2mm | - | yes | Active | Not Applicable | - | EAR99 | Isolated Module | - | ITE (Commercial) | 1W | - | - | - | - | - | - | - | 7/5 | - | 1 | - | 70% | 3kV | 5.5V | - | 5V | - | - | - | - | SCP | - | - | - | ROHS3 Compliant | ||
![]() THN 20-4813WI Traco Power | 62 |
| Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | -40°C~75°C With Derating | 2014 | THN 20WI (20W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 20W | SEATED HGT CALCULATED | DUAL | - | - | 1 | - | - | - | S-MDMA-T6 | 1 | - | 90% | 1.5kV | 75V | 15V | 18V | 48V | YES | - | 20W | Remote On/Off, OVP, SCP | - | 25.4mm | 25.4mm | ROHS3 Compliant | ||
![]() TDN 5-0915WI Traco Power | 10 | - | Datasheet | 13 Weeks | Through Hole | 7-DIP Module, 6 Leads | YES | -40°C~75°C With Derating | 2016 | TDN 5WI (5W) | 0.52Lx0.36W x 0.40 H 13.2mmx9.1mmx10.2mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 5W | - | DUAL | FLAT | NOT SPECIFIED | 1 | 2mm | NOT SPECIFIED | - | R-PDMA-F6 | 1 | - | 83% | 1.6kV | 13.2V | 24V | 4.5V | 9V | NO | - | 5W | Remote On/Off, SCP | - | - | - | ROHS3 Compliant | ||
![]() TEP 160-7216WIR Traco Power | 2863 |
| Datasheet | 13 Weeks | Through Hole | 9-DIP Module | NO | -40°C~75°C | 2013 | TEP 160WIR (196W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | - | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | ITE (Commercial), Railway | 182W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-MDMA-P9 | 1 | - | 90% | 2.25kV | 160V | 28V | 43V | 110V | YES | - | - | Remote On/Off, OTP, OVP, SCP, UVLO | - | - | 57.9mm | ROHS3 Compliant | ||
![]() TMV 0515D Traco Power | 10 | - | Datasheet | 11 Weeks | Through Hole | 7-SIP Module, 5 Leads | - | -40°C~85°C With Derating | 2015 | TMV (1W) | 0.77Lx0.24W x 0.40 H 19.5mmx6.1mmx10.2mm | - | yes | Active | Not Applicable | - | EAR99 | Isolated Module | - | ITE (Commercial) | 1.1W | - | - | - | - | - | - | - | 7/5 | - | 2 | - | 73% | 3kV | 5.5V | - | 5V | - | - | -15V | - | SCP | - | - | - | ROHS3 Compliant | ||
![]() TEN 3-4823WI Traco Power | 37 |
| Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 8 Leads | NO | -40°C~85°C With Derating | 2014 | TEN 3WI (3W) | 1.26Lx0.79W x 0.40 H 32.0mmx20.0mmx10.2mm | - | - | Active | Not Applicable | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-XDMA-P8 | 2 | - | 82% | 1.5kV | 75V | 15V | 18V | 48V | NO | -15V | 3W | SCP | 10.7mm | 31.8mm | - | ROHS3 Compliant | ||
![]() TEN 20-2423WI Traco Power | 4 |
| Datasheet | - | Through Hole | 7-DIP Module | - | -40°C~85°C With Derating | 2005 | TEN 20WI (20W) | 2.00Lx1.60W x 0.40 H 50.8mmx40.6mmx10.2mm | - | yes | Not For New Designs | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 20W | -15 VOLT ADDITIONAL OUTPUT IS AVAILABLE | - | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | - | 2 | Not Qualified | 82% | 1.5kV | 36V | 15V | 9V | 24V | YES | -15V | - | Remote On/Off, OCP, OVP, SCP | 10.7mm | 50.8mm | - | ROHS3 Compliant | ||
![]() THN 15-2410WIR Traco Power | 3000 |
| Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | -40°C~90°C With Derating | - | THN 15WIR (15W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Railway | 15W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | S-XDMA-P6 | 1 | - | 88% | 3kV | 36V | 3.3V | 9V | 24V | YES | - | - | Remote On/Off, OVP, SCP, UVLO | - | 25.4mm | 25.4mm | ROHS3 Compliant | ||
![]() TMR 3-4811WIE Traco Power | 10 | - | Datasheet | 11 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~85°C With Derating | 2014 | TMR 3WIE (3W) | 0.86Lx0.37W x 0.44 H 21.8mmx9.3mmx11.2mm | - | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | SEATED HGT CALCULATED | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PSMA-T7 | 1 | - | 79% | 1.5kV | 75V | 5V | 18V | 48V | NO | - | 3W | Remote On/Off, SCP | - | - | 9.3mm | ROHS3 Compliant | ||
![]() THN 15-2421 Traco Power | 3000 |
| Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | -40°C~85°C With Derating | 2012 | THN 15 (15W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 15W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | S-XDMA-P6 | 2 | - | 85% | 1.5kV | 36V | 5V | 18V | 24V | NO | -5V | 15W | Remote On/Off, OVP, SCP | 10.4mm | - | - | ROHS3 Compliant | ||
![]() THD 12-2410WI Traco Power | 68 | - | Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 8 Leads | NO | -40°C~85°C With Derating | 2012 | THD 12WI (12W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | 9 | - | Isolated Module | - | ITE (Commercial) | 12W | SEATED HGT CALCULATED | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-MDMA-T9 | 1 | - | 84% | 1.5kV | 36V | 3.3V | 9V | 24V | NO | - | - | Remote On/Off, OVP, SCP, UVLO | - | - | 20.3mm | ROHS3 Compliant | ||
![]() TSV 2415D Traco Power | 10 | - | Datasheet | - | Surface Mount | 22-SMD Module, 10 Leads | YES | -40°C~85°C | - | TSV (1W) | 0.60Lx0.31W x 0.27 H 15.2mmx8.0mmx7.0mm | - | yes | Not For New Designs | Not Applicable | 10 | EAR99 | Isolated Module | - | ITE (Commercial) | 900mW | - | DUAL | GULL WING | 245 | 1 | - | 10 | - | R-XDMA-G10 | 2 | - | 80% | 3kV | 26.4V | 15V | 21.6V | 24V | NO | -15V | 1W | SCP | 7.45mm | - | 8mm | ROHS3 Compliant | ||
![]() TDR 2-4811WI Traco Power | 42 | - | Datasheet | 13 Weeks | Through Hole | 14-DIP Module, 7 Leads | YES | -40°C~85°C | 2010 | TDR 2WI (2W) | 0.74Lx0.50W x 0.34 H 18.9mmx12.8mmx8.7mm | e3 | yes | Active | Not Applicable | 7 | EAR99 | Isolated Module | Matte Tin (Sn) - annealed | ITE (Commercial) | 2W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PDMA-G7 | 1 | Not Qualified | 78% | 1.6kV | 75V | 5V | 18V | 48V | NO | - | 2W | Remote On/Off, SCP | 9.2mm | - | - | ROHS3 Compliant | ||
![]() TEC 3-2422 Traco Power | 22 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~90°C With Derating | - | TEC 3 (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | - | - | Active | Not Applicable | 7 | - | Isolated Module | - | ITE (Commercial) | 3W | - | SINGLE | - | - | 1 | - | - | - | R-PSMA-T7 | 2 | - | 84% | 1.6kV | 36V | 12V | 18V | 24V | NO | -12V | 3W | Remote On/Off, SCP | 11.7mm | - | 9.1mm | ROHS3 Compliant | ||
![]() TMR 3-1221WIE Traco Power | 60 | - | Datasheet | 11 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~85°C With Derating | 2014 | TMR 3WIE (3W) | 0.86Lx0.37W x 0.44 H 21.8mmx9.3mmx11.2mm | - | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | SEATED HGT CALCULATED | SINGLE | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PSMA-T7 | 2 | - | 70% | 1.5kV | 18V | 5V | 4.5V | 12V | NO | -5V | 3W | Remote On/Off, SCP | 11.7mm | - | 9.3mm | ROHS3 Compliant | ||
![]() TRN 1-0515SM Traco Power | 40 | - | Datasheet | 13 Weeks | Surface Mount | 7-SMD Module, 6 Leads | YES | -40°C~90°C | - | TRN 1SM (1W) | 0.47Lx0.44W x 0.31 H 11.9mmx11.3mmx8.0mm | - | - | Active | 2A (4 Weeks) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 1.1W | - | DUAL | FLAT | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-F7 | 1 | - | 83% | 1.6kV | 13.2V | 24V | 4.5V | 9V | NO | - | 1W | SCP | - | - | - | ROHS3 Compliant |