- Series
- Efficiency
- Number of Outputs
- Package / Case
- Width
- Length
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Moisture Sensitive
- Mounting Styles
- RoHS
- Height
Attribute column
Manufacturer
TRACO DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Protections | Voltage - Output 2 | Control Mode | Total Power Output-Max | Switching Frequency-Max | Features | Warm-up Time | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TEL 10-2422WI Traco Power | 33 | - | Datasheet | 11 Weeks | Through Hole | 16-DIP Module, 6 Leads | NO | -40°C~88°C With Derating | - | TEL 10WI (10W) | 0.94Lx0.54W x 0.31 H 23.8mmx13.7mmx8.0mm | - | Active | Not Applicable | 6 | - | Isolated Module | ITE (Commercial) | 10W | - | DUAL | PIN/PEG | - | 1 | 24V | - | - | - | R-MDMA-P6 | 2 | - | EN, IEC, UL | 87% | 1.5kV | 36V | 12V | 9V | 24V | NO | OUTPUT OVER CURRENT | -12V | VOLTAGE-MODE | 10W | 485kHz | SCP | 0.03 s | 8.5mm | 8.5mm | - | 13.7mm | ROHS3 Compliant | ||
![]() TRS 2-0910 Traco Power | 312 | - | Datasheet | 13 Weeks | Surface Mount | 7-SMD Module, 6 Leads | YES | -40°C~90°C With Derating | - | TRS 2 (2W) | 0.47Lx0.44W x 0.31 H 11.9mmx11.3mmx8.0mm | - | Active | 2A (4 Weeks) | 7 | - | Isolated Module | ITE (Commercial) | 1.7W | - | DUAL | FLAT | - | 1 | - | - | - | - | R-PDMA-F7 | 1 | - | UL, EN, IEC | 77% | 1.6kV | 13.2V | 3.3V | 4.5V | 9V | NO | - | - | VOLTAGE-MODE | - | - | SCP | 0.005 s | 8.5mm | 8.5mm | - | - | ROHS3 Compliant | ||
![]() TEN 3-4822WI Traco Power | 40 |
| Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 8 Leads | NO | -40°C~85°C With Derating | 2014 | TEN 3WI (3W) | 1.26Lx0.79W x 0.40 H 32.0mmx20.0mmx10.2mm | - | Active | Not Applicable | 8 | EAR99 | Isolated Module | ITE (Commercial) | 3W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-XDMA-P8 | 2 | - | - | 82% | 1.5kV | 75V | 12V | 18V | 48V | NO | - | -12V | - | 3W | - | SCP | - | - | 10.7mm | 31.8mm | - | ROHS3 Compliant | ||
![]() THM 20-1221 Traco Power | 10 |
| Datasheet | 13 Weeks | Through Hole | 5-DIP Module | NO | -40°C~80°C With Derating | - | THM 20 (20W) | 1.60Lx1.00W x 0.40 H 40.6mmx25.4mmx10.2mm | - | Active | Not Applicable | 5 | - | Isolated Module | Medical | 20W | IT ALSO HAS -5 V OUTPUT | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PDMA-P5 | 2 | - | - | 86% | 5kV | 18V | 5V | 9V | 12V | NO | - | -5V | - | - | - | OCP, OTP, OVP, SCP | - | - | 10.7mm | 40.6mm | - | ROHS3 Compliant | ||
![]() THN 15-1215 Traco Power | 44 | - | Datasheet | 13 Weeks | Through Hole | 6-DIP Module | - | -40°C~85°C With Derating | - | THN 15 (15W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | Active | Not Applicable | - | EAR99 | Isolated Module | ITE (Commercial) | 15W | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 1 | - | - | 90% | 1.5kV | 18V | - | 9V | - | - | - | - | - | - | - | Remote On/Off, OVP, SCP | - | - | - | - | - | ROHS3 Compliant | ||
![]() TEN 3-1222N Traco Power | 3000 |
| Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 8 Leads | NO | -40°C~85°C With Derating | 2014 | TEN 3N (3W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | Not Applicable | 8 | EAR99 | Isolated Module | ITE (Commercial) | 3W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-XDMA-P8 | 2 | - | - | 84% | 1.5kV | 18V | 12V | 9V | 12V | NO | - | -12V | - | 3W | - | SCP | - | - | 10.7mm | 31.8mm | - | ROHS3 Compliant | ||
![]() TSM 2405D Traco Power | 4072042 | - | Datasheet | 11 Weeks | Surface Mount | 18-SMD Module, 10 Leads | YES | -40°C~85°C | 2015 | TSM (1W) | 0.60Lx0.31W x 0.32 H 15.2mmx8.0mmx8.1mm | yes | Active | 3 (168 Hours) | 10 | EAR99 | Isolated Module | ITE (Commercial) | 1W | - | DUAL | GULL WING | 245 | 1 | - | - | 10 | 18/10 | R-PDMA-G10 | 2 | Not Qualified | - | 75% | 1kV | 26.4V | 5V | 21.6V | 24V | NO | - | -5V | - | 1W | - | SCP | - | - | 8.3mm | - | 8.3mm | ROHS3 Compliant | ||
![]() TEC 2-1222 Traco Power | 39 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~95°C With Derating | - | TEC 2 (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | - | Active | Not Applicable | 7 | - | Isolated Module | ITE (Commercial) | 2W | - | SINGLE | - | - | 1 | - | - | - | - | R-PSMA-T7 | 2 | - | - | 85% | 1.6kV | 18V | 12V | 9V | 12V | NO | - | -12V | - | - | - | Remote On/Off, SCP | - | - | 11.7mm | - | 9.1mm | ROHS3 Compliant | ||
![]() TMR 3-2423WISM Traco Power | 56 |
| Datasheet | 11 Weeks | Surface Mount | 14-SMD Module, 7 Leads | YES | -40°C~80°C | - | TMR 3WISM (3W) | 0.75Lx0.59W x 0.34 H 19.0mmx14.9mmx8.7mm | - | Active | 2 (1 Year) | 7 | EAR99 | Isolated Module | ITE (Commercial) | 3W | - | DUAL | GULL WING | - | 1 | - | - | - | - | R-PDMA-G7 | 2 | - | - | 84% | 1.5kV | 36V | 15V | 9V | 24V | NO | - | -15V | - | 3W | - | Remote On/Off, SCP | - | - | - | 19mm | 14.9mm | ROHS3 Compliant | ||
![]() TEL 10-4812WI Traco Power | 103 | - | Datasheet | 11 Weeks | Through Hole | 16-DIP Module, 6 Leads | NO | -40°C~88°C With Derating | - | TEL 10WI (10W) | 0.94Lx0.54W x 0.31 H 23.8mmx13.7mmx8.0mm | - | Active | Not Applicable | 6 | - | Isolated Module | ITE (Commercial) | 10W | - | DUAL | PIN/PEG | - | 1 | 48V | 2.54mm | - | - | R-MDMA-P6 | 1 | - | EN, IEC, UL | 87% | 1.5kV | 75V | 12V | 18V | 48V | NO | OUTPUT OVER CURRENT | - | VOLTAGE-MODE | - | 485kHz | SCP | 0.03 s | 8.5mm | 8.5mm | 23.8mm | - | ROHS3 Compliant | ||
![]() TEL 3-0512 Traco Power | 7 | - | Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 13 Leads | NO | -40°C~85°C With Derating | 2010 | TEL 3 (3W) | 1.26Lx0.79W x 0.40 H 32.0mmx20.0mmx10.2mm | - | Active | Not Applicable | 8 | EAR99 | Isolated Module | ITE (Commercial) | 3W | - | DUAL | PIN/PEG | - | 1 | - | 2.54mm | - | - | R-PDMA-P8 | 1 | - | - | 74% | 1.5kV | 9V | 12V | 4.5V | 5V | NO | - | - | - | 3W | - | SCP | - | - | - | 32mm | 20mm | ROHS3 Compliant | ||
![]() TRN 1-1210SM Traco Power | 60 | - | Datasheet | 13 Weeks | Surface Mount | 7-SMD Module, 6 Leads | YES | -40°C~90°C | - | TRN 1SM (1W) | 0.47Lx0.44W x 0.31 H 11.9mmx11.3mmx8.0mm | - | Active | 2A (4 Weeks) | 7 | EAR99 | Isolated Module | ITE (Commercial) | 1W | - | DUAL | FLAT | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PDMA-F7 | 1 | - | - | 77% | 1.6kV | 18V | 3.3V | 9V | 12V | NO | - | - | - | 0.99W | - | SCP | - | - | - | - | - | ROHS3 Compliant | ||
![]() THL 10-1223 Traco Power | 60 |
| Datasheet | 11 Weeks | Through Hole | 5-DIP Module | NO | -40°C~80°C With Derating | 2014 | THL 10 (10W) | 1.00Lx1.00W x 0.40 H 25.4mmx25.4mmx10.2mm | - | Active | Not Applicable | 5 | EAR99 | Isolated Module | ITE (Commercial) | 10W | - | DUAL | PIN/PEG | - | 1 | - | - | - | - | S-MDMA-P5 | 2 | Not Qualified | - | 87% | 1.5kV | 18V | 15V | 9V | 12V | NO | - | -15V | - | 10W | - | SCP | - | - | 10.7mm | - | - | ROHS3 Compliant | ||
![]() TES 5-2422 Traco Power | 34 |
| Datasheet | 11 Weeks | Surface Mount | 24-SMD Module, 14 Leads | YES | -40°C~85°C With Derating | 2010 | TES 5 (5W) | 1.31Lx0.81W x 0.40 H 33.4mmx20.6mmx10.2mm | - | Active | 2 (1 Year) | 14 | - | Isolated Module | ITE (Commercial) | 5W | - | DUAL | GULL WING | - | - | - | - | - | - | R-PDSO-G14 | 2 | Not Qualified | - | 85% | 1.5kV | 36V | 12V | 18V | - | - | - | -12V | - | - | - | Remote On/Off, SCP | - | - | - | - | - | ROHS3 Compliant | ||
![]() TRN 3-1215SM Traco Power | 10 | - | Datasheet | 13 Weeks | Surface Mount | 7-SMD Module, 6 Leads | YES | -40°C~85°C | - | TRN 3SM (3W) | 0.47Lx0.44W x 0.31 H 11.9mmx11.3mmx8.0mm | - | Active | 2A (4 Weeks) | 6 | EAR99 | Isolated Module | ITE (Commercial) | 3W | - | DUAL | FLAT | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PDMA-F6 | 1 | - | - | 82% | 1.6kV | 18V | 24V | 9V | 12V | NO | - | - | - | 3W | - | SCP | - | - | - | - | - | ROHS3 Compliant | ||
![]() TEN 10-4823 Traco Power | 52111 |
| Datasheet | - | Through Hole | 5-DIP Module | NO | -40°C~85°C With Derating | - | TEN 10 (10W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | yes | Not For New Designs | Not Applicable | 5 | - | Isolated Module | ITE (Commercial) | 10W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | 5 | R-XDMA-P5 | 2 | Not Qualified | - | 83% | 1.5kV | 75V | 15V | 36V | 48V | NO | - | -15V | - | 10W | - | OCP, OVP, SCP | - | - | 10.7mm | 50.8mm | - | ROHS3 Compliant | ||
![]() TRS 2-4821 Traco Power | 10 |
| Datasheet | 13 Weeks | Surface Mount | 7-SMD Module | YES | -40°C~90°C With Derating | - | TRS 2 (2W) | 0.47Lx0.44W x 0.31 H 11.9mmx11.3mmx8.0mm | - | Active | 2A (4 Weeks) | 7 | - | Isolated Module | ITE (Commercial) | 2W | - | DUAL | FLAT | - | 1 | - | - | - | - | R-PDMA-F7 | 2 | - | UL, EN, IEC | 78% | 1.6kV | 75V | 5V | 36V | 48V | NO | - | -5V | VOLTAGE-MODE | 2W | - | SCP | 0.005 s | 8.5mm | 8.5mm | 11.9mm | 11.3mm | ROHS3 Compliant | ||
![]() TMR 3-2413WIE Traco Power | 40 | - | Datasheet | 11 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~85°C With Derating | 2014 | TMR 3WIE (3W) | 0.86Lx0.37W x 0.44 H 21.8mmx9.3mmx11.2mm | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | ITE (Commercial) | 3W | SEATED HGT CALCULATED | SINGLE | - | NOT SPECIFIED | 1 | - | 2.54mm | NOT SPECIFIED | - | R-PSMA-T7 | 1 | - | - | 81% | 1.5kV | 36V | 15V | 9V | 24V | NO | - | - | - | 3W | - | Remote On/Off, SCP | - | - | - | - | 9.3mm | ROHS3 Compliant | ||
![]() THN 30-2422WI Traco Power | 49 |
| Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | -40°C~80°C With Derating | 2012 | THN 30WI (30W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | ITE (Commercial) | 30W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | S-MDMA-P6 | 2 | - | - | 89% | 1.5kV | 36V | 12V | 9V | 24V | NO | - | -12V | - | 30W | - | Remote On/Off, OTP, OVP, SCP, UVLO | - | - | 10.4mm | - | - | ROHS3 Compliant | ||
![]() TIM 2-1223SM Traco Power | 42 |
| Datasheet | 13 Weeks | Surface Mount | 16-SMD Module, 7 Leads | YES | -40°C~95°C With Derating | - | TIM 2SM (2W) | 0.96Lx0.57W x 0.40 H 24.3mmx14.4mmx10.2mm | - | Active | 2A (4 Weeks) | 7 | - | Isolated Module | Medical | 2W | - | DUAL | GULL WING | - | 1 | - | - | - | - | R-PDMA-G7 | 2 | - | - | 82% | 5kV | 18V | 15V | 9V | 12V | NO | - | -15V | - | 2W | - | Remote On/Off, OVP, SCP | - | - | - | - | 14.4mm | ROHS3 Compliant |