- Series
- Efficiency
- Number of Outputs
- Package / Case
- Width
- Length
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Moisture Sensitive
- Mounting Styles
- RoHS
- Height
Attribute column
Manufacturer
TRACO DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Packaging | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Supply Voltage | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Approval Agency | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Protections | Voltage - Output 2 | Control Mode | Total Power Output-Max | Switching Frequency-Max | Features | Warm-up Time | Height | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TMR 3-4823 Traco Power | 42 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~85°C With Derating | - | 2007 | TMR 3 (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | e3 | yes | Active | Not Applicable | 7 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | ITE (Commercial) | 3W | - | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | 8/7 | R-XSMA-P7 | 2 | Not Qualified | - | 83% | 1.6kV | 75V | 15V | 36V | 48V | NO | - | -15V | - | - | - | Remote On/Off, SCP | - | - | - | - | - | ROHS3 Compliant | ||
![]() THN 15-1215N Traco Power | 3000 | - | - | 13 Weeks | Through Hole | 6-DIP Module | - | -40°C~105°C With Derating | - | - | THN 15N (15W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial) | 15W | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 91% | 1.6kV | 18V | - | 9V | - | - | - | - | - | - | - | Remote On/Off, OCP, OVP, SCP | - | - | - | - | - | ROHS3 Compliant | ||
![]() TMR 3-4813WIE Traco Power | 40 | - | Datasheet | 11 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~85°C With Derating | - | 2014 | TMR 3WIE (3W) | 0.86Lx0.37W x 0.44 H 21.8mmx9.3mmx11.2mm | - | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | SEATED HGT CALCULATED | SINGLE | - | NOT SPECIFIED | 1 | - | 2.54mm | NOT SPECIFIED | - | R-PSMA-T7 | 1 | - | - | 79% | 1.5kV | 75V | 15V | 18V | 48V | NO | - | - | - | 3W | - | Remote On/Off, SCP | - | - | - | - | 9.3mm | ROHS3 Compliant | ||
![]() TES 2N-2410 Traco Power | 25800 | - | Datasheet | 11 Weeks | Surface Mount | 16-SMD Module, 6 Leads | YES | -40°C~85°C With Derating | - | 2010 | TES 2N (2W) | 0.94Lx0.54W x 0.36 H 24.0mmx13.7mmx9.3mm | e3 | yes | Active | 2 (1 Year) | 6 | EAR99 | Isolated Module | Tin (Sn) | ITE (Commercial) | 1.7W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | 2.54mm | NOT SPECIFIED | - | R-XDMA-G6 | 1 | Not Qualified | - | 72% | 1.5kV | 36V | 3.3V | 18V | 24V | NO | - | - | - | - | - | SCP | - | - | 8.25mm | 24mm | - | ROHS3 Compliant | ||
![]() TMR 1210 Traco Power | 13 | - | Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~85°C | - | 2007 | TMR 2 (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | yes | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 1.7W | - | SINGLE | - | NOT SPECIFIED | 1 | - | 2.54mm | NOT SPECIFIED | 8/7 | R-PSMA-T7 | 1 | - | - | 77% | 1.5kV | 18V | 3.3V | 9V | 12V | NO | - | - | - | 2W | - | Remote On/Off, SCP | - | - | - | - | 9.2mm | ROHS3 Compliant | ||
![]() TEL 8-2415 Traco Power | 652 |
| Datasheet | 11 Weeks | Through Hole | 16-DIP Module, 6 Leads | NO | -40°C~80°C | - | 2015 | TEL 8 (8W) | 0.95Lx0.55W x 0.33 H 24.1mmx14.0mmx8.5mm | e3 | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | Tin (Sn) | ITE (Commercial) | 8W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 2.54mm | NOT SPECIFIED | - | R-MDMA-P6 | 1 | - | - | 86% | 1.5kV | 36V | 24V | 18V | 24V | NO | - | - | - | 8W | - | SCP | - | - | - | - | - | ROHS3 Compliant | ||
![]() TES 2-1223H Traco Power | 141 |
| Datasheet | 11 Weeks | Surface Mount | 10-SMD Module, 6 Leads | YES | -40°C~85°C With Derating | - | 2012 | TES 2H (2W) | 0.64Lx0.37W x 0.35 H 16.3mmx9.3mmx8.9mm | - | yes | Active | 2 (1 Year) | 6 | EAR99 | Isolated Module | NOT SPECIFIED | ITE (Commercial) | 2W | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PDMA-G6 | 2 | Not Qualified | - | 80% | 1.5kV | 13.2V | 15V | 10.8V | 12V | NO | - | -15V | - | 2W | - | SCP | - | - | 9.15mm | 16.3mm | 9.3mm | ROHS3 Compliant | ||
![]() TSM 1215D Traco Power | 49 |
| Datasheet | 11 Weeks | Surface Mount | 18-SMD Module, 10 Leads | YES | -40°C~85°C | - | 2006 | TSM (1W) | 0.60Lx0.31W x 0.28 H 15.2mmx8.0mmx7.1mm | - | yes | Active | 3 (168 Hours) | 10 | EAR99 | Isolated Module | - | ITE (Commercial) | 900mW | - | DUAL | GULL WING | 245 | 1 | - | - | 10 | 18/10 | R-PDMA-G10 | 2 | Not Qualified | - | 80% | 1kV | 13.2V | 15V | 10.8V | 12V | NO | - | -15V | - | 1W | - | SCP | - | - | 7.3mm | - | 8mm | ROHS3 Compliant | ||
![]() TEL 10-2423WI Traco Power | 85 | - | Datasheet | 11 Weeks | Through Hole | 16-DIP Module, 6 Leads | NO | -40°C~88°C With Derating | - | - | TEL 10WI (10W) | 0.94Lx0.54W x 0.31 H 23.8mmx13.7mmx8.0mm | - | - | Active | Not Applicable | 6 | - | Isolated Module | - | ITE (Commercial) | 10W | ALSO -15 V OUTPUT VOLTAGE AVAILABLE | DUAL | PIN/PEG | - | 1 | 24V | - | - | - | R-MDMA-P6 | 2 | - | EN, IEC, UL | 87% | 1.5kV | 36V | 15V | 9V | 24V | NO | OUTPUT OVER CURRENT | -15V | VOLTAGE-MODE | 10W | 485kHz | SCP | 0.03 s | 8.5mm | 8.5mm | - | 13.7mm | ROHS3 Compliant | ||
![]() TMV 1209SHI Traco Power | 10 | - | Datasheet | 11 Weeks | Through Hole | 7-SIP Module, 4 Leads | - | -40°C~95°C With Derating | - | 2014 | TMV-HI (1W) | 0.77Lx0.30W x 0.40 H 19.5mmx7.5mmx10.2mm | - | - | Active | Not Applicable | - | EAR99 | Isolated Module | - | ITE (Commercial) | 999mW | - | - | - | NOT SPECIFIED | - | - | - | NOT SPECIFIED | - | - | 1 | - | - | 76% | 5.2kV | 13.2V | - | 12V | - | - | - | - | - | - | - | SCP | - | - | - | - | - | ROHS3 Compliant | ||
![]() TMR 3-1221WI Traco Power | 178 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~85°C With Derating | - | 2007 | TMR 3WI (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | e3 | yes | Active | Not Applicable | 7 | EAR99 | Isolated Module | Matte Tin (Sn) - with Nickel (Ni) barrier | ITE (Commercial) | 3W | - | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | 8/7 | R-XSMA-P7 | 2 | Not Qualified | - | 80% | 1.6kV | 18V | 5V | 4.5V | 12V | NO | - | -5V | - | - | - | Remote On/Off, SCP | - | - | - | - | - | ROHS3 Compliant | ||
![]() TEN 6-4821WIN Traco Power | 10 | - | Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 8 Leads | NO | -40°C~85°C With Derating | - | 2012 | TEN 6WIN (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | 8 | - | Isolated Module | - | ITE (Commercial) | 5W | ADDITIONAL -5 VOLT OUTPUT ALSO AVAILABLE | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-PDMA-P8 | 2 | - | - | 80% | 1.5kV | 75V | 5V | 18V | 48V | NO | - | -5V | - | 6W | - | OCP, SCP | - | - | 10.45mm | 31.8mm | - | ROHS3 Compliant | ||
![]() TSR 1-24150SM Traco Power | 20 | - | Datasheet | 13 Weeks | Surface Mount | 10-SMD Module, 6 Leads | YES | -40°C~85°C With Derating | - | 2014 | TSR 1SM | 0.60Lx0.37W x 0.30 H 15.2mmx9.3mmx7.6mm | - | - | Active | 1 (Unlimited) | 6 | EAR99 | Linear Regulator Replacement | - | ITE (Commercial) | 15W | - | DUAL | GULL WING | 245 | 1 | - | 2.54mm | NOT SPECIFIED | - | R-PDMA-G6 | 1 | - | - | 96% | - | 36V | 15V | 18V | 24V | NO | - | - | - | - | - | SCP | - | - | - | - | 9.3mm | ROHS3 Compliant | ||
![]() TMR 6-4815WIR Traco Power | 58 | - | Datasheet | 13 Weeks | Through Hole | 8-SIP Module | - | -40°C~80°C With Derating | - | - | TMR 6WIR (6W) | 0.86Lx0.38W x 0.44 H 21.8mmx9.6mmx11.2mm | - | - | Active | Not Applicable | - | - | Isolated Module | - | ITE (Commercial), Railway | 6W | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 87% | 3kV | 75V | - | 18V | - | - | - | - | - | - | - | Remote On/Off, OCP, SCP | - | - | - | - | - | ROHS3 Compliant | ||
![]() TMR 9-4823WI Traco Power | 52 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 6 Leads | NO | -40°C~85°C With Derating | - | 2015 | TMR 9WI (9W) | 0.86Lx0.38W x 0.44 H 21.8mmx9.6mmx11.2mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 9W | - | SINGLE | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-MSMA-T6 | 2 | Not Qualified | - | 87% | 1.6kV | 75V | 15V | 18V | 48V | NO | - | -15V | - | 9W | - | Remote On/Off, SCP | - | - | 11.7mm | - | 9.6mm | ROHS3 Compliant | ||
![]() TEN 20-7222WIR Traco Power | 21 | - | Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | -40°C~85°C With Derating | - | 2012 | TEN 20WIR (20W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Railway | 20W | - | DUAL | - | NOT SPECIFIED | 1 | - | - | NOT SPECIFIED | - | R-MDMA-T6 | 2 | - | - | 88% | 2.25kV | 160V | 12V | 43V | 110V | NO | - | -12V | - | - | - | Remote On/Off, OCP, OVP, SCP | - | - | 10.7mm | 50.8mm | - | ROHS3 Compliant | ||
![]() THD 10-4810N Traco Power | 49 |
| Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 9 Leads | NO | -40°C~85°C With Derating | Tube | 2015 | THD 10N (10W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | 8.9W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 2.54mm | NOT SPECIFIED | - | R-MDMA-P9 | 1 | - | - | 86% | 1.5kV | 75V | 3.3V | 36V | 48V | NO | - | - | - | - | - | Remote On/Off, OCP, SCP | - | - | - | - | 20.3mm | ROHS3 Compliant | ||
![]() TMR 1-4823 Traco Power | 44 | - | Datasheet | 11 Weeks | Through Hole | 6-SIP Module, 5 Leads | YES | -40°C~85°C | - | 2013 | TMR 1 (1W) | 0.67Lx0.30W x 0.43 H 17.0mmx7.6mmx11.0mm | - | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 990mW | ADDITIONAL -15 VDC OUTPUT VOLTAGE ALSO AVAILABLE | DUAL | GULL WING | - | 1 | - | - | - | - | R-PDMA-G7 | 2 | - | - | 79% | 1.5kV | 75V | 15V | 36V | 48V | NO | - | -15V | - | 0.99W | - | OCP, SCP | - | - | - | 18.9mm | 13.7mm | ROHS3 Compliant | ||
![]() TRS 2-4813 Traco Power | 302 |
| Datasheet | 13 Weeks | Surface Mount | 7-SMD Module, 6 Leads | YES | -40°C~90°C With Derating | - | - | TRS 2 (2W) | 0.47Lx0.44W x 0.31 H 11.9mmx11.3mmx8.0mm | - | - | Active | 2A (4 Weeks) | 7 | - | Isolated Module | - | ITE (Commercial) | 2W | - | DUAL | FLAT | - | 1 | - | - | - | - | R-PDMA-F7 | 1 | - | UL, EN, IEC | 83% | 1.6kV | 75V | 15V | 36V | 48V | NO | - | - | VOLTAGE-MODE | 2W | - | SCP | 0.005 s | 8.5mm | 8.5mm | - | - | ROHS3 Compliant | ||
![]() TEL 8-4811WI Traco Power | 652 |
| Datasheet | 11 Weeks | Through Hole | 16-DIP Module, 6 Leads | NO | -40°C~80°C With Derating | - | 2016 | TEL 8WI (8W) | 0.95Lx0.55W x 0.33 H 24.1mmx14.0mmx8.5mm | e3 | - | Active | Not Applicable | 6 | - | Isolated Module | Tin (Sn) | ITE (Commercial) | 8W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | 2.54mm | NOT SPECIFIED | - | R-MDMA-P6 | 1 | - | - | 81% | 1.5kV | 75V | 5V | 18V | 48V | NO | - | - | - | 8W | - | SCP | - | - | - | - | - | ROHS3 Compliant |