- Series
- Efficiency
- Number of Outputs
- Package / Case
- Width
- Length
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Moisture Sensitive
- Mounting Styles
- RoHS
- Height
Attribute column
Manufacturer
TRACO DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Published | Series | Size / Dimension | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Voltage - Output 2 | Total Power Output-Max | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TEN 20-2422 Traco Power | 41 |
| Datasheet | 11 Weeks | Through Hole | 6-DIP Module | NO | -40°C~85°C With Derating | - | TEN 20 (20W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | yes | Active | Not Applicable | 6 | - | Isolated Module | ITE (Commercial) | 20W | - | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-MDMA-T6 | 2 | - | 89% | 1.5kV | 36V | 12V | 18V | 24V | NO | -12V | - | SCP | 10.7mm | 50.8mm | - | ROHS3 Compliant | ||
![]() TMR 3-4821 Traco Power | 25800 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~85°C With Derating | 2007 | TMR 3 (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | ITE (Commercial) | 3W | ALSO VOUT=(-5 VOLT) | SINGLE | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PSMA-T7 | 2 | - | 80% | 1.6kV | 75V | 5V | 36V | 48V | NO | -5V | 3W | Remote On/Off, SCP | 11.6mm | - | - | ROHS3 Compliant | ||
![]() THN 20-2411WI Traco Power | 36 | - | Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | -40°C~75°C With Derating | 2007 | THN 20WI (20W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | ITE (Commercial) | 20W | SEATED HGT CALCULATED | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | S-MDMA-T6 | 1 | - | 89% | 1.5kV | 36V | 5V | 9V | 24V | YES | - | 20W | Remote On/Off, OVP, SCP | - | 25.4mm | 25.4mm | ROHS3 Compliant | ||
![]() TMR 6-7213WIR Traco Power | 40 | - | Datasheet | 13 Weeks | Through Hole | 8-SIP Module | - | -40°C~80°C With Derating | - | TMR 6WIR (6W) | 0.86Lx0.38W x 0.44 H 21.8mmx9.6mmx11.2mm | - | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial), Railway | 6W | - | - | - | - | - | - | - | - | - | 1 | - | 86% | 3kV | 160V | - | 43V | - | - | - | - | Remote On/Off, OCP, SCP | - | - | - | ROHS3 Compliant | ||
![]() TMR 6-7222WIR Traco Power | 47 | - | Datasheet | 13 Weeks | Through Hole | 8-SIP Module | - | -40°C~80°C With Derating | - | TMR 6WIR (6W) | 0.86Lx0.38W x 0.44 H 21.8mmx9.6mmx11.2mm | - | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial), Railway | 6W | - | - | - | - | - | - | - | - | - | 2 | - | 86% | 3kV | 160V | - | 43V | - | - | -12V | - | Remote On/Off, OCP, SCP | - | - | - | ROHS3 Compliant | ||
![]() TMR 3-1210E Traco Power | In Stock | - | Datasheet | 11 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~85°C With Derating | - | TMR 3E (3W) | 0.86Lx0.37W x 0.44 H 21.8mmx9.3mmx11.2mm | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | ITE (Commercial) | 2.3W | SEATED HGT CALCULATED | SINGLE | - | - | 1 | 2.54mm | - | - | R-PSMA-T7 | 1 | - | 75% | 1.5kV | 18V | 3.3V | 9V | 12V | NO | - | 3W | Remote On/Off, SCP | - | - | 9.3mm | ROHS3 Compliant | ||
![]() TMR 9-2413 Traco Power | 51 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 6 Leads | NO | -40°C~85°C With Derating | 2015 | TMR 9 (9W) | 0.86Lx0.38W x 0.44 H 21.8mmx9.6mmx11.2mm | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | ITE (Commercial) | 9W | ALSO HAS 2-CASE AND 2 -STAND OFF PINS | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-MSMA-T6 | 1 | Not Qualified | 90% | 1.6kV | 36V | 15V | 18V | 24V | NO | - | 9W | Remote On/Off, SCP | - | - | 9.6mm | ROHS3 Compliant | ||
![]() TEP 75-4813WI Traco Power | 2551 |
| Datasheet | 13 Weeks | Through Hole | 9-DIP Module | - | -40°C~75°C | 2010 | TEP 75WI (75W) | 2.40Lx2.28W x 0.50 H 61.0mmx57.9mmx12.7mm | - | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial), Railway | 75W | - | - | - | - | - | - | - | - | - | 1 | - | 89% | 2.25kV | 75V | - | 18V | - | - | - | - | Remote On/Off, OTP, OVP, SCP, UVLO | - | - | - | ROHS3 Compliant | ||
![]() TSR 1-2412 Traco Power | 40 | - | Datasheet | 13 Weeks | Through Hole | 3-SIP Module | NO | -40°C~85°C With Derating | 2012 | TSR 1 | 0.46Lx0.30W x 0.40 H 11.7mmx7.5mmx10.1mm | yes | Active | Not Applicable | 3 | EAR99 | Linear Regulator Replacement | ITE (Commercial) | 1.2W | - | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | - | 1 | Not Qualified | 74% | - | 36V | 12V | 4.6V | 24V | NO | - | - | SCP | - | - | 7.6mm | ROHS3 Compliant | ||
![]() TMV 0515EN Traco Power | 4150 | - | Datasheet | 11 Weeks | Through Hole | 7-SIP Module, 4 Leads | - | -25°C~85°C With Derating | 2014 | TMV-EN (1W) | 0.87Lx0.30W x 0.49 H 22.0mmx7.5mmx12.5mm | - | Active | Not Applicable | - | - | Isolated Module | ITE (Commercial) | 1W | - | - | - | - | - | - | - | - | - | 1 | - | 66% | 3kV | 5.5V | - | 4.5V | - | - | - | - | SCP | - | - | - | ROHS3 Compliant | ||
![]() TMR 0522 Traco Power | 57 | - | Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~85°C | 2007 | TMR 2 (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | yes | Active | Not Applicable | 7 | EAR99 | Isolated Module | ITE (Commercial) | 2W | - | SINGLE | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | 8/7 | R-PSMA-T7 | 2 | - | 82% | 1.5kV | 9V | 12V | 4.5V | 5V | NO | -12V | 2W | Remote On/Off, SCP | 11.6mm | - | - | ROHS3 Compliant | ||
![]() THD 12-2422WI Traco Power | 551 |
| Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 8 Leads | NO | -40°C~85°C With Derating | 2006 | THD 12WI (12W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | Active | Not Applicable | 9 | - | Isolated Module | ITE (Commercial) | 12W | - | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-MDMA-T9 | 2 | - | 85% | 1.5kV | 36V | 12V | 9V | 24V | NO | -12V | - | Remote On/Off, OVP, SCP, UVLO | 10.7mm | 31.8mm | - | ROHS3 Compliant | ||
![]() TMR 6-4815 Traco Power | 74 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~65°C | 2016 | TMR 6 (6W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | ITE (Commercial) | 6W | SEATED HGT CALCULATED | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-PSMA-T7 | 1 | Not Qualified | 84% | 1.6kV | 75V | 24V | 36V | 48V | NO | - | 6W | Remote On/Off, SCP | - | - | - | ROHS3 Compliant | ||
![]() TDN 5-2411WISM Traco Power | 50 | - | Datasheet | 13 Weeks | Surface Mount | 7-SMD Module, 6 Leads | YES | -40°C~75°C With Derating | - | TDN 5WISM (5W) | 0.52Lx0.36W x 0.40 H 13.2mmx9.1mmx10.2mm | - | Active | 2 (1 Year) | 6 | EAR99 | Isolated Module | ITE (Commercial) | 5W | - | DUAL | FLAT | NOT SPECIFIED | 1 | 2mm | NOT SPECIFIED | - | R-PDMA-F6 | 1 | - | 80% | 1.6kV | 36V | 5V | 9V | 24V | NO | - | 5W | Remote On/Off, SCP | - | - | - | ROHS3 Compliant | ||
![]() TMV 1215D Traco Power | 10 | - | Datasheet | 11 Weeks | Through Hole | 7-SIP Module, 5 Leads | - | -40°C~85°C With Derating | 2015 | TMV (1W) | 0.77Lx0.24W x 0.40 H 19.5mmx6.1mmx10.2mm | - | Active | Not Applicable | - | EAR99 | Isolated Module | ITE (Commercial) | 1.1W | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | 2 | - | 75% | 3kV | 13.2V | - | 12V | - | - | -15V | - | SCP | - | - | - | ROHS3 Compliant | ||
![]() TMV 2-2403SHI Traco Power | 113 |
| Datasheet | 11 Weeks | Through Hole | 7-SIP Module, 4 Leads | NO | -40°C~85°C With Derating | 2015 | TMV 2HI (2W) | 0.77Lx0.30W x 0.40 H 19.5mmx7.5mmx10.2mm | - | Active | Not Applicable | 5 | EAR99 | Isolated Module | ITE (Commercial) | 1.7W | - | SINGLE | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-XSMA-T5 | 1 | - | 76% | 5.2kV | 26.4V | 3.3V | 21.6V | 24V | NO | - | - | SCP | - | - | 7.5mm | ROHS3 Compliant | ||
![]() TDN 1-2415WI Traco Power | 50 | - | Datasheet | 13 Weeks | Through Hole | 7-DIP Module, 6 Leads | NO | -40°C~90°C | 2016 | TDN 1WI (1W) | 0.52Lx0.36W x 0.40 H 13.2mmx9.1mmx10.2mm | - | Active | Not Applicable | 6 | - | Isolated Module | ITE (Commercial) | 1.1W | - | DUAL | - | NOT SPECIFIED | 1 | 2mm | NOT SPECIFIED | - | R-PDMA-T6 | 1 | - | 80% | 1.6kV | 36V | 15V | 9V | 24V | NO | - | 1W | Remote On/Off, SCP | - | - | - | ROHS3 Compliant | ||
![]() TMV 0505D Traco Power | 25 | - | Datasheet | 11 Weeks | Through Hole | 7-SIP Module, 5 Leads | - | -40°C~85°C With Derating | 2015 | TMV (1W) | 0.77Lx0.24W x 0.40 H 19.5mmx6.1mmx10.2mm | - | Active | Not Applicable | - | EAR99 | Isolated Module | ITE (Commercial) | 1W | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | 2 | - | 66% | 3kV | 5.5V | - | 5V | - | - | -5V | - | SCP | - | - | - | ROHS3 Compliant | ||
![]() TDN 5-4821WISM Traco Power | 60 | - | Datasheet | 13 Weeks | Surface Mount | 7-SMD Module, 6 Leads | YES | -40°C~75°C With Derating | - | TDN 5WISM (5W) | 0.52Lx0.36W x 0.40 H 13.2mmx9.1mmx10.2mm | - | Active | 2 (1 Year) | 6 | EAR99 | Isolated Module | ITE (Commercial) | 5W | ALSO OPERTAES WITH -5 VDC | DUAL | FLAT | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-F6 | 2 | - | 80% | 1.6kV | 75V | 5V | 18V | 48V | NO | -5V | 5W | Remote On/Off, SCP | 10.7mm | - | 9.1mm | ROHS3 Compliant | ||
![]() TEN 5-2423WI Traco Power | 804 | - | Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 7 Leads | NO | -40°C~85°C With Derating | 2010 | TEN 5WI (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | yes | Active | Not Applicable | 8 | EAR99 | Isolated Module | ITE (Commercial) | 6W | -15 VOLT ADDITIONAL OUTPUT IS AVAILABLE | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-MDIP-T8 | 2 | Not Qualified | 82% | 1.5kV | 36V | 15V | 9V | 24V | NO | -15V | 6W | SCP | 10.5mm | - | - | ROHS3 Compliant |