- Series
- Efficiency
- Number of Outputs
- Package / Case
- Width
- Length
- Packaging
- Factory Pack QuantityFactory Pack Quantity
- Moisture Sensitive
- Mounting Styles
- RoHS
- Height
Attribute column
Manufacturer
TRACO DC DC Converters
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Operating Temperature | Published | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Type | Terminal Finish | Applications | Power (Watts) | Additional Feature | Terminal Position | Terminal Form | Peak Reflow Temperature (Cel) | Number of Functions | Terminal Pitch | Time@Peak Reflow Temperature-Max (s) | Pin Count | JESD-30 Code | Number of Outputs | Qualification Status | Efficiency | Voltage - Isolation | Voltage - Input (Max) | Output Voltage | Voltage - Input (Min) | Input Voltage-Nom | Trim/Adjustable Output | Voltage - Output 2 | Total Power Output-Max | Features | Height Seated (Max) | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TMR 3-4822 Traco Power | 37 | - | Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~85°C With Derating | 2007 | TMR 3 (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | SEATED HGT CALCULATED | SINGLE | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PSMA-T7 | 2 | - | 82% | 1.6kV | 75V | 12V | 36V | 48V | NO | -12V | 3W | Remote On/Off, SCP | 11.7mm | - | 9.3mm | ROHS3 Compliant | ||
![]() TEL 3-4822 Traco Power | 10 | - | Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 13 Leads | NO | -40°C~85°C With Derating | 2006 | TEL 3 (3W) | 1.26Lx0.79W x 0.40 H 32.0mmx20.0mmx10.2mm | - | - | Active | Not Applicable | 12 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | - | 2 | - | 81% | 1.5kV | 75V | 12V | 36V | 48V | NO | -12V | 3W | SCP | 10.7mm | - | - | ROHS3 Compliant | ||
![]() TEN 30-4812 Traco Power | 19 |
| Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | -40°C~85°C With Derating | 2010 | TEN 30 (30W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | - | Active | Not Applicable | 6 | - | Isolated Module | - | ITE (Commercial) | 30W | SEATED HGT CALCULATED | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-MDMA-T6 | 1 | - | 91% | 1.5kV | 75V | 12V | 36V | 48V | YES | - | 30W | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() TEL 2-1213 Traco Power | 8 | - | Datasheet | 11 Weeks | Through Hole | 16-DIP Module, 6 Leads | NO | -40°C~75°C | - | TEL 2 (2W) | 0.94Lx0.54W x 0.31 H 23.8mmx13.7mmx8.0mm | - | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 2W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-P6 | 1 | - | 80% | 1.5kV | 18V | 15V | 9V | 12V | NO | - | 2.025W | SCP | 7.87mm | 23.8mm | - | ROHS3 Compliant | ||
![]() THN 15-7212WIR Traco Power | 5 | - | Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | -40°C~90°C With Derating | - | THN 15WIR (15W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Railway | 16W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | S-XDMA-P6 | 1 | - | 89% | 3kV | 160V | 12V | 36V | 72V | YES | - | - | Remote On/Off, OVP, SCP, UVLO | - | 25.4mm | 25.4mm | ROHS3 Compliant | ||
![]() TDN 3-2422WI Traco Power | 5 | - | Datasheet | 13 Weeks | Through Hole | 7-DIP Module, 6 Leads | NO | -40°C~70°C | 2015 | TDN 3WI (3W) | 0.52Lx0.36W x 0.40 H 13.2mmx9.1mmx10.2mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | - | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-XDMA-T6 | 2 | - | 82% | 1.6kV | 36V | 12V | 9V | 24V | NO | -12V | 3W | Remote On/Off, SCP | 10.7mm | - | 9.1mm | ROHS3 Compliant | ||
![]() TES 1-0522 Traco Power | 100 | - | Datasheet | 11 Weeks | Surface Mount | 8-SMD Module, 5 Leads | YES | -40°C~90°C With Derating | 2007 | TES 1 (1W) | 0.54Lx0.31W x 0.28 H 13.7mmx8.0mmx7.0mm | - | yes | Active | 2 (1 Year) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 960mW | - | DUAL | GULL WING | NOT SPECIFIED | 1 | - | NOT SPECIFIED | 18/6 | R-PDMA-G6 | 2 | Not Qualified | 78% | 1.5kV | 5.5V | 12V | 4.5V | 5V | NO | -12V | 1W | SCP | - | 16.3mm | 8mm | ROHS3 Compliant | ||
![]() TEN 50-2413 Traco Power | 46 |
| Datasheet | 11 Weeks | Through Hole | 6-DIP Module | - | -40°C~85°C With Derating | 2012 | TEN 50 (50W) | 2.00Lx1.00W x 0.43 H 50.8mmx25.4mmx11.0mm | - | - | Active | Not Applicable | - | EAR99 | Isolated Module | - | ITE (Commercial) | 50W | - | - | - | NOT SPECIFIED | - | - | NOT SPECIFIED | - | - | 1 | - | 92% | 1.5kV | 36V | - | 18V | - | - | - | - | Remote On/Off, OCP, SCP | - | - | - | ROHS3 Compliant | ||
![]() TEN 5-4811WI Traco Power | 3000 | - | Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 7 Leads | NO | -40°C~85°C With Derating | 2010 | TEN 5WI (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | yes | Active | Not Applicable | 8 | EAR99 | Isolated Module | - | ITE (Commercial) | 5W | - | DUAL | - | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | - | R-MDIP-T8 | 1 | Not Qualified | 78% | 1.5kV | 75V | 5V | 18V | 48V | NO | - | 6W | SCP | - | 32mm | 20mm | ROHS3 Compliant | ||
![]() TDL 3-4823 Traco Power | 28 |
| Datasheet | 13 Weeks | Through Hole | 7-DIP Module, 5 Leads | NO | -40°C~70°C | - | TDL 3 (3W) | 0.55Lx0.55W x 0.31 H 14.0mmx14.0mmx8.0mm | - | - | Active | Not Applicable | 5 | - | Isolated Module | - | ITE (Commercial) | 3W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | S-XDMA-P5 | 2 | - | 85% | 1.5kV | 75V | 15V | 36V | 48V | NO | -15V | 3W | OCP, SCP | - | 14mm | 14mm | ROHS3 Compliant | ||
![]() TRN 3-4821SM Traco Power | 10 | - | Datasheet | 13 Weeks | Surface Mount | 7-SMD Module | YES | -40°C~85°C | - | TRN 3SM (3W) | 0.47Lx0.44W x 0.31 H 11.9mmx11.3mmx8.0mm | - | - | Active | 2A (4 Weeks) | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | - | DUAL | FLAT | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-F6 | 2 | - | 77% | 1.6kV | 75V | 5V | 36V | 48V | NO | -5V | 3W | SCP | - | 11.9mm | 11.3mm | ROHS3 Compliant | ||
![]() TMR 3-0511WISM Traco Power | 2055 |
| Datasheet | 11 Weeks | Surface Mount | 14-SMD Module, 7 Leads | YES | -40°C~80°C | - | TMR 3WISM (3W) | 0.75Lx0.59W x 0.34 H 19.0mmx14.9mmx8.7mm | - | - | Active | 2 (1 Year) | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | - | DUAL | GULL WING | - | 1 | 2.54mm | - | - | R-PDMA-G7 | 1 | - | 81% | 1.5kV | 12V | 5V | 4.5V | 9V | NO | - | 3W | Remote On/Off, SCP | 9.2mm | - | - | ROHS3 Compliant | ||
![]() TEN 8-2421 Traco Power | 241 |
| Datasheet | 13 Weeks | Through Hole | 24-DIP Module, 9 Leads | NO | -40°C~85°C With Derating | 2009 | TEN 8 (8W) | 1.26Lx0.80W x 0.40 H 32.0mmx20.3mmx10.2mm | - | yes | Active | Not Applicable | 9 | EAR99 | Isolated Module | - | ITE (Commercial) | 8W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-P9 | 2 | Not Qualified | 82% | 1.5kV | 36V | 5V | 18V | 24V | NO | -5V | 4W | Remote On/Off, OCP, SCP | - | - | - | ROHS3 Compliant | ||
![]() TEN 6-4822WIN Traco Power | 10 | - | Datasheet | 11 Weeks | Through Hole | 24-DIP Module, 8 Leads | NO | -40°C~85°C With Derating | 2012 | TEN 6WIN (6W) | 1.25Lx0.80W x 0.40 H 31.8mmx20.3mmx10.2mm | - | - | Active | Not Applicable | 8 | - | Isolated Module | - | ITE (Commercial) | 6W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PDMA-P8 | 2 | - | 84% | 1.5kV | 75V | 12V | 18V | 48V | NO | -12V | 6W | OCP, SCP | 10.45mm | 31.8mm | - | ROHS3 Compliant | ||
![]() TEN 40-2411WI Traco Power | 6316 |
| Datasheet | 13 Weeks | Through Hole | 8-DIP Module | NO | -40°C~85°C | 2009 | TEN 40WI (40W) | 2.00Lx1.10W x 0.40 H 50.8mmx27.9mmx10.2mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 40W | SEATED HGT CALCULATED | DUAL | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-MDMA-T6 | 1 | - | 87% | 1.5kV | 36V | 5V | 9V | 24V | YES | - | 40W | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | - | 50.8mm | 25.4mm | ROHS3 Compliant | ||
![]() TEC 2-1210WI Traco Power | 126 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~93°C With Derating | - | TEC 2WI (2W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | e3 | - | Active | Not Applicable | 7 | - | Isolated Module | Tin (Sn) | ITE (Commercial) | 1.7W | - | SINGLE | - | - | 1 | 2.54mm | - | - | R-PSMA-T7 | 1 | - | 75% | 1.6kV | 18V | 3.3V | 4.5V | 12V | NO | - | - | Remote On/Off, SCP | - | - | - | ROHS3 Compliant | ||
![]() THN 15-4813WIR Traco Power | 91 |
| Datasheet | 13 Weeks | Through Hole | 6-DIP Module | NO | -40°C~90°C With Derating | - | THN 15WIR (15W) | 1.00Lx1.00W x 0.39 H 25.4mmx25.4mmx9.9mm | - | - | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial), Railway | 15W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | S-XDMA-P6 | 1 | - | 89% | 3kV | 75V | 15V | 18V | 48V | YES | - | - | Remote On/Off, OVP, SCP, UVLO | - | 25.4mm | 25.4mm | ROHS3 Compliant | ||
![]() TMR 3-2423HI Traco Power | 30 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~85°C With Derating | 2012 | TMR 3HI (3W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.2mmx11.1mm | - | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 3W | ALSO VOUT=(-15 VOLT) | SINGLE | - | NOT SPECIFIED | 1 | - | NOT SPECIFIED | - | R-PSMA-T7 | 2 | - | 85% | 3kV | 36V | 15V | 18V | 24V | NO | -15V | 3W | Remote On/Off, SCP | 11.6mm | - | - | ROHS3 Compliant | ||
![]() TEN 30-4822WIN Traco Power | 59585 |
| Datasheet | 13 Weeks | Through Hole | 7-DIP Module, 6 Leads | NO | -40°C~75°C With Derating | 2010 | TEN 30WIN (30W) | 2.00Lx1.00W x 0.40 H 50.8mmx25.4mmx10.2mm | - | yes | Active | Not Applicable | 6 | EAR99 | Isolated Module | - | ITE (Commercial) | 30W | - | DUAL | PIN/PEG | NOT SPECIFIED | 1 | - | NOT SPECIFIED | 6 | R-PDMA-P6 | 2 | - | 88% | 1.5kV | 75V | 12V | 18V | 48V | NO | -12V | 30W | Remote On/Off, OCP, OTP, OVP, SCP, UVLO | 10.5mm | 50.8mm | - | ROHS3 Compliant | ||
![]() TMR 6-1212 Traco Power | 167 |
| Datasheet | 13 Weeks | Through Hole | 8-SIP Module, 7 Leads | NO | -40°C~65°C | 2012 | TMR 6 (6W) | 0.86Lx0.36W x 0.44 H 21.8mmx9.1mmx11.2mm | - | - | Active | Not Applicable | 7 | EAR99 | Isolated Module | - | ITE (Commercial) | 6W | - | SINGLE | PIN/PEG | NOT SPECIFIED | 1 | 2.54mm | NOT SPECIFIED | 8/7 | R-PSMA-P7 | 1 | Not Qualified | 85% | 1.6kV | 18V | 12V | 9V | 12V | NO | - | 6W | Remote On/Off, SCP | - | - | - | ROHS3 Compliant |